- Manufacturer
- Connector Type
- Number of Rows
- RoHS Status
- Pitch
- Part Status
- Factory Lead Time
- Number of Positions
- Color
- Packaging
- Cable Termination
- Moisture Sensitivity Level (MSL)
- Series
Attribute column
Categories
Rectangular Connectors - Board In, Direct Wire to Board
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Additional Description | Contact Materials | Jack Structure | Mating type | Mounting | MPQ | Number of Pins/Row | Operation | Package form | Package specification | Pin structure | Product PIN Number | Production Status | Reference Series | With latch | Packaging | Series | Connector Type | Color | Number of rows | Pitch | Product Type | Rated current | Industry Standards |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() X2581WR-09-N0V01 XKB Connectivity | 200000 |
| - | Au | - | Brass | 1x09 | - | Right Angle Mount | 1000 piece/bag | 9 | Side Insertion | - | DIP,P=2.5mm | - | - | Active | - | - | - | Pair board 2.5-X2581 | Female Socket | - | Single row | 2.5mm | Wire-to-Board Connector | - | UL/CUL-E523734 | ||
![]() X2581WR-10-N0V01 XKB Connectivity | 200000 |
| - | Au | - | Brass | 1x10 | - | Right Angle Mount | 1000 piece/bag | 10 | Side Insertion | - | DIP,P=2.5mm | - | 10 | Active | - | - | - | Pair board 2.5-X2581 | Female Socket | - | Single row | 2.5mm | Wire-to-Board Connector | - | UL/CUL-E523734 | ||
![]() X2581WV-02-N0V01 XKB Connectivity | 200000 |
| - | Au | - | Brass | 1x02 | - | Through-hole Mount | 1000 piece/bag | 2 | Vertical | - | DIP,P=2.5mm | - | - | Active | - | - | - | Pair board 2.5-X2581 | Female Socket | - | Single row | 2.5mm | Wire-to-Board Connector | - | UL/CUL-E523734 | ||
![]() X2581WV-04-N0V01 XKB Connectivity | 200000 |
| - | Au | - | Brass | 1x04 | - | Through-hole Mount | 1000 piece/bag | 4 | Vertical | - | DIP,P=2.5mm | - | - | Active | - | - | - | Pair board 2.5-X2581 | Female Socket | - | Single row | 2.5mm | Wire-to-Board Connector | - | UL/CUL-E523734 | ||
![]() X2581WV-05-N0V01 XKB Connectivity | 200000 |
| - | Au | - | Brass | 1x05 | - | Through-hole Mount | 1000 piece/bag | 5 | Vertical | - | DIP,P=2.5mm | - | - | Active | - | - | - | Pair board 2.5-X2581 | Female Socket | - | Single row | 2.5mm | Wire-to-Board Connector | - | UL/CUL-E523734 | ||
![]() X2581WV-06-N0V01 XKB Connectivity | 200000 |
| - | Au | - | Brass | 1x06 | - | Through-hole Mount | 1000 piece/bag | 6 | Vertical | - | DIP,P=2.5mm | - | - | Active | - | - | - | Pair board 2.5-X2581 | Female Socket | - | Single row | 2.5mm | Wire-to-Board Connector | - | UL/CUL-E523734 | ||
![]() X2581WV-07-N0V01 XKB Connectivity | 200000 |
| - | Au | - | Brass | 1x07 | - | Through-hole Mount | 1000 piece/bag | 7 | Vertical | - | DIP,P=2.5mm | - | - | Active | - | - | - | Pair board 2.5-X2581 | Female Socket | - | Single row | 2.5mm | Wire-to-Board Connector | - | UL/CUL-E523734 | ||
![]() X9357WV-2x11-LPSW XKB Connectivity | 200000 |
| - | Tin | - | Brass | 2x11 | - | Through-hole Mount | 500 piece/bag | 11 | Vertical | - | DIP,P=4.2mm | - | 22 | Active | - | - | - | Wire to board 4.2-X9357 | Female Socket | - | Double row | 4.20mm | Wire-to-Board Connector | - | UL/CUL-E523734 | ||
![]() X9357WV-2x11-LPV01 XKB Connectivity | 200000 |
| - | Tin | - | Brass | 2x11 | - | Through-hole Mount | 500 piece/bag | 11 | Vertical | - | DIP,P=4.2mm | - | 22 | Active | - | - | - | Wire to board 4.2-X9357 | Female Socket | - | Double row | 4.20mm | Wire-to-Board Connector | - | UL/CUL-E523734 | ||
![]() X9357WV-2x11-N0SN XKB Connectivity | 200000 |
| - | Tin | - | Brass | 2x11 | - | Through-hole Mount | 0 | 11 | Vertical | - | DIP,P=4.2mm | - | 22 | Active | MX5557 | Yes | Bag | Wire to board 4.2-X9357 | Female Socket | White | Double row | 4.20mm | Wire-to-Board Connector | - | UL/CUL-E523734 | ||
![]() X9357WV-2x12-LPV01 XKB Connectivity | 200000 |
| - | Tin | - | Brass | 2x12 | - | Through-hole Mount | 500 piece/bag | 12 | Vertical | - | DIP,P=4.2mm | - | 24 | Active | - | - | - | Wire to board 4.2-X9357 | Female Socket | - | Double row | 4.20mm | Wire-to-Board Connector | - | UL/CUL-E523734 | ||
![]() X5701WV-02-LPSW XKB Connectivity | 200000 |
| - | Tin | Line to board/line to line connector | High conductive Brass | 1x02 | X5701H-02-N0,X5701T-BSN,X5701T-BSN-H,X5701T-BSN-M | Through-hole Mount | 500 piece/bag | 2 | Vertical | DIP | DIP,P=5.7mm | 1x2 | - | Active | MX 5.7 | Yes | Bag | Wire to board 5.7-X5701 | Female Socket | Black | Single row | 5.7mm | Wire-to-Board Connector | 23A | UL/CUL-E523734 | ||
![]() X5701WV-03-LPSW XKB Connectivity | 200000 |
| - | Tin | Line to board/line to line connector | High conductive Brass | 1x03 | X5701H-03-N0,X5701T-BSN,X5701T-BSN-H,X5701T-BSN-M | Through-hole Mount | 500 piece/bag | 3 | Vertical | DIP | DIP,P=5.7mm | 1x3 | - | Active | MX 5.7 | Yes | Bag | Wire to board 5.7-X5701 | Female Socket | Black | Single row | 5.7mm | Wire-to-Board Connector | 23A | UL/CUL-E523734 | ||
![]() X5701WV-04-LPSW XKB Connectivity | 200000 |
| - | Tin | Line to board/line to line connector | High conductive Brass | 1x04 | X5701H-04-N0,X5701T-BSN,X5701T-BSN-H,X5701T-BSN-M | Through-hole Mount | 500 piece/bag | 4 | Vertical | DIP | DIP,P=5.7mm | 1x4 | - | Active | MX 5.7 | Yes | Bag | Wire to board 5.7-X5701 | Female Socket | Black | Single row | 5.7mm | Wire-to-Board Connector | 23A | UL/CUL-E523734 | ||
![]() X5701WV-06-LPSW XKB Connectivity | 200000 |
| - | Tin | Line to board/line to line connector | High conductive Brass | 1x06 | X5701H-06-N0,X5701T-BSN,X5701T-BSN-H,X5701T-BSN-M | Through-hole Mount | 500 piece/bag | 6 | Vertical | DIP | DIP,P=5.7mm | 1x6 | - | Active | MX 5.7 | Yes | Bag | Wire to board 5.7-X5701 | Female Socket | Black | Single row | 5.7mm | Wire-to-Board Connector | 23A | UL/CUL-E523734 | ||
![]() X1507WRS-12-9TSN XKB Connectivity | 200000 |
| - | Tin | - | Brass | 1x12 | - | Horizontal Mount | 800 pieces/reel | 12 | Side Operation | - | SMD,P=1.5mm | - | 12 | Active | - | - | - | Pair board 1.5-X1507 | Female Socket | - | Single row | 1.5mm | Wire-to-Board Connector | - | UL/CUL-E523734 | ||
![]() X1507WRS-16-9TSN XKB Connectivity | 200000 |
| - | Tin | - | Brass | 1x16 | - | Horizontal Mount | 800 pieces/reel | 16 | Side Operation | - | SMD,P=1.5mm | - | 16 | Active | - | - | - | Pair board 1.5-X1507 | Female Socket | - | Single row | 1.5mm | Wire-to-Board Connector | - | UL/CUL-E523734 | ||
![]() X1507WVS-02-9TSN XKB Connectivity | 200000 |
| - | Tin | - | Brass | 1x02 | - | Vertical Mount | 600 pieces/reel | 2 | Vertical | - | SMD,P=1.5mm | - | - | Active | - | - | - | Pair board 1.5-X1507 | Female Socket | - | Single row | 1.5mm | Wire-to-Board Connector | - | UL/CUL-E523734 | ||
![]() X1507WVS-03-9TSN XKB Connectivity | 200000 |
| - | Tin | - | Brass | 1x03 | - | Vertical Mount | 600 pieces/reel | 3 | Vertical | - | SMD,P=1.5mm | - | - | Active | - | - | - | Pair board 1.5-X1507 | Female Socket | - | Single row | 1.5mm | Wire-to-Board Connector | - | UL/CUL-E523734 | ||
![]() X1507WVS-06-9TSN XKB Connectivity | 200000 |
| - | Tin | - | Brass | 1x06 | - | Vertical Mount | 600 pieces/reel | 6 | Vertical | - | SMD,P=1.5mm | - | - | Active | - | - | - | Pair board 1.5-X1507 | Female Socket | - | Single row | 1.5mm | Wire-to-Board Connector | - | UL/CUL-E523734 |