- Manufacturer
- Connector Type
- Number of Rows
- RoHS Status
- Pitch
- Part Status
- Factory Lead Time
- Number of Positions
- Color
- Packaging
- Cable Termination
- Moisture Sensitivity Level (MSL)
- Series
Attribute column
Categories
Rectangular Connectors - Board In, Direct Wire to Board
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Weight | Additional Description | Contact Materials | Jack Structure | Mating type | Mounting | MPQ | Number of Pins/Row | Operation | Package specification | Pin structure | Product PIN Number | Production Status | Reference Series | Soldering Temperature | With latch | Operating Temperature | Packaging | Series | Connector Type | Color | Number of rows | Pitch | Product Type | Rated current | Industry Standards |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() X9812WVS-2x10-6TV01 XKB Connectivity | 200000 |
| - | Au | 0.939 | Board to board computer connector, double row horizontal SMT buckle, 1.25mm spacing 2 * 10P | Phosphor bronze | 2x10 | X9812H-2x10-N0,X9812T-PSN-L,X9812H-2x10A-N0 | Vertical Mount | 1000 pieces/reel | 10 | Vertical | SMD,P=1.25mm | 2x10P | 20 | Active | - | 260℃ Max. | - | -40℃~ +125℃ | Reel | Wire to board 1.25-X9812 | Female Socket | - | Double row | 1.25mm | Wire-to-Board Connector | 1A | UL/CUL-E523734 | ||
![]() X9812WVS-2x15-6TV01 XKB Connectivity | 200000 |
| - | Au | 1.219 | - | Phosphor bronze | 2x15 | - | Vertical Mount | 1000 pieces/reel | 15 | Vertical | SMD,P=1.25mm | - | 30 | Active | - | - | - | - | Reel | Wire to board 1.25-X9812 | Female Socket | - | Double row | 1.25mm | Wire-to-Board Connector | - | UL/CUL-E523734 | ||
![]() X9812WVS-2x20-6TV01 XKB Connectivity | 200000 |
| - | Au | 1.34 | Board to board computer connector, double row horizontal SMT buckle, 1.25mm spacing 2 * 20P | Phosphor bronze | 2x20 | X9812H-2x20-N0,X9812T-PSN-L,X9812H-2x20A-N0 | Vertical Mount | 1000 pieces/reel | 20 | Vertical | SMD,P=1.25mm | 2x20P | 40 | Active | - | 260℃ Max. | - | -40℃~ +125℃ | Reel | Wire to board 1.25-X9812 | Female Socket | - | Double row | 1.25mm | Wire-to-Board Connector | 1A | UL/CUL-E523734 | ||
![]() X9821WRS-03-LPSN XKB Connectivity | 200000 |
| - | Tin | - | - | Phosphor bronze | 1x03 | - | Horizontal Mount | 1500 pieces/reel | 3 | Side Operation | SMD,P=1.25mm | - | - | Active | - | - | - | - | - | Wire to board 1.25-X9821 | Female Socket | - | Single row | 1.25mm | Wire-to-Board Connector | - | UL/CUL-E523734 | ||
![]() X2530HF-2x32-PT XKB Connectivity | 200000 |
| - | - | - | Line to board/line to line connector | - | 2x32 | - | Wiring | 1000 piece/bag | 32 | - | P=2.54mm | - | 64 | Active | AMP 2.54 | - | No | - | Bag | Line to line board 2.54-X2530 | Female Housing | Black | Double row | 2.54mm | Wire-to-Board Connector | - | UL/CUL-E523734 | ||
![]() X1002WRS-15E-LPSWHF XKB Connectivity | 200000 |
| - | Tin | - | - | Phospgor Bronze | 1x15 | X1002H-15E-N0HF,X1002T-PSN-E | Horizontal Mount | 1500 pieces/reel | 15 | Side Operation | SMD,P=1.0mm | - | 15 | Active | - | - | - | - | Reel | Pair board 1.0-X1002 | Female Socket | - | Single row | 1.0mm | Wire-to-Board Connector | - | UL/CUL-E523734 | ||
![]() X1002WVS-13E-LPSWHF XKB Connectivity | 200000 |
| - | Tin | - | - | Phospgor Bronze | 1x13 | X1002H-13E-N0HF,X1002T-PSN-E | Vertical Mount | 1500 pieces/reel | 13 | Vertical | SMD,P=1.0mm | - | 13 | Active | - | - | - | - | Reel | Pair board 1.0-X1002 | Female Socket | - | Single row | 1.0mm | Wire-to-Board Connector | - | UL/CUL-E523734 | ||
![]() X1002WVS-14E-LPSWHF XKB Connectivity | 200000 |
| - | Tin | - | - | Phospgor Bronze | 1x14 | X1002H-14E-N0HF,X1002T-PSN-E | Vertical Mount | 1500 pieces/reel | 14 | Vertical | SMD,P=1.0mm | - | - | Active | - | - | - | - | Reel | Pair board 1.0-X1002 | Female Socket | - | Single row | 1.0mm | Wire-to-Board Connector | - | UL/CUL-E523734 | ||
![]() X1002WVS-15L-HF-LPSW XKB Connectivity | 200000 |
| - | Tin | - | - | Phospgor Bronze | 1x15 | X1002H-15L-N0HF,X1002T-PSN2 | Vertical Mount | 1500 pieces/reel | 15 | Vertical | SMD,P=1.0mm | - | 15 | Active | - | - | - | - | Reel | Pair board 1.0-X1002 | Female Socket | - | Single row | 1.0mm | Wire-to-Board Connector | - | UL/CUL-E523734 | ||
![]() X1004H-06A-N0HF XKB Connectivity | 200000 |
| - | - | - | - | - | 1x06 | - | Wiring | 1000 piece/bag | 6 | - | P=1.00mm | - | - | Active | - | - | - | - | Bag | Wire to board 1.0-X1004 | Male Housing | - | Single row | 1.0mm | Wire-to-Board Connector | - | UL/CUL-E523734 | ||
![]() X1005WRS-02-6TSW XKB Connectivity | 200000 |
| - | Tin | - | - | Phospgor Bronze | 1x02 | - | Horizontal Mount | 4000 pieces/reel | 2 | Side Operation | SMD,P=1.0mm | - | 2 | Active | - | - | - | - | Reel | Wire to board 1.0-X1005 | Female Socket | - | Single row | 1.0mm | Wire-to-Board Connector | - | UL/CUL-E523734 | ||
![]() X1005WRS-03A-6TSW XKB Connectivity | 200000 |
| - | Tin | - | - | Phospgor Bronze | 1x03 | - | Horizontal Mount | 4000 pieces/reel | 3 | Side Operation | SMD,P=1.0mm | - | 3 | Active | - | - | - | - | Reel | Wire to board 1.0-X1005 | Female Socket | - | Single row | 1.0mm | Wire-to-Board Connector | - | UL/CUL-E523734 | ||
![]() X1005WRS-04-6TSW XKB Connectivity | 200000 |
| - | Tin | - | - | Phospgor Bronze | 1x04 | - | Horizontal Mount | 4000 pieces/reel | 4 | Side Operation | SMD,P=1.0mm | - | 4 | Active | - | - | - | - | Reel | Wire to board 1.0-X1005 | Female Socket | - | Single row | 1.0mm | Wire-to-Board Connector | - | UL/CUL-E523734 | ||
![]() X1005WRS-05-6TSW XKB Connectivity | 200000 |
| - | Tin | - | - | Phospgor Bronze | 1x05 | - | Horizontal Mount | 4000 pieces/reel | 5 | Side Operation | SMD,P=1.0mm | - | 5 | Active | - | - | - | - | Reel | Wire to board 1.0-X1005 | Female Socket | - | Single row | 1.0mm | Wire-to-Board Connector | - | UL/CUL-E523734 | ||
![]() X1005WRS-06-6TSW XKB Connectivity | 200000 |
| - | Tin | - | - | Phospgor Bronze | 1x06 | - | Horizontal Mount | 4000 pieces/reel | 6 | Side Operation | SMD,P=1.0mm | - | 6 | Active | - | - | - | - | Reel | Wire to board 1.0-X1005 | Female Socket | - | Single row | 1.0mm | Wire-to-Board Connector | - | UL/CUL-E523734 | ||
![]() X1005WRS-07-6TSW XKB Connectivity | 200000 |
| - | Tin | - | - | Phospgor Bronze | 1x07 | - | Horizontal Mount | 4000 pieces/reel | 7 | Side Operation | SMD,P=1.0mm | - | 7 | Active | - | - | - | - | Reel | Wire to board 1.0-X1005 | Female Socket | - | Single row | 1.0mm | Wire-to-Board Connector | - | UL/CUL-E523734 | ||
![]() X1005WRS-08-6TSW XKB Connectivity | 200000 |
| - | Tin | - | - | Phospgor Bronze | 1x08 | - | Horizontal Mount | 4000 pieces/reel | 8 | Side Operation | SMD,P=1.0mm | - | 8 | Active | - | - | - | - | Reel | Wire to board 1.0-X1005 | Female Socket | - | Single row | 1.0mm | Wire-to-Board Connector | - | UL/CUL-E523734 | ||
![]() X1011H-2x11-N0HF XKB Connectivity | 200000 |
| - | - | - | - | - | 2x11 | - | Wiring | 1000 piece/bag | 11 | - | P=1.00mm | - | 22 | Active | - | - | - | - | Bag | Wire to board 1.0-X1011 | Male Housing | - | Double row | 1.0mm | Wire-to-Board Connector | - | UL/CUL-E523734 | ||
![]() X1011WRS-2x10-9TSN XKB Connectivity | 200000 |
| - | Tin | - | - | Brass | 2x10 | - | Horizontal Mount | 900 pieces/reel | 10 | Side Operation | SMD,P=1.0mm | - | 20 | Active | - | - | - | - | Reel | Wire to board 1.0-X1011 | Female Socket | - | Double row | 1.0mm | Wire-to-Board Connector | - | UL/CUL-E523734 | ||
![]() X1011WRS-2x15-9TSN XKB Connectivity | 200000 |
| - | Tin | - | - | Brass | 2x15 | - | Horizontal Mount | 900 pieces/reel | 15 | Side Operation | SMD,P=1.0mm | - | 30 | Active | - | - | - | - | Reel | Wire to board 1.0-X1011 | Female Socket | - | Double row | 1.0mm | Wire-to-Board Connector | - | UL/CUL-E523734 |