- Manufacturer
- Connector Type
- Number of Rows
- RoHS Status
- Pitch
- Part Status
- Factory Lead Time
- Number of Positions
- Color
- Packaging
- Cable Termination
- Moisture Sensitivity Level (MSL)
- Series
Attribute column
Categories
Rectangular Connectors - Board In, Direct Wire to Board
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Additional Description | Contact Materials | Jack Structure | Mating type | Mounting | MPQ | Number of Pins/Row | Operation | Package specification | Product PIN Number | Production Status | Reference Series | With latch | Packaging | Series | Connector Type | Color | Number of rows | Pitch | Product Type | Industry Standards |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() X9127WV-10A2-9TSNRE XKB Connectivity | 200000 |
| - | Tin | - | Brass | 1x10 | X9127HI-10A-PTRE | Through-hole Mount | 39 pieces/tube | 10 | Vertical | DIP, P=1.27mm (staggered feet) | - | Active | - | No | Tube | Pair board 1.27-X9127 | Female Socket | - | Single row | 1.27mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X9127WV-14A2-9TSNRE XKB Connectivity | 200000 |
| - | Tin | - | Brass | 1x14 | X9127HI-14A-PTRE | Through-hole Mount | 29 pieces/tube | 14 | Vertical | DIP, P=1.27mm (staggered feet) | - | Active | - | No | Tube | Pair board 1.27-X9127 | Female Socket | - | Single row | 1.27mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X9127WV-16A2-9TSNRE XKB Connectivity | 200000 |
| - | Tin | - | Brass | 1x16 | X9127HI-16A-PTRE | Through-hole Mount | 26 pieces/tube | 16 | Vertical | DIP, P=1.27mm (staggered feet) | - | Active | - | No | Tube | Pair board 1.27-X9127 | Female Socket | - | Single row | 1.27mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X9127WV-18A2-9TSNRE XKB Connectivity | 200000 |
| - | Tin | - | Brass | 1x18 | X9127HI-18A-PTRE | Through-hole Mount | 23 pieces/tube | 18 | Vertical | DIP, P=1.27mm (staggered feet) | - | Active | - | No | Tube | Pair board 1.27-X9127 | Female Socket | - | Single row | 1.27mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X9127WV-20A2-9TSNRE XKB Connectivity | 200000 |
| - | Tin | - | Brass | 1x20 | X9127HI-20A-PTRE | Through-hole Mount | 21 pieces/tube | 20 | Vertical | DIP, P=1.27mm (staggered feet) | - | Active | - | No | Tube | Pair board 1.27-X9127 | Female Socket | - | Single row | 1.27mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X9127WV-24A2-9TSNRE XKB Connectivity | 200000 |
| - | Tin | - | Brass | 1x24 | X9127HI-24A-PTRE | Through-hole Mount | 17 pieces/tube | 24 | Vertical | DIP, P=1.27mm (staggered feet) | - | Active | - | No | Tube | Pair board 1.27-X9127 | Female Socket | - | Single row | 1.27mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X9127WV-26A2-9TSNRE XKB Connectivity | 200000 |
| - | Tin | - | Brass | 1x26 | X9127HI-26A-PTRE | Through-hole Mount | 16 pieces/tube | 26 | Vertical | DIP, P=1.27mm (staggered feet) | - | Active | - | No | Tube | Pair board 1.27-X9127 | Female Socket | - | Single row | 1.27mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X3025WV-2x03-LPSW XKB Connectivity | 200000 |
| - | Tin | - | Brass | 2x03 | - | Through-hole Mount | 1000 piece/bag | 3 | Vertical | DIP,P=3.0mm | 6 | Active | - | - | - | Pair board 3.0-X3025 | Female Socket | Black | Double row | 3.0mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X3025WV-2x04-LPV01 XKB Connectivity | 200000 |
| - | Au | - | Brass | 2x04 | - | Through-hole Mount | 1000 piece/bag | 4 | Vertical | DIP,P=3.0mm | 8 | Active | - | - | - | Pair board 3.0-X3025 | Female Socket | Black | Double row | 3.0mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X3025WV-2x05-LPV01 XKB Connectivity | 200000 |
| - | Au | - | Brass | 2x05 | - | Through-hole Mount | 1000 piece/bag | 5 | Vertical | DIP,P=3.0mm | 10 | Active | - | - | - | Pair board 3.0-X3025 | Female Socket | Black | Double row | 3.0mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X3025WV-2x07H-LPSN XKB Connectivity | 200000 |
| - | Tin | - | Brass | 2x07 | - | Through-hole Mount | 0 | 7 | Vertical | DIP,P=3.0mm | 14 | Active | - | - | - | Pair board 3.0-X3025 | Female Socket | Black | Double row | 3.0mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X2530HF-2x16-PT XKB Connectivity | 200000 |
| - | - | Line to board/line to line connector | - | 2x16 | - | Wiring | 1000 piece/bag | 16 | - | P=2.54mm | 32 | Active | AMP 2.54 | No | Bag | Line to line board 2.54-X2530 | Female Housing | Black | Double row | 2.54mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X2530HF-2x17-PT XKB Connectivity | 200000 |
| - | - | Line to board/line to line connector | - | 2x17 | - | Wiring | 1000 piece/bag | 17 | - | P=2.54mm | 34 | Active | AMP 2.54 | No | Bag | Line to line board 2.54-X2530 | Female Housing | Black | Double row | 2.54mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X2530HF-2x20-PT XKB Connectivity | 200000 |
| - | - | Line to board/line to line connector | - | 2x20 | - | Wiring | 1000 piece/bag | 20 | - | P=2.54mm | 40 | Active | AMP 2.54 | No | Bag | Line to line board 2.54-X2530 | Female Housing | Black | Double row | 2.54mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X2530HF-2x22-PT XKB Connectivity | 200000 |
| - | - | Line to board/line to line connector | - | 2x22 | - | Wiring | 1000 piece/bag | 22 | - | P=2.54mm | 44 | Active | AMP 2.54 | No | Bag | Line to line board 2.54-X2530 | Female Housing | Black | Double row | 2.54mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X2530HF-2x27-PT XKB Connectivity | 200000 |
| - | - | Line to board/line to line connector | - | 2x27 | - | Wiring | 1000 piece/bag | 27 | - | P=2.54mm | 54 | Active | AMP 2.54 | No | Bag | Line to line board 2.54-X2530 | Female Housing | Black | Double row | 2.54mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X2530HF-2x28-PT XKB Connectivity | 200000 |
| - | - | Line to board/line to line connector | - | 2x28 | - | Wiring | 1000 piece/bag | 28 | - | P=2.54mm | 56 | Active | AMP 2.54 | No | Bag | Line to line board 2.54-X2530 | Female Housing | Black | Double row | 2.54mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X2530HF-2x29-PT XKB Connectivity | 200000 |
| - | - | Line to board/line to line connector | - | 2x29 | - | Wiring | 1000 piece/bag | 29 | - | P=2.54mm | 58 | Active | AMP 2.54 | No | Bag | Line to line board 2.54-X2530 | Female Housing | Black | Double row | 2.54mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X2015WR-2x03-46V01 XKB Connectivity | 200000 |
| - | Au | - | Brass | 2x03 | - | Right Angle Mount | 1000 piece/bag | 3 | Side Insertion | DIP,P=2.0mm | 6 | Active | - | - | - | Line to Line Board 2.0-X2015 | Female Socket | - | Double row | 2.0mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X2015WR-2x04-46V01 XKB Connectivity | 200000 |
| - | Au | - | Brass | 2x04 | - | Right Angle Mount | 1000 piece/bag | 4 | Side Insertion | DIP,P=2.0mm | 8 | Active | - | - | - | Line to Line Board 2.0-X2015 | Female Socket | - | Double row | 2.0mm | Wire-to-Board Connector | UL/CUL-E523734 |