- Manufacturer
- Connector Type
- Number of Rows
- RoHS Status
- Pitch
- Part Status
- Factory Lead Time
- Number of Positions
- Color
- Packaging
- Cable Termination
- Moisture Sensitivity Level (MSL)
- Series
Attribute column
Categories
Rectangular Connectors - Board In, Direct Wire to Board
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Contact Materials | Jack Structure | Mounting | MPQ | Number of Pins/Row | Operation | Package specification | Product PIN Number | Production Status | With latch | Operating Temperature | Packaging | Series | Connector Type | Color | Number of rows | Pitch | Product Type | Industry Standards |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() X9127WVS-10A3-9TSNRE XKB Connectivity | 200000 |
| - | Tin | Brass | 1x10 | Vertical Mount | 39 pieces/tube | 10 | Vertical | SMD, P=1.27mm (staggered feet) | 10 | Active | No | - | - | Pair board 1.27-X9127 | Female Socket | - | Single row | 1.27mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X9127WVS-20A3-9TSNRE XKB Connectivity | 200000 |
| - | Tin | Brass | 1x20 | Vertical Mount | 21 pieces/tube | 20 | Vertical | SMD, P=1.27mm (staggered feet) | 20 | Active | No | - | - | Pair board 1.27-X9127 | Female Socket | - | Single row | 1.27mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X9127WVS-26A3-9TSNRE XKB Connectivity | 200000 |
| - | Tin | Brass | 1x26 | Vertical Mount | 16 pieces/tube | 26 | Vertical | SMD, P=1.27mm (staggered feet) | 26 | Active | No | - | - | Pair board 1.27-X9127 | Female Socket | - | Single row | 1.27mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X1501H-2x08-N0 XKB Connectivity | 200000 |
| - | - | - | 2x08 | Wiring | 1000 piece/bag | 8 | - | P=1.5mm | 16 | Active | - | - | Bag | Pair board 1.5-X1501 | Male Housing | - | Double row | 1.5mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X1501H-2x10-N0 XKB Connectivity | 200000 |
| - | - | - | 2x10 | Wiring | 1000 piece/bag | 10 | - | P=1.5mm | 20 | Active | - | - | Bag | Pair board 1.5-X1501 | Male Housing | - | Double row | 1.5mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X1501H-2x12-N0 XKB Connectivity | 200000 |
| - | - | - | 2x12 | Wiring | 1000 piece/bag | 12 | - | P=1.5mm | 24 | Active | - | - | Bag | Pair board 1.5-X1501 | Male Housing | - | Double row | 1.5mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X1501T-PSN XKB Connectivity | 200000 |
| - | Tin | Phospgor Bronze | - | Wiring | 15000 pieces/reel | - | - | P=1.5mm | - | Active | No | -40℃~+85℃ | Reel | Pair board 1.5-X1501 | Female Terminal | - | - | 1.5mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X1501T-PV01 XKB Connectivity | 200000 |
| - | Au | Phospgor Bronze | - | Wiring | 15000 pieces/reel | - | - | P=1.5mm | - | Active | No | -40℃~+85℃ | Reel | Pair board 1.5-X1501 | Female Terminal | - | - | 1.5mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X1501WRS-2x05-LPSN XKB Connectivity | 200000 |
| - | Tin | Brass | 2x05 | Horizontal Mount | 700 pieces/reel | 5 | Side Operation | SMD,P=1.5mm | 10 | Active | - | - | Reel | Pair board 1.5-X1501 | Female Socket | - | Double row | 1.5mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X1501WRS-2x06-LPSN XKB Connectivity | 200000 |
| - | Tin | Brass | 2x06 | Horizontal Mount | 700 pieces/reel | 6 | Side Operation | SMD,P=1.5mm | 12 | Active | - | - | Reel | Pair board 1.5-X1501 | Female Socket | - | Double row | 1.5mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X1501WRS-2x10-LPSN XKB Connectivity | 200000 |
| - | Tin | Brass | 2x10 | Horizontal Mount | 700 pieces/reel | 10 | Side Operation | SMD,P=1.5mm | 20 | Active | - | - | Reel | Pair board 1.5-X1501 | Female Socket | - | Double row | 1.5mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X1501WVS-2x06-LPSN XKB Connectivity | 200000 |
| - | Tin | Brass | 2x06 | Vertical Mount | 1000 pieces/reel | 6 | Vertical | SMD,P=1.5mm | 12 | Active | - | - | Reel | Pair board 1.5-X1501 | Female Socket | - | Double row | 1.5mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X1501WVS-2x12-LPSN XKB Connectivity | 200000 |
| - | Tin | Brass | 2x12 | Vertical Mount | 1000 pieces/reel | 12 | Vertical | SMD,P=1.5mm | 24 | Active | - | - | Reel | Pair board 1.5-X1501 | Female Socket | - | Double row | 1.5mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X3025WR-2x04-LPV01 XKB Connectivity | 200000 |
| - | Au | Brass | 2x04 | Right Angle Mount | 1000 piece/bag | 4 | Side Insertion | DIP,P=3.0mm | 8 | Active | - | - | - | Pair board 3.0-X3025 | Female Socket | Black | Double row | 3.0mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X3025WR-2x05-LPSW XKB Connectivity | 200000 |
| - | Tin | Brass | 2x05 | Right Angle Mount | 1000 piece/bag | 5 | Side Insertion | DIP,P=3.0mm | 10 | Active | - | - | - | Pair board 3.0-X3025 | Female Socket | Black | Double row | 3.0mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X3025WR-2x05-LPV01 XKB Connectivity | 200000 |
| - | Au | Brass | 2x05 | Right Angle Mount | 1000 piece/bag | 5 | Side Insertion | DIP,P=3.0mm | 10 | Active | - | - | - | Pair board 3.0-X3025 | Female Socket | Black | Double row | 3.0mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X3025WR-2x06-LPV01 XKB Connectivity | 200000 |
| - | Au | Brass | 2x06 | Right Angle Mount | 1000 piece/bag | 6 | Side Insertion | DIP,P=3.0mm | 12 | Active | - | - | - | Pair board 3.0-X3025 | Female Socket | Black | Double row | 3.0mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X3025WR-2x08-LPV01 XKB Connectivity | 200000 |
| - | Au | Brass | 2x08 | Right Angle Mount | 500 piece/bag | 8 | Side Insertion | DIP,P=3.0mm | 16 | Active | - | - | - | Pair board 3.0-X3025 | Female Socket | Black | Double row | 3.0mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X3025WR-2x09-LPV01 XKB Connectivity | 200000 |
| - | Au | Brass | 2x09 | Right Angle Mount | 500 piece/bag | 9 | Side Insertion | DIP,P=3.0mm | 18 | Active | - | - | - | Pair board 3.0-X3025 | Female Socket | Black | Double row | 3.0mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X1502WR-03K-46V01 XKB Connectivity | 200000 |
| - | Tin | Brass | 1x03 | Right Angle Mount | 1000 piece/bag | 3 | Side Insertion | DIP,P=1.5mm | - | Active | - | - | - | Pair board 1.5-X1502 | Female Socket | - | Single row | 1.5mm | Wire-to-Board Connector | UL/CUL-E523734 |