- Manufacturer
- Connector Type
- Number of Rows
- RoHS Status
- Pitch
- Part Status
- Factory Lead Time
- Number of Positions
- Color
- Packaging
- Cable Termination
- Moisture Sensitivity Level (MSL)
- Series
Attribute column
Categories
Rectangular Connectors - Board In, Direct Wire to Board
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Number of Pins | Colour | Contact Materials | Flame Retardant Rating | Mounting Styles | Number of PINs Per Row | Package | Pins Structure | Plastic Material | Rated Voltage (Max) | Reference Series | RoHS | Supplementary Features | X-Length of Bottom Edge on Board (Spacing Line) | Y-Width of Bottom Edge on Board | Z-Height of the Board | Number of Rows | Pitch | Operating Temperature Range | Current Rating (Max) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 120000 |
| Datasheet | Tin | 4P | White | Brass Alloy | UL94V-0 | Direct Insert | 4 | Box-packed | 1x4P | Glass Fiber Reinforced PBT | 250V | PA | true | With column | 10mm | 7.1mm | 13.9mm | 1 | 2mm | -25℃~+85℃ | 3A | ||
![]() CI0106P1HK0 Cvilux | In Stock | - | Datasheet | - | 6P | - | - | - | Bend insert | 6 | Bag-packed | 1x6P | - | - | - | true | - | - | - | - | 1 | 2mm | - | - | ||
Tiny WHSL | 12 |
| - | Tin | 6P | Green | Brass Alloy | UL94V-0 | Direct Insert | 6 | Box-packed | 1x6P | Glass Fiber Reinforced PA66 | 250V | XA | true | K-leg punch | 17.5mm | 6.4mm | 8.8mm | 1 | 2.5mm | -25℃~+85℃ | 3A | ||
Tiny WHSL | In Stock |
| - | - | - | - | - | - | - | - | Bag-packed | - | - | - | - | true | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 12 |
| - | Tin | 4P | Red | Brass Alloy | UL94V-0 | Direct Insert | 4 | Box-packed | 1x4P | Glass Fiber Reinforced PA66 | 250V | XA | true | - | 12.5mm | 6.4mm | 8.8mm | 1 | 2.5mm | -25℃~+85℃ | 3A | ||
![]() WF12006-01202 SHENZHEN ATOM TECH | In Stock | - | Datasheet | - | 6P | - | - | - | Horizontal attachment | 6 | Tape & Reel (TR) | 1x6P | - | - | - | true | - | - | - | - | 1 | 1.2mm | -25℃~+85℃ | 1.5A | ||
Tiny WHSL | 12 |
| - | Tin | 2P | Black | Brass Alloy | UL94V-0 | Direct Insert | 2 | Box-packed | 1x2P | Glass Fiber Reinforced PA66 | 250V | XA | true | K-leg punch | 7.5mm | 6.4mm | 8.8mm | 1 | 2.5mm | -25℃~+85℃ | 3A | ||
Tiny WHSL | 12 |
| - | - | - | - | - | - | - | - | Box-packed | - | - | - | - | true | - | - | - | - | - | - | - | - | ||
![]() DS1066-04-3MSV6R CONNFLY Elec | In Stock | - | Datasheet | Tin | 3P | - | - | - | Standing paste | - | Tape & Reel (TR) | - | - | - | PH | true | - | - | - | - | - | 2mm | - | - | ||
Tiny WHSL | 273494 |
| - | Tin | 2P | White | Brass Alloy | UL94V-0 | Direct Insert | 2 | Box-packed | 1x2P | Glass Fiber Reinforced PA66 | 250V | XA | true | K-leg punch | 7.5mm | 6.4mm | 8.8mm | 1 | 2.5mm | -25℃~+85℃ | 3A | ||
Tiny WHSL | In Stock | - | Datasheet | Tin | 5P | Red | Brass Alloy | UL94V-0 | Bend insert | 5 | Box-packed | 1x5P | Glass Fiber Reinforced PA66 | 250V | XA | true | K-leg punch;Fishhook Foot (Plastic) | 15mm | 12.6mm | 7.6mm | 1 | 2.5mm | -25℃~+85℃ | 3A | ||
![]() IMSA-13065B-2-20A-TR IRISO | 1070 |
| - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | true | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 5000 | - | Datasheet | - | - | - | - | - | - | - | Bag-packed | - | - | - | - | true | - | - | - | - | - | - | - | - | ||
![]() CI4408M2HR0-NH Cvilux | In Stock | - | Datasheet | - | 8P | - | - | - | Horizontal attachment | 8 | Tape & Reel (TR) | 1x8P | - | - | - | true | - | - | - | - | 1 | 1.25mm | - | - | ||
![]() DS1069-3MVW6X CONNFLY Elec | In Stock | - | Datasheet | - | - | - | - | - | - | - | Bag-packed | - | - | - | - | true | - | - | - | - | - | - | - | - | ||
![]() B3B-EH-K JST | In Stock | - | Datasheet | Tin | 3P | Black | Brass | UL94V-0 | Direct Insert | 3 | Box-packed | 1x3P | PA66 | 250V | EH | true | K-leg punch | 10mm | 3.8mm | 6mm | 1 | 2.5mm | -25℃~+85℃ | 3A | ||
![]() WF12004-01202 SHENZHEN ATOM TECH | In Stock | - | Datasheet | - | 4P | - | - | - | Horizontal attachment | 4 | Tape & Reel (TR) | 1x4P | - | - | - | true | - | - | - | - | 1 | 1.2mm | -25℃~+85℃ | 1.5A | ||
![]() RAA2-5 JST | 19800 |
| - | - | - | - | - | - | - | - | Bag-packed | - | - | - | - | true | - | - | - | - | - | - | - | - | ||
![]() GBEC201-0679B003C1SF GREENCONN | In Stock | - | - | - | 12P | - | Phosphor Bronze | - | Standing paste | 6 | Tape & Reel (TR) | 2x6P | - | - | - | true | - | - | - | - | 2 | 1.27mm | -55℃~+125℃ | 1.7A | ||
![]() 7P-SDN-A JST | 197 |
| Datasheet | - | - | - | - | - | - | - | Bag-packed | - | - | - | - | true | - | - | - | - | - | - | - | - |