- Manufacturer
- Connector Type
- Number of Rows
- RoHS Status
- Pitch
- Part Status
- Factory Lead Time
- Number of Positions
- Color
- Packaging
- Cable Termination
- Moisture Sensitivity Level (MSL)
- Series
Attribute column
Categories
Rectangular Connectors - Board In, Direct Wire to Board
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact plating | Case | Certificates | Connector | Connector series | Connector series1 | Connector variant | Connectors application | Electrical mounting | Enclosure material | Gland thread | Gross weight | Insert mounting | Kind of connector | Locking system | Mechanical mounting | Mechanical mounting1 | Number of gland holes | Spatial orientation | Type of connector | Type of connector accessories | Type of enclosure | Wire cross-section | Current rating | Rated voltage | IP rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() C14610R0065061 AMPHENOL | 18 |
| - | - | size E6 | RoHS compliant | - | C146 | heavy|mate | - | - | - | aluminium | M20 | 99.9g | 44x27mm | - | for latch | for cable | - | 1 | angled | - | - | for HDC connectors | - | - | - | IP65 | ||
![]() C14610G0155012 AMPHENOL | 18 |
| - | - | size A10 | RoHS compliant | - | C146 | heavy|mate | high | - | - | aluminium | PG16 | 111.8g | 49.5x16mm | - | for latch | for cable | - | 1 | angled | - | - | for HDC connectors | - | - | - | IP65 | ||
![]() C14610N0256062 AMPHENOL | 18 |
| - | - | size A16 | RoHS compliant | - | C146 | heavy|mate | with cover | - | - | aluminium | M25 | 226.3g | 66x16mm | - | with latch | flange (4 holes) | for panel mounting | 2 | - | - | - | for HDC connectors | - | - | - | IP65 | ||
![]() C14610N0246082 AMPHENOL | 22 |
| - | - | size E24 | RoHS compliant | - | C146 | heavy|mate | - | - | - | aluminium | M32 | 393.7g | 104x27mm | - | for double latch | flange (4 holes) | for panel mounting | 2 | - | - | - | for HDC connectors | - | - | - | IP65 | ||
![]() C14610R0166068 AMPHENOL | In Stock | - | - | - | size E16 | RoHS compliant | - | C146 | heavy|mate | high | - | - | aluminium | M32 | 222.1g | 77.5x27mm | - | for latch | for cable | - | 1 | straight | - | - | for HDC connectors | - | - | - | IP65 | ||
![]() C14610G0255002 AMPHENOL | 22 |
| - | - | size A16 | RoHS compliant | - | C146 | heavy|mate | high | - | - | aluminium | PG21 | 133.56g | 66x16mm | - | for latch | for cable | - | 1 | angled | - | - | for HDC connectors | - | - | - | IP65 | ||
![]() C14621R0108021 AMPHENOL | 18 |
| - | - | size E10 | RoHS compliant | - | C146 | heavy|mate | - | - | - | aluminium | M25 | 181.6g | 57x27mm | - | with double latch | for cable | - | 1 | straight | - | - | for HDC connectors | - | - | - | IP65 | ||
![]() C14610R0245561 AMPHENOL | 22 |
| - | - | size E24 | RoHS compliant | - | C146 | heavy|mate | - | - | - | aluminium | M25 | 204.47g | 104x27mm | - | for latch | for cable | - | 1 | angled | - | - | for HDC connectors | - | - | - | IP65 | ||
![]() C14611R0105001 AMPHENOL | 18 |
| - | - | size E10 | RoHS compliant | - | C146 | heavy|mate | EMC | - | - | aluminium | M25 | 105g | 57x27mm | - | for double latch | for cable | - | 1 | angled | - | - | for HDC connectors | - | - | - | IP65 | ||
![]() C14610Z0031004 AMPHENOL | 18 |
| - | - | size A3 | RoHS compliant | - | C146 | heavy|mate | - | male connectors | - | thermoplastic | - | 25g | 21x21mm | - | for latch | - | - | - | - | - | protection cover | - | - | - | - | - | ||
![]() C14611G0245001 AMPHENOL | In Stock | - | - | - | size E24 | RoHS compliant | - | C146 | heavy|mate | EMC | - | - | aluminium | PG21 | 178.9g | 104x27mm | - | for double latch | for cable | - | 1 | angled | - | - | for HDC connectors | - | - | - | IP65 | ||
![]() C14610R0165061 AMPHENOL | 22 |
| - | - | size E16 | RoHS compliant | - | C146 | heavy|mate | - | - | - | aluminium | M32 | 204.3g | 77.5x27mm | - | for latch | for cable | - | 1 | angled | - | - | for HDC connectors | - | - | - | IP65 | ||
![]() C146 10A016 102 3 AMPHENOL | 18 |
| - | silver plated | size E24 | RoHS compliant | contact insert | C146 | heavy|mate | with wire protector | - | screw terminal | - | - | 25g | 104x27mm | male | - | - | - | - | - | HDC | - | - | 0.5...2.5mm<sup>2</sup> | 16A | 660V | - | ||
![]() C14621R0068041 AMPHENOL | 18 |
| - | - | size E6 | RoHS compliant | - | C146 | heavy|mate | - | - | - | aluminium | M20 | 124.4g | 44x27mm | - | with latch | for cable | - | 1 | straight | - | - | for HDC connectors | - | - | - | IP65 | ||
![]() C14611G0105001 AMPHENOL | 18 |
| - | - | size E10 | RoHS compliant | - | C146 | heavy|mate | EMC | - | - | aluminium | PG16 | 113.3g | 57x27mm | - | for double latch | for cable | - | 1 | angled | - | - | for HDC connectors | - | - | - | IP65 | ||
![]() C14621R0066561 AMPHENOL | 18 |
| - | - | size E6 | RoHS compliant | - | C146 | heavy|mate | - | - | - | aluminium | M16 | 88.4g | 44x27mm | - | for latch | for cable | - | 1 | straight | - | - | for HDC connectors | - | - | - | IP65 | ||
![]() C14621R0066068 AMPHENOL | In Stock | - | - | - | size E6 | RoHS compliant | - | C146 | heavy|mate | high | - | - | aluminium | M32 | 111g | 44x27mm | - | for latch | for cable | - | 1 | straight | - | - | for HDC connectors | - | - | - | IP65 | ||
![]() C14610Z0151002 AMPHENOL | 22 |
| - | - | size A10 | RoHS compliant | - | C146 | heavy|mate | - | - | - | polyamide | - | 15.775g | 49.5x16mm | - | for latch | - | - | - | - | - | protection cover | - | - | - | - | - | ||
![]() C14611R0165001 AMPHENOL | In Stock | - | - | - | size E16 | RoHS compliant | - | C146 | heavy|mate | EMC | - | - | aluminium | M32 | 152.2g | 77.5x27mm | - | for double latch | for cable | - | 1 | angled | - | - | for HDC connectors | - | - | - | IP65 | ||
![]() C14621R0066061 AMPHENOL | 5 |
| - | - | size E6 | RoHS compliant | - | C146 | heavy|mate | - | - | - | aluminium | M20 | 85.54g | 44x27mm | - | for latch | for cable | - | 1 | straight | - | - | for HDC connectors | - | - | - | IP65 |