- Manufacturer
- Connector Type
- Number of Rows
- RoHS Status
- Pitch
- Part Status
- Factory Lead Time
- Number of Positions
- Color
- Packaging
- Cable Termination
- Moisture Sensitivity Level (MSL)
- Series
Attribute column
Categories
Rectangular Connectors - Board In, Direct Wire to Board
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Contact Materials | Jack Structure | Mounting | MPQ | Number of Pins/Row | Operation | Package specification | Product PIN Number | Production Status | Reference Series | With latch | Operating Temperature | Packaging | Series | Connector Type | Color | Number of rows | Pitch | Product Type | Industry Standards |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() X2501H-21-N0 XKB Connectivity | 200000 |
| - | - | - | 1x21 | Wiring | 1000 piece/bag | 21 | - | P=2.5mm | 21 | Active | NH2.5 | Yes | - | Bag | Pair board 2.5-X2501 | Male Housing | Beige | Single row | 2.5mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X2501H-22-N0 XKB Connectivity | 200000 |
| - | - | - | 1x22 | Wiring | 1000 piece/bag | 22 | - | P=2.5mm | - | Active | NH2.5 | Yes | - | Bag | Pair board 2.5-X2501 | Male Housing | Beige | Single row | 2.5mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X2501H-23-N0 XKB Connectivity | 200000 |
| - | - | - | 1x23 | Wiring | 1000 piece/bag | 23 | - | P=2.5mm | 23 | Active | NH2.5 | Yes | - | Bag | Pair board 2.5-X2501 | Male Housing | Beige | Single row | 2.5mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X2501T-PSN XKB Connectivity | 200000 |
| - | Tin | Phospgor Bronze | - | Wiring | 5000 pieces/reel | - | - | P=2.5mm | - | Active | NH2.5 | Yes | -40℃~+125℃ | Reel | Pair board 2.5-X2501 | Female Terminal | - | - | 2.5mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X2501WR-04-N0SN XKB Connectivity | 200000 |
| - | Tin | Brass | 1x04 | Right Angle Mount | 1000 piece/bag | 4 | Side Insertion | DIP,P=2.5mm | - | Active | NH2.5 | Yes | - | Bag | Pair board 2.5-X2501 | Female Socket | Off-white | Single row | 2.5mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X3025WV-2x01-LPV01 XKB Connectivity | 200000 |
| - | Au | Brass | 2x01 | Through-hole Mount | 1000 piece/bag | 1 | Vertical | DIP,P=3.0mm | 2 | Active | - | - | - | - | Pair board 3.0-X3025 | Female Socket | Black | Double row | 3.0mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X3025WV-2x02-LPSW XKB Connectivity | 200000 |
| - | Tin | Brass | 2x02 | Through-hole Mount | 1000 piece/bag | 2 | Vertical | DIP,P=3.0mm | 4 | Active | - | - | - | - | Pair board 3.0-X3025 | Female Socket | Black | Double row | 3.0mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X3025WV-2x02-LPV01 XKB Connectivity | 200000 |
| - | Au | Brass | 2x02 | Through-hole Mount | 1000 piece/bag | 2 | Vertical | DIP,P=3.0mm | 4 | Active | - | - | - | - | Pair board 3.0-X3025 | Female Socket | Black | Double row | 3.0mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X2026WV-2x02DR-LPSN XKB Connectivity | 200000 |
| - | Tin | Brass | 2x02 | Through-hole Mount | 500 pieces/reel | 2 | Vertical | DIP,P=2.0mm | 4 | Active | - | - | - | Reel | Pair board 2.0-X2026 | Female Socket | - | Double row | 2.0mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X2026WV-2x03DR-LPSN XKB Connectivity | 200000 |
| - | Tin | Brass | 2x03 | Through-hole Mount | 500 pieces/reel | 3 | Vertical | DIP,P=2.0mm | 6 | Active | - | - | - | Reel | Pair board 2.0-X2026 | Female Socket | - | Double row | 2.0mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X2026WV-2x04-46V01 XKB Connectivity | 200000 |
| - | Au | Brass | 2x04 | Through-hole Mount | 1000 piece/bag | 4 | Vertical | DIP,P=2.0mm | 8 | Active | - | - | - | - | Pair board 2.0-X2026 | Female Socket | - | Double row | 2.0mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X2026WV-2x04D-46V03 XKB Connectivity | 200000 |
| - | Au | Brass | 2x04 | Through-hole Mount | 1000 piece/bag | 4 | Vertical | DIP,P=2.0mm | 8 | Active | - | - | - | - | Pair board 2.0-X2026 | Female Socket | - | Double row | 2.0mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X2026WV-2x05D-46V03 XKB Connectivity | 200000 |
| - | Au | Brass | 2x05 | Through-hole Mount | 1000 piece/bag | 5 | Vertical | DIP,P=2.0mm | 10 | Active | - | - | - | - | Pair board 2.0-X2026 | Female Socket | - | Double row | 2.0mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X2026WV-2x05DR-LPSN XKB Connectivity | 200000 |
| - | Tin | Brass | 2x05 | Through-hole Mount | 500 pieces/reel | 5 | Vertical | DIP,P=2.0mm | 10 | Active | - | - | - | Reel | Pair board 2.0-X2026 | Female Socket | - | Double row | 2.0mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X2026WV-2x07D-46V03 XKB Connectivity | 200000 |
| - | Au | Brass | 2x07 | Through-hole Mount | 1000 piece/bag | 7 | Vertical | DIP,P=2.0mm | 14 | Active | - | - | - | - | Pair board 2.0-X2026 | Female Socket | - | Double row | 2.0mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X2026WV-2x08-46V01 XKB Connectivity | 200000 |
| - | Au | Brass | 2x08 | Through-hole Mount | 1000 piece/bag | 8 | Vertical | DIP,P=2.0mm | 16 | Active | - | - | - | - | Pair board 2.0-X2026 | Female Socket | - | Double row | 2.0mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X2026WV-2x09-46V01 XKB Connectivity | 200000 |
| - | Au | Brass | 2x09 | Through-hole Mount | 500 piece/bag | 9 | Vertical | DIP,P=2.0mm | 18 | Active | - | - | - | - | Pair board 2.0-X2026 | Female Socket | - | Double row | 2.0mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X2026WV-2x10D-46V03 XKB Connectivity | 200000 |
| - | Au | Brass | 2x10 | Through-hole Mount | 500 piece/bag | 10 | Vertical | DIP,P=2.0mm | 20 | Active | - | - | - | - | Pair board 2.0-X2026 | Female Socket | - | Double row | 2.0mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X2026WV-2x11-46V01 XKB Connectivity | 200000 |
| - | Au | Brass | 2x11 | Through-hole Mount | 500 piece/bag | 11 | Vertical | DIP,P=2.0mm | 22 | Active | - | - | - | - | Pair board 2.0-X2026 | Female Socket | - | Double row | 2.0mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X2026WV-2x12D-46V03 XKB Connectivity | 200000 |
| - | Au | Brass | 2x12 | Through-hole Mount | 500 piece/bag | 12 | Vertical | DIP,P=2.0mm | 24 | Active | - | - | - | - | Pair board 2.0-X2026 | Female Socket | - | Double row | 2.0mm | Wire-to-Board Connector | UL/CUL-E523734 |