- Manufacturer
- Connector Type
- Number of Rows
- RoHS Status
- Pitch
- Part Status
- Factory Lead Time
- Number of Positions
- Color
- Packaging
- Cable Termination
- Moisture Sensitivity Level (MSL)
- Series
Attribute column
Categories
Rectangular Connectors - Board In, Direct Wire to Board
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact plating | Number of pins | Case | Certificates | Connector | Connector pinout layout | Connector series | Connector series1 | Connector variant | Electrical mounting | Enclosure material | Gland thread | Gross weight | Insert mounting | Kind of connector | Locking system | Mechanical mounting | Mechanical mounting1 | Number of gland holes | Spatial orientation | Type of connector | Type of enclosure | Wire cross-section | Current rating | Rated voltage | IP rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() C14610B0101024 AMPHENOL | 47 |
| - | silver plated | 10 | size A10 | RoHS compliant | contact insert | 10+PE | C146 | heavy|mate | with wire protector | screw terminal | - | - | 51.306g | 49.5x16mm | female | - | - | - | - | - | HDC | - | 0.25...2.5mm<sup>2</sup> | 16A | 0.25kV | - | ||
![]() C14610A0040024 AMPHENOL | 47 |
| - | silver plated | 5 | size A3 | RoHS compliant | contact insert | 4+PE | C146 | heavy|mate | - | screw terminal | - | - | 16.35g | 21x21mm | male | - | - | - | - | - | HDC | - | 0.25...2.5mm<sup>2</sup> | 10A | 400V | - | ||
![]() C14610B0161024 AMPHENOL | 32 |
| - | silver plated | 16 | size A16 | RoHS compliant | contact insert | 16+PE | C146 | heavy|mate | with wire protector | screw terminal | - | - | 72.93g | 66x16mm | female | - | - | - | - | - | HDC | - | 0.25...2.5mm<sup>2</sup> | 14A | 0.25kV | - | ||
![]() C14610F0060001 AMPHENOL | 145 |
| - | - | - | size E6 | RoHS compliant | - | - | C146 | heavy|mate | - | - | aluminium | - | 97.3g | 44x27mm | - | with latch | flange (4 holes) | for panel mounting | - | - | - | for HDC connectors | - | - | - | IP65 | ||
![]() C14610B0040024 AMPHENOL | 127 |
| - | silver plated | 5 | size A3 | RoHS compliant | contact insert | 4+PE | C146 | heavy|mate | - | screw terminal | - | - | 17.87g | 21x21mm | female | - | - | - | - | - | HDC | - | 0.25...2.5mm<sup>2</sup> | 10A | 400V | - | ||
![]() C14610A0101024 AMPHENOL | 49 |
| - | silver plated | 10 | size A10 | RoHS compliant | contact insert | 10+PE | C146 | heavy|mate | with wire protector | screw terminal | - | - | 53.52g | 49.5x16mm | male | - | - | - | - | - | HDC | - | 0.25...2.5mm<sup>2</sup> | 16A | 0.25kV | - | ||
![]() C14610A0161021 AMPHENOL | 162 |
| - | silver plated | 16 | size E16 | RoHS compliant | contact insert | 16+PE | C146 | heavy|mate | with wire protector | screw terminal | - | - | 79.3g | 77.5x27mm | male | - | - | - | - | - | HDC | - | 0.25...2.5mm<sup>2</sup> | 19A | 400V | - | ||
![]() C14610A0101021 AMPHENOL | 71 |
| - | silver plated | 10 | size E10 | RoHS compliant | contact insert | 10+PE | C146 | heavy|mate | with wire protector | screw terminal | - | - | 58.46g | 57x27mm | male | - | - | - | - | - | HDC | - | 0.25...2.5mm<sup>2</sup> | 19A | 500V | - | ||
![]() C14610F0160011 AMPHENOL | 115 |
| - | - | - | size E16 | RoHS compliant | - | - | C146 | heavy|mate | - | - | aluminium | - | 142.9g | 77.5x27mm | - | with latch | flange (4 holes) | for panel mounting | - | - | - | for HDC connectors | - | - | - | IP65 | ||
![]() C14610B0101021 AMPHENOL | 39 |
| - | silver plated | 10 | size E10 | RoHS compliant | contact insert | 10+PE | C146 | heavy|mate | with wire protector | screw terminal | - | - | 60.84g | 57x27mm | female | - | - | - | - | - | HDC | - | 0.25...2.5mm<sup>2</sup> | 19A | 500V | - | ||
![]() C14610F0240001 AMPHENOL | 46 |
| - | - | - | size E24 | RoHS compliant | - | - | C146 | heavy|mate | - | - | aluminium | - | 160.6g | 104x27mm | - | with double latch | flange (4 holes) | for panel mounting | - | - | - | for HDC connectors | - | - | - | IP65 | ||
![]() C146 10F010 090 1 AMPHENOL | In Stock | - | - | - | - | size E10 | RoHS compliant | - | - | C146 | heavy|mate | - | - | aluminium | - | 88.4g | 57x27mm | - | with latch | flange (4 holes) | for panel mounting | - | - | - | for HDC connectors | - | - | - | IP65 | ||
![]() C14610N0068071 AMPHENOL | 43 |
| - | - | - | size E6 | RoHS compliant | - | - | C146 | heavy|mate | with cover | - | aluminium | M20 | 264.2g | 44x27mm | - | with latch | flange (4 holes) | for panel mounting | 1 | - | - | for HDC connectors | - | - | - | IP65 | ||
![]() C146 10N010 600 2 AMPHENOL | In Stock | - | - | - | - | size E10 | RoHS compliant | - | - | C146 | heavy|mate | - | - | aluminium | M32 | 319g | 57x27mm | - | with double latch | flange (4 holes) | for panel mounting | 2 | - | - | for HDC connectors | - | - | - | IP65 | ||
![]() C14610N0105001 AMPHENOL | 59 |
| - | - | - | size E10 | RoHS compliant | - | - | C146 | heavy|mate | - | - | aluminium | M25 | 268g | 57x27mm | - | with double latch | flange (4 holes) | for panel mounting | 1 | - | - | for HDC connectors | - | - | - | IP65 | ||
![]() C14610N0166061 AMPHENOL | 26 |
| - | - | - | size E16 | RoHS compliant | - | - | C146 | heavy|mate | with cover | - | aluminium | M25 | 366.9g | 77.5x27mm | - | with latch | flange (4 holes) | for panel mounting | 2 | - | - | for HDC connectors | - | - | - | IP65 | ||
![]() C14610N0166002 AMPHENOL | 47 |
| - | - | - | size E16 | RoHS compliant | - | - | C146 | heavy|mate | high | - | aluminium | M32 | 387.3g | 77.5x27mm | - | with double latch | flange (4 holes) | for panel mounting | 2 | - | - | for HDC connectors | - | - | - | IP65 | ||
![]() C146 10N010 601 1 AMPHENOL | In Stock | - | - | - | - | size E10 | RoHS compliant | - | - | C146 | heavy|mate | - | - | aluminium | M20 | 223g | 57x27mm | - | with double latch | flange (4 holes) | for panel mounting | 2 | - | - | for HDC connectors | - | - | - | IP65 | ||
![]() C14610F0320004 AMPHENOL | 48 |
| - | - | - | size A32 (2 x A16) | RoHS compliant | - | - | C146 | heavy|mate | - | - | aluminium | - | 166.21g | 66x16mm (x2) | - | with double latch | flange (4 holes) | for panel mounting | - | - | - | for HDC connectors | - | - | - | IP65 | ||
![]() C14621R0066568 AMPHENOL | In Stock | - | - | - | - | size E6 | RoHS compliant | - | - | C146 | heavy|mate | high | - | aluminium | M25 | 114.7g | 44x27mm | - | for latch | for cable | - | 1 | straight | - | for HDC connectors | - | - | - | IP65 |