- Manufacturer
- Connector Type
- Number of Rows
- RoHS Status
- Pitch
- Part Status
- Factory Lead Time
- Number of Positions
- Color
- Packaging
- Cable Termination
- Moisture Sensitivity Level (MSL)
- Series
Attribute column
Categories
Rectangular Connectors - Board In, Direct Wire to Board
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Housing Material | Weight | Body Material | PCB Mounting Orientation | PCB Mount Retention | Base Product Number | Base/Housing Material | Body Orientation | Brand | Circuit Applications | Connections | Contact Finish Mating | Contact Materials | Content | Data Converters | Dim | Factory Pack QuantityFactory Pack Quantity | Housing Gender | Ihs Manufacturer | Input voltage (max.) | Jack Structure | Manufacturer | Manufacturer Lifecycle Status | Manufacturer Part Number | Mating type | Max. output current | Max. temperature | Maximum Operating Temperature | Mfr | Min. input voltage | Min. temperature | Minimum Operating Temperature | Moisture Sensitive | Mounting | Mounting Styles | MPQ | No. of outputs | Number of Contact Rows | Number of Pins/Row | Number of Rows Loaded | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Operation | Output current (max.) - rounded | Output voltage (max.) | Package | Package Description | Package specification | Part Life Cycle Code | Pitch (mm) | Pitch Spacing | Product Depth (mm) | Product PIN Number | Product Status | Production Status | Reference Series | Risk Rank | RoHS | Rohs Code | Terminate To | Termination Method | Tradename | Unit Weight | Voltage Rating Max | Voltage, Rating | Wire Size | With latch | Operating Temperature | Packaging | Series | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of rows | Number of Rows | Gender | Additional Feature | Capacitance | Subcategory | Power Rating | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Resistor Type | Number of Positions Loaded | Reach Compliance Code | Current Rating | Pin Count | Contact Finish | Termination Style | Lead Pitch | Number of Contacts | Contact Gender | UL Flammability Code | Housing Color | Lead Length | Brand Name | Operating Supply Voltage | Wire Gauge | Insulation Resistance | Row Spacing | ELV | Termination Type | Oscillator Type | Impedance | Wire/Cable Type | Speed | RAM Size | Voltage - Supply (Vcc/Vdd) | Accessory Type | Wire/Cable Gauge | Core Processor | Peripherals | Program Memory Type | Core Size | Program Memory Size | Connectivity | Cable Termination | Sealable | Contact Current Rating | Insulation Diameter | Product Type | Connector System | EEPROM Size | Current Rating (Max) | Resistance Tolerance | Power | Cable Pitch | Keyed | Mating Connector Lock | Make First / Break Last | Board-Side Pitch | Product | Mounting Angle | Features | Product Category | Product Length | Product Width | Industry Standards | Product Length (mm) | Height | Length | Width | Contact Finish Thickness | Plating Thickness | PCB Thickness | Product Height (mm) | Radiation Hardening | REACH SVHC | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 009296005202906 KYOCERA | In Stock | - | - | - | - | Tin Over Nickel | - | - | - | - | - | Nylon | - | - | - | - | CG8062 | Nylon | Right Angle | KYOCERA AVX | - | - | - | Phosphor Bronze | - | - | - | 2000 | - | - | - | - | KYOCERA AVX | - | - | - | - | - | + 130 C | Infineon Technologies | - | - | - 40 C | Yes | Surface Mount | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Obsolete | - | - | - | Details | - | - | Solder | Poke Home | 0.042173 oz | - | 300 | - | - | - | MouseReel | - | - | - | Individual Wires | Wire to Board | - | 5 | - | - | White | Wire-to-Board | - | 1 | F | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | - | 3.0000 mm | - | - | - | - | - | All | - | 5 A to 8 A | 5 | Tin | Solder | - | 5 POS | Socket (Female) | - | White | - | - | - | 20-26 AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Poke-In | - | - | - | Headers & Wire Housings | - | - | - | - | - | 0.118 (3.00mm) | - | - | - | 0.118 (3.00mm) | Headers | Right Angle | Closed End | Headers & Wire Housings | 15 | - | - | - | - | - | - | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 009176003701106 KYOCERA | In Stock | - | - | - | - | Tin | - | Surface Mount | - | - | - | Nylon | 700g | - | - | - | 009176 | - | - | KYOCERA AVX | - | Screw terminals | - | Phosphor Bronze | 1pc(s) | - | (W x H x D) 98 x 41 x 199 mm | 600 | - | - | 265V AC | - | KYOCERA AVX | - | - | - | 16.7A | +70°C | + 125 C | KYOCERA AVX | 85V AC | -25°C | - 40 C | Yes | - | SMD/SMT | - | 1x | - | - | - | - | - | - | - | 16.7A | 14.4V DC | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | - | Active | - | - | - | Details | - | - | - | - | 0.040565 oz | - | 300 V | - | - | - | MouseReel | 9176-700 | - | - | Individual Wires | Synchronised | - | 3 | - | - | White | Wire-to-Board | - | 1 | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | - | 4 mm | - | - | - | 199mm | - | All | - | 10 A | - | Tin | Solder | - | - | Socket (Female) | - | White | - | - | - | 18 AWG, Stranded | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IDC | - | - | - | Headers & Wire Housings | - | - | - | - | 200W | 0.157 (4.00mm) | - | - | - | 0.157 (4.00mm) | Headers | Straight | Feed Through | Headers & Wire Housings | - | - | - | - | 41mm | - | 98mm | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 0521540810 Molex | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 052154 | - | - | - | - | - | - | - | 1pc(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Molex | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 205mm | - | - | - | - | - | - | - | - | ||
![]() 9-215570-4 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TE Connectivity | - | - | - | - | - | - | - | 250 | - | - | - | - | TE Connectivity | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | Reel | Micro-MaTch | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 680 pF | Headers & Wire Housings | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | 3.2 mm | 3.2 x 1.6 x 0.94 | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2-2106489-1 TE Connectivity | In Stock | - | - | - | - | Matte Tin | - | - | - | - | - | - | - | - | - | - | - | LCP (Liquid Crystal Polymer) | Right Angle | TE Connectivity / AMP | - | - | - | Copper Alloy | - | - | - | 350 | - | - | - | - | TE Connectivity | - | - | - | - | - | - | - | - | - | - | - | Cable Mount | Through Hole | - | - | 1 | - | - | -40C to 105C | - | - | - | - | - | - | - | - | - | Not Required(mm) | - | 7.75(mm) | - | - | - | - | - | Details | - | - | IDT | - | 0.070548 oz | 250VDC/250VAC | - | - | - | -40 to 105 °C | Tape and Reel | SlimSeal | - | - | - | IDC Connector | - | - | - | - | - | - | - | - | Plug | - | - | Power | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1(POS) | - | - | Green | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lighting Connectors | - | - | 9/Contact(A) | - | - | - | - | - | - | - | - | - | - | Lighting Connectors | 5.7 mm | - | - | 5.7(mm) | - | - | - | - | - | - | 5.8(mm) | - | - | - | ||
![]() 2-6437006-3 TE Connectivity | In Stock | - | - | 23 Weeks | - | Tin | - | CABLE | - | - | - | - | - | - | - | - | - | Thermoplastic | Right Angle | TE Connectivity / AMP | - | - | NOT SPECIFIED | Beryllium Copper | - | - | - | 50 | - | TE CONNECTIVITY LTD | - | - | TE Connectivity | - | 2-6437006-3 | - | - | - | - | - | - | - | - | - | Cable Mount | STRAIGHT | - | - | - | - | 4 | - | 125 °C | -55 °C | - | - | - | - | ROHS COMPLIANT | - | Active | - | - | - | - | - | - | - | 5.75 | Details | Yes | - | IDT | AMP-LATCH | - | - | - | 30 to 28, 30 AWG | - | - | - | AMP-LATCH | - | 25 ppm/°C | BOARD CONNECTOR | - | 100 Ohm | - | - | - | - | - | - | - | - | POLARIZED | - | Headers & Wire Housings | 0.05 W | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.5400 mm | 34 | - | 1.27 mm | - | High Reliability | - | compliant | - | - | - | - | - | - | Pin | 94V-0 | Blue | - | AMP | - | - | - | - | - | IDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | 1 | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | 48.51 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2-5111595-1 TE Connectivity | In Stock | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | Straight | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Miniature Cable | Crimp | - | - | - | - | - | - | -65 to 165 °C | - | - | - | - | - | TNC | - | - | - | - | - | - | - | - | Receptacle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 27.6 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1-215570-0 TE Connectivity | 696 |
| - | - | Production (Last Updated: 2 days ago) | Tin | Through Hole | Through Hole | - | - | - | Polyester | - | - | Vertical | With | - | Polyester | Right Angle | TE Connectivity | - | - | - | Phosphor Bronze | - | - | - | 2500 | - | - | - | - | TE Connectivity | ACTIVE (Last Updated: 2 days ago) | - | - | - | - | 105.0°C | - | - | - | -40.0°C | - | Cable Mount | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.27mm | - | - | - | - | - | - | Compliant | - | - | IDT | - | 0.021164 oz | - | 230 V | - | - | -40 to 105 °C | Cut Tape (CT) | Micro-MaTch Industrial | IDT, Through Hole | - | Connector, Pin | Ribbon Cable | - | 10 | 105 °C | -40 °C | Red | Wire-to-Board | - | 2 | Plug | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | - | 2.5400 mm | - | Vertical | - | 5.1 mm | - | - | - | 1.5 A | - | - | Solder Pin | 1.27 mm | 10 | Male | - | Red | 3.175 mm | - | 100 V | 28 AWG | 1 GΩ | 2.54 mm | Compliant | - | - | - | Ribbon | - | - | - | - | 28 AWG | - | - | - | - | - | - | - | - | 1.5 A | 889 µm | Headers & Wire Housings | - | - | - | - | - | 1.27 mm | - | Without | - | - | Headers | Straight | - | Headers & Wire Housings | 16.2 mm | - | - | - | 5.08 mm | 16.2052 mm | - | - | - | 1.6 mm | - | No | No SVHC | UL94 V-0 | ||
![]() MQHT21400916141WDA0H AirBorn | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | PO (Polyolefin) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AirBorn | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bag | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | -55 to 135 °C | - | - | - | - | - | Transition | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1-2106489-1 TE Connectivity | In Stock | - | - | - | Production (Last Updated: 3 days ago) | Matte Tin | Through Hole | - | - | 1 | - | Polymer | - | - | - | - | - | LCP (Liquid Crystal Polymer) | Right Angle | TE Connectivity / AMP | Power | - | - | Copper Alloy | - | - | - | 350 | - | - | - | - | TE Connectivity | - | - | - | - | - | - | - | - | - | - | - | Cable Mount | Through Hole | - | - | 1 | - | - | -40C to 105C | - | - | - | - | - | - | - | - | - | Not Required(mm) | - | 7.75(mm) | - | - | - | - | - | Compliant | - | - | IDT | - | 0.070548 oz | 400VDC/400VAC | - | - | - | -40 to 105 °C | Tape and Reel | SlimSeal | IDT, Through Hole | - | Connector | IDC Connector | - | 1 | 221 °C | -40 °C | Blue | - | - | 1 | Plug | - | - | Power | - | - | - | - | - | - | - | - | 3.9878 mm | - | - | - | - | - | - | - | 7.5 A | - | - | - | - | 1(POS) | - | - | Blue | - | - | - | - | - | - | Compliant | - | - | - | Discrete | - | - | - | - | 20 AWG | - | - | - | - | - | - | - | No | 7.5 A | 1.9 mm | Lighting Connectors | Wire-to-Board | - | 7.5/Contact(A) | - | - | - | No | - | No | - | - | - | - | Lighting Connectors | 5.7 mm | - | - | 5.7(mm) | 5.7912 mm | 5.7 mm | 7.747 mm | - | 5.08 µm | 1.5748 mm | 5.8(mm) | No | No SVHC | UL94 V-0 | ||
![]() 1-2106751-2 TE Connectivity | In Stock | - | - | - | - | Tin | - | - | - | - | - | Thermoplastic (TP) | - | - | - | - | - | LCP (Liquid Crystal Polymer) | Right Angle | TE Connectivity | - | - | - | Copper Alloy | - | - | - | 350 | - | - | - | - | TE Connectivity | - | - | - | - | - | - | - | - | - | - | - | Cable Mount | Through Hole | - | - | 2 | - | - | -40C to 105C | - | - | - | - | - | - | - | - | - | Not Required(mm) | - | 7.75(mm) | - | - | - | - | - | Details | - | - | IDT | - | 1.763698 oz | 250VDC/250VAC | 250 V | - | - | -40 to 105 °C | Tape and Reel | SlimSeal | - | - | - | IDC Connector | - | 2 Position | - | - | - | Through Board | - | - | Header | - | - | Power | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Through Hole | - | 2(POS) | - | - | Blue | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lighting Connectors | - | - | 8/Contact(A) | - | - | - | - | - | - | - | Connectors | - | - | Lighting Connectors | 9.7 mm | - | - | 9.7(mm) | 8 mm | 9.7 mm | 7.75 mm | - | - | - | 5.8(mm) | - | - | - | ||
![]() X8821WR-03KR-LPSN XKB Connectivity | 200000 |
| - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Brass | - | - | - | - | - | - | - | 1x03 | - | - | - | - | - | - | - | - | - | - | - | - | Right Angle Mount | - | 300 pieces/reel | - | - | 3 | - | - | - | - | Side Insertion | - | - | - | - | DIP,P=2.5mm | - | - | - | - | - | - | Active | JST XH | - | - | - | - | - | - | - | - | - | - | No | -40℃~ +125℃ | Reel | Wire to board 2.5-X8821 | - | - | Female Socket | - | - | - | - | - | Ivory | - | Single row | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.5mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Wire-to-Board Connector | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL/CUL-E523734 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() X8821WR-06KR-LPSN XKB Connectivity | 200000 |
| - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Brass | - | - | - | - | - | - | - | 1x06 | - | - | - | - | - | - | - | - | - | - | - | - | Right Angle Mount | - | 300 pieces/reel | - | - | 6 | - | - | - | - | Side Insertion | - | - | - | - | DIP,P=2.5mm | - | - | - | - | - | - | Active | JST XH | - | - | - | - | - | - | - | - | - | - | No | -40℃~ +125℃ | Reel | Wire to board 2.5-X8821 | - | - | Female Socket | - | - | - | - | - | Ivory | - | Single row | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.5mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Wire-to-Board Connector | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL/CUL-E523734 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() X8821WV-15K-N0SN XKB Connectivity | 200000 |
| - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Brass | - | - | - | - | - | - | - | 1x15 | - | - | - | X8821H-15-N0,X8821T-PSN | - | - | - | - | - | - | - | - | Through-hole Mount | - | 0 | - | - | 15 | - | - | - | - | Vertical | - | - | - | - | DIP,P=2.5mm | - | - | - | - | 15 | - | Active | JST XH | - | - | - | - | - | - | - | - | - | - | No | -40℃~ +125℃ | Bag | Wire to board 2.5-X8821 | - | - | Female Socket | - | - | - | - | - | White | - | Single row | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.5mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Wire-to-Board Connector | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL/CUL-E523734 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() X3025WV-03-LPV01 XKB Connectivity | 200000 |
| - | - | - | Au | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Brass | - | - | - | - | - | - | - | 1x03 | - | - | - | - | - | - | - | - | - | - | - | - | Through-hole Mount | - | 1000 piece/bag | - | - | 3 | - | - | - | - | Vertical | - | - | - | - | DIP,P=3.0mm | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pair board 3.0-X3025 | - | - | Female Socket | - | - | - | - | - | Black | - | Single row | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.0mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Wire-to-Board Connector | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL/CUL-E523734 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() X3025WV-04-N0SW XKB Connectivity | 200000 |
| - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Brass | - | - | - | - | - | - | - | 1x04 | - | - | - | - | - | - | - | - | - | - | - | - | Through-hole Mount | - | 1000 piece/bag | - | - | 4 | - | - | - | - | Vertical | - | - | - | - | DIP,P=3.0mm | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pair board 3.0-X3025 | - | - | Female Socket | - | - | - | - | - | Black | - | Single row | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.0mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Wire-to-Board Connector | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL/CUL-E523734 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() X3025WV-05-LPV01 XKB Connectivity | 200000 |
| - | - | - | Au | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Brass | - | - | - | - | - | - | - | 1x05 | - | - | - | - | - | - | - | - | - | - | - | - | Through-hole Mount | - | 1000 piece/bag | - | - | 5 | - | - | - | - | Vertical | - | - | - | - | DIP,P=3.0mm | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pair board 3.0-X3025 | - | - | Female Socket | - | - | - | - | - | Black | - | Single row | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.0mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Wire-to-Board Connector | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL/CUL-E523734 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() X3025WV-05-N0SW XKB Connectivity | 200000 |
| - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Brass | - | - | - | - | - | - | - | 1x05 | - | - | - | - | - | - | - | - | - | - | - | - | Through-hole Mount | - | 1000 piece/bag | - | - | 5 | - | - | - | - | Vertical | - | - | - | - | DIP,P=3.0mm | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pair board 3.0-X3025 | - | - | Female Socket | - | - | - | - | - | Black | - | Single row | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.0mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Wire-to-Board Connector | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL/CUL-E523734 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() X3025WV-06-LPV01 XKB Connectivity | 200000 |
| - | - | - | Au | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Brass | - | - | - | - | - | - | - | 1x06 | - | - | - | - | - | - | - | - | - | - | - | - | Through-hole Mount | - | 1000 piece/bag | - | - | 6 | - | - | - | - | Vertical | - | - | - | - | DIP,P=3.0mm | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pair board 3.0-X3025 | - | - | Female Socket | - | - | - | - | - | Black | - | Single row | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.0mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Wire-to-Board Connector | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL/CUL-E523734 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() X3025WV-07-N0SW XKB Connectivity | 200000 |
| - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Brass | - | - | - | - | - | - | - | 1x07 | - | - | - | - | - | - | - | - | - | - | - | - | Through-hole Mount | - | 1000 piece/bag | - | - | 7 | - | - | - | - | Vertical | - | - | - | - | DIP,P=3.0mm | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pair board 3.0-X3025 | - | - | Female Socket | - | - | - | - | - | Black | - | Single row | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.0mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Wire-to-Board Connector | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL/CUL-E523734 | - | - | - | - | - | - | - | - | - | - | - |