- Manufacturer
- Connector Type
- Number of Rows
- RoHS Status
- Pitch
- Part Status
- Factory Lead Time
- Number of Positions
- Color
- Packaging
- Cable Termination
- Moisture Sensitivity Level (MSL)
- Series
Attribute column
Categories
Rectangular Connectors - Board In, Direct Wire to Board
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Contact Materials | Jack Structure | Mounting | MPQ | Number of Pins/Row | Operation | Package specification | Product PIN Number | Production Status | Reference Series | With latch | Packaging | Series | Connector Type | Color | Number of rows | Pitch | Product Type | Industry Standards |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() X3025WV-08-LPV01 XKB Connectivity | 200000 |
| - | Au | Brass | 1x08 | Through-hole Mount | 500 piece/bag | 8 | Vertical | DIP,P=3.0mm | - | Active | - | - | - | Pair board 3.0-X3025 | Female Socket | Black | Single row | 3.0mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X2501H-04-N0 XKB Connectivity | 200000 |
| - | - | - | 1x04 | Wiring | 1000 piece/bag | 4 | - | P=2.5mm | - | Active | NH2.5 | Yes | Bag | Pair board 2.5-X2501 | Male Housing | Beige | Single row | 2.5mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X2501H-05-N0 XKB Connectivity | 200000 |
| - | - | - | 1x05 | Wiring | 1000 piece/bag | 5 | - | P=2.5mm | - | Active | NH2.5 | Yes | Bag | Pair board 2.5-X2501 | Male Housing | Beige | Single row | 2.5mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X2501H-06-N0 XKB Connectivity | 200000 |
| - | - | - | 1x06 | Wiring | 1000 piece/bag | 6 | - | P=2.5mm | - | Active | NH2.5 | Yes | Bag | Pair board 2.5-X2501 | Male Housing | Beige | Single row | 2.5mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X2501H-07-N0 XKB Connectivity | 200000 |
| - | - | - | 1x07 | Wiring | 1000 piece/bag | 7 | - | P=2.5mm | - | Active | NH2.5 | Yes | Bag | Pair board 2.5-X2501 | Male Housing | Beige | Single row | 2.5mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X2501H-08-N0 XKB Connectivity | 200000 |
| - | - | - | 1x08 | Wiring | 1000 piece/bag | 8 | - | P=2.5mm | - | Active | NH2.5 | Yes | Bag | Pair board 2.5-X2501 | Male Housing | Beige | Single row | 2.5mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X2501H-12-N0 XKB Connectivity | 200000 |
| - | - | - | 1x12 | Wiring | 1000 piece/bag | 12 | - | P=2.5mm | - | Active | NH2.5 | Yes | Bag | Pair board 2.5-X2501 | Male Housing | Beige | Single row | 2.5mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X2501H-14-N0 XKB Connectivity | 200000 |
| - | - | - | 1x14 | Wiring | 1000 piece/bag | 14 | - | P=2.5mm | - | Active | NH2.5 | Yes | Bag | Pair board 2.5-X2501 | Male Housing | Beige | Single row | 2.5mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X2501H-17-N0 XKB Connectivity | 200000 |
| - | - | - | 1x17 | Wiring | 1000 piece/bag | 17 | - | P=2.5mm | 17 | Active | NH2.5 | Yes | Bag | Pair board 2.5-X2501 | Male Housing | Beige | Single row | 2.5mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X2501H-24-N0 XKB Connectivity | 200000 |
| - | - | - | 1x24 | Wiring | 1000 piece/bag | 24 | - | P=2.5mm | - | Active | NH2.5 | Yes | Bag | Pair board 2.5-X2501 | Male Housing | Beige | Single row | 2.5mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X2501H-25-N0 XKB Connectivity | 200000 |
| - | - | - | 1x25 | Wiring | 1000 piece/bag | 25 | - | P=2.5mm | 25 | Active | NH2.5 | Yes | Bag | Pair board 2.5-X2501 | Male Housing | Beige | Single row | 2.5mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X2501WR-02-N0SN XKB Connectivity | 200000 |
| - | Tin | Brass | 1x02 | Right Angle Mount | 1000 piece/bag | 2 | Side Insertion | DIP,P=2.5mm | - | Active | NH2.5 | Yes | Bag | Pair board 2.5-X2501 | Female Socket | Off-white | Single row | 2.5mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X2501WR-03-N0SN XKB Connectivity | 200000 |
| - | Tin | Brass | 1x03 | Right Angle Mount | 1000 piece/bag | 3 | Side Insertion | DIP,P=2.5mm | - | Active | NH2.5 | Yes | Bag | Pair board 2.5-X2501 | Female Socket | Off-white | Single row | 2.5mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X2501WR-05-N0SN XKB Connectivity | 200000 |
| - | Tin | Brass | 1x05 | Right Angle Mount | 1000 piece/bag | 5 | Side Insertion | DIP,P=2.5mm | - | Active | NH2.5 | Yes | Bag | Pair board 2.5-X2501 | Female Socket | Off-white | Single row | 2.5mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X3025WV-09-N0SW XKB Connectivity | 200000 |
| - | Tin | Brass | 1x09 | Through-hole Mount | 500 piece/bag | 9 | Vertical | DIP,P=3.0mm | - | Active | - | - | - | Pair board 3.0-X3025 | Female Socket | Black | Single row | 3.0mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X3025WV-10-LPV01 XKB Connectivity | 200000 |
| - | Au | Brass | 1x10 | Through-hole Mount | 500 piece/bag | 10 | Vertical | DIP,P=3.0mm | 10 | Active | - | - | - | Pair board 3.0-X3025 | Female Socket | Black | Single row | 3.0mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X3025WV-10-N0SW XKB Connectivity | 200000 |
| - | Tin | Brass | 1x10 | Through-hole Mount | 500 piece/bag | 10 | Vertical | DIP,P=3.0mm | 10 | Active | - | - | - | Pair board 3.0-X3025 | Female Socket | Black | Single row | 3.0mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X3025WV-11-LPV01 XKB Connectivity | 200000 |
| - | Au | Brass | 1x11 | Through-hole Mount | 500 piece/bag | 11 | Vertical | DIP,P=3.0mm | 11 | Active | - | - | - | Pair board 3.0-X3025 | Female Socket | Black | Single row | 3.0mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X3025WV-11-N0SW XKB Connectivity | 200000 |
| - | Tin | Brass | 1x11 | Through-hole Mount | 500 piece/bag | 11 | Vertical | DIP,P=3.0mm | 11 | Active | - | - | - | Pair board 3.0-X3025 | Female Socket | Black | Single row | 3.0mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X3025WV-12-LPV01 XKB Connectivity | 200000 |
| - | Au | Brass | 1x12 | Through-hole Mount | 500 piece/bag | 12 | Vertical | DIP,P=3.0mm | 12 | Active | - | - | - | Pair board 3.0-X3025 | Female Socket | Black | Single row | 3.0mm | Wire-to-Board Connector | UL/CUL-E523734 |