- Manufacturer
- Connector Type
- Number of Rows
- RoHS Status
- Pitch
- Part Status
- Factory Lead Time
- Number of Positions
- Color
- Packaging
- Cable Termination
- Moisture Sensitivity Level (MSL)
- Series
Attribute column
Categories
Rectangular Connectors - Board In, Direct Wire to Board
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Contact Materials | Jack Structure | Mounting | MPQ | Number of Pins/Row | Operation | Package specification | Product PIN Number | Production Status | Packaging | Series | Connector Type | Number of rows | Pitch | Product Type | Industry Standards |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() X1256WRS-05L-LPSN XKB Connectivity | 200000 |
| - | Tin | Phosphor bronze | 1x05 | Horizontal Mount | 1500 pieces/reel | 5 | Side Operation | SMD,P=1.25mm | - | Active | Reel | Pair board 1.25-X1256 | Female Socket | Single row | 1.25mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X1256WRS-06L-LPSN XKB Connectivity | 200000 |
| - | Tin | Phosphor bronze | 1x06 | Horizontal Mount | 1500 pieces/reel | 6 | Side Operation | SMD,P=1.25mm | - | Active | Reel | Pair board 1.25-X1256 | Female Socket | Single row | 1.25mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X1256WRS-08L-LPSN XKB Connectivity | 200000 |
| - | Tin | Phosphor bronze | 1x08 | Horizontal Mount | 1500 pieces/reel | 8 | Side Operation | SMD,P=1.25mm | - | Active | Reel | Pair board 1.25-X1256 | Female Socket | Single row | 1.25mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X1256WVS-04L-LPSN XKB Connectivity | 200000 |
| - | Tin | Phosphor bronze | 1x04 | Vertical Mount | 1200 pieces/reel | 4 | Vertical | SMD,P=1.25mm | - | Active | Reel | Pair board 1.25-X1256 | Female Socket | Single row | 1.25mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X1256WVS-05-LPSN XKB Connectivity | 200000 |
| - | Tin | Phosphor bronze | 1x05 | Vertical Mount | 2500 pieces/reel | 5 | Vertical | SMD,P=1.25mm | - | Active | Reel | Pair board 1.25-X1256 | Female Socket | Single row | 1.25mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X2026WV-2x16D-46V03 XKB Connectivity | 200000 |
| - | Au | Brass | 2x16 | Through-hole Mount | 500 piece/bag | 16 | Vertical | DIP,P=2.0mm | 32 | Active | - | Pair board 2.0-X2026 | Female Socket | Double row | 2.0mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X2026WR-2x07D-46V03 XKB Connectivity | 200000 |
| - | Au | Brass | 2x07 | Right Angle Mount | 1000 piece/bag | 7 | Side Insertion | DIP,P=2.0mm | 14 | Active | - | Pair board 2.0-X2026 | Female Socket | Double row | 2.0mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X2026WR-2x08-46V01 XKB Connectivity | 200000 |
| - | Au | Brass | 2x08 | Right Angle Mount | 1000 piece/bag | 8 | Side Insertion | DIP,P=2.0mm | 16 | Active | - | Pair board 2.0-X2026 | Female Socket | Double row | 2.0mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X2026WR-2x09-46V01 XKB Connectivity | 200000 |
| - | Au | Brass | 2x09 | Right Angle Mount | 500 piece/bag | 9 | Side Insertion | DIP,P=2.0mm | 18 | Active | - | Pair board 2.0-X2026 | Female Socket | Double row | 2.0mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X2026WR-2x09D-46V03 XKB Connectivity | 200000 |
| - | Au | Brass | 2x09 | Right Angle Mount | 1000 piece/bag | 9 | Side Insertion | DIP,P=2.0mm | 18 | Active | - | Pair board 2.0-X2026 | Female Socket | Double row | 2.0mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X2026WR-2x10-46V01 XKB Connectivity | 200000 |
| - | Au | Brass | 2x10 | Right Angle Mount | 500 piece/bag | 10 | Side Insertion | DIP,P=2.0mm | 20 | Active | - | Pair board 2.0-X2026 | Female Socket | Double row | 2.0mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X2026WR-2x10D-46V03 XKB Connectivity | 200000 |
| - | Au | Brass | 2x10 | Right Angle Mount | 1000 piece/bag | 10 | Side Insertion | DIP,P=2.0mm | 20 | Active | - | Pair board 2.0-X2026 | Female Socket | Double row | 2.0mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X2026WR-2x12-46V01 XKB Connectivity | 200000 |
| - | Au | Brass | 2x12 | Right Angle Mount | 500 piece/bag | 12 | Side Insertion | DIP,P=2.0mm | 24 | Active | - | Pair board 2.0-X2026 | Female Socket | Double row | 2.0mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X2026WR-2x13-46V01 XKB Connectivity | 200000 |
| - | Au | Brass | 2x13 | Right Angle Mount | 500 piece/bag | 13 | Side Insertion | DIP,P=2.0mm | 26 | Active | - | Pair board 2.0-X2026 | Female Socket | Double row | 2.0mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X2026WR-2x13D-46V03 XKB Connectivity | 200000 |
| - | Au | Brass | 2x13 | Right Angle Mount | 1000 piece/bag | 13 | Side Insertion | DIP,P=2.0mm | 26 | Active | - | Pair board 2.0-X2026 | Female Socket | Double row | 2.0mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X2026WR-2x14D-46V03 XKB Connectivity | 200000 |
| - | Au | Brass | 2x14 | Right Angle Mount | 1000 piece/bag | 14 | Side Insertion | DIP,P=2.0mm | 28 | Active | - | Pair board 2.0-X2026 | Female Socket | Double row | 2.0mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X2026WR-2x15D-46V03 XKB Connectivity | 200000 |
| - | Au | Brass | 2x15 | Right Angle Mount | 1000 piece/bag | 15 | Side Insertion | DIP,P=2.0mm | 30 | Active | - | Pair board 2.0-X2026 | Female Socket | Double row | 2.0mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X2026WR-2x17-46V01 XKB Connectivity | 200000 |
| - | Au | Brass | 2x17 | Right Angle Mount | 500 piece/bag | 17 | Side Insertion | DIP,P=2.0mm | 34 | Active | - | Pair board 2.0-X2026 | Female Socket | Double row | 2.0mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X2026WR-2x17D-46V03 XKB Connectivity | 200000 |
| - | Au | Brass | 2x17 | Right Angle Mount | 1000 piece/bag | 17 | Side Insertion | DIP,P=2.0mm | 34 | Active | - | Pair board 2.0-X2026 | Female Socket | Double row | 2.0mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X2026WR-2x18D-46V03 XKB Connectivity | 200000 |
| - | Au | Brass | 2x18 | Right Angle Mount | 1000 piece/bag | 18 | Side Insertion | DIP,P=2.0mm | 36 | Active | - | Pair board 2.0-X2026 | Female Socket | Double row | 2.0mm | Wire-to-Board Connector | UL/CUL-E523734 |