- Manufacturer
- Connector Type
- Number of Rows
- RoHS Status
- Pitch
- Part Status
- Factory Lead Time
- Number of Positions
- Color
- Packaging
- Cable Termination
- Moisture Sensitivity Level (MSL)
- Series
Attribute column
Categories
Rectangular Connectors - Board In, Direct Wire to Board
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Additional Description | Contact Materials | Jack Structure | Mating type | Mounting | MPQ | Number of Pins/Row | Operation | Package specification | Product PIN Number | Production Status | Reference Series | With latch | Operating Temperature | Packaging | Series | Connector Type | Color | Number of rows | Pitch | Row spacing | Product Type | Industry Standards |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() X9821WVS-16-LPSN XKB Connectivity | 200000 |
| - | Tin | - | Phosphor bronze | 1x16 | - | Vertical Mount | 1000 pieces/reel | 16 | Vertical | SMD,P=1.25mm | 16 | Active | - | - | - | - | Wire to board 1.25-X9821 | Female Socket | - | Single row | 1.25mm | - | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X9827WRS-14-6TV01 XKB Connectivity | 200000 |
| - | Au | - | Phosphor bronze | 1x14 | - | Horizontal Mount | 2000 pieces/reel | 14 | Side Operation | SMD,P=1.25mm | - | Active | - | - | - | Reel | Wire to board 1.25-X9827 | Female Socket | - | Single row | 1.25mm | - | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X9357HF-2x07I-N0 XKB Connectivity | 200000 |
| - | - | - | - | 2x07 | - | Wiring | 0 | 7 | - | P=4.2mm | 14 | Active | - | - | - | - | Wire to board 4.2-X9357 | Female Housing | - | Double row | 4.20mm | - | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X9357HF-2x08B-N0 XKB Connectivity | 200000 |
| - | - | Crimping terminal rubber shell | - | 2x08 | - | Wiring | 500 piece/bag | 8 | - | P=4.2mm | 16 | Active | MX5557 | Yes | - | Bag | Wire to board 4.2-X9357 | Female Housing | White | Double row | 4.20mm | 4.2mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X9357HF-2x08I-N0 XKB Connectivity | 200000 |
| - | - | - | - | 2x08 | - | Wiring | 0 | 8 | - | P=4.2mm | 16 | Active | - | - | - | - | Wire to board 4.2-X9357 | Female Housing | - | Double row | 4.20mm | - | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X9357HF-2x09B-N0 XKB Connectivity | 200000 |
| - | - | Crimping terminal rubber shell | - | 2x09 | - | Wiring | 500 piece/bag | 9 | - | P=4.2mm | 18 | Active | MX5557 | Yes | - | Bag | Wire to board 4.2-X9357 | Female Housing | White | Double row | 4.20mm | 4.2mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X9357HF-2x09G-N0 XKB Connectivity | 200000 |
| - | - | - | - | 2x09 | - | Wiring | 0 | 9 | - | P=4.2mm | 18 | Active | - | - | - | - | Wire to board 4.2-X9357 | Female Housing | - | Double row | 4.20mm | - | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X9357HF-2x09I-N0 XKB Connectivity | 200000 |
| - | - | - | - | 2x09 | - | Wiring | 0 | 9 | - | P=4.2mm | 18 | Active | - | - | - | - | Wire to board 4.2-X9357 | Female Housing | - | Double row | 4.20mm | - | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X9357HF-2x09I-N2 XKB Connectivity | 200000 |
| - | - | Crimping terminal rubber shell | - | 2x09 | X9357HM-2x09-N2,X9357TM-BSN,X9357TM-BSN-H | Wiring | 500 piece/bag | 9 | - | P=4.2mm | 18 | Active | MX5557 | Yes | - | Bag | Wire to board 4.2-X9357 | Female Housing | Transparent White | Double row | 4.20mm | 4.2mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X9357HF-2x10G-N0 XKB Connectivity | 200000 |
| - | - | - | - | 2x10 | - | Wiring | 0 | 10 | - | P=4.2mm | 20 | Active | - | - | - | - | Wire to board 4.2-X9357 | Female Housing | - | Double row | 4.20mm | - | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X9357HF-2x10I-N0 XKB Connectivity | 200000 |
| - | - | - | - | 2x10 | - | Wiring | 0 | 10 | - | P=4.2mm | 20 | Active | - | - | - | - | Wire to board 4.2-X9357 | Female Housing | - | Double row | 4.20mm | - | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X9357HF-2x11I-N0 XKB Connectivity | 200000 |
| - | - | - | - | 2x11 | - | Wiring | 0 | 11 | - | P=4.2mm | 22 | Active | - | - | - | - | Wire to board 4.2-X9357 | Female Housing | - | Double row | 4.20mm | - | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X9357HF-2x12B-N0 XKB Connectivity | 200000 |
| - | - | Crimping terminal rubber shell | - | 2x12 | - | Wiring | 500 piece/bag | 12 | - | P=4.2mm | 24 | Active | MX5557 | Yes | - | Bag | Wire to board 4.2-X9357 | Female Housing | White | Double row | 4.20mm | 4.2mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X2501WR-10-N0SN XKB Connectivity | 200000 |
| - | Tin | - | Brass | 1x10 | - | Right Angle Mount | 1000 piece/bag | 10 | Side Insertion | DIP,P=2.5mm | - | Active | NH2.5 | Yes | - | Bag | Pair board 2.5-X2501 | Female Socket | Off-white | Single row | 2.5mm | - | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X2501WR-18-N0SN XKB Connectivity | 200000 |
| - | Tin | - | Brass | 1x18 | - | Right Angle Mount | 1000 piece/bag | 18 | Side Insertion | DIP,P=2.5mm | - | Active | NH2.5 | Yes | - | Bag | Pair board 2.5-X2501 | Female Socket | Off-white | Single row | 2.5mm | - | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X2501WR-20-N0SN XKB Connectivity | 200000 |
| - | Tin | - | Brass | 1x20 | - | Right Angle Mount | 1000 piece/bag | 20 | Side Insertion | DIP,P=2.5mm | - | Active | NH2.5 | Yes | - | Bag | Pair board 2.5-X2501 | Female Socket | Off-white | Single row | 2.5mm | - | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X2508H-2x11A-N0 XKB Connectivity | 200000 |
| - | - | - | - | 2x11 | - | Wiring | 300 piece/bag | 11 | - | P=2.5mm | 22 | Active | JST XAD | Yes | - | Bag | Pair board 2.5-X2508 | Male Housing | White | Double row | 2.5mm | - | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X2508H-2x12A-N0 XKB Connectivity | 200000 |
| - | - | - | - | 2x12 | - | Wiring | 300 piece/bag | 12 | - | P=2.5mm | 24 | Active | JST XAD | Yes | - | Bag | Pair board 2.5-X2508 | Male Housing | White | Double row | 2.5mm | - | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X2508H-2x16A-N0 XKB Connectivity | 200000 |
| - | - | - | - | 2x16 | - | Wiring | 300 piece/bag | 16 | - | P=2.5mm | 32 | Active | JST XAD | Yes | - | Bag | Pair board 2.5-X2508 | Male Housing | White | Double row | 2.5mm | - | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X2508T-PSN-A XKB Connectivity | 200000 |
| - | Tin | - | Phospgor Bronze | - | - | Wiring | 7500 pieces/reel | - | - | P=2.5mm | - | Active | JST XAD | Yes | -40℃~+125℃ | Reel | Pair board 2.5-X2508 | Female Terminal | - | - | 2.5mm | - | Wire-to-Board Connector | UL/CUL-E523734 |