- Manufacturer
- Connector Type
- Number of Rows
- RoHS Status
- Pitch
- Part Status
- Factory Lead Time
- Number of Positions
- Color
- Packaging
- Cable Termination
- Moisture Sensitivity Level (MSL)
- Series
Attribute column
Categories
Rectangular Connectors - Board In, Direct Wire to Board
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Additional Description | Contact Materials | Jack Structure | Mating type | Mounting | MPQ | Number of Pins/Row | Operation | Package specification | Product PIN Number | Production Status | Reference Series | Soldering Temperature | With latch | Operating Temperature | Packaging | Series | Connector Type | Color | Number of rows | Pitch | Product Type | Rated current | Industry Standards |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() X2530HF-16-PT XKB Connectivity | 200000 |
| - | - | Line to board/line to line connector | - | 1x16 | - | Wiring | 1000 piece/bag | 16 | - | P=2.54mm | - | Active | AMP 2.54 | - | No | - | Bag | Line to line board 2.54-X2530 | Female Housing | Black | Single row | 2.54mm | Wire-to-Board Connector | - | UL/CUL-E523734 | ||
![]() X2530HF-17-PT XKB Connectivity | 200000 |
| - | - | Line to board/line to line connector | - | 1x17 | - | Wiring | 1000 piece/bag | 17 | - | P=2.54mm | 17 | Active | AMP 2.54 | - | No | - | Bag | Line to line board 2.54-X2530 | Female Housing | Black | Single row | 2.54mm | Wire-to-Board Connector | - | UL/CUL-E523734 | ||
![]() X2530HF-18-PT XKB Connectivity | 200000 |
| - | - | Line to board/line to line connector | - | 1x18 | - | Wiring | 1000 piece/bag | 18 | - | P=2.54mm | - | Active | AMP 2.54 | - | No | - | Bag | Line to line board 2.54-X2530 | Female Housing | Black | Single row | 2.54mm | Wire-to-Board Connector | - | UL/CUL-E523734 | ||
![]() X2530HF-19-PT XKB Connectivity | 200000 |
| - | - | Line to board/line to line connector | - | 1x19 | - | Wiring | 1000 piece/bag | 19 | - | P=2.54mm | 19 | Active | AMP 2.54 | - | No | - | Bag | Line to line board 2.54-X2530 | Female Housing | Black | Single row | 2.54mm | Wire-to-Board Connector | - | UL/CUL-E523734 | ||
![]() X2530HF-21-PT XKB Connectivity | 200000 |
| - | - | Line to board/line to line connector | - | 1x21 | - | Wiring | 1000 piece/bag | 21 | - | P=2.54mm | 21 | Active | AMP 2.54 | - | No | - | Bag | Line to line board 2.54-X2530 | Female Housing | Black | Single row | 2.54mm | Wire-to-Board Connector | - | UL/CUL-E523734 | ||
![]() X2513H-2x06A-46 XKB Connectivity | 200000 |
| - | - | - | - | 2x06 | - | Wiring | 0 | 6 | - | P=2.5mm | 12 | Active | MX 2.5 | - | No | - | Bag | Pair board 2.5-X2513 | Male Housing | Black | Double row | 2.5mm | Wire-to-Board Connector | - | UL/CUL-E523734 | ||
![]() X2513H-2x07A-46 XKB Connectivity | 200000 |
| - | - | - | - | 2x07 | - | Wiring | 0 | 7 | - | P=2.5mm | 14 | Active | MX 2.5 | - | No | - | Bag | Pair board 2.5-X2513 | Male Housing | Black | Double row | 2.5mm | Wire-to-Board Connector | - | UL/CUL-E523734 | ||
![]() X2513H-2x08A-46 XKB Connectivity | 200000 |
| - | - | - | - | 2x08 | - | Wiring | 0 | 8 | - | P=2.5mm | 16 | Active | MX 2.5 | - | No | - | Bag | Pair board 2.5-X2513 | Male Housing | Black | Double row | 2.5mm | Wire-to-Board Connector | - | UL/CUL-E523734 | ||
![]() X2513T-HV01-L XKB Connectivity | 200000 |
| - | Au | - | High conductivity copper | - | - | Wiring | 1200 pieces/reel | - | - | P=2.5mm | - | Active | MX 2.5 | - | No | - | Reel | Pair board 2.5-X2513 | Female Terminal | - | - | 2.5mm | Wire-to-Board Connector | - | UL/CUL-E523734 | ||
![]() X2564WV-11-N0SN XKB Connectivity | 200000 |
| - | Tin | - | Brass | 1x11 | X2564H-11-N0,X2564T-PSN | Through-hole Mount | 1000 piece/bag | 11 | Vertical | DIP,P=2.5mm | 11 | Active | MX 5264 | 235℃ Max. | No | -40℃~ +125℃ | Bag | Pair board 2.5-X2564 | Female Socket | Ivory | Single row | 2.5mm | Wire-to-Board Connector | 3A | UL/CUL-E523734 | ||
![]() X2581WR-03-N0V01 XKB Connectivity | 200000 |
| - | Au | - | Brass | 1x03 | - | Right Angle Mount | 1000 piece/bag | 3 | Side Insertion | DIP,P=2.5mm | - | Active | - | - | - | - | - | Pair board 2.5-X2581 | Female Socket | - | Single row | 2.5mm | Wire-to-Board Connector | - | UL/CUL-E523734 | ||
![]() X2581WR-04-N0V01 XKB Connectivity | 200000 |
| - | Au | - | Brass | 1x04 | - | Right Angle Mount | 1000 piece/bag | 4 | Side Insertion | DIP,P=2.5mm | - | Active | - | - | - | - | - | Pair board 2.5-X2581 | Female Socket | - | Single row | 2.5mm | Wire-to-Board Connector | - | UL/CUL-E523734 | ||
![]() X2581WR-05-N0V01 XKB Connectivity | 200000 |
| - | Au | - | Brass | 1x05 | - | Right Angle Mount | 1000 piece/bag | 5 | Side Insertion | DIP,P=2.5mm | - | Active | - | - | - | - | - | Pair board 2.5-X2581 | Female Socket | - | Single row | 2.5mm | Wire-to-Board Connector | - | UL/CUL-E523734 | ||
![]() X2581WR-07-N0V01 XKB Connectivity | 200000 |
| - | Au | - | Brass | 1x07 | - | Right Angle Mount | 1000 piece/bag | 7 | Side Insertion | DIP,P=2.5mm | - | Active | - | - | - | - | - | Pair board 2.5-X2581 | Female Socket | - | Single row | 2.5mm | Wire-to-Board Connector | - | UL/CUL-E523734 | ||
![]() X2581WR-08-N0V01 XKB Connectivity | 200000 |
| - | Au | - | Brass | 1x08 | - | Right Angle Mount | 1000 piece/bag | 8 | Side Insertion | DIP,P=2.5mm | - | Active | - | - | - | - | - | Pair board 2.5-X2581 | Female Socket | - | Single row | 2.5mm | Wire-to-Board Connector | - | UL/CUL-E523734 | ||
![]() X2581WR-11-N0V01 XKB Connectivity | 200000 |
| - | Au | - | Brass | 1x11 | - | Right Angle Mount | 1000 piece/bag | 11 | Side Insertion | DIP,P=2.5mm | 11 | Active | - | - | - | - | - | Pair board 2.5-X2581 | Female Socket | - | Single row | 2.5mm | Wire-to-Board Connector | - | UL/CUL-E523734 | ||
![]() X2581WR-12-N0V01 XKB Connectivity | 200000 |
| - | Au | - | Brass | 1x12 | - | Right Angle Mount | 1000 piece/bag | 12 | Side Insertion | DIP,P=2.5mm | 12 | Active | - | - | - | - | - | Pair board 2.5-X2581 | Female Socket | - | Single row | 2.5mm | Wire-to-Board Connector | - | UL/CUL-E523734 | ||
![]() X2581WR-13-N0V01 XKB Connectivity | 200000 |
| - | Au | - | Brass | 1x13 | - | Right Angle Mount | 1000 piece/bag | 13 | Side Insertion | DIP,P=2.5mm | 13 | Active | - | - | - | - | - | Pair board 2.5-X2581 | Female Socket | - | Single row | 2.5mm | Wire-to-Board Connector | - | UL/CUL-E523734 | ||
![]() X2581WR-14-N0V01 XKB Connectivity | 200000 |
| - | Au | - | Brass | 1x14 | - | Right Angle Mount | 1000 piece/bag | 14 | Side Insertion | DIP,P=2.5mm | 14 | Active | - | - | - | - | - | Pair board 2.5-X2581 | Female Socket | - | Single row | 2.5mm | Wire-to-Board Connector | - | UL/CUL-E523734 | ||
![]() X2581WR-15-N0V01 XKB Connectivity | 200000 |
| - | Au | - | Brass | 1x15 | - | Right Angle Mount | 1000 piece/bag | 15 | Side Insertion | DIP,P=2.5mm | 15 | Active | - | - | - | - | - | Pair board 2.5-X2581 | Female Socket | - | Single row | 2.5mm | Wire-to-Board Connector | - | UL/CUL-E523734 |