- Manufacturer
- Number of Rows
- Part Status
- RoHS Status
- Factory Lead Time
- Connector Type
- DIN Conformance
- Filter Feature
- IEC Conformance
- MIL Conformance
- Mixed Contacts
- Moisture Sensitivity Level (MSL)
- Option
Attribute column
Categories
Rectangular Connectors - Board Spacers, Stackers (Board to Board)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Weight | Bend radius protection/trumpet flare | Built-in depth | Category | Colour outer sheath | Conductor category | Conductor surface | Core colour | Core identification | Degree of protection (IP) | Device construction | Diameter conductor | Explosion-tested version | Flame retardant | For Ex-Zone dust | For Ex-zone gas | Glass-fibre reinforced | Low smoke (according to EN 61034-2) | Material core insulation | Material housing | Material outer sheath | Material quality | Min. permitted bending radius, moving application/free movement | Min. permitted bending radius, stationary application/permanent installation | Model | Nominal cross section conductor | Nominal current | Nominal thread size metric/PG | Nominal voltage | Nominal voltage U | Nominal voltage U0 | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Number of contacts as change-over contact | Number of contacts as normally closed contact | Number of contacts as normally open contact | Outer diameter approx. | Permitted cable outer temperature after assembling without vibration | Permitted cable outer temperature during assembling/handling | Rated permanent current Iu | Screen over stranding | Screen over stranding element | Shock resistant | Stranding element | Suitable for cable diameter | Surface protection | Thread length | Thread type | Transparent | Type of control element | Type of electrical connection of main circuit | Type of fastening | Voltage type | With integrated under voltage release | With locknut | With protective conductor | With strain relief | Wrench width | Depth | Frequency | Protections | Height | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | IP30 | - | - | - | - | - | - | - | - | - | Plastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 89 | - | Miniature- / earth leakage circuit breaker | 475 | 221 | ||
Tiny WHSL | In Stock | - | - | - | - | - | 68 | - | - | - | - | - | - | IP20 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0 | 0 | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AC | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fuse switch disconnector | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250 | - | - | - | - | - | - | - | - | - | - | Screw connection | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Other | - | - | Protective contact (type F) | - | 16 | - | 250 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Untreated | - | - | No | - | - | Mounting with claw and screw | - | - | - | - | - | - | - | 50 - 50 | - | - | - | ||
Tiny WHSL | In Stock | - | - | Plastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thermoplastic | - | - | Protective contact (type F) | - | 16 | - | 250 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Untreated | - | - | No | - | - | Mounting with screw | - | - | - | - | - | - | - | 50 - 60 | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | IP40 | Built-in device fixed built-in technique | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0 | 0 | - | - | - | - | - | - | 160 | - | - | - | - | - | - | - | - | - | Toggle | Screw connection | - | - | No | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | Other | Grey | Class 5 = flexible | - | - | Colour | - | - | - | - | According to IEC/EN 60332-1-2 | - | - | - | No | Polyvinyl chloride (PVC) | - | Polyvinyl chloride (PVC) | - | - | - | - | 0.5 | - | - | - | - | - | - | - | - | - | - | 32.1 | -30 - 80 | -5 - 80 | - | Braiding | Braiding | - | Pairs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | Other | Grey | Class 5 = flexible | - | - | - | - | - | - | - | According to IEC/EN 60332-1-2 | - | - | - | No | Polyvinyl chloride (PVC) | - | Polyvinyl chloride (PVC) | - | - | - | - | 0.75 | - | - | - | - | - | - | - | - | - | - | 14.4 | -30 - 80 | -5 - 80 | - | Braiding | None | - | Pairs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | Other | - | Class 5 = flexible | - | - | Colour | - | - | 0.67 | - | According to IEC/EN 60332-1-2 | - | - | - | No | - | - | Polyurethane (PUR) | - | - | - | - | 0.29 | - | - | - | - | - | - | - | - | - | - | 8 | -40 - 60 | -40 - 60 | - | Foil + braiding | Foil | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | Tinned | Several | Colour | - | - | - | - | No | - | - | - | No | Other | - | - | - | - | - | - | 240 | - | - | - | 500 | 500 | - | - | - | - | - | 27.5 | -60 - 400 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | Tinned | Blue | Colour | - | - | - | - | No | - | - | - | No | Polyvinyl chloride (PVC) | - | - | - | - | - | - | 1.5 | - | - | - | 300 | 0 | - | - | - | - | - | 1.5 | -30 - 80 | -5 - 80 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | 509 | - | - | - | Black | Class 5 = flexible | Bare | - | Numbers | - | - | - | - | According to IEC/EN 60332-1-2 | - | - | - | No | Polyvinyl chloride (PVC) | - | Polyvinyl chloride (PVC) | - | 162 | 81 | - | 6 | - | - | - | 500 | 300 | - | - | - | - | - | 15.8 | -40 - 80 | -10 - 80 | - | Braiding | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | Class 5 = flexible | Bare | - | Colour | - | - | - | - | According to IEC/EN 60332-1-2 | - | - | - | No | Fluorinated ethylene propylene (FEP) | - | - | - | - | - | - | 10 | - | - | - | 600 | 600 | - | - | - | - | - | 5.3 | -100 - 205 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Metal | - | No | - | - | - | - | - | - | - | IP54 | - | - | No | - | None | None | No | - | - | - | - | Brass | - | - | Straight | - | - | 13.5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | 6.5 - 13.5 | Nickel-plated | 6.5 | PG | - | - | - | - | - | - | No | - | No | 22 | - | - | - | - | - |