- Manufacturer
- Number of Rows
- Part Status
- RoHS Status
- Factory Lead Time
- Connector Type
- DIN Conformance
- Filter Feature
- IEC Conformance
- MIL Conformance
- Mixed Contacts
- Moisture Sensitivity Level (MSL)
- Option
Attribute column
Categories
Rectangular Connectors - Board Spacers, Stackers (Board to Board)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Mounting Option 1 | Board Mounting Option | Base Product Number | Body Length | Brand | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mfr | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Packaging | Series | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Connector Type | Number of Rows | Gender | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Reference Standard | Reliability | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Insulator Color | Product Type | Product Category | Plating Thickness | Radiation Hardening | REACH SVHC |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 61083-083009 FCI | In Stock | - | - | 11 Weeks, 1 Day | - | - | BOARD | LOCKING | PEG | - | 1.488 inch | - | TIN LEAD | BRASS | AMPHENOL FCI ASIA PTE LTD | GLASS FILLED LIQUID CRYSTAL POLYMER | Amphenol FCi | 61083-083009 | - | - | STRAIGHT | ONE | 2 | 125 °C | -40 °C | - | Obsolete | - | 5.9 | - | No | - | - | e0 | No | - | - | BOARD STACKING CONNECTOR | - | - | POLARIZED | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 80 | 0.8 mm | compliant | UL | COMMERCIAL | 2 | - | RECTANGULAR | - | 0.236 inch | MALE | 94V-0 | 0.264 inch | 0.8 A | SQ PIN-SKT | 50 mΩ | 1000000000 Ω | 0.031 inch | PLUG | SURFACE MOUNT | - | - | 4.3942 mm | - | Tin/Lead (Sn/Pb) | RECTANGULAR | .8896 N | .10008 N | - | - | - | 8u inch | - | - | ||
![]() 61083-204009 FCI | In Stock | - | - | 11 Weeks, 1 Day | - | - | BOARD | LOCKING | PEG | - | 3.378 inch | - | TIN LEAD | BRASS | AMPHENOL FCI ASIA PTE LTD | GLASS FILLED LIQUID CRYSTAL POLYMER | Amphenol FCi | 61083-204009 | - | - | STRAIGHT | ONE | 2 | 125 °C | -40 °C | - | Obsolete | - | 5.88 | - | No | - | - | e0 | No | - | EAR99 | BOARD STACKING CONNECTOR | - | - | POLARIZED | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 200 | 0.8 mm | compliant | UL | COMMERCIAL | 2 | - | RECTANGULAR | - | 0.236 inch | MALE | 94V-0 | 0.303 inch | 0.8 A | SQ PIN-SKT | 50 mΩ | 1000000000 Ω | 0.031 inch | PLUG | SURFACE MOUNT | - | - | 4.3942 mm | - | Tin/Lead (Sn/Pb) | RECTANGULAR | .8896 N | .10008 N | - | - | - | 8u inch | - | - | ||
![]() 61083-082009 FCI | In Stock | - | - | 11 Weeks, 1 Day | - | - | BOARD | LOCKING | PEG | - | 1.488 inch | - | TIN LEAD | BRASS | AMPHENOL FCI ASIA PTE LTD | GLASS FILLED LIQUID CRYSTAL POLYMER | Amphenol FCi | 61083-082009 | - | - | STRAIGHT | ONE | 2 | 125 °C | -40 °C | - | Obsolete | - | 5.92 | - | No | - | - | e0 | No | - | EAR99 | BOARD STACKING CONNECTOR | - | - | POLARIZED | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 80 | 0.8 mm | compliant | UL | COMMERCIAL | 2 | - | RECTANGULAR | - | 0.236 inch | MALE | 94V-0 | 0.224 inch | 0.8 A | SQ PIN-SKT | 50 mΩ | 1000000000 Ω | 0.031 inch | PLUG | SURFACE MOUNT | - | - | 4.3942 mm | - | Tin/Lead (Sn/Pb) | RECTANGULAR | .8896 N | .10008 N | - | - | - | 8u inch | - | - | ||
![]() DW-10-12-G-D-570 Samtec | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EW-09-12-G-S-400 Samtec | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 600-234-240 Glenair | In Stock | - | - | - | - | - | - | - | - | - | - | Glenair | - | - | - | - | Glenair | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board to Board & Mezzanine Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board to Board & Mezzanine Connectors | Board to Board & Mezzanine Connectors | - | - | - | ||
![]() 600-241-40-2 Glenair | In Stock | - | - | - | - | - | - | - | - | - | - | Glenair | - | - | - | - | Glenair | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board to Board & Mezzanine Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board to Board & Mezzanine Connectors | Board to Board & Mezzanine Connectors | - | - | - | ||
![]() 980-008-40-.710 Glenair | In Stock | - | - | - | - | - | - | - | - | - | - | Glenair | - | - | - | - | Glenair | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board to Board & Mezzanine Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board to Board & Mezzanine Connectors | Board to Board & Mezzanine Connectors | - | - | - | ||
![]() 980-008-120-.130 Glenair | In Stock | - | - | - | - | - | - | - | - | - | - | Glenair | - | - | - | - | Glenair | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board to Board & Mezzanine Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board to Board & Mezzanine Connectors | Board to Board & Mezzanine Connectors | - | - | - | ||
![]() 980-008-120-.530 Glenair | In Stock | - | - | - | - | - | - | - | - | - | - | Glenair | - | - | - | - | Glenair | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board to Board & Mezzanine Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board to Board & Mezzanine Connectors | Board to Board & Mezzanine Connectors | - | - | - | ||
![]() 600-241-80-1 Glenair | In Stock | - | - | - | - | - | - | - | - | - | - | Glenair | - | - | - | - | Glenair | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board to Board & Mezzanine Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board to Board & Mezzanine Connectors | Board to Board & Mezzanine Connectors | - | - | - | ||
![]() 600-241-240-2 Glenair | In Stock | - | - | - | - | - | - | - | - | - | - | Glenair | - | - | - | - | Glenair | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board to Board & Mezzanine Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board to Board & Mezzanine Connectors | Board to Board & Mezzanine Connectors | - | - | - | ||
![]() 600-234-160 Glenair | In Stock | - | - | - | - | - | - | - | - | - | - | Glenair | - | - | - | - | Glenair | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board to Board & Mezzanine Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board to Board & Mezzanine Connectors | Board to Board & Mezzanine Connectors | - | - | - | ||
![]() 600-230-40 Glenair | In Stock | - | - | - | - | - | - | - | - | - | - | Glenair | - | - | - | - | Glenair | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board to Board & Mezzanine Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board to Board & Mezzanine Connectors | Board to Board & Mezzanine Connectors | - | - | - | ||
![]() 600-230-160 Glenair | In Stock | - | - | - | - | - | - | - | - | - | - | Glenair | - | - | - | - | Glenair | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board to Board & Mezzanine Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board to Board & Mezzanine Connectors | Board to Board & Mezzanine Connectors | - | - | - | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | - | - | BOARD | LOCKING | PEG | - | 0.602 inch | - | NICKEL PALLADIUM GOLD (15) OVER NICKEL (50) | COPPER ALLOY | AMPHENOL FCI ASIA PTE LTD | LIQUID CRYSTAL POLYMER (LCP) | Amphenol FCi | 10086244-2131121 | 10086244 | - | STRAIGHT | ONE | 2 | - | - | - | Active | - | 5.78 | - | No | - | - | e0 | No | - | EAR99 | BOARD STACKING CONNECTOR | - | - | - | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 21 | 1 mm | compliant | UL, CSA | COMMERCIAL | 2 | - | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | 0.197 inch | FEMALE | 94V-0 | 0.129 inch | 1 A | BELLOWED TYPE | 30 mΩ | 1000000000 Ω | 0.039 inch | RECEPTACLE | SURFACE MOUNT | POLARIZED HOUSING | 500VAC V | 4.191 mm | 30 Cycles | TIN LEAD (100) OVER NICKEL | STAGGERED | 1.2232 N | .4448 N | NATURAL | - | - | 15u inch | - | - | ||
![]() 145805050000829 KYOCERA | 4000 | - | - | - | Gold | Surface Mount | BOARD | - | - | 145805 | - | - | NOT SPECIFIED | Copper | AVX CORP | - | AVX Corporation | 145805050000829+ | - | KYOCERA AVX | STRAIGHT | - | 2 | - | - | Bulk | Active | Obsolete | 5.76 | Compliant | Yes | Tape & Reel | - | - | - | Solder | - | BOARD STACKING CONNECTOR | 2 | Male | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 400 µm | 50 | 0.4 mm | compliant | - | - | - | 50 | - | MULTIPLE MATING PARTS AVAILABLE | - | MALE | - | - | - | - | - | - | - | PLUG | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | No | Unknown | ||
Tiny WHSL | In Stock | - | - | 11 Weeks, 1 Day | - | - | BOARD | - | - | - | - | - | GOLD (8) | BRASS | FCI | - | Amphenol FCi | 10069525-124002 | - | - | STRAIGHT | - | 2 | - | - | - | Obsolete | - | 5.64 | - | No | - | - | e0 | No | - | - | BOARD CONNECTOR | - | - | POLARIZED | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 120 | 0.8 mm | compliant | - | - | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | PLUG | SURFACE MOUNT | - | - | - | - | Tin/Lead (Sn/Pb) | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 11 Weeks, 1 Day | - | - | BOARD | - | - | - | - | - | GOLD (8) | BRASS | FCI | - | Amphenol FCi | 10069525-044002 | - | - | STRAIGHT | - | 2 | - | - | - | Obsolete | - | 5.64 | - | No | - | - | e0 | No | - | - | BOARD CONNECTOR | - | - | POLARIZED | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 40 | 0.8 mm | compliant | - | - | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | PLUG | SURFACE MOUNT | - | - | - | - | Tin/Lead (Sn/Pb) | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 11 Weeks, 1 Day | - | - | BOARD | LOCKING | PEG | - | 0.858 inch | - | GOLD FLASH (4) OVER PALLADIUM NICKEL | BERYLLIUM COPPER | AMPHENOL FCI ASIA PTE LTD | LIQUID CRYSTAL POLYMER (LCP) | Amphenol FCi | 10069524-123102 | 10069524 | - | STRAIGHT | ONE | 2 | 125 °C | -40 °C | - | Active | - | 5.38 | - | No | - | - | e0 | No | - | - | BOARD STACKING CONNECTOR | - | - | POLARIZED | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 120 | 0.8 mm | compliant | UL | COMMERCIAL | 2 | - | RECTANGULAR | - | 0.268 inch | FEMALE | 94V-0 | 0.461 inch | 0.8 A | BELLOWED TYPE | 50 mΩ | 1000000000 Ω | 0.031 inch | RECEPTACLE | SURFACE MOUNT | POLARIZED HOUSING | 700VAC V | 4.3942 mm | 100 Cycles | TIN LEAD OVER PALLADIUM NICKEL | RECTANGULAR | - | - | - | - | - | FLASH inch | - | - |