- Manufacturer
- Number of Rows
- Part Status
- RoHS Status
- Factory Lead Time
- Connector Type
- DIN Conformance
- Filter Feature
- IEC Conformance
- MIL Conformance
- Mixed Contacts
- Moisture Sensitivity Level (MSL)
- Option
Attribute column
Categories
Rectangular Connectors - Board Spacers, Stackers (Board to Board)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mounting Type | Housing Material | Mounting Option 1 | Board Mounting Option | Mounting Option 2 | Body Length | Brand | Contact Finish Mating | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Tradename | Voltage, Rating | Series | JESD-609 Code | Pbfree Code | ECCN Code | Connector Type | Number of Positions | Number of Rows | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Current Rating | Reference Standard | Termination Style | Reliability | Number Of PCB Rows | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Insulator Color | Product Type | Product | Mounting Angle | Terminal Length | Product Category | Plating Thickness | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 11 Weeks, 1 Day | - | BOARD | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | BTFW12R-3RD7LF | - | - | - | RIGHT ANGLE | - | 2 | - | - | ROHS COMPLIANT | Obsolete | 5.84 | - | Yes | - | - | - | e3 | Yes | - | BOARD CONNECTOR | - | - | STAGGERED CONFIGURATION | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 12 | 2 mm | compliant | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | FEMALE | 94V-0 | - | - | - | - | - | - | RECEPTACLE | SOLDER | - | - | - | - | Tin (Sn) | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | - | BOARD | - | LOCKING | LOCATING POSTS | - | 1.37 inch | - | GOLD (30) OVER NICKEL | BERYLLIUM COPPER | - | FCI | GLASS FILLED LIQUID CRYSTAL POLYMER | Amphenol FCi | 87024-625TRLF | - | - | - | STRAIGHT | ONE | 2 | 130 °C | -55 °C | LEAD FREE | Obsolete | 5.51 | - | Yes | - | - | - | e3 | Yes | EAR99 | BOARD CONNECTOR | - | - | POLARIZED | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 50 | 1.27 mm | compliant | - | UL, CSA | - | COMMERCIAL | 2 | RECTANGULAR | - | 0.12 inch | FEMALE | 94V-0 | 0.187 inch | 1 A | SQ PIN-SKT | 20 mΩ | 50000000000 Ω | 0.05 inch | RECEPTACLE | SURFACE MOUNT | POLARIZED HOUSING | - | 3.175 mm | 200 Cycles | Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 1.529 N | .417 N | 0.05 inch | NATURAL | - | - | - | - | - | 30u inch | - | ||
![]() 89885-304HLF FCI | In Stock | - | - | - | - | BOARD | - | - | - | - | - | - | GOLD (30) | PHOSPHOR BRONZE | - | AMPHENOL ICC | - | Amphenol ICC | 89885-304HLF | 89885 | - | - | STRAIGHT | - | 1 | - | - | LEAD FREE | Active | 5.75 | - | Yes | - | - | - | e3 | - | - | BOARD CONNECTOR | - | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 4 | 2.54 mm | compliant | - | - | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | RECEPTACLE | SOLDER | - | - | - | - | MATTE TIN (79) OVER NICKEL | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 87606-320HLF FCI | In Stock | - | - | 7 Weeks | - | BOARD | - | - | - | - | - | - | GOLD (30) | PHOSPHOR BRONZE | - | FCI | - | Amphenol FCi | 87606-320HLF | 87606 | - | - | STRAIGHT | - | 2 | - | - | LEAD FREE | Active | 4.97 | - | Yes | - | - | - | e3 | Yes | EAR99 | BOARD CONNECTOR | - | - | - | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 40 | 2.54 mm | compliant | - | - | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | RECEPTACLE | SOLDER | - | - | - | - | MATTE TIN (79) OVER NICKEL | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 89847-325LF FCI | In Stock | - | - | - | - | BOARD | - | LOCKING | - | - | 2.497 inch | - | MATTE TIN (79) OVER NICKEL | PHOSPHOR BRONZE | - | AMPHENOL ICC | GLASS FILLED THERMOPLASTIC | Amphenol ICC | 89847-325LF | 89847 | - | - | STRAIGHT | ONE | 2 | 125 °C | -65 °C | ROHS COMPLIANT | Active | 5.64 | - | Yes | - | - | - | e3 | - | - | BOARD CONNECTOR | - | - | - | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 50 | 2.54 mm | compliant | - | UL, CSA | - | COMMERCIAL | 2 | RECTANGULAR | - | 0.2 inch | FEMALE | 94V-0 | 0.335 inch | 3 A | SQ PIN-SKT | 15 mΩ | 100000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | POLARIZED HOUSING | 1400VAC V | 6.5024 mm | 225 Cycles | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 1.5012 N | .30024 N | 0.1 inch | BLUE | - | - | - | 0.102 inch | - | 30u inch | - | ||
![]() 87407-125 FCI | In Stock | - | - | - | - | BOARD | - | - | - | - | 1.372 inch | - | GOLD (30) OVER NICKEL (50) | NOT SPECIFIED | - | AMPHENOL ICC | GLASS FILLED THERMOPLASTIC | Amphenol ICC | 87407-125 | 87407 | - | - | STRAIGHT | ONE | 2 | 130 °C | -55 °C | - | Active | 5.46 | - | No | - | - | - | e0 | - | - | BOARD CONNECTOR | - | - | TUBE PACKAGING | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 50 | 1.27 mm | compliant | - | UL, CSA | - | COMMERCIAL | 2 | RECTANGULAR | - | 0.225 inch | MALE | 94V-0 | 0.221 inch | 1 A | SQ PIN-SKT | 20 mΩ | 50000000000 Ω | 0.05 inch | RECEPTACLE | SOLDER | POLARIZED HOUSING | 800VAC V | 1.27 mm | 200 Cycles | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | RECTANGULAR | 1.112 N | .0973 N | 0.05 inch | BLACK | - | - | - | 0.09 inch | - | 30u inch | - | ||
![]() 89891-321 FCI | In Stock | - | - | - | - | BOARD | - | DETENT | - | LOCKING | 2.097 inch | - | GOLD (30) | PHOSPHOR BRONZE | - | FCI | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 89891-321 | 89891 | - | - | STRAIGHT | ONE | 2 | 125 °C | -65 °C | - | Obsolete | 5.64 | - | No | - | - | - | e0 | No | EAR99 | BOARD CONNECTOR | - | - | - | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 42 | 2.54 mm | compliant | - | UL, CSA | - | COMMERCIAL | 2 | RECTANGULAR | - | 0.2 inch | FEMALE | 94V-0 | 0.335 inch | 3 A | BELLOWED TYPE | 20 mΩ | 100000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | - | 1000VAC V | 5.08 mm | 200 Cycles | Tin/Lead (Sn/Pb) | RECTANGULAR | 1.4734 N | .3058 N | 0.1 inch | BLUE | - | - | - | 0.114 inch | - | 30u inch | - | ||
![]() 87407-130 FCI | In Stock | - | - | - | - | BOARD | - | LOCKING | - | - | 1.622 inch | - | GOLD (30) OVER NICKEL (50) | NOT SPECIFIED | - | AMPHENOL FCI ASIA PTE LTD | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 87407-130 | - | - | - | STRAIGHT | ONE | 2 | 130 °C | -55 °C | - | Obsolete | 5.92 | - | No | - | - | - | e0 | No | EAR99 | BOARD CONNECTOR | - | - | TUBE PACKAGING | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 60 | 1.27 mm | compliant | - | UL, CSA | - | COMMERCIAL | 2 | RECTANGULAR | - | 0.225 inch | MALE | 94V-0 | 0.221 inch | 1 A | SQ PIN-SKT | 20 mΩ | 50000000000 Ω | 0.05 inch | RECEPTACLE | SOLDER | POLARIZED HOUSING | - | 1.27 mm | 200 Cycles | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | RECTANGULAR | 1.112 N | .0973 N | 0.05 inch | NATURAL | - | - | - | 0.09 inch | - | 30u inch | - | ||
![]() DWM-02-54-G-S-340 Samtec | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DW-14-08-L-S-330 Samtec | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RZ250-315-115-2000 AirBorn | In Stock | - | - | - | Gold | - | Polyphenylene Sulfide (PPS) | - | - | - | - | AirBorn | - | Beryllium Copper | 1 | - | - | AirBorn | - | - | + 125 C | - 65 C | Mounting Flange | - | - | - | - | - | - | - | Details | - | RZ Series | 250 V | RZ | - | - | - | - | 45 Position | 3 Row | - | - | Board to Board & Mezzanine Connectors | - | - | - | - | - | - | 1.27 mm | - | - | - | 500 mA | - | Compression | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board to Board & Mezzanine Connectors | Connectors | Straight | - | Board to Board & Mezzanine Connectors | - | UL 94 V-0 | ||
![]() RZ200-415-115-2000 AirBorn | In Stock | - | - | - | Gold | - | Polyphenylene Sulfide (PPS) | - | - | - | - | AirBorn | - | Beryllium Copper | 1 | - | - | AirBorn | - | - | + 125 C | - 65 C | Mounting Flange | - | - | - | - | - | - | - | Details | - | RZ Series | 250 V | RZ | - | - | - | - | 60 Position | 4 Row | - | - | Board to Board & Mezzanine Connectors | - | - | - | - | - | - | 1.27 mm | - | - | - | 500 mA | - | Compression | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board to Board & Mezzanine Connectors | Connectors | Straight | - | Board to Board & Mezzanine Connectors | - | UL 94 V-0 | ||
![]() RZ100-620-115-1000 AirBorn | In Stock | - | - | - | Gold | - | Polyphenylene Sulfide (PPS) | - | - | - | - | AirBorn | - | Beryllium Copper | 1 | - | - | AirBorn | - | - | + 125 C | - 65 C | Mounting Flange | - | - | - | - | - | - | - | Details | - | RZ Series | 250 V | RZ | - | - | - | - | 120 Position | 6 Row | - | - | Board to Board & Mezzanine Connectors | - | - | - | - | - | - | 1.27 mm | - | - | - | 500 mA | - | Compression | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board to Board & Mezzanine Connectors | Connectors | Straight | - | Board to Board & Mezzanine Connectors | - | UL 94 V-0 | ||
![]() RZ200-415-115-1000 AirBorn | In Stock | - | - | - | Gold | - | Polyphenylene Sulfide (PPS) | - | - | - | - | AirBorn | - | Beryllium Copper | 1 | - | - | AirBorn | - | - | + 125 C | - 65 C | Mounting Flange | - | - | - | - | - | - | - | Details | - | RZ Series | 250 V | RZ | - | - | - | - | 60 Position | 4 Row | - | - | Board to Board & Mezzanine Connectors | - | - | - | - | - | - | 1.27 mm | - | - | - | 500 mA | - | Compression | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board to Board & Mezzanine Connectors | Connectors | Straight | - | Board to Board & Mezzanine Connectors | - | UL 94 V-0 | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | - | BOARD | - | LOCKING | - | - | - | - | GOLD FLASH (15) OVER PALLADIUM NICKEL | COPPER ALLOY | - | AMPHENOL FCI ASIA PTE LTD | LIQUID CRYSTAL POLYMER (LCP) | Amphenol FCi | 91911-31311LF | 91911 | - | - | STRAIGHT | ONE | 2 | - | - | LEAD FREE | Active | 1.24 | - | Yes | - | - | - | e3 | Yes | - | BOARD STACKING CONNECTOR | - | - | CONAN | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 11 | 1 mm | compliant | - | UL | - | COMMERCIAL | 2 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | - | MALE | 94V-0 | - | - | - | - | - | 0.039 inch | RECEPTACLE | SURFACE MOUNT | - | - | - | - | Tin (Sn) - with Nickel (Ni) barrier | STAGGERED | 1.2232 N | - | - | NATURAL | - | - | - | - | - | 15u inch | - | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | - | BOARD | - | LOCKING | - | - | - | - | GOLD FLASH (15) OVER PALLADIUM NICKEL | COPPER ALLOY | - | AMPHENOL FCI ASIA PTE LTD | LIQUID CRYSTAL POLYMER (LCP) | Amphenol FCi | 91922-31109LF | 91922 | - | - | STRAIGHT | ONE | 2 | - | - | LEAD FREE | Active | 5.45 | - | Yes | - | - | - | e3 | Yes | - | BOARD STACKING CONNECTOR | - | - | CONAN | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 9 | 1 mm | compliant | - | UL | - | COMMERCIAL | 2 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | - | FEMALE | 94V-0 | - | - | - | - | - | 0.039 inch | RECEPTACLE | SURFACE MOUNT | - | - | - | - | Tin (Sn) - with Nickel (Ni) barrier | STAGGERED | 1.2232 N | - | - | NATURAL | - | - | - | - | - | 15u inch | - | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | - | BOARD | - | LOCKING | - | - | - | - | GOLD FLASH (15) OVER PALLADIUM NICKEL | COPPER ALLOY | - | AMPHENOL FCI ASIA PTE LTD | LIQUID CRYSTAL POLYMER (LCP) | Amphenol FCi | 91910-21525LF | 919 | - | - | STRAIGHT | ONE | 2 | - | - | LEAD FREE | Active | 2.07 | - | Yes | - | - | - | e3 | Yes | - | BOARD STACKING CONNECTOR | - | - | CONAN | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 25 | 1 mm | compliant | - | UL | - | COMMERCIAL | 2 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | - | MALE | 94V-0 | - | - | - | - | - | 0.039 inch | RECEPTACLE | SURFACE MOUNT | - | - | - | - | Tin (Sn) - with Nickel (Ni) barrier | STAGGERED | 1.2232 N | - | - | NATURAL | - | - | - | - | - | 15u inch | - | ||
![]() 91910-21421 FCI | In Stock | - | - | - | - | BOARD | - | LOCKING | - | - | - | - | GOLD FLASH (15) OVER PALLADIUM NICKEL | COPPER ALLOY | - | FCI | LIQUID CRYSTAL POLYMER (LCP) | Amphenol FCi | 91910-21421 | 919 | - | - | STRAIGHT | ONE | 2 | - | - | - | Obsolete | 5.6 | - | No | - | - | - | e3 | No | - | BOARD STACKING CONNECTOR | - | - | CONAN | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 21 | 1 mm | compliant | - | UL | - | COMMERCIAL | 2 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | - | MALE | 94V-0 | - | - | - | - | - | 0.039 inch | RECEPTACLE | SURFACE MOUNT | - | - | - | - | TIN (100) OVER NICKEL | STAGGERED | 1.2232 N | - | - | NATURAL | - | - | - | - | - | 15u inch | - | ||
![]() 92086-320LF FCI | In Stock | - | - | 8 Weeks | - | BOARD | - | LOCKING | PEG | - | 0.784 inch | - | NOT SPECIFIED | NOT SPECIFIED | - | FCI | POLYCYCLOHEXYLENE TEREPHTHALATE | Amphenol FCi | 92086-320LF | 92086 | - | - | STRAIGHT | ONE | 2 | - | - | LEAD FREE | Active | 1.6 | - | Yes | - | - | - | e4 | - | EAR99 | BOARD CONNECTOR | - | - | - | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 20 | 2 mm | compliant | - | - | - | COMMERCIAL | 2 | RECTANGULAR | - | 0.157 inch | FEMALE | - | 0.157 inch | - | SQ PIN-SKT | - | - | 0.079 inch | - | SURFACE MOUNT | POLARIZED HOUSING | - | 5.0038 mm | - | Gold (Au) | RECTANGULAR | - | - | 0.079 inch | BLACK | - | - | - | - | - | 15u inch | - |