- Manufacturer
- Number of Rows
- Part Status
- RoHS Status
- Factory Lead Time
- Connector Type
- DIN Conformance
- Filter Feature
- IEC Conformance
- MIL Conformance
- Mixed Contacts
- Moisture Sensitivity Level (MSL)
- Option
Attribute column
Categories
Rectangular Connectors - Board Spacers, Stackers (Board to Board)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mounting Type | Housing Material | Mounting Option 1 | Board Mounting Option | Base Product Number | Body Length | Brand | Contact Finish Mating | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Data Rate | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Voltage, Rating | Packaging | Series | JESD-609 Code | Pbfree Code | ECCN Code | Connector Type | Number of Positions | Number of Rows | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Current Rating | Reference Standard | Termination Style | Reliability | Number Of PCB Rows | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Connector Support Type | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Insulator Color | Product Type | Product | Mounting Angle | Terminal Length | Product Category | Plating Thickness | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 91901-31209 FCI | In Stock | - | - | - | - | BOARD | - | LOCKING | - | - | - | - | GOLD FLASH (15) OVER PALLADIUM NICKEL | COPPER ALLOY | - | FCI | LIQUID CRYSTAL POLYMER (LCP) | Amphenol FCi | 91901-31209 | 91901 | - | - | - | - | STRAIGHT | ONE | 2 | - | - | - | - | Obsolete | - | 5.63 | - | No | - | - | - | e3 | No | - | BOARD STACKING CONNECTOR | - | - | CONAN | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 9 | 1 mm | compliant | - | UL | - | COMMERCIAL | 2 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | - | MALE | 94V-0 | - | - | - | - | - | 0.039 inch | RECEPTACLE | SURFACE MOUNT | - | - | - | - | - | TIN (100) OVER NICKEL | STAGGERED | 1.2232 N | - | - | NATURAL | - | - | - | - | - | 15u inch | - | ||
![]() 91920-31115 FCI | In Stock | - | - | - | - | BOARD | - | LOCKING | - | - | - | - | GOLD FLASH OVER PALLADIUM NICKEL (15) | COPPER ALLOY | - | FCI | LIQUID CRYSTAL POLYMER (LCP) | Amphenol FCi | 91920-31115 | 91920 | - | - | - | - | STRAIGHT | ONE | 2 | - | - | - | - | Obsolete | - | 5.63 | - | No | - | - | - | e3 | - | EAR99 | BOARD STACKING CONNECTOR | - | - | LOW PROFILE | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 15 | 1 mm | unknown | - | UL | - | COMMERCIAL | 2 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | - | FEMALE | 94V-0 | - | - | - | - | - | 0.039 inch | RECEPTACLE | SURFACE MOUNT | - | - | - | - | - | TIN (100) OVER NICKEL (50) | STAGGERED | 1.2232 N | - | - | NATURAL | - | - | - | - | - | 15u inch | - | ||
![]() 95200-304LF FCI | In Stock | - | - | 5 Weeks, 3 Days | - | BOARD | - | LOCKING | - | - | 2.197 inch | - | MATTE TIN OVER NICKEL | NOT SPECIFIED | - | FCI | - | Amphenol FCi | 95200-304LF | 95200 | - | - | - | - | STRAIGHT | ONE | 1 | - | - | - | ROHS COMPLIANT | Active | - | 5.64 | - | Yes | - | - | - | e3 | - | EAR99 | BOARD CONNECTOR | - | - | - | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 21 | 2.54 mm | compliant | - | UL | - | COMMERCIAL | 2 | RECTANGULAR | - | 0.098 inch | FEMALE | 94V-0 | 0.335 inch | - | SQ PIN-SKT | - | - | 0.1 inch | - | SOLDER | - | POLARIZED HOUSING | - | 3.175 mm | - | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | - | - | - | BLUE | - | - | - | 0.112 inch | - | 30u inch | - | ||
![]() 93696-340LF FCI | In Stock | - | - | 5 Weeks, 3 Days | - | BOARD | - | - | - | - | - | - | GOLD (30) | PHOSPHOR BRONZE | - | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 93696-340LF | - | - | - | - | - | STRAIGHT | - | 2 | - | - | - | ROHS COMPLIANT | Active | - | 5.67 | - | Yes | - | - | - | e3 | Yes | - | BOARD CONNECTOR | - | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 80 | 2.54 mm | compliant | - | - | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | RECEPTACLE | SOLDER | - | - | - | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 364708-E TE Connectivity | In Stock | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MicroSpeed | - | - | - | - | 5 Position | 1 Row | - | - | - | - | - | - | - | - | - | 1 mm, 1.5 mm | - | - | - | 6.6 A | - | Solder | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Connectors | Right Angle | - | - | - | - | ||
![]() 254262-E TE Connectivity | In Stock | - | - | - | Gold | - | Liquid Crystal Polymer (LCP) | - | - | - | - | - | - | Copper Alloy | - | - | - | - | - | - | 3 Gbps | + 125 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SMC 1.27mm | - | - | - | - | 12 Position | 2 Row | - | - | - | - | - | - | - | - | - | 1.27 mm | - | - | - | 1.6 A | - | Solder | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Connectors | Right Angle | - | - | - | - | ||
![]() 524948-E TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ZW-07-19-G-D-925-225 Samtec | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 73546-140 FCI | In Stock | - | - | - | - | BOARD | - | - | - | - | 2.122 inch | - | GOLD (30) OVER NICKEL (50) | NOT SPECIFIED | - | FCI | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 73546-140 | 73546 | - | - | - | - | STRAIGHT | ONE | 2 | 130 °C | -55 °C | - | - | Obsolete | - | 5.8 | - | No | - | - | - | e0 | - | EAR99 | BOARD CONNECTOR | - | - | POLARIZED | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 80 | 1.27 mm | compliant | - | UL, CSA | - | COMMERCIAL | 2 | RECTANGULAR | - | 0.225 inch | MALE | 94V-0 | 0.364 inch | 1 A | SQ PIN-SKT | 25 mΩ | 50000000000 Ω | 0.05 inch | RECEPTACLE | SURFACE MOUNT | - | - | 800VAC V | 3.175 mm | 200 Cycles | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | RECTANGULAR | 1.112 N | .0973 N | 0.05 inch | BLACK | - | - | - | - | - | 30u inch | - | ||
![]() 767139-6 TE Connectivity | In Stock | - | - | - | - | BOARD | - | - | - | - | 3.5 inch | - | NOT SPECIFIED | NOT SPECIFIED | - | TE CONNECTIVITY LTD | LIQUID CRYSTAL POLYMER (LCP) | TE Connectivity | 767139-6 | - | - | - | - | - | STRAIGHT | ONE | 2 | 125 °C | -55 °C | - | - | Obsolete | - | 5.92 | - | No | - | - | - | e0 | - | - | BOARD STACKING CONNECTOR | - | - | MICTOR | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 228 | 0.64 mm | compliant | - | UL, CSA | - | COMMERCIAL | 2 | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.208 inch | MALE | - | 0.343 inch | 1 A | BELLOWED TYPE | 10 mΩ | 10000000000 Ω | 0.025 inch | PLUG | SURFACE MOUNT | - | POLARIZED HOUSING | 500VAC V | 7.0866 mm | 500 Cycles | - | RECTANGULAR | 1.112 N | .139 N | - | BLACK | - | - | - | - | - | 30u inch | - | ||
![]() DWM-02-54-G-S-340 Samtec | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DW-14-08-L-S-330 Samtec | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0877972400 Molex | In Stock | - | - | - | - | - | - | - | - | 087797 | - | - | - | - | - | - | - | - | - | - | - | - | Molex | - | - | - | - | - | - | Bulk | - | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 73542-640 FCI | In Stock | - | - | - | - | BOARD | - | LOCKING | PEG | - | 2.12 inch | - | TIN LEAD OVER NICKEL | NOT SPECIFIED | - | FCI | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 73542-640 | 73542 | - | - | - | - | STRAIGHT | ONE | 2 | 130 °C | -55 °C | - | - | Active | - | 5.45 | - | No | - | - | - | e0 | No | - | BOARD CONNECTOR | - | - | TUBE PACKAGING, W/ HOLD DOWN | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 80 | 1.27 mm | compliant | - | UL, CSA | - | COMMERCIAL | 2 | RECTANGULAR | - | 0.12 inch | FEMALE | 94V-0 | 0.187 inch | 1 A | SQ PIN-SKT | 25 mΩ | 5000000000 Ω | 0.05 inch | PLUG | SURFACE MOUNT | - | POLARIZED HOUSING | - | 3.175 mm | 200 Cycles | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | RECTANGULAR | 1.112 N | .417 N | 0.05 inch | NATURAL | - | - | - | - | - | 30u inch | - | ||
![]() 74440-001 FCI | In Stock | - | - | 4 Weeks | - | - | - | - | - | - | - | - | - | - | - | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 74440-001 | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | 5.57 | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 74221-A01 FCI | In Stock | - | - | 6 Weeks | - | BOARD | - | LOCKING | - | - | 2.165 inch | - | AU | COPPER ALLOY | - | FCI | LIQUID CRYSTAL POLYMER (LCP) | Amphenol FCi | 74221-A01 | 74221 | - | - | - | - | STRAIGHT | ONE | 10 | - | - | - | - | Active | - | 5.82 | - | No | - | - | - | e0 | - | EAR99 | BOARD CONNECTOR | - | - | - | 8536.69.40.40 | Headers and Edge Type Connectors | - | - | - | - | - | - | - | 400 | 1.27 mm | compliant | - | UL | - | COMMERCIAL | 10 | RECTANGULAR | - | 0.647 inch | MALE | - | 0.128 inch | - | SQ PIN-SKT | - | - | 0.05 inch | RECEPTACLE | SURFACE MOUNT | - | - | - | 1.27 mm | - | Tin/Lead (Sn/Pb) | RECTANGULAR | - | - | 0.05 inch | - | - | - | - | 0.021 inch | - | - | - | ||
![]() 1-2314843-4 TE Connectivity | In Stock | - | - | - | Tin | - | Liquid Crystal Polymer (LCP) | - | - | - | - | TE Connectivity | - | Phosphor Bronze | 40 | - | - | TE Connectivity | - | - | - | + 105 C | - | - 40 C | SMD/SMT | - | - | - | - | - | - | - | - | - | Details | - | 125 VAC | Reel | - | - | - | - | - | 14 Position | 2 Row | - | - | Board to Board & Mezzanine Connectors | - | - | - | - | - | - | 2 mm | - | - | - | 2 A | - | Solder | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board to Board & Mezzanine Connectors | Receptacles | Vertical | - | Board to Board & Mezzanine Connectors | - | UL 94 V-0 | ||
![]() 89891-313HLF FCI | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 87606-304HLF FCI | In Stock | - | - | 7 Weeks | - | BOARD | - | - | - | - | - | - | GOLD (30) | PHOSPHOR BRONZE | - | FCI | - | Amphenol FCi | 87606-304HLF | 87606 | - | - | - | - | STRAIGHT | - | 2 | - | - | - | LEAD FREE | Active | - | 5.41 | - | Yes | - | - | - | e3 | Yes | EAR99 | BOARD CONNECTOR | - | - | - | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 8 | 2.54 mm | compliant | - | - | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | RECEPTACLE | SOLDER | - | - | - | - | - | MATTE TIN (79) OVER NICKEL | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 84740-092LF FCI | In Stock | - | - | 6 Weeks | - | - | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 84740-092LF | - | - | - | - | - | - | - | - | - | - | - | ROHS COMPLIANT | Active | - | 5.77 | - | Yes | - | - | - | - | - | - | BOARD STACKING CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |