- Manufacturer
- Number of Rows
- Part Status
- RoHS Status
- Factory Lead Time
- Connector Type
- DIN Conformance
- Filter Feature
- IEC Conformance
- MIL Conformance
- Mixed Contacts
- Moisture Sensitivity Level (MSL)
- Option
Attribute column
Categories
Rectangular Connectors - Board Spacers, Stackers (Board to Board)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Contact Materials | Incremental Quantity | Jack Structure | Mating type | Mounting | MPQ | Number of Pins/Row | Operation | Package specification | Pin structure | Product PIN Number | Production Status | Soldering Temperature | Series | Connector Type | Number of rows | Pitch | Product Type | Rated current | Industry Standards |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() X0502FVS-40ES-LPSN XKB Connectivity | 200000 |
| - | - | - | - | 2x20 | - | Vertical Mount | 1500 pieces/reel | 20 | Vertical | SMD,P=0.5mm | - | 40 | Active | - | Board to Board 0.5-X0502 | Female Socket | Double row | 0.5mm | Board-to-Board Connector | - | UL/CUL-E523734 | ||
![]() X0502FVS-50A1S-LPSN XKB Connectivity | 200000 |
| - | - | - | - | 2x25 | - | Vertical Mount | 1500 pieces/reel | 25 | Vertical | SMD,P=0.5mm | - | 50 | Active | - | Board to Board 0.5-X0502 | Female Socket | Double row | 0.5mm | Board-to-Board Connector | - | UL/CUL-E523734 | ||
![]() X0502FVS-50B1S-LPSN XKB Connectivity | 200000 |
| - | - | - | - | 2x25 | - | Vertical Mount | 1500 pieces/reel | 25 | Vertical | SMD,P=0.5mm | - | 50 | Active | - | Board to Board 0.5-X0502 | Female Socket | Double row | 0.5mm | Board-to-Board Connector | - | UL/CUL-E523734 | ||
![]() X0502FVS-50DS-LPSN XKB Connectivity | 200000 |
| - | - | - | - | 2x25 | - | Vertical Mount | 1500 pieces/reel | 25 | Vertical | SMD,P=0.5mm | - | 50 | Active | - | Board to Board 0.5-X0502 | Female Socket | Double row | 0.5mm | Board-to-Board Connector | - | UL/CUL-E523734 | ||
![]() X0502FVS-60AS-LPSN XKB Connectivity | 200000 |
| - | - | - | - | 2x30 | - | Vertical Mount | 1500 pieces/reel | 30 | Vertical | SMD,P=0.5mm | - | 60 | Active | - | Board to Board 0.5-X0502 | Female Socket | Double row | 0.5mm | Board-to-Board Connector | - | UL/CUL-E523734 | ||
![]() X0502FVS-60BS-LPSN XKB Connectivity | 200000 |
| - | - | - | - | 2x30 | - | Vertical Mount | 1500 pieces/reel | 30 | Vertical | SMD,P=0.5mm | - | 60 | Active | - | Board to Board 0.5-X0502 | Female Socket | Double row | 0.5mm | Board-to-Board Connector | - | UL/CUL-E523734 | ||
![]() X0502FVS-60CS-LPSN XKB Connectivity | 200000 |
| - | - | - | - | 2x30 | - | Vertical Mount | 1500 pieces/reel | 30 | Vertical | SMD,P=0.5mm | - | 60 | Active | - | Board to Board 0.5-X0502 | Female Socket | Double row | 0.5mm | Board-to-Board Connector | - | UL/CUL-E523734 | ||
![]() X0502FVS-60D1S-LPSN XKB Connectivity | 200000 |
| - | - | - | - | 2x30 | - | Vertical Mount | 1500 pieces/reel | 30 | Vertical | SMD,P=0.5mm | - | 60 | Active | - | Board to Board 0.5-X0502 | Female Socket | Double row | 0.5mm | Board-to-Board Connector | - | UL/CUL-E523734 | ||
![]() X0502FVS-60ES-LPSN XKB Connectivity | 200000 |
| - | - | - | - | 2x30 | - | Vertical Mount | 1500 pieces/reel | 30 | Vertical | SMD,P=0.5mm | - | 60 | Active | - | Board to Board 0.5-X0502 | Female Socket | Double row | 0.5mm | Board-to-Board Connector | - | UL/CUL-E523734 | ||
![]() X0502FVS-70A1S-LPSN XKB Connectivity | 200000 |
| - | - | - | - | 2x35 | - | Vertical Mount | 1500 pieces/reel | 35 | Vertical | SMD,P=0.5mm | - | 70 | Active | - | Board to Board 0.5-X0502 | Female Socket | Double row | 0.5mm | Board-to-Board Connector | - | UL/CUL-E523734 | ||
![]() X0502FVS-70BS-LPSN XKB Connectivity | 200000 |
| - | - | - | - | 2x35 | - | Vertical Mount | 1500 pieces/reel | 35 | Vertical | SMD,P=0.5mm | - | 70 | Active | - | Board to Board 0.5-X0502 | Female Socket | Double row | 0.5mm | Board-to-Board Connector | - | UL/CUL-E523734 | ||
![]() X0801FRS-40AS-LPV01 XKB Connectivity | 200000 |
| - | Au | Phospgor Bronze | - | 2x20 | - | Horizontal Mount | 1000 pieces/reel | 20 | Side Operation | SMD,P=0.8mm | 2x19 | 40 | Active | 260℃ Max. | Plate to Plate 0.8-X0801 | Female Socket | Double row | 0.8mm | Board-to-Board Connector | 0.5A | UL/CUL-E523734 | ||
![]() X0801FRS-50AS-LPV01 XKB Connectivity | 200000 |
| - | Au | Phospgor Bronze | - | 2x25 | - | Horizontal Mount | 1000 pieces/reel | 25 | Side Operation | SMD,P=0.8mm | 2x20 | 50 | Active | 260℃ Max. | Plate to Plate 0.8-X0801 | Female Socket | Double row | 0.8mm | Board-to-Board Connector | 0.5A | UL/CUL-E523734 | ||
![]() X0801WVS-04AS-LPV01 XKB Connectivity | 200000 |
| - | Au | Phospgor Bronze | 1000 | 2x02 | X0801FRS-04AS-9TV01 | Vertical Mount | 1000 pieces/reel | 2 | Vertical | SMD,P=0.8mm | 2x2 | 4 | Active | 260℃ Max. | Plate to Plate 0.8-X0801 | Male Socket | Double row | 0.8mm | Board-to-Board Connector | 0.5A | UL/CUL-E523734 | ||
![]() X0801WVS-10AS-LPV01 XKB Connectivity | 200000 |
| - | Au | Phospgor Bronze | 1000 | 2x05 | X0801FRS-10AS-9TV01 | Vertical Mount | 1000 pieces/reel | 5 | Vertical | SMD,P=0.8mm | 2x5 | 10 | Active | 260℃ Max. | Plate to Plate 0.8-X0801 | Male Socket | Double row | 0.8mm | Board-to-Board Connector | 0.5A | UL/CUL-E523734 | ||
![]() X0515FVS-56DS-9TV01 XKB Connectivity | 200000 |
| - | - | - | - | 2x28 | - | Vertical Mount | 1000 pieces/reel | 28 | Vertical | SMD,P=0.5mm | - | 56 | Active | - | Board to Board 0.5-X0515 | Female Socket | Double row | 0.5mm | Board-to-Board Connector | - | UL/CUL-E523734 | ||
![]() X0515FVS-60AS-9TV01 XKB Connectivity | 200000 |
| - | - | - | - | 2x30 | - | Vertical Mount | 1000 pieces/reel | 30 | Vertical | SMD,P=0.5mm | - | 60 | Active | - | Board to Board 0.5-X0515 | Female Socket | Double row | 0.5mm | Board-to-Board Connector | - | UL/CUL-E523734 | ||
![]() X0515FVS-60BS-9TV01 XKB Connectivity | 200000 |
| - | - | - | - | 2x30 | - | Vertical Mount | 1000 pieces/reel | 30 | Vertical | SMD,P=0.5mm | - | 60 | Active | - | Board to Board 0.5-X0515 | Female Socket | Double row | 0.5mm | Board-to-Board Connector | - | UL/CUL-E523734 | ||
![]() X0515FVS-70AS-9TV01 XKB Connectivity | 200000 |
| - | - | - | - | 2x35 | - | Vertical Mount | 1000 pieces/reel | 35 | Vertical | SMD,P=0.5mm | - | 70 | Active | - | Board to Board 0.5-X0515 | Female Socket | Double row | 0.5mm | Board-to-Board Connector | - | UL/CUL-E523734 | ||
![]() X0801WVS-12AS-LPV01 XKB Connectivity | 200000 |
| - | Au | Phospgor Bronze | 1000 | 2x06 | X0801FRS-12AS-9TV01 | Vertical Mount | 1000 pieces/reel | 6 | Vertical | SMD,P=0.8mm | 2x6 | 12 | Active | 260℃ Max. | Plate to Plate 0.8-X0801 | Male Socket | Double row | 0.8mm | Board-to-Board Connector | 0.5A | UL/CUL-E523734 |