- Manufacturer
- Number of Rows
- Part Status
- RoHS Status
- Factory Lead Time
- Connector Type
- DIN Conformance
- Filter Feature
- IEC Conformance
- MIL Conformance
- Mixed Contacts
- Moisture Sensitivity Level (MSL)
- Option
Attribute column
Categories
Rectangular Connectors - Board Spacers, Stackers (Board to Board)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mounting Type | Number of Pins | Housing Material | Acting | Actuator Style | Base/Housing Material | Brand | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Fuse Material | Ihs Manufacturer | Manufacturer | Manufacturer Lifecycle Status | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Mounting | Mounting Styles | Number of Rows Loaded | Part Life Cycle Code | Pole Throw Configuration | Risk Rank | RoHS | Rohs Code | Supplier Package | Switch Configuration | Tradename | Voltage, Rating | Operating Temperature | Packaging | Series | JESD-609 Code | Connector Type | Type | Number of Positions | Number of Rows | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Current Rating | Pin Count | Termination Style | Contact Gender | UL Flammability Code | Lead Length | Termination Type | Contact Finish Termination | Mechanical Life | Family | Operating Force | Illumination Type | Terminal Type | Product Type | Product | Mounting Angle | Product Category | Stack Height | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FW-15-05-G-D-410-170-A Samtec | In Stock | - | - | 3 Weeks | - | - | BOARD | - | - | - | - | - | Samtec | - | 30 | - | SAMTEC INC | Samtec | - | FW-15-05-G-D-410-170-A | - | - | - | STRAIGHT | 2 | Active | - | 5.77 | - | Yes | - | - | Flex Stack | - | - | Tube | FW-SM | e4 | BOARD STACKING CONNECTOR | - | - | - | Board to Board & Mezzanine Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 30 | 1.27 mm | not_compliant | - | - | - | MALE | 94V-0 | - | SURFACE MOUNT | Gold (Au) - with Nickel (Ni) barrier | - | - | - | - | - | Board to Board & Mezzanine Connectors | - | - | Board to Board & Mezzanine Connectors | - | - | ||
![]() FW-25-03-G-D-235-165-A Samtec | In Stock | - | - | - | Production (Last Updated: 1 year ago) | - | - | - | - | - | - | - | Samtec | - | 18 | - | - | Samtec | PRODUCTION (Last Updated: 1 year ago) | - | - | - | - | - | - | - | - | - | - | - | - | - | Flex Stack | - | - | Tube | FW-SM | - | - | - | - | - | Board to Board & Mezzanine Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | M8/M12 Industrial Cordsets & Connectors | - | - | - | Board to Board & Mezzanine Connectors | - | - | Board to Board & Mezzanine Connectors | - | - | ||
![]() FW-08-01-G-D-189-065 Samtec | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FW-15-03-F-D-215-150-A Samtec | In Stock | - | - | - | - | - | - | - | - | - | - | - | Samtec | - | 30 | - | - | Samtec | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flex Stack | - | - | Tube | FW-SM | - | - | - | - | - | Board to Board & Mezzanine Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board to Board & Mezzanine Connectors | - | - | Board to Board & Mezzanine Connectors | - | - | ||
![]() FW-07-03-F-D-260-140-A Samtec | In Stock | - | - | - | - | - | - | - | - | Fast | - | - | - | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55 to 125 °C | - | - | - | - | Chip | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HLE-111-02-F-DV-BE-K Samtec | In Stock | - | - | - | - | Gold | - | - | Liquid Crystal Polymer (LCP) | - | - | - | Samtec | Beryllium Copper | 20 | - | - | Samtec | - | - | + 125 C | - 55 C | - | SMD/SMT | - | - | - | - | Details | - | - | - | Tiger Beam | 400 V | - | Tube | HLE | - | - | - | 22 Position | 2 Row | Board to Board & Mezzanine Connectors | - | - | - | - | - | - | 2.54 mm | - | - | - | 4.1 A | - | Solder | - | - | - | - | - | - | - | - | - | - | Board to Board & Mezzanine Connectors | Headers | Straight | Board to Board & Mezzanine Connectors | - | UL 94 V-0 | ||
![]() FW-25-05-F-D-315-135-A Samtec | In Stock | - | - | 3 Weeks | Production (Last Updated: 1 year ago) | - | BOARD | - | - | - | - | - | Samtec | - | 18 | - | SAMTEC INC | Samtec | PRODUCTION (Last Updated: 1 year ago) | FW-25-05-F-D-315-135-A | - | - | - | STRAIGHT | 2 | Active | - | 5.77 | - | Yes | - | - | Flex Stack | - | - | Tube | FW-SM | e3 | BOARD STACKING CONNECTOR | - | - | - | Board to Board & Mezzanine Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 50 | 1.27 mm | not_compliant | - | - | - | MALE | 94V-0 | - | SURFACE MOUNT | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | Board to Board & Mezzanine Connectors | - | - | Board to Board & Mezzanine Connectors | - | - | ||
Tiny WHSL | In Stock | - | - | 3 Weeks | - | - | BOARD | - | - | - | - | - | - | - | - | - | SAMTEC INC | Samtec Inc | - | FW-08-05-F-D-393-256-A-P-TR | - | - | - | STRAIGHT | 2 | Active | - | 5.77 | - | Yes | - | - | - | - | - | - | - | e3 | BOARD STACKING CONNECTOR | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 16 | 1.27 mm | not_compliant | - | - | - | MALE | 94V-0 | - | SURFACE MOUNT | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HLE-107-02-L-DV-TE-P Samtec | In Stock | - | - | - | - | Gold | - | - | Liquid Crystal Polymer (LCP) | - | - | - | Samtec | Beryllium Copper | 32 | - | - | Samtec | - | - | + 125 C | - 55 C | - | Straight Pin | - | - | - | - | Details | - | - | - | Tiger Beam | 400 V | - | Tube | HLE | - | - | - | 14 Position | 2 Row | Board to Board & Mezzanine Connectors | - | - | - | - | - | - | 2.54 mm | - | - | - | 4.1 A | - | Solder | - | - | - | - | - | - | - | - | - | - | Board to Board & Mezzanine Connectors | Headers | Straight | Board to Board & Mezzanine Connectors | - | UL 94 V-0 | ||
![]() MW-07-03-G-D-155-110 Samtec | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HW-16-08-F-D-300-SM-A Samtec | In Stock | - | - | - | Production (Last Updated: 1 year ago) | Gold | - | - | Liquid Crystal Polymer (LCP) | - | - | - | - | Phosphor Bronze | - | - | - | - | PRODUCTION (Last Updated: 1 year ago) | - | + 125 C | - 55 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 32 Position | 2 Row | - | - | - | - | - | - | - | 2.54 mm | - | - | - | - | - | Solder | - | - | - | - | - | - | - | - | - | - | - | Headers | Straight | - | 7.62 mm | - | ||
![]() QMS-048-06.75-H-D-DP-PC4 Samtec | In Stock | - | - | - | - | Gold | - | - | Liquid Crystal Polymer (LCP) | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | + 125 C | - 55 C | - | - | - | - | - | - | - | - | - | - | - | 300 VAC | - | - | - | - | - | - | 104 Position | 2 Row | - | - | - | - | - | - | - | 0.635 mm | - | - | - | 2.6 A | - | Solder | - | - | - | - | - | - | - | - | - | - | - | Headers | Straight | - | 10 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | Samtec | - | 27 | - | - | Samtec | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flex Stack | - | - | Tube | FW-SM | - | - | - | - | - | Board to Board & Mezzanine Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board to Board & Mezzanine Connectors | - | - | Board to Board & Mezzanine Connectors | - | - | ||
![]() FW-50-03-G-D-085-150 Samtec | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TW-02-02-T-D-216-SM-A Samtec | In Stock | - | - | - | Production (Last Updated: 1 year ago) | - | - | 2 | - | - | - | - | Samtec | - | 1 | - | - | Samtec | PRODUCTION (Last Updated: 1 year ago) | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | Flex Stack | - | - | Bulk | TW | - | - | Stacking Header | - | 2 | Headers & Wire Housings | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7.8486 mm | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | Headers & Wire Housings | - | - | ||
![]() TW-12-11-L-D-120-110 Samtec | In Stock | - | - | - | Production (Last Updated: 1 year ago) | - | - | 12 | - | - | - | - | - | - | - | - | - | - | PRODUCTION (Last Updated: 1 year ago) | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.0838 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TW-20-03-G-D-290-SM Samtec | In Stock | - | - | - | - | - | - | - | - | - | - | - | Samtec | - | 1 | - | - | Samtec | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | Flex Stack | - | - | Tube | TW | - | - | Stacking Header | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | Headers & Wire Housings | - | - | ||
![]() MW-07-03-G-D-220-080 Samtec | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MW-03-03-G-D-135-120-TR Samtec | In Stock | - | - | 3 Weeks | - | Silver | - | - | - | - | Round Button | Thermoplastic | - | Stainless Steel | - | - | SAMTEC INC | Samtec Inc | - | MW-03-03-G-D-135-120-TR | - | - | Surface Mount | - | - | Active | SPST | 5.77 | - | Yes | SMD | NO | - | - | -40 to 85 °C | - | - | e4 | BOARD STACKING CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | 4 | - | - | - | - | - | Gold (Au) - with Nickel (Ni) barrier | 150000 Cycles | - | 200 g/m | Non-Illuminated | Solder Tab | - | - | - | - | - | - | ||
![]() MW-23-03-G-D-200-065-ES Samtec | In Stock | - | - | 3 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | SAMTEC INC | Samtec Inc | - | MW-23-03-G-D-200-065-ES | - | - | - | - | - | Active | - | 5.77 | - | Yes | - | - | - | - | - | - | - | e4 | BOARD STACKING CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | Gold (Au) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | - | - | - | - |