- Manufacturer
- Number of Rows
- Part Status
- RoHS Status
- Factory Lead Time
- Connector Type
- DIN Conformance
- Filter Feature
- IEC Conformance
- MIL Conformance
- Mixed Contacts
- Moisture Sensitivity Level (MSL)
- Option
Attribute column
Categories
Rectangular Connectors - Board Spacers, Stackers (Board to Board)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mounting Type | Housing Material | Material - Insulation | Mounting Option 1 | Body Length | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Part Life Cycle Code | Product Status | Risk Rank | Rohs Code | Voltage, Rating | Operating Temperature | Series | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Connector Type | Number of Positions | Number of Rows | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Terminal Pitch | Style | Number of Positions Loaded | Reach Compliance Code | Current Rating | Reference Standard | Contact Finish | Termination Style | Reliability | Number Of PCB Rows | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Insulator Color | Product | Mounting Angle | Features | Terminal Length | Contact Finish Thickness | Plating Thickness | Stack Height | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 9258008004062 KYOCERA | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9159003551906 KYOCERA | In Stock | - | - | - | Gold | - | Nylon | - | - | - | - | Beryllium Copper | - | - | - | - | - | + 120 C | - | - 40 C | - | - | - | - | - | - | - | - | - | - | - | 300 VAC | - | - | - | - | - | - | - | 3 Position | 1 Row | - | - | - | - | - | - | - | - | - | - | 2 mm | - | - | - | - | - | 2 A | - | - | Solder | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Connectors | Vertical | - | - | - | - | - | - | ||
![]() 9159004551906 KYOCERA | In Stock | - | - | - | Gold | - | Nylon | - | - | - | - | Beryllium Copper | - | - | - | - | - | + 120 C | - | - 40 C | - | - | - | - | - | - | - | - | - | - | - | 300 VAC | - | - | - | - | - | - | - | 4 Position | 1 Row | - | - | - | - | - | - | - | - | - | - | 2 mm | - | - | - | - | - | 2 A | - | - | Solder | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Connectors | Vertical | - | - | - | - | - | - | ||
![]() 9188006020062 KYOCERA | In Stock | - | - | - | Gold | - | Plastic | - | - | - | - | Beryllium Copper | - | - | - | - | - | + 125 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | - | 125 V | - | - | - | - | - | - | - | 6 Position | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 A | - | - | Solder | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Connectors | Straight | - | - | - | - | - | - | ||
![]() 9159006501906 KYOCERA | In Stock | - | - | - | Gold | - | Nylon | - | - | - | - | Beryllium Copper | - | - | - | - | - | + 120 C | - | - 40 C | - | - | - | - | - | - | - | - | - | - | - | 300 VAC | - | - | - | - | - | - | - | 6 Position | - | - | - | - | - | - | - | - | - | - | - | 2 mm | - | - | - | - | - | 2 A | - | - | Solder | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Connectors | Straight | - | - | - | - | - | - | ||
![]() 9258008004063 KYOCERA | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9159005001006 KYOCERA | In Stock | - | - | - | Tin | - | Nylon | - | - | - | - | Phosphor Bronze | - | - | - | - | - | + 125 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | - | 250 VAC | - | - | - | - | - | - | - | 5 Position | 1 Row | - | - | - | - | - | - | - | - | - | - | 2 mm | - | - | - | - | - | 3 A | - | - | Solder | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Connectors | Horizontal | - | - | - | - | - | - | ||
![]() 9159004502906 KYOCERA | In Stock | - | - | - | Gold | - | Nylon | - | - | - | - | Beryllium Copper | - | - | - | - | - | + 120 C | - | - 40 C | - | - | - | - | - | - | - | - | - | - | - | 300 VAC | - | - | - | - | - | - | - | 4 Position | - | - | - | - | - | - | - | - | - | - | - | 2 mm | - | - | - | - | - | 2 A | - | - | Solder | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Connectors | Straight | - | - | - | - | - | - | ||
![]() 215016201010001 KYOCERA | In Stock | - | - | - | - | Surface Mount | - | Thermoplastic | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | - | - | - | - | - | - | Bulk | - | - | Obsolete | - | - | - | -55°C ~ 105°C | 5016 | - | - | Solder | - | Receptacle, Female Sockets | 10 | 2 | - | - | - | - | - | - | - | - | - | 1A | 0.050 (1.27mm) | - | - | - | All | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15.0µin (0.38µm) | - | - | UL94 V-0 | ||
![]() 9158024020061 KYOCERA | In Stock | - | - | - | Gold | - | - | - | - | - | - | Beryllium Copper | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 Position | 2 Row | - | - | - | - | - | - | - | - | - | - | 1 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers | Straight | - | - | - | - | 1.9 mm to 2.1 mm | - | ||
![]() 9158028025061 KYOCERA | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9159005502906 KYOCERA | In Stock | - | - | - | Gold | - | Nylon | - | - | - | - | Beryllium Copper | - | - | - | - | - | + 120 C | - | - 40 C | - | - | - | - | - | - | - | - | - | - | - | 300 VAC | - | - | - | - | - | - | - | 5 Position | - | - | - | - | - | - | - | - | - | - | - | 2 mm | - | - | - | - | - | 2 A | - | - | Solder | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Connectors | Straight | - | - | - | - | - | - | ||
![]() 9158016020061 KYOCERA | In Stock | - | - | - | Gold | - | Plastic | - | - | - | - | Beryllium Copper | - | - | - | - | - | + 125 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | - | 125 V | - | - | - | - | - | - | - | 16 Position | 2 Row | - | - | - | - | - | - | - | - | - | - | 1 mm | - | - | - | - | - | 1 A | - | - | Solder | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers | Vertical | - | - | - | - | 2 mm | - | ||
![]() 9159006502906 KYOCERA | In Stock | - | - | - | Tin | - | Nylon | - | - | - | - | Beryllium Copper | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 mm | - | - | - | - | - | 2 A | - | - | Solder | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Connectors | - | - | - | - | - | - | - | ||
![]() AXE192224 Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AXE226224 Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AXE234324 Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AXE132224 Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 71991-330HLF FCI | In Stock | - | - | 6 Weeks | - | BOARD | - | - | LOCKING | 1.497 inch | GOLD (30) | PHOSPHOR BRONZE | FCI | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 71991-330HLF | 71991 | - | - | - | STRAIGHT | ONE | 2 | 125 °C | -65 °C | - | ROHS COMPLIANT | Active | - | 5.43 | Yes | - | - | - | e3 | Yes | - | EAR99 | BOARD CONNECTOR | - | - | - | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | 60 | 2.54 mm | - | - | compliant | - | UL, CSA | - | - | COMMERCIAL | 2 | RECTANGULAR | 0.2 inch | FEMALE | 94V-0 | 0.276 inch | 3 A | SQ PIN-SKT | 15 mΩ | 100000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | POLARIZED HOUSING | - | 7.62 mm | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 1.5012 N | .30024 N | 0.1 inch | GRAY | - | - | - | 0.118 inch | - | 30u inch | - | - | ||
![]() 76342-303HLF FCI | In Stock | - | - | 6 Weeks, 3 Days | - | BOARD | - | - | LOCKING | 0.297 inch | NOT SPECIFIED | NOT SPECIFIED | FCI | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 76342-303HLF | 76342 | - | - | - | STRAIGHT | ONE | 2 | 125 °C | -65 °C | - | - | Active | - | 5.42 | Yes | - | - | - | e3 | - | - | EAR99 | BOARD CONNECTOR | - | - | ROHS COMPLIANT, BOX PACKAGING | 8536.69.40.40 | Headers and Edge Type Connectors | - | - | - | - | - | - | - | - | 6 | 2.54 mm | - | - | compliant | - | UL, CSA | - | - | COMMERCIAL | 2 | RECTANGULAR | 0.2 inch | FEMALE | - | 0.276 inch | 3 A | SQ PIN-SKT | 20 mΩ | 100000000000 Ω | 0.1 inch | PLUG | SOLDER | POLARIZED HOUSING | 1400VAC V | 2.54 mm | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 1.4734 N | .278 N | 0.1 inch | - | - | - | - | 0.114 inch | - | 30u inch | - | - |