- Manufacturer
- Number of Rows
- Part Status
- RoHS Status
- Factory Lead Time
- Connector Type
- DIN Conformance
- Filter Feature
- IEC Conformance
- MIL Conformance
- Mixed Contacts
- Moisture Sensitivity Level (MSL)
- Option
Attribute column
Categories
Rectangular Connectors - Board Spacers, Stackers (Board to Board)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mounting Type | Housing Material | Mounting Option 1 | Board Mounting Option | Body Length | Brand | Contact Finish Mating | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Tradename | Packaging | Series | JESD-609 Code | Pbfree Code | ECCN Code | Connector Type | Type | Number of Positions | Number of Rows | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Current Rating | Reference Standard | Termination Style | Reliability | Number Of PCB Rows | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Insulator Color | Product Type | Product | Mounting Angle | Terminal Length | Product Category | Plating Thickness | Stack Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 71609-403LF FCI | In Stock | - | - | 6 Weeks | - | BOARD | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 71609-403LF | - | - | - | RIGHT ANGLE | - | 2 | - | - | ROHS COMPLIANT | Active | 5.33 | - | Yes | - | - | - | - | - | EAR99 | BOARD CONNECTOR | - | - | - | - | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 6 | 2.54 mm | compliant | - | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | RECEPTACLE | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 75915-804LF FCI | In Stock | - | - | 7 Weeks | - | BOARD | - | LOCKING | - | 0.397 inch | - | GOLD (15) | PHOSPHOR BRONZE | - | FCI | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 75915-804LF | 75915 | - | - | STRAIGHT | ONE | 1 | 125 °C | -65 °C | ROHS COMPLIANT | Active | 2.1 | - | Yes | - | - | - | e3 | Yes | - | BOARD CONNECTOR | - | - | - | ROHS COMPLIANT | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 4 | 2.54 mm | compliant | - | UL, CSA | - | COMMERCIAL | 1 | RECTANGULAR | 0.098 inch | FEMALE | 94V-0 | 0.335 inch | 3 A | SQ PIN-SKT | - | 100000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | - | 1000VAC V | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 1.4734 N | .3058 N | - | BLUE | - | - | - | 0.114 inch | - | 15u inch | - | ||
Tiny WHSL | In Stock | - | - | 7 Weeks | - | BOARD | - | - | - | - | - | GOLD (8) OVER NICKEL | BRASS | - | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 61083-202409LF | 61083 | - | - | STRAIGHT | - | 2 | - | - | LEAD FREE | Active | 5.69 | - | Yes | - | - | - | e3 | Yes | - | BOARD STACKING CONNECTOR | - | - | - | POLARIZED | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 200 | 0.8 mm | compliant | - | - | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | PLUG | SURFACE MOUNT | - | - | - | - | MATTE TIN OVER NICKEL | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | - | BOARD | - | - | - | - | - | GOLD FLASH (4) OVER PALLADIUM NICKEL | BRASS | - | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 61083-063609LF | 61083 | - | - | STRAIGHT | - | 2 | - | - | LEAD FREE | Active | 5.15 | - | Yes | - | - | - | e3 | Yes | - | BOARD STACKING CONNECTOR | - | - | - | POLARIZED | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 60 | 0.8 mm | compliant | - | - | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | PLUG | SURFACE MOUNT | - | - | - | - | MATTE TIN OVER NICKEL | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | - | BOARD | - | - | - | - | - | GOLD FLASH (4) OVER PALLADIUM NICKEL | BRASS | - | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 61083-044609LF | 61083 | - | - | STRAIGHT | - | 2 | - | - | LEAD FREE | Active | 5.15 | - | Yes | - | - | - | e3 | Yes | - | BOARD STACKING CONNECTOR | - | - | - | POLARIZED | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 40 | 0.8 mm | compliant | - | - | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | PLUG | SURFACE MOUNT | - | - | - | - | MATTE TIN OVER NICKEL | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 7 Weeks | - | BOARD | - | - | - | - | - | GOLD FALSH (4) OVER PALLADIUM NICKEL (30) OVER NICKEL (50) | BERYLLIUM COPPER | - | FCI | - | Amphenol FCi | 61082-061629LF | 61082 | - | - | STRAIGHT | - | 2 | - | - | LEAD FREE | Active | 5.41 | - | Yes | - | - | - | e3 | Yes | - | BOARD CONNECTOR | - | - | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 60 | 0.8 mm | unknown | - | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | RECEPTACLE | SURFACE MOUNT | - | - | - | - | PURE TIN (79) OVER NICKEL (50) | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | - | BOARD | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 61082-043606LF | - | - | - | STRAIGHT | - | 2 | - | - | LEAD FREE | Active | 5.77 | - | Yes | - | - | - | - | - | - | BOARD CONNECTOR | - | - | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 40 | 0.8 mm | compliant | - | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | RECEPTACLE | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 61082-081000 FCI | In Stock | - | - | 11 Weeks, 1 Day | - | - | - | - | - | - | - | - | - | - | BERG ELECTRONICS | - | Amphenol FCi | 61082-081000 | 61082 | - | - | - | - | - | - | - | - | Transferred | 5.4 | - | - | - | - | - | - | No | EAR99 | BOARD CONNECTOR | - | - | - | - | 8536.69.40.40 | - | NO | NO | NO | - | - | GENERAL PURPOSE | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RECEPTACLE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 61083-062000 FCI | In Stock | - | - | 11 Weeks, 1 Day | - | BOARD | - | LOCKING | PEG | 1.173 inch | - | TIN LEAD | BRASS | - | AMPHENOL FCI ASIA PTE LTD | GLASS FILLED LIQUID CRYSTAL POLYMER | Amphenol FCi | 61083-062000 | - | - | - | STRAIGHT | ONE | 2 | 125 °C | -40 °C | - | Obsolete | 5.91 | - | No | - | - | - | e0 | No | EAR99 | BOARD STACKING CONNECTOR | - | - | - | POLARIZED | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 60 | 0.8 mm | compliant | - | UL | - | COMMERCIAL | 2 | RECTANGULAR | 0.236 inch | MALE | 94V-0 | 0.224 inch | 0.8 A | SQ PIN-SKT | 50 mΩ | 1000000000 Ω | 0.031 inch | PLUG | SURFACE MOUNT | - | - | 4.3942 mm | - | Tin/Lead (Sn/Pb) | RECTANGULAR | .8896 N | .10008 N | - | - | - | - | - | - | - | 8u inch | - | ||
![]() 68682-310LF FCI | In Stock | - | - | 6 Weeks | - | BOARD | - | LOCKING | - | 1.017 inch | - | NOT SPECIFIED | NOT SPECIFIED | - | AMPHENOL FCI ASIA PTE LTD | POLYPHENYLENE SULPHIDE | Amphenol FCi | 68682-310LF | - | - | - | STRAIGHT | ONE | 2 | - | - | LEAD FREE | Active | 1.85 | - | Yes | - | - | - | e3 | - | EAR99 | BOARD CONNECTOR | - | - | - | - | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 20 | 2.54 mm | compliant | - | UL | - | COMMERCIAL | 2 | RECTANGULAR | 0.2 inch | FEMALE | 94V-0 | 0.276 inch | - | SQ PIN-SKT | - | - | 0.1 inch | PLUG | SOLDER | POLARIZED HOUSING | - | 2.54 mm | - | Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | - | - | 0.1 inch | BLACK | - | - | - | 0.118 inch | - | - | - | ||
![]() 68617-606LF FCI | In Stock | - | - | 6 Weeks | - | BOARD | - | LOCKING | - | 0.817 inch | - | NOT SPECIFIED | NOT SPECIFIED | - | FCI | POLYPHENYLENE SULPHIDE | Amphenol FCi | 68617-606LF | 68617 | - | - | STRAIGHT | ONE | 1 | - | - | LEAD FREE | Active | 4.93 | - | Yes | - | - | - | e3 | - | - | BOARD CONNECTOR | - | - | - | - | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 6 | 2.54 mm | compliant | - | UL | - | COMMERCIAL | 2 | RECTANGULAR | 0.1 inch | FEMALE | 94V-0 | 0.31 inch | - | SQ PIN-SKT | - | - | 0.1 inch | - | SURFACE MOUNT | POLARIZED HOUSING | - | - | - | Tin (Sn) | RECTANGULAR | - | - | - | BLACK | - | - | - | - | - | - | - | ||
![]() 69154-310 FCI | In Stock | - | - | - | - | BOARD | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | FCI | - | Amphenol FCi | 69154-310 | - | - | - | STRAIGHT | - | 2 | - | - | - | Active | 5.47 | - | No | - | - | - | - | - | EAR99 | BOARD CONNECTOR | - | - | - | - | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 20 | 2.54 mm | compliant | - | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 68683-341 FCI | In Stock | - | - | - | - | BOARD | - | - | - | 4.117 inch | - | AU ON NI | PHOSPHOR BRONZE | - | AMPHENOL ICC | GLASS FILLED THERMOPLASTIC | Amphenol ICC | 68683-341 | 68683 | - | - | STRAIGHT | ONE | 2 | 125 °C | -65 °C | - | Active | 5.44 | - | - | - | - | - | e3 | - | - | BOARD CONNECTOR | - | - | - | SOLDERING PROCESS: WAVE | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 82 | 2.54 mm | compliant | - | UL, CSA | - | COMMERCIAL | 2 | RECTANGULAR | 0.2 inch | FEMALE | 94V-0 | 0.276 inch | 2 A | BELLOWED TYPE | 20 mΩ | 1000000000 Ω | 0.1 inch | PLUG | SOLDER | - | 1000VAC V | 2.54 mm | 200 Cycles | TIN (160) | RECTANGULAR | 1.3066 N | .278 N | 0.1 inch | BLACK | - | - | - | 0.115 inch | - | 30u inch | - | ||
![]() TW-05-02-T-D-190-SM-A-P Samtec | In Stock | - | - | - | Tin | - | Liquid Crystal Polymer (LCP) | - | - | - | Samtec | - | Phosphor Bronze | 1 | - | - | Samtec | - | - | + 105 C | - 55 C | - | - | - | - | - | - | - | - | Details | - | Flex Stack | Tube | TW | - | - | - | - | Stacking Header | 10 Position | 2 Row | - | - | Headers & Wire Housings | - | - | - | - | - | - | 2 mm | - | - | - | 4.9 A | - | Solder Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | Headers | Vertical | - | Headers & Wire Housings | - | 0.19 in | ||
![]() 65781-100 FCI | In Stock | - | - | - | - | BOARD | - | - | - | - | - | GOLD FLASH (10) | COPPER NICKEL ALLOY | - | AMPHENOL ICC | - | Amphenol ICC | 65781-100 | 65781 | - | - | STRAIGHT | - | 2 | - | - | - | Active | 5.44 | - | No | - | - | - | e4 | - | - | BOARD CONNECTOR | - | - | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 56 | 2.54 mm | compliant | - | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | SOLDER | - | - | - | - | GOLD FLASH (10) | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 68683-439 FCI | In Stock | - | - | - | - | BOARD | - | - | - | - | - | - | - | - | AMPHENOL ICC | - | Amphenol ICC | 68683-439 | 68683 | - | - | STRAIGHT | - | 2 | - | - | - | Active | 5.44 | - | - | - | - | - | e3 | - | - | BOARD CONNECTOR | - | - | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 78 | 2.54 mm | compliant | - | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | SOLDER | - | - | - | - | TIN (160) | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 68685-346 FCI | In Stock | - | - | - | - | BOARD | - | - | - | 4.617 inch | - | GOLD (30) OVER NICKEL (50)/GOLD FLASH (30) OVER PALLADIUM NICKEL | PHOSPHOR BRONZE | - | AMPHENOL ICC | GLASS FILLED THERMOPLASTIC | Amphenol ICC | 68685-346 | 68685 | - | - | STRAIGHT | ONE | 1 | 125 °C | -65 °C | - | Active | 5.44 | - | No | - | - | - | e3 | - | - | BOARD CONNECTOR | - | - | - | SOLDERING PROCESS: WAVE | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 46 | 2.54 mm | compliant | - | UL, CSA | - | COMMERCIAL | 1 | RECTANGULAR | 0.1 inch | FEMALE | 94V-0 | 0.276 inch | 2 A | BELLOWED TYPE | 20 mΩ | 1000000000 Ω | 0.1 inch | PLUG | SOLDER | - | 1000VAC V | - | 200 Cycles | TIN (160) | RECTANGULAR | 1.3066 N | .278 N | - | BLACK | - | - | - | 0.115 inch | - | 30u inch | - | ||
![]() 68683-628 FCI | In Stock | - | - | - | - | BOARD | - | - | - | 2.817 inch | - | AU ON NI | PHOSPHOR BRONZE | - | FCI | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 68683-628 | 68683 | - | - | STRAIGHT | ONE | 2 | 125 °C | -65 °C | - | Active | 5.44 | - | - | - | - | - | e3 | - | EAR99 | BOARD CONNECTOR | - | - | - | SOLDERING: WAVE OR REFLOW | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 56 | 2.54 mm | compliant | - | UL, CSA | - | COMMERCIAL | 2 | RECTANGULAR | 0.2 inch | FEMALE | 94V-0 | 0.276 inch | 2 A | BELLOWED TYPE | 20 mΩ | 1000000000 Ω | 0.1 inch | PLUG | SOLDER | - | 1000VAC V | 2.54 mm | 200 Cycles | TIN (160) | RECTANGULAR | 1.3066 N | .278 N | 0.1 inch | BLACK | - | - | - | 0.115 inch | - | 30u inch | - | ||
![]() 68683-609 FCI | In Stock | - | - | - | - | BOARD | - | - | - | 0.917 inch | - | GOLD (30) OVER NICKEL (50) | PHOSPHOR BRONZE | - | FCI | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 68683-609 | 68683 | - | - | STRAIGHT | ONE | 2 | 125 °C | -65 °C | - | Active | 5.44 | - | No | - | - | - | e3 | - | EAR99 | BOARD CONNECTOR | - | - | - | SOLDERING: WAVE OR REFLOW | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 18 | 2.54 mm | compliant | - | UL, CSA | - | COMMERCIAL | 2 | RECTANGULAR | 0.2 inch | FEMALE | 94V-0 | 0.276 inch | 2 A | BELLOWED TYPE | 20 mΩ | 1000000000 Ω | 0.1 inch | PLUG | SOLDER | - | 1000VAC V | 2.54 mm | 200 Cycles | TIN (160) | RECTANGULAR | 1.3066 N | .278 N | 0.1 inch | BLACK | - | - | - | 0.115 inch | - | 30u inch | - | ||
![]() 68683-349 FCI | In Stock | - | - | - | - | BOARD | - | - | - | 4.917 inch | - | GOLD (30) OVER NICKEL (50) | PHOSPHOR BRONZE | - | AMPHENOL ICC | GLASS FILLED THERMOPLASTIC | Amphenol ICC | 68683-349 | 68683 | - | - | STRAIGHT | ONE | 2 | 125 °C | -65 °C | - | Active | 5.44 | - | No | - | - | - | e3 | - | - | BOARD CONNECTOR | - | - | - | SOLDERING PROCESS: WAVE | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 98 | 2.54 mm | compliant | - | UL, CSA | - | COMMERCIAL | 2 | RECTANGULAR | 0.2 inch | FEMALE | 94V-0 | 0.276 inch | 2 A | BELLOWED TYPE | 20 mΩ | 1000000000 Ω | 0.1 inch | PLUG | SOLDER | - | 1000VAC V | 2.54 mm | 200 Cycles | TIN (160) | RECTANGULAR | 1.3066 N | .278 N | 0.1 inch | BLACK | - | - | - | 0.115 inch | - | 30u inch | - |