- Manufacturer
- Number of Rows
- Part Status
- RoHS Status
- Factory Lead Time
- Connector Type
- DIN Conformance
- Filter Feature
- IEC Conformance
- MIL Conformance
- Mixed Contacts
- Moisture Sensitivity Level (MSL)
- Option
Attribute column
Categories
Rectangular Connectors - Board Spacers, Stackers (Board to Board)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Contact Shape | Housing Material | Number of Terminals | PCB Mounting Orientation | PCB Mount Retention | Approvals | Base/Housing Material | Body Length | Body Orientation | Brand | Contact Finish Mating | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Minimum Operating Temperature | Mounting | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Qualification | Risk Rank | RoHS | Rohs Code | Tail Length | Terminate To | Termination Method | Tradename | Voltage, Rating | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Number of Rows | Gender | Additional Feature | HTS Code | Subcategory | Power Rating | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Resistor Type | Reach Compliance Code | Current Rating | Reference Standard | Termination Style | Reliability | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Lead Length | Body Depth | Brand Name | Rated Current (Signal) | Contact Style | Insulation Resistance | Row Spacing | Mating Contact Pitch | Body/Shell Style | ELV | Termination Type | Plating | Dielectric Withstanding Voltage | Number of Ports | PCB Contact Row Spacing | Contact Finish Termination | Contact Pattern | Contact Current Rating | Mating Contact Row Spacing | Insulator Color | Mating Post Length | Product Type | Resistance Tolerance | Stackable | Repetitive Peak Reverse Voltage | Product | Mounting Angle | Terminal Length | Product Category | Product Length | Product Width | Plating Thickness | Contact Finish Thickness - Mating | Stack Height | Radiation Hardening | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3-146481-1 TE Connectivity | In Stock | - | - | 20 Weeks | Production (Last Updated: 3 days ago) | Gold | Through Hole | BOARD | Square | Thermoplastic | - | Vertical | Without | CSA | - | 3.084 inch | - | TE Connectivity | TIN LEAD (200) OVER NICKEL | Brass | 125 | TE CONNECTIVITY LTD | THERMOPLASTIC | TE Connectivity | 3-146481-1 | 146481 | + 125 C | - 65 C | - | - | ONE | 1 | 105 °C | -65 °C | Active | - | 5.69 | Compliant | No | 2.54 mm | - | - | AMPMODU | - | - | - | AMPMODU MOD II | e4 | No | Through Hole | EAR99 | 25 ppm/K | Header, Pin, Plug | Unshrouded | 105 kOhm | 31 | 125 °C | -65 °C | 1 | - | AMPMODU | 8536.69.40.40 | Headers & Wire Housings | 0.125 W | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2.54 mm | 31 | Vertical | 2.54 mm | Sulfur Resistant | compliant | 3 A | UL, CSA | Solder Pin | COMMERCIAL | 1 | 31 | RECTANGULAR | 0.092 inch | MALE | 94V-0 | Black | 36.32 mm | - | AMP | - | Pin | 5 GΩ | - | 0.1 inch | RECEPTACLE | Non-Compliant | SOLDER | Gold | 750VAC V | - | - | GOLD (15) OVER NICKEL | RECTANGULAR | 3 A | - | BLACK | 8.38 mm | Headers & Wire Housings | 0.1 | Yes | - | Headers | - | - | Headers & Wire Housings | 2 | 1.25 | 15u inch | 381 nm | 25.4 mm | - | UL94 V-0 | ||
![]() 146458-1 TE Connectivity | In Stock | - | - | - | - | Tin | - | - | - | Thermoplastic | - | - | - | - | - | - | - | TE Connectivity | - | Copper Alloy | 504 | - | - | TE Connectivity | - | - | + 125 C | - 65 C | - | - | - | - | - | - | - | MIL-PRF-39009 | - | N | - | - | - | - | AMPMODU | - | - | Bulk | AMPMODU MOD II | - | - | - | - | ± 50ppm/°C | - | Stacker | 14.7 Ohm | 1 Position | - | - | - | - | - | - | Headers & Wire Housings | 30 W | - | - | - | - | - | - | 2.54 mm | - | - | - | - | - | 3 A | - | Solder Pin | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.79 mm | Headers & Wire Housings | ± 1% | - | - | Headers | - | - | Headers & Wire Housings | 49.99 mm | 28.96 mm | - | - | - | - | - | ||
![]() 2-146460-3 TE Connectivity | In Stock | - | - | - | - | Tin | - | - | - | Thermoplastic | - | - | - | - | - | - | - | TE Connectivity | - | Copper Alloy | 75 | - | - | TE Connectivity | - | - | + 125 C | - 65 C | - | - | - | - | - | - | - | - | - | N | - | - | - | - | AMPMODU | - | - | Bulk | AMPMODU MOD II | - | - | - | - | 25.0000 ppm/°C | - | Unshrouded | 3.24 kOhm | 23 Position | - | - | - | - | - | - | Headers & Wire Housings | 0.125 W | - | - | - | - | - | - | 2.54 mm | - | - | - | - | - | 3 A | - | Solder Pin | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.79 mm | Headers & Wire Housings | 0.1 | - | - | Headers | - | - | Headers & Wire Housings | 2 | 1.25 | - | - | - | - | - | ||
![]() 2-146458-1 TE Connectivity | In Stock | - | - | 20 Weeks, 5 Days | - | Tin | - | BOARD | - | Thermoplastic | - | - | - | - | - | 2.084 inch | - | TE Connectivity | NOT SPECIFIED | Copper Alloy | 150 | TE CONNECTIVITY LTD | THERMOPLASTIC | TE Connectivity | 2-146458-1 | 146458 | + 125 C | - 65 C | - | - | ONE | 1 | 105 °C | -65 °C | Active | - | 5.65 | N | No | - | - | - | AMPMODU | - | - | Bulk | AMPMODU MOD II | e0 | No | - | EAR99 | 25.0000 ppm/°C | BOARD STACKING CONNECTOR | Unshrouded | 856 Ohm | 21 Position | - | - | - | - | AMPMODU | 8536.69.40.40 | Headers & Wire Housings | 0.1 W | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2.54 mm | 21 | - | 2.54 mm | High Reliability, MIL-PRF-55182 | not_compliant | 3 A | UL, CSA | Solder Pin | COMMERCIAL | 1 | - | RECTANGULAR | 0.092 inch | MALE | - | Black | - | 0.3 inch | AMP | 3 A | SQ PIN-SKT | 5000000000 Ω | - | 0.1 inch | RECEPTACLE | - | SOLDER | - | 750VAC V | - | - | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | RECTANGULAR | - | - | BLACK | 2.79 mm | Headers & Wire Housings | 0.1 | - | - | Headers | - | 0.11 inch | Headers & Wire Housings | 4.75 | - | 100u inch | - | - | - | - | ||
![]() 2-146506-1 TE Connectivity | In Stock | - | - | - | Production (Last Updated: 1 week ago) | Gold | Through Hole | - | Square | Thermoplastic | - | Vertical | - | CSA | - | - | - | TE Connectivity | - | Brass | 90 | - | - | TE Connectivity | - | - | + 125 C | - 65 C | - | - | - | - | - | - | - | MIL-PRF-39009 | - | Compliant | - | 2.54 mm | - | - | AMPMODU | - | - | Bulk | AMPMODU MOD II | - | - | Through Hole | - | ± 20ppm/°C | Header, Pin, Plug | Unshrouded | 392 Ohm | 42 | 125 °C | -65 °C | 2 | Male | - | - | Headers & Wire Housings | 5 W | - | - | - | - | - | - | 2.54 mm | - | Vertical | - | - | - | 3 A | - | Solder Pin | - | - | 42 | - | - | - | - | Black | 33.78 mm | - | - | - | - | 5 GΩ | 2.54 mm | - | - | Non-Compliant | - | - | - | - | - | - | - | 3 A | - | - | 8.38 mm | Headers & Wire Housings | ± 1% | Yes | - | Headers | - | - | Headers & Wire Housings | 15.24 mm | 16.41 mm | - | - | 22.86 mm | No | UL94 V-0 | ||
![]() 3-146502-4 TE Connectivity | In Stock | - | - | 20 Weeks | - | Tin | - | BOARD | - | Thermoplastic | - | - | - | - | - | 3.384 inch | - | TE Connectivity | TIN LEAD (200) OVER NICKEL | Copper Alloy | 75 | TE CONNECTIVITY LTD | THERMOPLASTIC | TE Connectivity | 3-146502-4 | 146502 | + 125 C | - 65 C | - | - | ONE | 2 | 105 °C | -65 °C | Active | - | 5.82 | N | No | - | - | - | AMPMODU | - | - | - | AMPMODU MOD II | e0 | No | - | EAR99 | 25.0000 ppm/°C | BOARD STACKING CONNECTOR | Unshrouded | 68.1 Ohm | 68 Position | - | - | - | - | AMPMODU | 8536.69.40.40 | Headers & Wire Housings | 0.1 W | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2.54 mm | 68 | - | 2.54 mm | High Reliability, MIL-PRF-55182 | compliant | 3 A | UL, CSA | Solder Pin | COMMERCIAL | 2 | - | RECTANGULAR | 0.192 inch | MALE | 94V-0 | Black | - | 1 inch | AMP | 3 A | SQ PIN-SKT | 5000000000 Ω | 2.54 mm | 0.1 inch | RECEPTACLE | - | SOLDER | - | 750VAC V | - | 2.54 mm | TIN LEAD (200) OVER NICKEL | RECTANGULAR | - | 0.1 inch | BLACK | 2.79 mm | Headers & Wire Housings | 0.1 | - | - | Headers | - | 0.11 inch | Headers & Wire Housings | 4.75 | - | 100u inch | - | - | - | - | ||
![]() 2-146458-7 TE Connectivity | In Stock | - | - | - | - | Tin | - | - | - | Thermoplastic | - | - | - | - | - | - | - | TE Connectivity | - | - | 150 | - | - | TE Connectivity | - | - | - | - | - | - | - | - | - | - | - | - | - | N | - | - | - | - | AMPMODU | - | - | Bulk | AMPMODU MOD II | - | - | - | - | 100.0000 ppm/°C | - | Unshrouded | 22.1 kOhm | 27 Position | - | - | - | - | - | - | Headers & Wire Housings | 0.25 W | - | - | - | - | - | - | 2.54 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.54 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | 1 | - | - | Headers | - | - | Headers & Wire Housings | 10.8 | - | - | - | - | - | - | ||
![]() 2-146460-2 TE Connectivity | In Stock | - | - | 20 Weeks, 5 Days | - | Tin | - | BOARD | - | Thermoplastic | - | - | - | - | - | 2.184 inch | - | TE Connectivity | NOT SPECIFIED | Copper Alloy | 75 | TE CONNECTIVITY LTD | THERMOPLASTIC | TE Connectivity | 2-146460-2 | 146460 | + 125 C | - 65 C | - | - | ONE | 1 | 105 °C | -65 °C | Active | - | 5.68 | N | No | - | - | - | AMPMODU | 200 V | - | Bulk | AMPMODU MOD II | e0 | No | - | EAR99 | - | BOARD STACKING CONNECTOR | Unshrouded | - | 22 Position | - | - | - | - | AMPMODU | 8536.69.40.40 | Headers & Wire Housings | 125 mW | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2.54 mm | 22 | - | 2.54 mm | High Reliability, MIL-PRF-55182 | not_compliant | 3 A | UL, CSA | Solder Pin | COMMERCIAL | 1 | - | RECTANGULAR | 0.092 inch | MALE | 94V-0 | Black | - | - | AMP | - | SQ PIN-SKT | 5000000000 Ω | - | 0.1 inch | RECEPTACLE | - | SOLDER | - | 750VAC V | - | - | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | RECTANGULAR | - | - | BLACK | 2.79 mm | Headers & Wire Housings | 1 | - | - | Headers | - | - | Headers & Wire Housings | - | - | 100u inch | - | - | - | - | ||
![]() 3-146460-4 TE Connectivity | In Stock | - | - | 20 Weeks, 5 Days | Production (Last Updated: 4 days ago) | Gold | - | BOARD | Square | Thermoplastic | - | Vertical | - | CSA | PBT (Polybutylene Terephthalate) | 3.384 inch | Right Angle | TE Connectivity | MATTE TIN LEAD (200) OVER NICKEL | Phosphor Bronze | 125 | TE CONNECTIVITY LTD | THERMOPLASTIC | TE Connectivity | 3-146460-4 | 146460 | + 125 C | - 65 C | Through Hole | - | ONE | 1 | 105 °C | -65 °C | Active | - | 5.84 | Compliant | No | 1.4478 mm | - | Solder | AMPMODU | - | - | Carton | AMPMODU MOD II | e0 | No | Through Hole | EAR99 | - | Header, Pin, Plug | Unshrouded | - | 34 | 125 °C | -65 °C | 1 | Header | AMPMODU | 8536.69.40.40 | Headers & Wire Housings | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2.5400 mm | 34 | Vertical | 2.54 mm | - | not_compliant | 3 A | UL, CSA | Solder Pin | COMMERCIAL | 1 | 34 | RECTANGULAR | 0.092 inch | MALE | 94V-0 | Blue | 15.67 mm | 0.45 inch | AMP | 3 A | SQ PIN-SKT | 5 GΩ | - | 0.1 inch | RECEPTACLE | Non-Compliant | SOLDER | - | 750VAC V | - | - | MATTE TIN LEAD (200) OVER NICKEL | RECTANGULAR | 3 A | - | BLACK | 2.7686 mm | Headers & Wire Housings | - | Yes | - | Headers | - | 0.11 inch | Headers & Wire Housings | 33.02 mm | - | 100u inch | - | 11.43 mm | - | UL94 V-0 | ||
![]() 2-146459-6 TE Connectivity | In Stock | - | - | - | - | Gold | - | - | - | Thermoplastic | 26 | - | - | - | Thermoplastic | - | Straight | TE Connectivity | - | Copper Alloy | 75 | - | - | TE Connectivity | - | - | + 125 C | - 65 C | - | Through Hole | - | - | - | - | - | - | - | N | - | - | - | - | AMPMODU | - | - | Bulk | AMPMODU MOD II | - | - | - | - | - | - | Power | - | 26 Position | - | - | 1 Row | Receptacle | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | 2.54 mm | - | - | - | - | - | 3 A | - | Solder Pin | - | - | 26 POS | - | - | Pin (Male) | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | 2.79 mm | Headers & Wire Housings | - | - | - | Headers | Straight | - | Headers & Wire Housings | - | - | - | - | - | - | - | ||
![]() 3-146458-3 TE Connectivity | In Stock | - | - | - | Production (Last Updated: 2 days ago) | Tin | Through Hole | - | Square | Thermoplastic | - | Vertical | Without | - | - | - | - | TE Connectivity | - | - | 250 | - | - | TE Connectivity | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | AMPMODU | - | - | Carton | AMPMODU MOD II | - | - | Through Hole | - | 25 ppm/K | Header, Pin, Plug | Unshrouded | 5.11 kOhm | 33 | - | - | 1 | - | - | - | Headers & Wire Housings | 0.2 W | - | - | - | - | - | - | 2.54 mm | - | Vertical | - | Sulfur Resistant | - | - | - | - | - | - | 33 | - | - | - | - | Black | 2.286 mm | - | - | - | Pin | - | 2.54 mm | - | - | Non-Compliant | - | Tin | - | - | - | - | - | - | - | - | 3.12 mm | Headers & Wire Housings | 1 | Yes | - | Headers | - | - | Headers & Wire Housings | 2 | 1.25 | - | - | 7.62 mm | - | - | ||
![]() 1-146509-8 TE Connectivity | In Stock | - | - | - | - | Gold | - | - | - | Thermoplastic | - | - | - | - | - | - | - | TE Connectivity | - | Copper Alloy | 120 | - | - | TE Connectivity | - | - | + 125 C | - 65 C | - | - | - | - | - | - | - | - | - | N | - | - | - | - | AMPMODU | - | - | - | AMPMODU MOD II | - | - | - | - | - | - | Stacker | - | 36 Position | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | 2.54 mm | - | - | - | - | - | 3 A | - | Solder Pin | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | 2.54 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.38 mm | Headers & Wire Housings | - | - | 1 | Headers | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | ||
![]() 2-146489-8 TE Connectivity | In Stock | - | - | - | - | Tin | - | - | - | Thermoplastic (TP) | - | - | - | - | - | - | - | TE Connectivity | - | Copper Alloy | 90 | - | - | TE Connectivity | - | - | + 125 C | - 65 C | - | - | - | - | - | - | - | - | - | N | - | - | - | - | AMPMODU | - | - | Bulk | AMPMODU MOD II | - | - | - | - | 650.0000 ppm/°C | - | Unshrouded | 200 | 56 Position | - | - | - | - | - | - | Headers & Wire Housings | 5.0000 W | - | - | - | - | - | - | 2.54 mm | - | - | - | - | - | 3 A | - | Solder Pin | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | 2.54 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.79 mm | Headers & Wire Housings | 1 | - | - | Headers | - | - | Headers & Wire Housings | 22.23 mm | - | - | - | - | - | - | ||
![]() 146483-3 TE Connectivity | In Stock | - | - | 20 Weeks | - | Tin | - | BOARD | - | Thermoplastic (TP) | - | - | - | - | - | 0.284 inch | - | TE Connectivity | NOT SPECIFIED | Copper Alloy | 100 | TE CONNECTIVITY LTD | THERMOPLASTIC | TE Connectivity | 146483-3 | 146483 | + 125 C | - 65 C | - | - | ONE | 2 | 105 °C | -65 °C | Active | - | 5.69 | N | No | - | - | - | AMPMODU | - | - | - | AMPMODU MOD II | e0 | No | - | EAR99 | 100.0000 ppm/°C | BOARD STACKING CONNECTOR | Stacker | 1.82 kOhm | 6 Position | - | - | - | - | STACKING & W/O MOUNTING EARS | 8536.69.40.40 | Headers & Wire Housings | 0.125 W | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2.54 mm | 6 | - | 2.54 mm | High Reliability, MIL-PRF-39017 | compliant | 3 A | UL, CSA | Solder Pin | COMMERCIAL | 2 | - | RECTANGULAR | 0.192 inch | MALE | - | Black | - | 0.2 inch | AMP | 3 A | SQ PIN-SKT | 5000000000 Ω | 2.54 mm | 0.1 inch | RECEPTACLE | - | SOLDER | - | 750VAC V | - | 2.54 mm | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | RECTANGULAR | - | 0.1 inch | BLACK | 2.79 mm | Headers & Wire Housings | 1 | - | - | Headers | - | 0.11 inch | Headers & Wire Housings | 4.75 | - | 100u inch | - | - | - | - | ||
![]() 2-146509-1 TE Connectivity | In Stock | - | - | - | Production (Last Updated: 3 days ago) | Gold | Through Hole | - | Square | Thermoplastic | - | Vertical | Without | CSA | - | - | - | TE Connectivity | - | Brass | 90 | - | - | TE Connectivity | - | - | + 125 C | - 65 C | - | - | - | - | - | - | - | - | - | Compliant | - | 2.54 mm | - | - | AMPMODU | - | - | Bulk | AMPMODU MOD II | - | - | Through Hole | - | 100.0000 ppm/°C | Header, Pin, Plug | Unshrouded | 10 Ohm | 42 | 125 °C | -65 °C | 2 | Male | - | - | Headers & Wire Housings | 1.0000 W | - | - | - | - | - | - | 2.54 mm | - | Vertical | - | High Reliability, MIL-PRF-39017 | - | 3 A | - | Solder Pin | - | - | 42 | - | - | - | - | Black | 36.32 mm | - | - | - | Pin | 5 GΩ | 2.54 mm | - | - | Non-Compliant | - | Gold | - | - | - | - | - | 3 A | - | - | 8.38 mm | Headers & Wire Housings | 2 | Yes | - | Headers | - | - | Headers & Wire Housings | 15.87 | - | - | 381 nm | 25.4 mm | - | UL94 V-0 | ||
![]() 3-146458-2 TE Connectivity | In Stock | - | - | - | Production (Last Updated: 2 days ago) | Tin | Through Hole | - | Square | Thermoplastic | - | Vertical | Without | - | - | - | - | TE Connectivity | - | - | 250 | - | - | TE Connectivity | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | AMPMODU | - | - | Carton | AMPMODU MOD II | - | - | Through Hole | - | - | Header, Pin, Plug | Unshrouded | - | 32 | - | - | 1 | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | 2.54 mm | - | Vertical | - | - | - | - | - | - | - | - | 32 | - | - | - | - | Black | 2.286 mm | - | - | - | Pin | - | 2.54 mm | - | - | Non-Compliant | - | Tin | - | - | - | - | - | - | - | - | 3.12 mm | Headers & Wire Housings | - | Yes | - | Headers | - | - | Headers & Wire Housings | - | - | - | - | 7.62 mm | - | - | ||
![]() 1-146509-3 TE Connectivity | In Stock | - | - | 20 Weeks, 5 Days | - | Gold | - | BOARD | - | Thermoplastic | - | - | - | - | - | 1.284 inch | Straight | TE Connectivity | GOLD (15) OVER NICKEL (50) | Beryllium Copper | 60 | TE CONNECTIVITY LTD | THERMOPLASTIC | TE Connectivity | 1-146509-3 | 146509 | + 125 C | - 65 C | Cable Mount | - | ONE | 2 | 105 °C | -65 °C | Active | - | 5.67 | N | No | - | Flexible Cable | Crimp | AMPMODU | - | -55 to 155 °C | - | AMPMODU MOD II | e0 | No | - | EAR99 | - | BOARD STACKING CONNECTOR | Stacker | - | 26 Position | - | - | - | Receptacle | AMPMODU | 8536.69.40.40 | Headers & Wire Housings | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2.54 mm | 26 | - | 2.54 mm | - | compliant | 3 A | UL, CSA | Solder Pin | COMMERCIAL | 2 | - | RECTANGULAR | 0.192 inch | MALE | - | Black | - | - | AMP | - | SQ PIN-SKT | 5000000000 Ω | 2.54 mm | 0.1 inch | RECEPTACLE | - | SOLDER | - | 750VAC V | - | 2.54 mm | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | RECTANGULAR | - | 0.1 inch | BLACK | 8.38 mm | Headers & Wire Housings | - | - | - | Headers | - | - | Headers & Wire Housings | 15.46 mm | - | 15u inch | - | - | - | - | ||
![]() 2-146502-0 TE Connectivity | In Stock | - | - | - | - | Tin | - | - | - | Thermoplastic | - | - | - | - | - | - | - | TE Connectivity | - | Copper Alloy | 120 | - | - | TE Connectivity | - | - | + 125 C | - 65 C | - | - | - | - | - | - | - | - | - | N | - | - | - | - | AMPMODU | - | - | - | AMPMODU MOD II | - | - | - | - | - | - | Unshrouded | - | 40 Position | - | - | - | - | - | - | Headers & Wire Housings | 125 mW | - | - | - | - | - | - | 2.54 mm | - | - | - | High Reliability, MIL-PRF-39017 | - | 3 A | - | Solder Pin | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | 2.54 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.79 mm | Headers & Wire Housings | 1 | - | - | Headers | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | ||
![]() 3-146458-0 TE Connectivity | In Stock | - | - | - | Production (Last Updated: 2 days ago) | Lead, Tin | Through Hole | - | - | Thermoplastic | - | - | Without | - | - | - | - | TE Connectivity | - | - | 150 | - | - | TE Connectivity | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | AMPMODU | - | - | Carton | AMPMODU MOD II | - | - | Through Hole | - | 25.0000 ppm/°C | Header, Pin, Plug | Unshrouded | 102 kOhm | 30 | - | - | 1 | - | - | - | Headers & Wire Housings | 0.1 W | - | - | - | - | - | - | 2.54 mm | - | - | - | - | - | - | - | - | - | - | 30 | - | - | - | - | Black | 2.286 mm | - | - | - | Pin | - | 2.54 mm | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | 0.1 | Yes | - | Headers | - | - | Headers & Wire Housings | 1.6 | 0.85 | - | - | 7.62 mm | - | - | ||
![]() 3-146459-6 TE Connectivity | In Stock | - | - | - | Production (Last Updated: 3 days ago) | Lead, Nickel, Tin | Through Hole | - | Square | Thermoplastic | - | Vertical | - | CSA | - | - | - | TE Connectivity | - | Copper Alloy | 125 | - | - | TE Connectivity | - | - | + 125 C | - 65 C | - | Through Hole | - | - | - | - | - | AEC-Q200 | - | Compliant | - | 2.72 mm | - | - | AMPMODU | - | - | Bulk | AMPMODU MOD II | - | - | Through Hole | - | 25 ppm/K | Header, Pin, Plug | Stacker | 30.1 kOhm | 36 | 125 °C | -65 °C | 1 | Male | - | - | Headers & Wire Housings | 0.2 W | - | - | - | - | - | - | 2.54 mm | - | Vertical | - | Sulfur Resistant | - | 3 A | - | Solder Pin | - | - | 36 | - | - | Pin (Male) | - | Black | 15.67 mm | - | - | - | - | 5 GΩ | - | - | - | Non-Compliant | - | - | - | - | - | - | - | 3 A | - | - | 2.7686 mm | Headers & Wire Housings | 1 | Yes | - | Headers | Straight | - | Headers & Wire Housings | 2 mm | 1.25 mm | - | - | 10.16 mm | - | UL94 V-0 |