- Manufacturer
- Number of Rows
- Part Status
- RoHS Status
- Factory Lead Time
- Connector Type
- DIN Conformance
- Filter Feature
- IEC Conformance
- MIL Conformance
- Mixed Contacts
- Moisture Sensitivity Level (MSL)
- Option
Attribute column
Categories
Rectangular Connectors - Board Spacers, Stackers (Board to Board)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Contact Shape | Housing Material | PCB Mounting Orientation | PCB Mount Retention | Approvals | Base/Housing Material | Body Length | Body Orientation | Brand | Contact Finish Mating | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Incremental Quantity | Insulator Material | Jack Structure | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mating type | Maximum Operating Temperature | Minimum Operating Temperature | Mounting | Mounting Styles | MPQ | Number Of Connectors | Number of Contact Rows | Number of Pins/Row | Number of Rows Loaded | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Operation | Package specification | Part Life Cycle Code | Pin structure | Pitch (mm) | Product Depth (mm) | Product PIN Number | Production Status | Risk Rank | RoHS | Rohs Code | Soldering Temperature | Tail Length | Termination Method | Tradename | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Number of rows | Number of Rows | Gender | Additional Feature | HTS Code | Subcategory | Power Rating | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Resistor Type | Reach Compliance Code | Current Rating | Reference Standard | Termination Style | Reliability | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Lead Length | Body Depth | Brand Name | Rated Current (Signal) | Contact Style | Insulation Resistance | Row Spacing | Mating Contact Pitch | Body/Shell Style | ELV | Termination Type | Plating | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Contact Finish Termination | Contact Pattern | Contact Current Rating | Mating Contact Row Spacing | Insulator Color | Mating Post Length | Product Type | Rated current | Current Rating (Max) | Resistance Tolerance | Stackable | Product | Mounting Angle | Terminal Length | Product Category | Product Length | Product Width | Industry Standards | Product Length (mm) | Plating Thickness | Contact Finish Thickness - Mating | Stack Height | Product Height (mm) | Radiation Hardening | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2-146459-4 TE Connectivity | In Stock | - | - | 20 Weeks, 5 Days | - | Tin | - | BOARD | - | Thermoplastic | - | - | - | - | 2.384 inch | - | TE Connectivity | NOT SPECIFIED | Copper Alloy | 75 | TE CONNECTIVITY LTD | - | THERMOPLASTIC | - | TE Connectivity | 2-146459-4 | 146459 | - | + 125 C | - 65 C | - | Through Hole | - | ONE | - | - | 1 | - | 105 °C | -65 °C | - | - | Active | - | - | - | - | - | 5.69 | N | No | - | - | - | AMPMODU | - | Bulk | AMPMODU MOD II | e0 | No | - | EAR99 | 25 ppm/K | BOARD STACKING CONNECTOR | Stacker | 205 Ohm | 24 Position | - | - | - | 1 Row | - | AMPMODU | 8536.69.40.40 | Headers & Wire Housings | 0.25 W | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2.54 mm | 24 | - | 2.54 mm | Sulfur Resistant | not_compliant | 3 A | UL, CSA | Solder Pin | COMMERCIAL | 1 | - | RECTANGULAR | 0.092 inch | Pin (Male) | 94V-0 | Black | - | - | AMP | - | SQ PIN-SKT | 5000000000 Ω | - | 0.1 inch | RECEPTACLE | - | SOLDER | - | 750VAC V | - | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | RECTANGULAR | - | - | BLACK | 2.79 mm | Headers & Wire Housings | - | - | 0.1 | - | Headers | Straight | - | Headers & Wire Housings | 3.2 | 1.6 | - | - | 100u inch | - | - | - | - | - | ||
![]() 829822-6 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TE Connectivity | - | - | 200 | - | - | - | - | TE Connectivity | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | Bulk | AMPMODU MOD II | - | - | - | - | 25.0000 ppm/°C | - | - | 35.2 kOhm | - | - | - | - | - | - | - | - | Headers & Wire Housings | 0.1 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | 0.1 | - | - | - | - | Headers & Wire Housings | 1.6 | 0.85 | - | - | - | - | - | - | - | - | ||
![]() 4-146469-0 TE Connectivity | In Stock | - | - | 15 Weeks | - | Gold | - | BOARD | - | Thermoplastic | - | - | - | Thermoplastic | 3.984 inch | Straight | TE Connectivity | TIN LEAD (200) OVER NICKEL | Copper Alloy | 125 | TE CONNECTIVITY LTD | - | THERMOPLASTIC | - | TE Connectivity | 4-146469-0 | 146469 | - | + 125 C | - 65 C | Through Hole | Through Hole | - | ONE | 1 | - | 1 | -65C to 125C | 105 °C | -65 °C | - | - | Active | - | 2.54(mm) | 2.34(mm) | - | - | 1.74 | N | No | - | - | Solder | AMPMODU | -65 to 125 °C | Box | AMPMODU MOD II | e4 | No | - | EAR99 | - | BOARD STACKING CONNECTOR | Board Stacker | - | 40 Position | - | - | - | - | Header | AMPMODU | 8536.69.40.40 | Headers & Wire Housings | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2.5400 mm | 40 | - | 2.54 mm | - | not_compliant | 3 A | UL, CSA | Solder Pin | COMMERCIAL | 1 | 40(POS) | RECTANGULAR | 0.092 inch | MALE | 94V-0 | Black | - | - | AMP | - | SQ PIN-SKT | 5000000000 Ω | - | 0.1 inch | RECEPTACLE | - | SOLDER | - | 750VAC V | - | Gold (Au) - with Nickel (Ni) barrier | RECTANGULAR | - | - | BLACK | 8.38 mm | Headers & Wire Housings | - | 3/Contact(A) | - | - | Headers | - | - | Headers & Wire Housings | 101.19 mm | - | - | 101.19(mm) | 15u inch | - | - | 17.78(mm) | - | - | ||
![]() 4-146466-0 TE Connectivity | In Stock | - | - | 18 Weeks | Production (Last Updated: 3 days ago) | Gold | Through Hole | BOARD | Square | Thermoplastic | Vertical | Without | CSA | - | 3.984 inch | - | TE Connectivity | TIN LEAD (200) OVER NICKEL | Copper Alloy | 175 | TE CONNECTIVITY LTD | - | THERMOPLASTIC | - | TE Connectivity | 4-146466-0 | 146466 | - | + 125 C | - 65 C | - | - | - | ONE | - | - | 1 | - | 105 °C | -65 °C | - | - | Active | - | - | - | - | - | 2.29 | Compliant | No | - | 2.54 mm | - | AMPMODU | - | Carton | AMPMODU MOD II | e4 | No | Through Hole | - | - | Header, Pin, Plug | Unshrouded | - | 40 | 125 °C | -65 °C | - | 1 | - | AMPMODU | - | Headers & Wire Housings | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2.54 mm | 40 | Vertical | 2.54 mm | - | compliant | 3 A | UL, CSA | Solder Pin | COMMERCIAL | 1 | 40 | RECTANGULAR | 0.092 inch | MALE | 94V-0 | Black | 23.62 mm | 0.5 inch | AMP | 3 A | Pin | 5 GΩ | - | 0.1 inch | RECEPTACLE | Non-Compliant | SOLDER | Gold | 750VAC V | - | Gold (Au) - with Nickel (Ni) barrier | RECTANGULAR | 3 A | - | BLACK | 8.38 mm | Headers & Wire Housings | - | - | - | Yes | Headers | - | 0.33 inch | Headers & Wire Housings | - | - | - | - | 15u inch | 381 nm | 12.7 mm | - | No | UL94 V-0 | ||
![]() 1-146509-5 TE Connectivity | In Stock | - | - | 10 Weeks | - | Gold | - | BOARD | - | Thermoplastic | - | - | - | - | 1.484 inch | - | TE Connectivity | GOLD (15) OVER NICKEL (50) | Copper Alloy | 1 | TE CONNECTIVITY LTD | - | THERMOPLASTIC | - | TE Connectivity | 1-146509-5 | 146509 | - | + 125 C | - 65 C | - | - | - | ONE | - | - | 2 | - | 105 °C | -65 °C | - | - | Active | - | - | - | - | - | 5.67 | N | No | - | - | - | AMPMODU | - | - | AMPMODU MOD II | e0 | No | - | - | - | BOARD STACKING CONNECTOR | Stacker | - | 30 Position | - | - | - | - | - | AMPMODU | - | Headers & Wire Housings | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2.54 mm | 30 | - | 2.54 mm | - | compliant | 3 A | UL, CSA | Solder Pin | COMMERCIAL | 2 | - | RECTANGULAR | 0.192 inch | MALE | - | Black | - | - | AMP | - | SQ PIN-SKT | 5000000000 Ω | 2.54 mm | 0.1 inch | RECEPTACLE | - | SOLDER | - | 750VAC V | 2.54 mm | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | RECTANGULAR | - | 0.1 inch | BLACK | 8.38 mm | Headers & Wire Housings | - | - | - | - | Headers | - | - | Headers & Wire Housings | - | - | - | - | 15u inch | - | - | - | - | - | ||
![]() 2-146489-0 TE Connectivity | In Stock | - | - | 18 Weeks | - | Tin | - | BOARD | - | Thermoplastic | - | - | - | - | 1.984 inch | - | TE Connectivity | NOT SPECIFIED | Copper Alloy | 120 | TE CONNECTIVITY LTD | - | THERMOPLASTIC | - | TE Connectivity | 2-146489-0 | 146489 | - | + 125 C | - 65 C | - | - | - | ONE | - | - | 2 | - | 105 °C | -65 °C | - | - | Active | - | - | - | - | - | 5.68 | N | No | - | - | - | AMPMODU | - | Bulk | AMPMODU MOD II | e0 | No | - | EAR99 | - | BOARD STACKING CONNECTOR | Unshrouded | - | 40 Position | - | - | - | - | - | UNSHROUDED | 8536.69.40.40 | Headers & Wire Housings | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2.54 mm | 40 | - | 2.54 mm | - | not_compliant | 3 A | UL, CSA | Solder Pin | COMMERCIAL | 2 | - | RECTANGULAR | 0.192 inch | MALE | 94V-0 | Black | - | - | AMP | - | SQ PIN-SKT | 5000000000 Ω | 2.54 mm | 0.1 inch | RECEPTACLE | - | SOLDER | - | 750VAC V | 2.54 mm | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | RECTANGULAR | - | 0.1 inch | BLACK | 2.79 mm | Headers & Wire Housings | - | - | - | - | Headers | - | - | Headers & Wire Housings | - | - | - | - | 100u inch | - | - | - | - | - | ||
![]() X0801FRS-40AS-LPV01 XKB Connectivity | 200000 |
| - | - | - | Au | - | - | - | - | - | - | - | - | - | - | - | - | Phospgor Bronze | - | - | - | - | 2x20 | - | - | - | - | - | - | Horizontal Mount | - | 1000 pieces/reel | - | - | 20 | - | - | - | - | Side Operation | SMD,P=0.8mm | - | 2x19 | - | - | 40 | Active | - | - | - | 260℃ Max. | - | - | - | - | - | Plate to Plate 0.8-X0801 | - | - | - | - | - | Female Socket | - | - | - | - | - | Double row | - | - | - | - | - | - | - | - | - | - | - | - | 0.8mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board-to-Board Connector | 0.5A | - | - | - | - | - | - | - | - | - | UL/CUL-E523734 | - | - | - | - | - | - | - | ||
![]() X0801FRS-50AS-LPV01 XKB Connectivity | 200000 |
| - | - | - | Au | - | - | - | - | - | - | - | - | - | - | - | - | Phospgor Bronze | - | - | - | - | 2x25 | - | - | - | - | - | - | Horizontal Mount | - | 1000 pieces/reel | - | - | 25 | - | - | - | - | Side Operation | SMD,P=0.8mm | - | 2x20 | - | - | 50 | Active | - | - | - | 260℃ Max. | - | - | - | - | - | Plate to Plate 0.8-X0801 | - | - | - | - | - | Female Socket | - | - | - | - | - | Double row | - | - | - | - | - | - | - | - | - | - | - | - | 0.8mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board-to-Board Connector | 0.5A | - | - | - | - | - | - | - | - | - | UL/CUL-E523734 | - | - | - | - | - | - | - | ||
![]() X0801WVS-04AS-LPV01 XKB Connectivity | 200000 |
| - | - | - | Au | - | - | - | - | - | - | - | - | - | - | - | - | Phospgor Bronze | - | - | 1000 | - | 2x02 | - | - | - | X0801FRS-04AS-9TV01 | - | - | Vertical Mount | - | 1000 pieces/reel | - | - | 2 | - | - | - | - | Vertical | SMD,P=0.8mm | - | 2x2 | - | - | 4 | Active | - | - | - | 260℃ Max. | - | - | - | - | - | Plate to Plate 0.8-X0801 | - | - | - | - | - | Male Socket | - | - | - | - | - | Double row | - | - | - | - | - | - | - | - | - | - | - | - | 0.8mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board-to-Board Connector | 0.5A | - | - | - | - | - | - | - | - | - | UL/CUL-E523734 | - | - | - | - | - | - | - | ||
![]() X0801WVS-10AS-LPV01 XKB Connectivity | 200000 |
| - | - | - | Au | - | - | - | - | - | - | - | - | - | - | - | - | Phospgor Bronze | - | - | 1000 | - | 2x05 | - | - | - | X0801FRS-10AS-9TV01 | - | - | Vertical Mount | - | 1000 pieces/reel | - | - | 5 | - | - | - | - | Vertical | SMD,P=0.8mm | - | 2x5 | - | - | 10 | Active | - | - | - | 260℃ Max. | - | - | - | - | - | Plate to Plate 0.8-X0801 | - | - | - | - | - | Male Socket | - | - | - | - | - | Double row | - | - | - | - | - | - | - | - | - | - | - | - | 0.8mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board-to-Board Connector | 0.5A | - | - | - | - | - | - | - | - | - | UL/CUL-E523734 | - | - | - | - | - | - | - | ||
![]() X0515FVS-56DS-9TV01 XKB Connectivity | 200000 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2x28 | - | - | - | - | - | - | Vertical Mount | - | 1000 pieces/reel | - | - | 28 | - | - | - | - | Vertical | SMD,P=0.5mm | - | - | - | - | 56 | Active | - | - | - | - | - | - | - | - | - | Board to Board 0.5-X0515 | - | - | - | - | - | Female Socket | - | - | - | - | - | Double row | - | - | - | - | - | - | - | - | - | - | - | - | 0.5mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board-to-Board Connector | - | - | - | - | - | - | - | - | - | - | UL/CUL-E523734 | - | - | - | - | - | - | - | ||
![]() X0515FVS-60AS-9TV01 XKB Connectivity | 200000 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2x30 | - | - | - | - | - | - | Vertical Mount | - | 1000 pieces/reel | - | - | 30 | - | - | - | - | Vertical | SMD,P=0.5mm | - | - | - | - | 60 | Active | - | - | - | - | - | - | - | - | - | Board to Board 0.5-X0515 | - | - | - | - | - | Female Socket | - | - | - | - | - | Double row | - | - | - | - | - | - | - | - | - | - | - | - | 0.5mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board-to-Board Connector | - | - | - | - | - | - | - | - | - | - | UL/CUL-E523734 | - | - | - | - | - | - | - | ||
![]() X0515FVS-60BS-9TV01 XKB Connectivity | 200000 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2x30 | - | - | - | - | - | - | Vertical Mount | - | 1000 pieces/reel | - | - | 30 | - | - | - | - | Vertical | SMD,P=0.5mm | - | - | - | - | 60 | Active | - | - | - | - | - | - | - | - | - | Board to Board 0.5-X0515 | - | - | - | - | - | Female Socket | - | - | - | - | - | Double row | - | - | - | - | - | - | - | - | - | - | - | - | 0.5mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board-to-Board Connector | - | - | - | - | - | - | - | - | - | - | UL/CUL-E523734 | - | - | - | - | - | - | - | ||
![]() X0515FVS-70AS-9TV01 XKB Connectivity | 200000 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2x35 | - | - | - | - | - | - | Vertical Mount | - | 1000 pieces/reel | - | - | 35 | - | - | - | - | Vertical | SMD,P=0.5mm | - | - | - | - | 70 | Active | - | - | - | - | - | - | - | - | - | Board to Board 0.5-X0515 | - | - | - | - | - | Female Socket | - | - | - | - | - | Double row | - | - | - | - | - | - | - | - | - | - | - | - | 0.5mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board-to-Board Connector | - | - | - | - | - | - | - | - | - | - | UL/CUL-E523734 | - | - | - | - | - | - | - | ||
![]() X0801WVS-12AS-LPV01 XKB Connectivity | 200000 |
| - | - | - | Au | - | - | - | - | - | - | - | - | - | - | - | - | Phospgor Bronze | - | - | 1000 | - | 2x06 | - | - | - | X0801FRS-12AS-9TV01 | - | - | Vertical Mount | - | 1000 pieces/reel | - | - | 6 | - | - | - | - | Vertical | SMD,P=0.8mm | - | 2x6 | - | - | 12 | Active | - | - | - | 260℃ Max. | - | - | - | - | - | Plate to Plate 0.8-X0801 | - | - | - | - | - | Male Socket | - | - | - | - | - | Double row | - | - | - | - | - | - | - | - | - | - | - | - | 0.8mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board-to-Board Connector | 0.5A | - | - | - | - | - | - | - | - | - | UL/CUL-E523734 | - | - | - | - | - | - | - | ||
![]() X0801WVS-16AS-LPV01 XKB Connectivity | 200000 |
| - | - | - | Au | - | - | - | - | - | - | - | - | - | - | - | - | Phospgor Bronze | - | - | 1000 | - | 2x08 | - | - | - | X0801FRS-16AS-9TV01 | - | - | Vertical Mount | - | 1000 pieces/reel | - | - | 8 | - | - | - | - | Vertical | SMD,P=0.8mm | - | 2x8 | - | - | 16 | Active | - | - | - | 260℃ Max. | - | - | - | - | - | Plate to Plate 0.8-X0801 | - | - | - | - | - | Male Socket | - | - | - | - | - | Double row | - | - | - | - | - | - | - | - | - | - | - | - | 0.8mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board-to-Board Connector | 0.5A | - | - | - | - | - | - | - | - | - | UL/CUL-E523734 | - | - | - | - | - | - | - | ||
![]() X0801WVS-18AS-LPV01 XKB Connectivity | 200000 |
| - | - | - | Au | - | - | - | - | - | - | - | - | - | - | - | - | Phospgor Bronze | - | - | 1000 | - | 2x09 | - | - | - | X0801FRS-18AS-9TV01 | - | - | Vertical Mount | - | 1000 pieces/reel | - | - | 9 | - | - | - | - | Vertical | SMD,P=0.8mm | - | 2x9 | - | - | 18 | Active | - | - | - | 260℃ Max. | - | - | - | - | - | Plate to Plate 0.8-X0801 | - | - | - | - | - | Male Socket | - | - | - | - | - | Double row | - | - | - | - | - | - | - | - | - | - | - | - | 0.8mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board-to-Board Connector | 0.5A | - | - | - | - | - | - | - | - | - | UL/CUL-E523734 | - | - | - | - | - | - | - | ||
![]() X0801WVS-20AS-LPV01 XKB Connectivity | 200000 |
| - | - | - | Au | - | - | - | - | - | - | - | - | - | - | - | - | Phospgor Bronze | - | - | 1000 | - | 2x10 | - | - | - | X0801FRS-20AS-9TV01 | - | - | Vertical Mount | - | 1000 pieces/reel | - | - | 10 | - | - | - | - | Vertical | SMD,P=0.8mm | - | 2x10 | - | - | 20 | Active | - | - | - | 260℃ Max. | - | - | - | - | - | Plate to Plate 0.8-X0801 | - | - | - | - | - | Male Socket | - | - | - | - | - | Double row | - | - | - | - | - | - | - | - | - | - | - | - | 0.8mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board-to-Board Connector | 0.5A | - | - | - | - | - | - | - | - | - | UL/CUL-E523734 | - | - | - | - | - | - | - | ||
![]() X0801WVS-22AS-LPV01 XKB Connectivity | 200000 |
| - | - | - | Au | - | - | - | - | - | - | - | - | - | - | - | - | Phospgor Bronze | - | - | 1000 | - | 2x11 | - | - | - | X0801FRS-22AS-9TV01 | - | - | Vertical Mount | - | 1000 pieces/reel | - | - | 11 | - | - | - | - | Vertical | SMD,P=0.8mm | - | 2x11 | - | - | 22 | Active | - | - | - | 260℃ Max. | - | - | - | - | - | Plate to Plate 0.8-X0801 | - | - | - | - | - | Male Socket | - | - | - | - | - | Double row | - | - | - | - | - | - | - | - | - | - | - | - | 0.8mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board-to-Board Connector | 0.5A | - | - | - | - | - | - | - | - | - | UL/CUL-E523734 | - | - | - | - | - | - | - | ||
![]() X0801WVS-24AS-LPV01 XKB Connectivity | 200000 |
| - | - | - | Au | - | - | - | - | - | - | - | - | - | - | - | - | Phospgor Bronze | - | - | 1000 | - | 2x12 | - | - | - | X0801FRS-24AS-9TV01 | - | - | Vertical Mount | - | 1000 pieces/reel | - | - | 12 | - | - | - | - | Vertical | SMD,P=0.8mm | - | 2x12 | - | - | 24 | Active | - | - | - | 260℃ Max. | - | - | - | - | - | Plate to Plate 0.8-X0801 | - | - | - | - | - | Male Socket | - | - | - | - | - | Double row | - | - | - | - | - | - | - | - | - | - | - | - | 0.8mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board-to-Board Connector | 0.5A | - | - | - | - | - | - | - | - | - | UL/CUL-E523734 | - | - | - | - | - | - | - |