- Manufacturer
- Number of Rows
- Part Status
- RoHS Status
- Factory Lead Time
- Connector Type
- DIN Conformance
- Filter Feature
- IEC Conformance
- MIL Conformance
- Mixed Contacts
- Moisture Sensitivity Level (MSL)
- Option
Attribute column
Categories
Rectangular Connectors - Board Spacers, Stackers (Board to Board)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Contact Materials | Incremental Quantity | Jack Structure | Mating type | Mounting | MPQ | Number of Pins/Row | Operation | Package specification | Pin structure | Product PIN Number | Production Status | Soldering Temperature | Series | Connector Type | Number of rows | Pitch | Product Type | Rated current | Industry Standards |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() X0801WVS-32AS-LPV01 XKB Connectivity | 200000 |
| - | Au | Phospgor Bronze | 1000 | 2x16 | X0801FRS-32AS-9TV01 | Vertical Mount | 1000 pieces/reel | 16 | Vertical | SMD,P=0.8mm | 2x16 | 32 | Active | 260℃ Max. | Plate to Plate 0.8-X0801 | Male Socket | Double row | 0.8mm | Board-to-Board Connector | 0.5A | UL/CUL-E523734 | ||
![]() X0801WVS-34AS-LPV01 XKB Connectivity | 200000 |
| - | Au | Phospgor Bronze | 1000 | 2x17 | X0801FRS-34AS-9TV01 | Vertical Mount | 1000 pieces/reel | 17 | Vertical | SMD,P=0.8mm | 2x17 | 34 | Active | 260℃ Max. | Plate to Plate 0.8-X0801 | Male Socket | Double row | 0.8mm | Board-to-Board Connector | 0.5A | UL/CUL-E523734 | ||
![]() X0801WVS-54AS-LPV01 XKB Connectivity | 200000 |
| - | Au | Phospgor Bronze | 1000 | 2x27 | X0801FRS-54AS-9TV01 | Vertical Mount | 1000 pieces/reel | 27 | Vertical | SMD,P=0.8mm | 2x27 | 54 | Active | 260℃ Max. | Plate to Plate 0.8-X0801 | Male Socket | Double row | 0.8mm | Board-to-Board Connector | 0.5A | UL/CUL-E523734 | ||
![]() X0811FVS-40AS-LPV01 XKB Connectivity | 200000 |
| - | Au | Phospgor Bronze | - | 2x20 | - | Vertical Mount | 500 pieces/reel | 20 | Vertical | SMD,P=0.8mm | - | 40 | Active | - | Plate to plate 0.8-X0811 | Female Socket | Double row | 0.8mm | Board-to-Board Connector | - | UL/CUL-E523734 | ||
![]() X0811FVS-60AS-LPV01 XKB Connectivity | 200000 |
| - | Au | Phospgor Bronze | - | 2x30 | - | Vertical Mount | 500 pieces/reel | 30 | Vertical | SMD,P=0.8mm | - | 60 | Active | - | Plate to plate 0.8-X0811 | Female Socket | Double row | 0.8mm | Board-to-Board Connector | - | UL/CUL-E523734 | ||
![]() X0811FVS-60BS-LPV01 XKB Connectivity | 200000 |
| - | Au | Phospgor Bronze | - | 2x30 | - | Vertical Mount | 500 pieces/reel | 30 | Vertical | SMD,P=0.8mm | - | 60 | Active | - | Plate to plate 0.8-X0811 | Female Socket | Double row | 0.8mm | Board-to-Board Connector | - | UL/CUL-E523734 | ||
![]() X0515FVS-80DS-9TV01 XKB Connectivity | 200000 |
| - | - | - | - | 2x40 | - | Vertical Mount | 1000 pieces/reel | 40 | Vertical | SMD,P=0.5mm | - | 80 | Active | - | Board to Board 0.5-X0515 | Female Socket | Double row | 0.5mm | Board-to-Board Connector | - | UL/CUL-E523734 | ||
![]() X0515FVS-90AS-9TV01 XKB Connectivity | 200000 |
| - | - | - | - | 2x45 | - | Vertical Mount | 1000 pieces/reel | 45 | Vertical | SMD,P=0.5mm | - | 90 | Active | - | Board to Board 0.5-X0515 | Female Socket | Double row | 0.5mm | Board-to-Board Connector | - | UL/CUL-E523734 | ||
![]() X0515FVS-90BS-9TV01 XKB Connectivity | 200000 |
| - | - | - | - | 2x45 | - | Vertical Mount | 1000 pieces/reel | 45 | Vertical | SMD,P=0.5mm | - | 90 | Active | - | Board to Board 0.5-X0515 | Female Socket | Double row | 0.5mm | Board-to-Board Connector | - | UL/CUL-E523734 | ||
![]() X0515WVS-100AS-9TV01 XKB Connectivity | 200000 |
| - | - | - | - | 2x50 | - | Vertical Mount | 1000 pieces/reel | 50 | Vertical | SMD,P=0.5mm | - | 100 | Active | - | Board to Board 0.5-X0515 | Male Socket | Double row | 0.5mm | Board-to-Board Connector | - | UL/CUL-E523734 | ||
![]() X0515WVS-16AS-9TV01 XKB Connectivity | 200000 |
| - | - | - | - | 2x08 | - | Vertical Mount | 1000 pieces/reel | 8 | Vertical | SMD,P=0.5mm | - | 16 | Active | - | Board to Board 0.5-X0515 | Male Socket | Double row | 0.5mm | Board-to-Board Connector | - | UL/CUL-E523734 | ||
![]() X0515WVS-18AS-9TV01 XKB Connectivity | 200000 |
| - | - | - | - | 2x09 | - | Vertical Mount | 1000 pieces/reel | 9 | Vertical | SMD,P=0.5mm | - | 18 | Active | - | Board to Board 0.5-X0515 | Male Socket | Double row | 0.5mm | Board-to-Board Connector | - | UL/CUL-E523734 | ||
![]() X0515WVS-26AS-9TV01 XKB Connectivity | 200000 |
| - | - | - | - | 2x13 | - | Vertical Mount | 1000 pieces/reel | 13 | Vertical | SMD,P=0.5mm | - | 26 | Active | - | Board to Board 0.5-X0515 | Male Socket | Double row | 0.5mm | Board-to-Board Connector | - | UL/CUL-E523734 | ||
![]() X0515WVS-30AS-9TV01 XKB Connectivity | 200000 |
| - | - | - | - | 2x15 | - | Vertical Mount | 1000 pieces/reel | 15 | Vertical | SMD,P=0.5mm | - | 30 | Active | - | Board to Board 0.5-X0515 | Male Socket | Double row | 0.5mm | Board-to-Board Connector | - | UL/CUL-E523734 | ||
![]() X0515WVS-42AS-9TV01 XKB Connectivity | 200000 |
| - | - | - | - | 2x21 | - | Vertical Mount | 1000 pieces/reel | 21 | Vertical | SMD,P=0.5mm | - | 42 | Active | - | Board to Board 0.5-X0515 | Male Socket | Double row | 0.5mm | Board-to-Board Connector | - | UL/CUL-E523734 | ||
![]() X0515WVS-44AS-9TV01 XKB Connectivity | 200000 |
| - | - | - | - | 2x22 | - | Vertical Mount | 1000 pieces/reel | 22 | Vertical | SMD,P=0.5mm | - | 44 | Active | - | Board to Board 0.5-X0515 | Male Socket | Double row | 0.5mm | Board-to-Board Connector | - | UL/CUL-E523734 | ||
![]() X0502WVS-16CS-LPSN XKB Connectivity | 200000 |
| - | - | - | - | 2x08 | - | Vertical Mount | 1500 pieces/reel | 8 | Vertical | SMD,P=0.5mm | - | 16 | Active | - | Board to Board 0.5-X0502 | Male Socket | Double row | 0.5mm | Board-to-Board Connector | - | UL/CUL-E523734 | ||
![]() X0502WVS-16DS-LPSN XKB Connectivity | 200000 |
| - | - | - | - | 2x08 | - | Vertical Mount | 1500 pieces/reel | 8 | Vertical | SMD,P=0.5mm | - | 16 | Active | - | Board to Board 0.5-X0502 | Male Socket | Double row | 0.5mm | Board-to-Board Connector | - | UL/CUL-E523734 | ||
![]() X0502WVS-18A1S-LPSN XKB Connectivity | 200000 |
| - | - | - | - | 2x09 | - | Vertical Mount | 1500 pieces/reel | 9 | Vertical | SMD,P=0.5mm | - | 18 | Active | - | Board to Board 0.5-X0502 | Male Socket | Double row | 0.5mm | Board-to-Board Connector | - | UL/CUL-E523734 | ||
![]() X0502WVS-18D1S-LPSN XKB Connectivity | 200000 |
| - | - | - | - | 2x09 | - | Vertical Mount | 1500 pieces/reel | 9 | Vertical | SMD,P=0.5mm | - | 18 | Active | - | Board to Board 0.5-X0502 | Male Socket | Double row | 0.5mm | Board-to-Board Connector | - | UL/CUL-E523734 |