- Manufacturer
- Number of Rows
- Part Status
- RoHS Status
- Factory Lead Time
- Connector Type
- DIN Conformance
- Filter Feature
- IEC Conformance
- MIL Conformance
- Mixed Contacts
- Moisture Sensitivity Level (MSL)
- Option
Attribute column
Categories
Rectangular Connectors - Board Spacers, Stackers (Board to Board)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mounting Type | Housing Material | Mounting Option 1 | Board Mounting Option | Body Length | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Data Rate | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Risk Rank | Rohs Code | Voltage, Rating | Series | JESD-609 Code | Pbfree Code | ECCN Code | Connector Type | Number of Positions | Number of Rows | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Current Rating | Reference Standard | Termination Style | Reliability | Number Of PCB Rows | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Insulator Color | Product | Mounting Angle | Terminal Length | Plating Thickness | Stack Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 364097-E TE Connectivity | In Stock | - | - | - | Gold | - | Liquid Crystal Polymer (LCP) | - | - | - | - | Copper Alloy | - | - | - | - | - | 3 Gbps | + 125 C | - 55 C | - | - | - | - | - | - | - | - | - | SMC 1.27mm | - | - | - | - | 12 Position | 2 Row | - | - | - | - | - | - | - | - | - | 1.27 mm | - | - | - | 1.6 A | - | Solder | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Connectors | Vertical | - | - | 26 mm | ||
![]() 364091-E TE Connectivity | In Stock | - | - | - | Gold | - | Thermoplastic (TP) | - | - | - | - | Copper Alloy | - | - | - | - | - | - | + 125 C | - 55 C | - | - | - | - | - | - | - | - | - | SMC 1.27mm | - | - | - | - | 26 Position | 2 Row | - | - | - | - | - | - | - | - | - | 1.27 mm | - | - | - | 1.3 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Connectors | Straight | - | - | 34 mm | ||
![]() 394256-E TE Connectivity | In Stock | - | - | - | Gold | - | Liquid Crystal Polymer (LCP) | - | - | - | - | - | - | - | - | - | - | - | + 125 C | - 55 C | - | - | - | - | - | - | - | - | - | MicroSpeed | - | - | - | - | 133 Position | 7 Row | - | - | - | - | - | - | - | - | - | 1 mm | - | - | - | - | - | Solder | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Connectors | Vertical | - | - | 4 mm | ||
![]() VRF-04-10-50-02-N AirBorn | In Stock | - | - | - | Gold | - | Liquid Crystal Polymer (LCP) | - | - | - | - | Beryllium Copper | - | - | - | - | - | - | + 125 C | - 55 C | - | - | - | - | - | - | - | - | 200 V | VRF | - | - | - | - | 40 Position | 4 Row | - | - | - | - | - | - | - | - | - | 1.27 mm | - | - | - | 2 A | - | Solder | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Receptacles | Vertical | - | - | - | ||
![]() 66527-041 FCI | In Stock | - | - | - | - | BOARD | - | GUIDE SLOT | - | 4.358 inch | GOLD FLASH (30) OVER PALLADIUM NICKEL/GOLD (30) OVER NICKEL | BRASS | AMPHENOL ICC | GLASS FILLED POLYETHERMIDE | Amphenol ICC | 66527-041 | 66527 | - | - | - | RIGHT ANGLE | ONE | 2 | 125 °C | -65 °C | Active | 5.45 | No | - | - | e3 | - | - | BOARD CONNECTOR | - | - | DUAL-METAL CONTACTS | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 82 | 2.54 mm | compliant | - | UL, CSA | - | COMMERCIAL | 2 | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.24 inch | MALE | 94V-0 | 0.33 inch | 2 A | SQ PIN-SKT | 15 mΩ | 5000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | POLARIZING PEG | 1250VAC V | 7.874 mm | 200 Cycles | TIN (100) OVER NICKEL | RECTANGULAR | 1.251 N | .3892 N | 0.1 inch | BLACK | - | - | 0.115 inch | 30u inch | - | ||
![]() 68683-402 FCI | In Stock | - | - | - | - | BOARD | - | - | - | - | - | - | AMPHENOL ICC | - | Amphenol ICC | 68683-402 | 68683 | - | - | - | STRAIGHT | - | 2 | - | - | Active | 5.44 | - | - | - | e3 | - | - | BOARD CONNECTOR | - | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 4 | 2.54 mm | compliant | - | - | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | SOLDER | - | - | - | - | TIN (160) | - | - | - | - | - | - | - | - | - | - | ||
![]() 68685-222 FCI | In Stock | - | - | - | - | BOARD | - | - | - | - | GOLD (15) OVER NICKEL (50)/GOLD FLASH (15) OVER PALLADIUM NICKEL | PHOSPHOR BRONZE | AMPHENOL ICC | - | Amphenol ICC | 68685-222 | 68685 | - | - | - | STRAIGHT | - | 1 | - | - | Active | 5.44 | No | - | - | e3 | - | - | BOARD CONNECTOR | - | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 22 | 2.54 mm | compliant | - | - | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | SOLDER | - | - | - | - | TIN (160) | - | - | - | - | - | - | - | - | - | - | ||
![]() 68683-212 FCI | In Stock | - | - | 11 Weeks, 1 Day | - | BOARD | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 68683-212 | - | - | - | - | STRAIGHT | - | 2 | - | - | Active | 5.47 | No | - | - | - | - | - | BOARD CONNECTOR | - | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 24 | 2.54 mm | compliant | - | - | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 68683-435 FCI | In Stock | - | - | - | - | BOARD | - | - | - | - | - | - | AMPHENOL ICC | - | Amphenol ICC | 68683-435 | 68683 | - | - | - | STRAIGHT | - | 2 | - | - | Active | 5.44 | - | - | - | e3 | - | - | BOARD CONNECTOR | - | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 70 | 2.54 mm | compliant | - | - | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | SOLDER | - | - | - | - | TIN (160) | - | - | - | - | - | - | - | - | - | - | ||
![]() 65781-019 FCI | In Stock | - | - | - | - | BOARD | - | - | - | - | - | - | BERG ELECTRONICS | - | Amphenol FCi | 65781-019 | 65781 | - | - | - | STRAIGHT | - | 2 | - | - | Transferred | 8.38 | - | - | - | - | No | EAR99 | BOARD CONNECTOR | - | - | - | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 38 | 2.54 mm | unknown | - | - | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 68685-306 FCI | In Stock | - | - | 11 Weeks, 1 Day | - | BOARD | - | LOCKING | - | 0.617 inch | GOLD (30) OVER NICKEL (50)/NICKEL PALLADIUM GOLD (30) OVER NICKEL (50) | PHOSPHOR BRONZE | FCI | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 68685-306 | - | - | - | - | STRAIGHT | ONE | 1 | 125 °C | -65 °C | Obsolete | 8.44 | Yes | - | - | e3 | No | - | BOARD CONNECTOR | - | - | SOLDERING PROCESS: WAVE | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 6 | 2.54 mm | compliant | - | UL, CSA | - | COMMERCIAL | 1 | RECTANGULAR | - | 0.1 inch | FEMALE | 94V-0 | 0.276 inch | 3 A | BELLOWED TYPE | 15 mΩ | 1000000000 Ω | 0.1 inch | PLUG | SOLDER | - | 1400VAC V | - | - | Tin (Sn) | RECTANGULAR | 1.3066 N | .278 N | - | BLACK | - | - | 0.115 inch | 30u inch | - | ||
![]() 68683-415 FCI | In Stock | - | - | - | - | BOARD | - | - | - | - | - | - | FCI | - | Amphenol FCi | 68683-415 | 68683 | - | - | - | STRAIGHT | - | 2 | - | - | Active | 5.44 | - | - | - | e3 | - | - | BOARD CONNECTOR | - | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 30 | 2.54 mm | compliant | - | - | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | SOLDER | - | - | - | - | TIN (160) | - | - | - | - | - | - | - | - | - | - | ||
![]() 69154-624 FCI | In Stock | - | - | - | - | BOARD | - | - | SOLDER HOLDING POSTS | 2.617 inch | GOLD (30) OVER NICKEL | PHOSPHOR BRONZE | FCI | GLASS FILLED POLYPHENYLENE SULPHIDE | Amphenol FCi | 69154-624 | 69154 | - | - | - | STRAIGHT | ONE | 2 | 125 °C | -65 °C | Active | 5.45 | - | - | - | e3 | - | EAR99 | BOARD CONNECTOR | - | - | SOLDERING PROCESS: REFLOW | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 48 | 2.54 mm | compliant | - | UL, CSA | - | COMMERCIAL | 2 | RECTANGULAR | - | 0.2 inch | FEMALE | 94V-0 | 0.276 inch | 2 A | BELLOWED TYPE | 20 mΩ | 1000000000 Ω | 0.1 inch | PLUG | SURFACE MOUNT | - | 1000VAC V | 5.715 mm | 200 Cycles | TIN (160) | RECTANGULAR | 1.3066 N | .278 N | 0.1 inch | BLACK | - | - | - | 30u inch | - | ||
![]() 66527-029 FCI | In Stock | - | - | - | - | BOARD | - | GUIDE SLOT | - | 3.158 inch | GOLD FLASH (30) OVER PALLADIUM NICKEL/GOLD (30) OVER NICKEL | BRASS | AMPHENOL ICC | GLASS FILLED POLYETHERMIDE | Amphenol ICC | 66527-029 | 66527 | - | - | - | RIGHT ANGLE | ONE | 2 | 125 °C | -65 °C | Active | 5.45 | No | - | - | e3 | - | - | BOARD CONNECTOR | - | - | DUAL-METAL CONTACTS | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 58 | 2.54 mm | compliant | - | UL, CSA | - | COMMERCIAL | 2 | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.24 inch | MALE | 94V-0 | 0.33 inch | 2 A | SQ PIN-SKT | 15 mΩ | 5000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | POLARIZING PEG | 1250VAC V | 7.874 mm | 200 Cycles | TIN (100) OVER NICKEL | RECTANGULAR | 1.251 N | .3892 N | 0.1 inch | BLACK | - | - | 0.115 inch | 30u inch | - | ||
![]() 68683-447 FCI | In Stock | - | - | - | - | BOARD | - | - | - | - | - | - | FCI | - | Amphenol FCi | 68683-447 | 68683 | - | - | - | STRAIGHT | - | 2 | - | - | Active | 5.44 | - | - | - | e3 | - | - | BOARD CONNECTOR | - | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 94 | 2.54 mm | compliant | - | - | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | SOLDER | - | - | - | - | TIN (160) | - | - | - | - | - | - | - | - | - | - | ||
![]() 65781-009 FCI | In Stock | - | - | - | - | BOARD | - | - | - | - | GOLD (40) OVER NICKEL | BRASS | AMPHENOL ICC | - | Amphenol ICC | 65781-009 | - | - | - | - | STRAIGHT | - | 2 | - | - | Active | 5.45 | No | - | - | - | - | - | BOARD CONNECTOR | - | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 18 | 2.54 mm | compliant | - | - | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | SOLDER | - | - | - | - | Gold Flash (Au) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | - | - | - | ||
![]() 68685-217 FCI | In Stock | - | - | - | - | BOARD | - | - | - | - | GOLD (15) OVER NICKEL (50)/GOLD FLASH (15) OVER PALLADIUM NICKEL | PHOSPHOR BRONZE | AMPHENOL ICC | - | Amphenol ICC | 68685-217 | 68685 | - | - | - | STRAIGHT | - | 1 | - | - | Active | 5.44 | No | - | - | e3 | - | - | BOARD CONNECTOR | - | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 17 | 2.54 mm | compliant | - | - | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | SOLDER | - | - | - | - | TIN (160) | - | - | - | - | - | - | - | - | - | - | ||
![]() 68683-444 FCI | In Stock | - | - | - | - | BOARD | - | - | - | - | - | - | AMPHENOL ICC | - | Amphenol ICC | 68683-444 | 68683 | - | - | - | STRAIGHT | - | 2 | - | - | Active | 5.44 | - | - | - | e3 | - | - | BOARD CONNECTOR | - | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 88 | 2.54 mm | compliant | - | - | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | SOLDER | - | - | - | - | TIN (160) | - | - | - | - | - | - | - | - | - | - | ||
![]() 68685-314 FCI | In Stock | - | - | 6 Weeks | - | BOARD | - | - | - | - | - | - | BERG ELECTRONICS | - | Amphenol FCi | 68685-314 | 68685 | - | - | - | STRAIGHT | - | 1 | - | - | Transferred | 5.43 | - | - | - | - | No | - | BOARD CONNECTOR | - | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 14 | 2.54 mm | unknown | - | - | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DF17C(4.0)-60DP-0.5V(57) Hirose | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |