- Manufacturer
- Number of Rows
- Part Status
- RoHS Status
- Factory Lead Time
- Connector Type
- DIN Conformance
- Filter Feature
- IEC Conformance
- MIL Conformance
- Mixed Contacts
- Moisture Sensitivity Level (MSL)
- Option
Attribute column
Categories
Rectangular Connectors - Board Spacers, Stackers (Board to Board)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Contact Shape | Material | Housing Material | Shape | Package Cooled | Mounting Option 1 | PCB Mounting Orientation | PCB Mount Retention | Approvals | Base/Housing Material | Body Length | Body Orientation | Brand | Contact Finish Mating | Contact Materials | Country of Origin | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Minimum Operating Temperature | Mounting | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Package Description | Part # Aliases | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Tail Length | Termination Method | Tradename | Unit Weight | Voltage, Rating | Operating Temperature | Packaging | Series | JESD-609 Code | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of Rows | Gender | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Reach Compliance Code | Current Rating | Reference Standard | Termination Style | Reliability | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Lead Length | Body Depth | Contact Style | Insulation Resistance | Row Spacing | Mating Contact Pitch | Body/Shell Style | ELV | Termination Type | Plating | PCB Contact Row Spacing | Contact Finish Termination | Contact Pattern | Contact Current Rating | Mating Contact Row Spacing | Family | Insulator Color | Mating Post Length | Product Type | Stackable | Product | Mounting Angle | Terminal Length | Product Category | Product Length | Length | Width | Plating Thickness | Contact Finish Thickness - Mating | Width (in) | Length (in) | Height (in) | Stack Height | Radiation Hardening | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 68685-220 FCI | In Stock | - | - | - | - | - | - | BOARD | - | - | - | - | - | - | - | - | - | - | - | - | - | GOLD (15) OVER NICKEL (50)/GOLD FLASH (15) OVER PALLADIUM NICKEL | PHOSPHOR BRONZE | - | - | AMPHENOL ICC | - | Amphenol ICC | 68685-220 | 68685 | - | - | - | STRAIGHT | - | 1 | - | - | Active | - | 5.44 | - | No | - | - | - | - | - | - | - | - | e3 | - | - | BOARD CONNECTOR | - | - | - | - | - | - | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 20 | - | 2.54 mm | compliant | - | - | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | - | - | SOLDER | - | - | TIN (160) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 68685-432 FCI | In Stock | - | - | - | - | - | - | BOARD | - | - | - | - | - | - | - | - | - | - | - | - | - | TIN (160) | PHOSPHOR BRONZE | - | - | AMPHENOL ICC | - | Amphenol ICC | 68685-432 | 68685 | - | - | - | STRAIGHT | - | 1 | - | - | Active | - | 5.44 | - | No | - | - | - | - | - | - | - | - | e3 | - | - | BOARD CONNECTOR | - | - | - | - | - | - | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 32 | - | 2.54 mm | compliant | - | - | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | - | - | SOLDER | - | - | TIN (160) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 69154-340 FCI | In Stock | - | - | - | - | - | - | BOARD | - | - | - | - | - | - | - | - | - | - | - | - | - | GOLD (30) OVER NICKEL | - | - | - | AMPHENOL ICC | - | Amphenol ICC | 69154-340 | 69154 | - | - | - | STRAIGHT | - | 2 | - | - | Active | - | 5.45 | - | - | - | - | - | - | - | - | - | - | e3 | - | - | BOARD CONNECTOR | - | - | - | - | - | - | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 80 | - | 2.54 mm | compliant | - | - | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | - | - | SURFACE MOUNT | - | - | TIN (160) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 66925-043 FCI | In Stock | - | - | - | - | - | Push Pin | BOARD | - | Aluminium | - | Fins, Square | ASIC | LOCKING | - | - | - | - | 4.32 inch | - | - | GOLD (30) OVER NICKEL | BRASS | - | - | AMPHENOL ICC | GLASS FILLED NYLON | Amphenol ICC | 66925-043 | 66925 | - | - | - | RIGHT ANGLE | ONE | 2 | - | - | Active | - | 5.44 | Compliant | Yes | - | - | - | - | - | - | - | - | e3 | - | - | BOARD CONNECTOR | - | - | - | - | - | - | - | - | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 86 | - | 2.54 mm | compliant | - | UL | - | COMMERCIAL | 2 | - | RECTANGULAR | 0.24 inch | FEMALE | 94V-0 | - | - | 0.33 inch | SQ PIN-SKT | - | - | 0.1 inch | PLUG | - | SOLDER | - | 7.874 mm | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | - | 0.1 inch | - | BLACK | - | - | - | - | - | 0.115 inch | - | - | 35.0012 mm | 35.0012 mm | 30u inch | - | - | - | - | - | - | - | ||
![]() 68685-435 FCI | In Stock | - | - | - | - | - | - | BOARD | - | - | - | - | - | - | - | - | - | - | - | - | - | TIN (160) | PHOSPHOR BRONZE | - | - | AMPHENOL ICC | - | Amphenol ICC | 68685-435 | 68685 | - | - | - | STRAIGHT | - | 1 | - | - | Active | - | 5.44 | Non-Compliant | No | - | - | - | - | - | - | - | - | e3 | - | - | BOARD CONNECTOR | - | - | - | - | - | - | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 35 | - | 2.54 mm | compliant | - | - | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | - | - | SOLDER | - | - | TIN (160) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 68402-321 FCI | In Stock | - | - | - | - | - | - | BOARD | - | - | - | - | - | - | - | - | - | - | - | - | - | GOLD (50) OVER NICKEL | - | - | - | AMPHENOL ICC | - | Amphenol ICC | 68402-321 | 68402 | - | - | - | STRAIGHT | - | 1 | - | - | Active | - | 5.44 | - | - | - | - | - | - | - | - | - | - | e3 | - | - | BOARD CONNECTOR | - | - | - | - | - | - | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 21 | - | 2.54 mm | compliant | - | - | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | - | - | SURFACE MOUNT | - | - | TIN (100) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 8 Weeks | - | - | - | BOARD | - | - | - | - | - | - | - | - | - | - | - | - | - | GOLD (30) | - | - | - | FCI | - | Amphenol FCi | 69057-012TCLF | 69057 | - | - | - | STRAIGHT | - | 2 | LEAD FREE | - | Active | - | 5.46 | - | - | - | - | - | - | - | - | - | - | e4 | - | EAR99 | BOARD CONNECTOR | - | - | - | - | - | - | - | - | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 4 | - | 2 mm | compliant | - | - | - | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | - | - | SURFACE MOUNT | - | - | GOLD (30) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6-146469-7 TE Connectivity | In Stock | - | - | - | - | Gold | - | - | - | - | Thermoplastic (TP) | - | - | - | - | - | - | Thermoplastic | - | Straight | TE Connectivity | - | Copper Alloy | - | 200 | - | - | TE Connectivity | - | - | + 125 C | - 65 C | Through Hole | - | - | - | - | - | - | - | - | Details | - | - | Solder | AMPMODU | - | - | -65 to 125 °C | - | AMPMODU MOD II | - | - | - | - | Unshrouded | 17 Position | - | - | - | - | - | Header | - | Headers & Wire Housings | - | - | - | - | - | - | 2.5400 mm | - | - | - | - | 3 A | - | Solder Pin | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.38 mm | Headers & Wire Housings | - | Headers | - | - | Headers & Wire Housings | 42.77 mm | - | - | - | - | - | - | - | - | - | - | ||
![]() 7-146503-2 TE Connectivity | In Stock | - | - | - | Production (Last Updated: 3 days ago) | Gold | Through Hole | - | Square | - | Thermoplastic | - | - | - | Vertical | Without | CSA | Thermoplastic | - | Straight | TE Connectivity | - | Copper Alloy | - | - | - | - | TE Connectivity | - | - | + 125 C | - 65 C | Through Hole | - | - | - | - | - | - | - | - | Compliant | - | 2.54 mm | Solder | AMPMODU | - | - | -65 to 125 °C | Bulk | AMPMODU MOD II | - | Through Hole | - | Header, Pin, Plug | Unshrouded | 44 | 125 °C | -65 °C | Black | - | 2 | Header | - | Headers & Wire Housings | - | - | - | - | - | - | 2.5400 mm | - | Vertical | - | - | 3 A | - | Solder Pin | - | - | 44 | - | - | - | - | Black | 31.24 mm | - | Pin | 5 GΩ | 2.54 mm | - | - | Compliant | - | Gold | - | - | - | 3 A | - | - | - | 8.38 mm | Headers & Wire Housings | Yes | Headers | - | - | Headers & Wire Housings | 55.47 mm | 31.242 mm | - | - | 381 nm | - | - | - | 20.32 mm | No | UL94 V-0 | ||
![]() 6-146490-7 TE Connectivity | In Stock | - | - | - | Production (Last Updated: 5 days ago) | Gold | Through Hole | - | Square | - | Thermoplastic | - | - | - | Vertical | Without | CSA | Thermoplastic | - | Straight | TE Connectivity | - | Copper Alloy | - | - | - | - | TE Connectivity | - | - | + 125 C | - 65 C | Through Hole | - | - | - | - | - | - | - | - | Details | - | 2.77 mm | Solder | AMPMODU | - | - | -65 to 125 °C | Bulk | AMPMODU MOD II | - | Through Hole | - | Header, Pin, Plug | Unshrouded | 34 Position | 125 °C | -65 °C | Black | - | 2 | Header | - | Headers & Wire Housings | - | - | - | - | - | - | 2.5400 mm | - | Vertical | - | - | 3 A | - | Solder Pin | - | - | 34 | - | - | - | - | Black | 18.77 mm | - | Pin | 5 GΩ | 2.54 mm | - | - | Compliant | - | Gold | - | - | - | 3 A | - | - | - | 8.38 mm | Headers & Wire Housings | Yes | Headers | - | - | Headers & Wire Housings | 42.77 mm | 18.7706 mm | - | - | 381 nm | - | - | - | 7.62 mm | - | UL94 V-0 | ||
![]() 7-146500-2 TE Connectivity | In Stock | - | - | - | - | Gold | - | - | - | - | Thermoplastic | - | - | - | - | - | - | Thermoplastic | - | Straight | TE Connectivity | - | Copper Alloy | - | 85 | - | - | TE Connectivity | - | - | + 125 C | - 65 C | Through Hole | - | - | - | - | - | - | - | - | Details | - | - | Solder | AMPMODU | - | - | -65 to 125 °C | Bulk | AMPMODU MOD II | - | - | - | - | Unshrouded | 44 Position | - | - | - | - | - | Header | - | Headers & Wire Housings | - | - | - | - | - | - | 2.5400 mm | - | - | - | - | 3 A | - | Solder Pin | - | - | - | - | - | - | - | Black | - | - | - | - | 2.54 mm | - | - | - | - | - | - | - | - | - | - | - | - | 8.38 mm | Headers & Wire Housings | - | Headers | - | - | Headers & Wire Housings | 55.47 mm | - | - | - | - | - | - | - | - | - | - | ||
![]() 6-146486-6 TE Connectivity | In Stock | - | - | - | - | Tin | - | - | - | - | Thermoplastic | - | - | - | - | - | - | Thermoplastic | - | Straight | TE Connectivity | - | Copper Alloy | - | 100 | - | - | TE Connectivity | - | - | + 125 C | - 65 C | Through Hole | - | - | - | - | - | - | - | - | Details | - | - | Solder | AMPMODU | - | - | -65 to 125 °C | - | AMPMODU MOD II | - | - | - | - | Unshrouded | 32 Position | - | - | - | - | - | Header | - | Headers & Wire Housings | - | - | - | - | - | - | 2.5400 mm | - | - | - | - | 3 A | - | Solder Pin | - | - | - | - | - | - | - | Black | - | - | - | - | 2.54 mm | - | - | - | - | - | - | - | - | - | - | - | - | 2.79 mm | Headers & Wire Housings | - | Headers | - | - | Headers & Wire Housings | 40.23 mm | - | - | - | - | - | - | - | - | - | - | ||
![]() 8-146458-9 TE Connectivity | In Stock | - | - | - | - | Tin | - | - | - | - | Thermoplastic (TP) | - | - | - | - | - | - | - | - | - | TE Connectivity | - | - | - | 125 | - | - | TE Connectivity | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | AMPMODU | - | - | - | - | AMPMODU MOD II | - | - | - | - | Unshrouded | 39 Position | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | 2.54 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.54 mm | - | - | - | - | - | - | - | - | - | - | AMPMODU Board-to-Boad & Wire-to-Board Connectors | - | - | Headers & Wire Housings | - | Headers | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TW-11-06-F-D-450-SM Samtec | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Samtec | - | - | - | 1 | - | - | Samtec | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | Flex Stack | - | - | - | Tube | TW | - | - | - | - | Stacking Header | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TW-20-06-L-D-455-SM Samtec | 38 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Samtec | - | - | - | 1 | - | - | Samtec | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | Flex Stack | - | - | - | Tube | TW | - | - | - | - | Stacking Header | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TW-10-03-L-D-275-SM Samtec | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Samtec | - | - | - | 1 | - | - | Samtec | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | Flex Stack | - | - | - | Bulk | TW | - | - | - | - | Stacking Header | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TW-08-02-F-D-190-SM-P Samtec | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ZSS-102-01-G-D-450 Samtec | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 53625-1874 Molex | In Stock | - | - | - | - | Gold | - | - | - | - | Polyphenylene Sulfide (PPS) | - | - | - | - | - | - | - | - | - | Molex | - | - | CA | 800 | - | - | Molex | - | - | + 105 C | - 55 C | - | PCB | - | - | - | 536251874 0536251874 | - | Active | - | Details | - | - | - | SlimStack | - | 100 V | - | Reel | 53625 | - | - | - | C-Tap | - | 180 Position | - | - | - | Board-to-Board | 2 Row | - | - | Board to Board & Mezzanine Connectors | - | - | - | - | - | - | 0.64 mm | - | Vertical | - | - | 500 mA | - | Solder | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board to Board & Mezzanine Connectors | - | Plugs | Vertical | - | Board to Board & Mezzanine Connectors | - | - | - | - | - | - | - | - | 7 mm, 13 mm | - | UL 94 V-0 | ||
![]() 53625-0774 Molex | In Stock | - | - | - | - | Gold | - | - | - | - | Thermoplastic (TP) | - | - | - | - | - | - | - | - | - | Molex | - | Copper | US | 1000 | - | - | Molex | - | - | + 105 C | - 55 C | - | PCB | - | - | - | 536250774 0536250774 | - | Active | - | Details | - | - | - | SlimStack | 0.027196 oz | 100 V | - | Cut Tape | 53625 | - | - | - | - | - | 70 Position | - | - | - | Board-to-Board | 2 Row | - | - | Board to Board & Mezzanine Connectors | - | - | - | - | - | - | 0.64 mm | - | Vertical | - | - | 500 mA | - | Solder | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board to Board & Mezzanine Connectors | - | Headers | Vertical | - | Board to Board & Mezzanine Connectors | - | - | - | - | - | 1.87 in | 4.46 in | 2.37 in | 7 mm, 13 mm | - | UL 94 V-0 |