- Manufacturer
- Number of Rows
- Part Status
- RoHS Status
- Factory Lead Time
- Connector Type
- DIN Conformance
- Filter Feature
- IEC Conformance
- MIL Conformance
- Mixed Contacts
- Moisture Sensitivity Level (MSL)
- Option
Attribute column
Categories
Rectangular Connectors - Board Spacers, Stackers (Board to Board)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Package / Case | Supplier Device Package | Housing Material | Base Product Number | Base/Housing Material | Body Orientation | Brand | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting | Mounting Styles | Overall Height (mm) | Package | Part # Aliases | Product Status | RoHS | Termination Method | Tradename | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Type | Number of Positions | Number of Rows | Gender | Subcategory | Pitch | Voltage - Supply | Current Rating | Frequency | Frequency Stability | Output | Termination Style | Function | Base Resonator | Current - Supply (Max) | Number of Contacts | Housing Color | ESR (Equivalent Series Resistance) | Current - Supply (Disable) (Max) | Load Capacitance | Operating Mode | Frequency Tolerance | Spread Spectrum Bandwidth | Reset | Voltage - Threshold | Number of Voltages Monitored | Reset Timeout | Product Type | Absolute Pull Range (APR) | Product | Mounting Angle | Product Category | Product Length | Height Seated (Max) | Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TW-08-11-F-D-140-120 Samtec | In Stock | - | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | Suntsu Electronics, Inc. | - | - | - | - | Bulk | - | Active | - | - | - | - | -40°C ~ 85°C | - | SXT324 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | MHz Crystal | - | - | - | - | - | - | - | 24 MHz | ±50ppm | - | - | - | - | - | - | - | 50 Ohms | - | 18pF | Fundamental | ±15ppm | - | - | - | - | - | - | - | - | - | - | - | 0.031 (0.80mm) | - | - | ||
Tiny WHSL | 10 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ZW-05-12-F-D-380-210-LL Samtec | 39 | - | - | Gold Flash | - | - | - | - | - | Glass Filled Polyester | Straight | Samtec | Phosphor Bronze | 1 | Samtec | - | Microchip Technology | - | Through Hole | - | - | Bulk | - | Active | - | Solder | - | - | -55 to 125 °C | Bulk | - | - | Stacking Header | - | 2 | Header | Headers & Wire Housings | 2.54 mm | - | - | - | - | - | - | - | - | - | 10 | Black | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | Headers & Wire Housings | 12.7 mm | - | - | - | ||
![]() 505004-0811 Molex | 60000 | - | - | - | Surface Mount | 4-SMD, No Lead | - | - | SG-8101 | - | - | Molex | - | - | Molex | - | EPSON | - | - | - | - | Tape & Reel (TR) | 5050040811 05050040811 | Active | Details | - | - | - | -40°C ~ 105°C | - | SG-8101 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | XO (Standard) | - | - | - | Board to Board & Mezzanine Connectors | - | 1.8V ~ 3.3V | - | 49.34 MHz | ±20ppm | CMOS | - | Standby (Power Down) | Crystal | 6.8mA (Typ) | - | - | - | 1.1µA | - | - | - | - | - | - | - | - | Board to Board & Mezzanine Connectors | - | - | - | Board to Board & Mezzanine Connectors | - | 0.055 (1.40mm) | - | - | ||
![]() ZW-08-10-G-D-440-110 Samtec | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Gold | - | - | - | - | - | LCP (Liquid Crystal Polymer) | Straight | - | Phosphor Bronze | - | - | - | - | - | Surface Mount | - | - | - | - | - | - | Solder | - | - | -55 to 125 °C | - | - | - | - | - | 2 | Header | - | 1.27 mm | - | - | - | - | - | - | - | - | - | 32 | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20.32 mm | - | - | - | ||
![]() RZ250-725-115-1000 AirBorn | In Stock | - | - | Gold | - | - | - | Polyphenylene Sulfide (PPS) | - | - | - | AirBorn | Beryllium Copper | 1 | AirBorn | + 125 C | - | - 65 C | - | Mounting Flange | - | - | - | - | Details | - | RZ Series | 250 V | - | - | RZ | - | - | 175 Position | 7 Row | - | Board to Board & Mezzanine Connectors | 1.27 mm | - | 500 mA | - | - | - | Compression | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board to Board & Mezzanine Connectors | - | Connectors | Straight | Board to Board & Mezzanine Connectors | - | - | UL 94 V-0 | - | ||
![]() RZ100-625-115-2000 AirBorn | In Stock | - | - | Gold | - | - | - | Polyphenylene Sulfide (PPS) | - | - | - | AirBorn | Beryllium Copper | 1 | AirBorn | + 125 C | - | - 65 C | - | Mounting Flange | - | - | - | - | Details | - | RZ Series | 250 V | - | - | RZ | - | - | 150 Position | 6 Row | - | Board to Board & Mezzanine Connectors | 1.27 mm | - | 500 mA | - | - | - | Compression | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board to Board & Mezzanine Connectors | - | Connectors | Straight | Board to Board & Mezzanine Connectors | - | - | UL 94 V-0 | - | ||
![]() RZ100-625-115-1000 AirBorn | In Stock | - | - | Gold | - | - | - | Polyphenylene Sulfide (PPS) | - | - | - | AirBorn | Beryllium Copper | 1 | AirBorn | + 125 C | - | - 65 C | - | Mounting Flange | - | - | - | - | Details | - | RZ Series | 250 V | - | - | RZ | - | - | 150 Position | 7 Row | - | Board to Board & Mezzanine Connectors | 1.27 mm | - | 500 mA | - | - | - | Compression | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board to Board & Mezzanine Connectors | - | Connectors | Straight | Board to Board & Mezzanine Connectors | - | - | UL 94 V-0 | - | ||
![]() RZ200-210-115-2000 AirBorn | In Stock | - | - | Gold | - | - | - | Polyphenylene Sulfide (PPS) | - | - | - | AirBorn | Beryllium Copper | 1 | AirBorn | + 125 C | - | - 65 C | - | Mounting Flange | - | - | - | - | Details | - | RZ Series | 250 V | - | - | RZ | - | - | 20 Position | 2 Row | - | Board to Board & Mezzanine Connectors | 1.27 mm | - | 500 mA | - | - | - | Compression | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board to Board & Mezzanine Connectors | - | Connectors | Straight | Board to Board & Mezzanine Connectors | - | - | UL 94 V-0 | - | ||
![]() RZ350-625-115-1000 AirBorn | In Stock | - | - | Gold | - | - | - | Polyphenylene Sulfide (PPS) | - | - | - | AirBorn | Beryllium Copper | 1 | AirBorn | + 125 C | - | - 65 C | - | Mounting Flange | - | - | - | - | Details | - | RZ Series | 250 V | - | - | RZ | - | - | 150 Position | 6 Row | - | Board to Board & Mezzanine Connectors | 1.27 mm | - | 500 mA | - | - | - | Compression | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board to Board & Mezzanine Connectors | - | Connectors | Straight | Board to Board & Mezzanine Connectors | - | - | UL 94 V-0 | - | ||
![]() RZ200-425-115-2000 AirBorn | In Stock | - | - | Gold | - | - | - | Polyphenylene Sulfide (PPS) | - | - | - | AirBorn | Beryllium Copper | 1 | AirBorn | + 125 C | - | - 65 C | - | Mounting Flange | - | - | - | - | Details | - | RZ Series | 250 V | - | - | RZ | - | - | 100 Position | 4 Row | - | Board to Board & Mezzanine Connectors | 1.27 mm | - | 500 mA | - | - | - | Compression | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board to Board & Mezzanine Connectors | - | Connectors | Straight | Board to Board & Mezzanine Connectors | - | - | UL 94 V-0 | - | ||
![]() RZ350-315-115-1000 AirBorn | In Stock | - | - | Gold | - | - | - | Polyphenylene Sulfide (PPS) | - | - | - | AirBorn | Beryllium Copper | 1 | AirBorn | + 125 C | - | - 65 C | - | Mounting Flange | - | - | - | - | Details | - | RZ Series | 250 V | - | - | RZ | - | - | 45 Position | 3 Row | - | Board to Board & Mezzanine Connectors | 1.27 mm | - | 500 mA | - | - | - | Compression | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board to Board & Mezzanine Connectors | - | Connectors | Straight | Board to Board & Mezzanine Connectors | - | - | UL 94 V-0 | - | ||
![]() RZ150-425-115-2000 AirBorn | In Stock | - | - | Gold | - | - | - | Polyphenylene Sulfide (PPS) | - | - | - | AirBorn | Beryllium Copper | 1 | AirBorn | + 125 C | - | - 65 C | - | Mounting Flange | - | - | - | - | Details | - | RZ Series | 250 V | - | - | RZ | - | - | 100 Position | 4 Row | - | Board to Board & Mezzanine Connectors | 1.27 mm | - | 500 mA | - | - | - | Compression | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board to Board & Mezzanine Connectors | - | Connectors | Straight | Board to Board & Mezzanine Connectors | - | - | UL 94 V-0 | - | ||
![]() RZ200-620-115-1000 AirBorn | In Stock | - | - | Gold | - | - | - | Polyphenylene Sulfide (PPS) | - | - | - | AirBorn | Beryllium Copper | 1 | AirBorn | + 125 C | - | - 65 C | - | Mounting Flange | 16.8 | - | - | - | Details | - | RZ Series | 250 V | - | - | RZ | - | - | 120 Position | 6 Row | - | Board to Board & Mezzanine Connectors | 1.27 mm | - | 500 mA | - | - | - | Compression | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board to Board & Mezzanine Connectors | - | Connectors | Straight | Board to Board & Mezzanine Connectors | - | - | UL 94 V-0 | - | ||
![]() RZ100-520-115-2000 AirBorn | In Stock | - | - | Gold | - | - | - | Polyphenylene Sulfide (PPS) | - | - | - | AirBorn | Beryllium Copper | 1 | AirBorn | + 125 C | - | - 65 C | - | Mounting Flange | - | - | - | - | Details | - | RZ Series | - | - | - | RZ | - | - | 100 Position | 5 Row | - | Board to Board & Mezzanine Connectors | 1.27 mm | - | 500 mA | - | - | - | Compression | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board to Board & Mezzanine Connectors | - | Connectors | Vertical | Board to Board & Mezzanine Connectors | - | - | UL 94 V-0 | - | ||
![]() RZ300-225-115-2000 AirBorn | In Stock | - | - | Gold | - | - | - | Polyphenylene Sulfide (PPS) | - | - | - | AirBorn | Beryllium Copper | 1 | AirBorn | + 125 C | - | - 65 C | - | Mounting Flange | - | - | - | - | Details | - | RZ Series | 250 V | - | - | RZ | - | - | 50 Position | 2 Row | - | Board to Board & Mezzanine Connectors | 1.27 mm | - | 500 mA | - | - | - | Compression | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board to Board & Mezzanine Connectors | - | Connectors | Straight | Board to Board & Mezzanine Connectors | - | - | UL 94 V-0 | - | ||
![]() RZ300-620-115-1000 AirBorn | In Stock | - | - | Gold | - | - | - | Polyphenylene Sulfide (PPS) | - | - | - | AirBorn | Beryllium Copper | 1 | AirBorn | + 125 C | - | - 65 C | - | Mounting Flange | - | - | - | - | Details | - | RZ Series | 250 V | - | - | RZ | - | - | 120 Position | 6 Row | - | Board to Board & Mezzanine Connectors | 1.27 mm | - | 500 mA | - | - | - | Compression | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board to Board & Mezzanine Connectors | - | Connectors | Straight | Board to Board & Mezzanine Connectors | - | - | UL 94 V-0 | - | ||
![]() RZ250-225-115-1000 AirBorn | In Stock | - | - | Gold | - | - | - | Polyphenylene Sulfide (PPS) | - | - | - | AirBorn | Beryllium Copper | 1 | AirBorn | + 125 C | - | - 65 C | - | Mounting Flange | - | - | - | - | Details | - | RZ Series | 250 V | - | - | RZ | - | - | 50 Position | 2 Row | - | Board to Board & Mezzanine Connectors | 1.27 mm | - | 500 mA | - | - | - | Compression | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board to Board & Mezzanine Connectors | - | Connectors | Straight | Board to Board & Mezzanine Connectors | - | - | UL 94 V-0 | - | ||
![]() 1464651 RS Pro | In Stock | - | - | - | Surface Mount | 6-SMD, Flat Leads | SNT-6A | - | S-1003 | - | - | - | - | - | - | - | ABLIC Inc. | - | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | -40°C ~ 85°C (TA) | - | S-1003 | - | Voltage Detector | - | - | - | - | - | - | - | - | - | Open Drain or Open Collector | - | - | - | - | - | - | - | - | - | - | - | - | Active Low | 3.8V | 1 | - | - | - | - | - | - | - | - | - | - |