- Manufacturer
- Number of Rows
- Part Status
- RoHS Status
- Factory Lead Time
- Connector Type
- DIN Conformance
- Filter Feature
- IEC Conformance
- MIL Conformance
- Mixed Contacts
- Moisture Sensitivity Level (MSL)
- Option
Attribute column
Categories
Rectangular Connectors - Board Spacers, Stackers (Board to Board)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Brand | Case Code - in | Case Code - mm | Channel Mode | Class | Data RAM Type | Factory Pack QuantityFactory Pack Quantity | Forward Transconductance - Min | I/O Voltage | Id - Continuous Drain Current | If - Forward Current | Ifsm - Forward Surge Current | Interface Type | Ir - Maximum Reverse Leakage Current | Ir - Reverse Current | L1 Cache Data Memory | L1 Cache Instruction Memory | Manufacturer | Maximum Clock Frequency | Maximum Operating Temperature | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Part # Aliases | Pd - Power Dissipation | Processor Series | Qg - Gate Charge | Qualification | Rds On - Drain-Source Resistance | RoHS | Shipping Restrictions | Supply Voltage-Max | Supply Voltage-Min | Tradename | Transistor Polarity | Typical Turn-Off Delay Time | Typical Turn-On Delay Time | Unit Weight | Vds - Drain-Source Breakdown Voltage | Vgs - Gate-Source Voltage | Vgs th - Gate-Source Threshold Voltage | Voltage Rating DC | Voltage Temperature Coefficient | Vr - Reverse Voltage | Vrrm - Repetitive Reverse Voltage | Vz - Zener Voltage | Watchdog Timers | Zz - Zener Impedance | Packaging | Series | Tolerance | Termination | Temperature Coefficient | Type | Resistance | Capacitance | Subcategory | Power Rating | Technology | Termination Style | Operating Supply Voltage | Dielectric | Configuration | Number of Channels | Lead Diameter | Program Memory Size | Data Bus Width | Max Surge Current | Test Current | Number of Timers/Counters | Rise Time | Product Type | Transistor Type | Operating Temperature Range | Voltage Tolerance | Recovery Time | Zener Current | Number of Cores | Product | Features | Vf - Forward Voltage | Product Category | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VSF-06-50-50-04-L1 AirBorn | In Stock | - | - | SOD-123F-2 | Taiwan Semiconductor | - | - | - | - | - | 3000 | - | - | - | 350 mA | 1.5 A | - | - | 5 uA | - | - | Taiwan Semiconductor | - | + 125 C | - 65 C | - | SMD/SMT | SD103BW RH | - | - | - | - | - | Details | - | - | - | verSI | - | - | - | 0.000353 oz | - | - | - | - | - | - | 30 V | - | - | - | Reel | VSF | - | - | - | Small Signal Schottky Diode | - | - | Diodes & Rectifiers | - | Si | - | - | - | Single | - | - | - | - | - | - | - | - | Schottky Diodes & Rectifiers | - | - | - | - | - | - | Schottky Diodes | - | 600 mV | Schottky Diodes & Rectifiers | - | 1.25 mm | 2.85 mm | 1.7 mm | ||
![]() VSF-05-50-50-03-N AirBorn | In Stock | - | - | - | MACOM | - | - | - | - | - | 500 | - | - | - | - | - | - | - | - | - | - | MACOM | - | - | - | - | - | - | - | - | - | - | - | Details | This product may require additional documentation to export from the United States. | - | - | verSI | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Reel | VSF | - | - | - | - | - | - | Wireless & RF Integrated Circuits | - | Si | - | - | - | - | - | - | - | - | - | - | - | - | RF Amplifier | - | - | - | - | - | - | - | - | - | RF Amplifier | - | - | - | - | ||
![]() VSM-05-50-100-50-03-L AirBorn | In Stock | - | - | DO-41 | Rectron | - | - | - | - | - | 1000 | - | - | - | - | - | - | - | - | - | - | Rectron | - | - | - | - | Through Hole | - | - | - | - | - | - | Details | - | - | - | verSI | - | - | - | 0.010935 oz | - | - | - | - | - | 280 V | - | - | - | - | Bulk | HER10 | - | - | - | Standard Recovery Rectifiers | - | - | Diodes & Rectifiers | - | - | Through Hole | - | - | - | - | - | - | - | 30 A | - | - | - | Rectifiers | - | - | - | - | - | - | Rectifiers | - | - | Rectifiers | - | - | - | - | ||
![]() VSM-05-10-080-50-04-L1 AirBorn | In Stock | - | - | DO-214AA-2 | Micro Commercial Components (MCC) | - | - | - | - | - | 3000 | - | - | - | - | - | - | 0.5 uA | 0.5 uA | - | - | Micro Commercial Components (MCC) | - | + 150 C | - 55 C | - | SMD/SMT | - | 5 W | - | - | - | - | Details | - | - | - | verSI | - | - | - | 0.003280 oz | - | - | - | - | - | - | - | 28 V | - | 6 Ohms | MouseReel | SMBJ5362B | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | Single | - | - | - | - | - | 50 mA | - | - | Zener Diodes | - | - | 5 % | - | 170 mA | - | - | - | 1.2 V | Zener Diodes | - | 2.41 mm | 4.75 mm | 3.94 mm | ||
![]() VSM-04-30-100-50-03-L AirBorn | In Stock | - | - | DO-214AC-2 | Rectron | - | - | - | - | - | 5000 | - | - | - | 1 A | - | - | - | - | - | - | Rectron | - | - | - | - | SMD/SMT | FM150W | - | - | - | - | - | Details | - | - | - | verSI | - | - | - | 0.003739 oz | - | - | - | - | - | 50 V | - | - | - | - | Reel | FM1 | - | - | - | Schottky Barrier Rectifier | - | - | Diodes & Rectifiers | - | Si | - | - | - | - | - | - | - | - | - | - | - | - | Schottky Diodes & Rectifiers | - | - | - | - | - | - | Schottky Rectifiers | - | 700 mV | Schottky Diodes & Rectifiers | - | - | - | - | ||
![]() VSM-08-30-080-50-06-L1 AirBorn | In Stock | - | - | DO-4 | Vishay Semiconductors | - | - | - | - | - | 100 | - | - | - | 6 A | - | - | - | 50 uA | - | - | Vishay | - | + 150 C | - 65 C | - | Through Hole | 6FLR40S02 | - | - | - | - | - | Details | - | - | - | verSI | - | - | - | 0.246918 oz | - | - | - | - | - | 400 V | - | - | - | - | Bulk | VSM | - | - | - | Fast Recovery Rectifiers | - | - | Diodes & Rectifiers | - | - | - | - | - | Single | - | - | - | - | 135 A | - | - | - | Rectifiers | - | - | - | 200 ns | - | - | Rectifiers | - | 1.4 V | Rectifiers | - | 31.8 mm | 12.69 mm | 11 mm | ||
![]() VSM-05-10-080-50-06-L1 AirBorn | In Stock | - | - | SOT-23-3 | Taiwan Semiconductor | - | - | Enhancement | - | - | 3000 | 15 S | - | 6.5 A | - | - | - | - | - | - | - | Taiwan Semiconductor | - | + 150 C | - 55 C | Yes | SMD/SMT | TSM260P02CX | 1.56 W | - | 19.5 nC | - | 21 mOhms | Details | - | - | - | verSI | P-Channel | 89.1 ns | 10.4 ns | 0.000282 oz | 20 V | - 10 V, + 10 V | 300 mV | - | - | - | - | - | - | - | Cut Tape | VSM | - | - | - | - | - | - | MOSFETs | - | Si | - | - | - | Single | 1 Channel | - | - | - | - | - | - | 37.5 ns | MOSFET | P-Channel Power MOSFET | - | - | - | - | - | - | - | - | MOSFET | - | - | - | - | ||
![]() VSM-06-40-080-50-00-N AirBorn | In Stock | - | - | - | Vishay Semiconductors | - | - | - | - | - | 3000 | - | - | - | 5.5 A | 320 A | - | - | 3 mA | - | - | Vishay | - | + 150 C | - 40 C | - | SMD/SMT | - | - | - | - | - | - | Details | - | - | - | FRED Pt | - | - | - | 0.015240 oz | - | - | - | - | - | - | 30 V | - | - | - | - | FRED Pt | - | - | - | - | - | - | Diodes & Rectifiers | - | Si | - | - | - | Single Dual Anode | - | - | - | - | - | - | - | - | Schottky Diodes & Rectifiers | - | - | - | - | - | - | Schottky Rectifiers | - | 460 mV | Schottky Diodes & Rectifiers | - | - | - | - | ||
![]() VSM-05-20-080-50-03-N AirBorn | In Stock | - | - | PowerPAK-SO-8 | Vishay / Siliconix | - | - | - | - | - | 3000 | - | - | - | - | - | - | - | - | - | - | Vishay | - | - | - | - | SMD/SMT | SI7962DP-GE3 | - | - | - | - | - | Details | - | - | - | TrenchFET | - | - | - | 0.017870 oz | - | - | - | - | - | - | - | - | - | - | Reel | SI7 | - | - | - | - | - | - | MOSFETs | - | Si | - | - | - | - | - | - | - | - | - | - | - | - | MOSFET | - | - | - | - | - | - | - | - | - | MOSFET | - | 1.04 mm | 6.15 mm | 5.15 mm | ||
![]() VSM-10-40-200-50-03-L AirBorn | In Stock | - | - | QFP-80 | ZiLOG | - | - | - | - | - | 66 | - | 3.3 V | - | - | - | UART | - | - | - | - | ZiLOG | 20 MHz | + 70 C | 0 C | Yes | SMD/SMT | - | - | Z180 | - | - | - | Details | - | - | - | verSI | - | - | - | 0.061338 oz | - | - | - | - | - | - | - | - | No Watchdog Timer | - | Tube | Z8S180 | - | - | - | - | - | - | Microprocessors - MPU | - | - | - | 3.3 V | - | - | - | - | - | 8 bit | - | - | 2 Timer | - | Microprocessors - MPU | - | - | - | - | - | 1 Core | - | - | - | Microprocessors - MPU | - | - | - | - | ||
![]() VSM-05-30-100-50-00-N AirBorn | In Stock | - | - | DO-41 | Rectron | - | - | - | - | - | 1000 | - | - | - | 500 mA | - | - | - | 50 uA | - | - | Rectron | - | + 150 C | - 55 C | - | Through Hole | R2000 | - | - | - | - | - | Details | - | - | - | verSI | - | - | - | 0.010935 oz | - | - | - | - | - | 2 kV | - | - | - | - | Bulk | Rxx00 | - | - | - | Standard Recovery Rectifiers | - | - | Diodes & Rectifiers | - | - | Through Hole | - | - | Single | - | - | - | - | 30 A | - | - | - | Rectifiers | - | - | - | - | - | - | Rectifiers | - | 3 V | Rectifiers | - | 2.72 mm | 5.51 mm | 2.72 mm | ||
![]() VSM-05-40-200-50-03-N AirBorn | In Stock | - | - | - | ZiLOG | - | - | - | - | 1 kB | 38 | - | - | - | - | - | - | - | - | - | - | ZiLOG | 20 MHz | + 70 C | 0 C | - | - | - | - | - | - | - | - | Details | - | 3.6 V | 2.7 V | verSI | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | Z8F042 | - | - | - | - | - | - | Microcontrollers - MCU | - | - | - | - | - | - | - | - | 4 kB | 8 bit | - | - | - | - | 8-bit Microcontrollers - MCU | - | - | - | - | - | - | - | - | - | 8-bit Microcontrollers - MCU | - | - | - | - | ||
![]() VSM-04-10-080-50-06-L1 AirBorn | In Stock | - | - | - | Welwyn Components / TT Electronics | 0402 | 1005 | - | - | - | 1000 | - | - | - | - | - | - | - | - | - | - | TT Electronics | - | - | - | - | PCB Mount | - | - | - | - | AEC-Q200 | - | Details | - | - | - | verSI | - | - | - | 0.000023 oz | - | - | - | - | - | - | - | - | - | - | Reel | PCF | - | - | - | - | 22.1 kOhms | - | Resistors | - | Thin Film | - | - | - | - | - | - | - | - | - | - | - | - | Thin Film Resistors | - | - | - | - | - | - | - | - | - | Thin Film Resistors - SMD | - | - | - | - | ||
![]() VSRAF-10-10-50-06-N AirBorn | In Stock | - | - | 0505 (1414 metric) | Vishay / Vitramon | 0505 | 1414 | - | - | - | 1000 | - | - | - | - | - | - | - | - | - | - | Vishay | - | + 125 C | - 55 C | - | - | - | - | - | - | - | - | Details | - | - | - | verSI | - | - | - | 0.003990 oz | - | - | - | 250 VDC | - | - | - | - | - | - | Reel | VJ QUAD HIFREQ | 0.1 pF | Standard | - | - | - | 1.6 pF | Capacitors | - | - | SMD/SMT | - | C0G (NP0) | - | - | - | - | - | - | - | - | - | Ceramic Capacitors | - | - | - | - | - | - | RF Microwave / High Q | - | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | 1.45 mm | 1.4 mm | 1.4 mm | ||
![]() VSM-10-50-080-50-06-N1 AirBorn | In Stock | - | - | - | Welwyn Components / TT Electronics | 0603 | 1608 | - | - | - | 5000 | - | - | - | - | - | - | - | - | - | - | TT Electronics | - | - | - | - | PCB Mount | - | - | - | - | AEC-Q200 | - | Details | - | - | - | verSI | - | - | - | 0.000071 oz | - | - | - | - | - | - | - | - | - | - | MouseReel | PCF | - | - | - | - | 36 Ohms | - | Resistors | - | Thin Film | - | - | - | - | - | - | - | - | - | - | - | - | Thin Film Resistors | - | - | - | - | - | - | - | - | - | Thin Film Resistors - SMD | - | - | - | - | ||
![]() VRM-10-10-200-50-03-N AirBorn | In Stock | - | - | - | Welwyn Components / TT Electronics | 0603 | 1608 | - | - | - | 1000 | - | - | - | - | - | - | - | - | - | - | TT Electronics | - | - | - | - | PCB Mount | - | - | - | - | AEC-Q200 | - | Details | - | - | - | verSI | - | - | - | 0.000071 oz | - | - | - | - | - | - | - | - | - | - | Reel | PCF | - | - | - | - | 220 kOhms | - | Resistors | - | Thin Film | - | - | - | - | - | - | - | - | - | - | - | - | Thin Film Resistors | - | - | - | - | - | - | - | - | - | Thin Film Resistors - SMD | - | - | - | - | ||
![]() VSM-05-30-100-50-03-N AirBorn | In Stock | - | - | - | Welwyn Components / TT Electronics | 1206 | 3216 | - | - | - | 3000 | - | - | - | - | - | - | - | - | - | - | TT Electronics | - | - | - | - | PCB Mount | - | - | - | - | - | - | Details | - | - | - | verSI | - | - | - | 0.000571 oz | - | - | - | - | - | - | - | - | - | - | Reel | HVC | 5 % | - | 100 PPM / C | - | 649 kOhms | - | Resistors | - | Thick Film | - | - | - | - | - | - | - | - | - | - | - | - | Thick Film Resistors | - | - | - | - | - | - | - | - | - | Thick Film Resistors - SMD | - | - | - | - | ||
![]() VSM-06-40-200-50-04-L1 AirBorn | In Stock | - | - | 5 mm x 3.2 mm | CTS Electronic Components | - | - | - | - | - | 1000 | - | - | - | - | - | - | - | - | - | - | CTS | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | verSI | - | - | - | 0.001764 oz | - | - | - | - | - | - | - | - | - | - | MouseReel | 445 | - | - | - | - | - | - | Crystals | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Crystals | - | - | - | - | - | - | - | - | - | Crystals | - | - | 5 mm | 3.2 mm | ||
![]() VSF-08-20-50-00-L AirBorn | In Stock | - | - | - | Vishay / Dale | - | - | - | - | - | 100 | - | - | - | - | - | - | - | - | - | - | Vishay | - | + 250 C | - 65 C | - | PCB Mount | - | - | - | - | - | - | N | - | - | - | verSI | - | - | - | 0.011993 oz | - | - | - | - | - | - | - | - | - | - | - | RS | 1 % | - | 20 PPM / C | Wirewound Resistors, Industrial, Precision Power, Silicon Coated, Axial Lead | 30 Ohms | - | Resistors | 1 W | Wirewound | Axial | - | - | - | - | 0.508 mm | - | - | - | - | - | - | Wirewound Resistors | - | - 65 C to + 250 C | - | - | - | - | Power Resistors Wirewound Molded | - | - | Wirewound Resistors - Through Hole | 2.4 mm | - | 11.1 mm | - | ||
![]() VSM-04-50-080-50-03-N AirBorn | In Stock | - | - | 0805 (2012 metric) | Vishay / Vitramon | 0805 | 2012 | - | Class 1 | - | 1000 | - | - | - | - | - | - | - | - | - | - | Vishay | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | verSI | - | - | - | 0.000218 oz | - | - | - | 250 VDC | - | - | - | - | - | - | Reel | VJ HIFREQ HT | 0.1 pF | - | - | Surface Mount Multilayer Ceramic Chip Capacitor | - | 3.3 pF | Capacitors | - | - | SMD/SMT | - | C0G (NP0) | - | - | - | - | - | - | - | - | - | Ceramic Capacitors | - | - | - | - | - | - | General Type MLCCs | - | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | - | - | 1.25 mm |