- Manufacturer
- Number of Rows
- Part Status
- RoHS Status
- Factory Lead Time
- Connector Type
- DIN Conformance
- Filter Feature
- IEC Conformance
- MIL Conformance
- Mixed Contacts
- Moisture Sensitivity Level (MSL)
- Option
Attribute column
Categories
Rectangular Connectors - Board Spacers, Stackers (Board to Board)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Number of Pins | Brand | Capacitance - nF | Capacitance - pF | Capacitance - uF | Case Code - in | Case Code - mm | Class | Dissipation Factor DF | Duty Cycle - Max | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum DC Current | Maximum DC Resistance | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Part # Aliases | Qualification | RoHS | Supply Voltage-Max | Supply Voltage-Min | Temperature Coefficient / Code | Tradename | Unit Weight | Voltage Rating DC | Voltage, Rating | Packaging | Series | Tolerance | Termination | Temperature Coefficient | Type | Resistance | Applications | Capacitance | Subcategory | Power Rating | Technology | Shielding | Current Rating | Frequency | Frequency Stability | Termination Style | Dielectric | Lead Spacing | Lead Diameter | Inductance | Leakage Current | Ripple Current | Load Capacitance | Drive Level | Product Type | Operating Temperature Range | ESR | Output Format | Product | Features | Product Category | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VSRAM-10-40-50-04-N AirBorn | In Stock | - | - | DIP-8 | - | CTS Electronic Components | - | - | - | - | - | - | - | 55 % | 50 | CTS | - | - | + 85 C | - 40 C | - | MXO45HS-3I-32.0000MHZ MXO45HS-3I-32M000000 960-0002-0004D | - | Details | 5.5 V | 4.5 V | - | verSI | 0.126621 oz | - | - | - | MXO45HS | - | - | - | - | - | - | - | Oscillators | - | - | - | 20 mA | 32 MHz | 50 PPM | Radial | - | - | - | - | - | - | 50 pF | - | Standard Oscillators | - | - | HCMOS, TTL | - | - | Standard Clock Oscillators | - | 5.5 mm | 13.2 mm | 13.2 mm | ||
![]() VSM-08-20-200-50-00-L AirBorn | In Stock | - | - | - | - | Welwyn Components / TT Electronics | - | - | - | 0805 | 2012 | - | - | - | 800 | TT Electronics | - | - | + 155 C | - 55 C | PCB Mount | - | - | Details | - | - | - | verSI | 0.000234 oz | - | 100 V | Reel | CR | 0.1 % | - | 100 PPM / C | - | 8.2 kOhms | High Reliability | - | Resistors | 125 mW (1/8 W) | Thick Film | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | Thick Film Resistors | - | - | - | Thick Film Resistors High Reliability | - | Thick Film Resistors - SMD | - | 0.6 mm | 2 mm | 1.25 mm | ||
![]() VSM-10-30-080-50-03-L AirBorn | In Stock | - | - | - | - | Welwyn Components / TT Electronics | - | - | - | 2010 | 5025 | - | - | - | 4000 | TT Electronics | - | - | + 125 C | - 55 C | PCB Mount | - | AEC-Q200 | Details | - | - | - | verSI | 0.001199 oz | - | 200 V | Reel | PCF | 0.1 % | - | 25 PPM / C | - | 35.7 Ohms | - | - | Resistors | 250 mW (1/4 W) | Thin Film | - | - | - | - | - | - | - | - | - | - | - | - | - | Thin Film Resistors | - | - | - | - | - | Thin Film Resistors - SMD | - | 0.65 mm | 4.9 mm | 2.4 mm | ||
![]() VSRAM-05-10-50-04-N AirBorn | In Stock | - | - | - | - | Cornell Dubilier - CDE | 0.75 nF | - | - | - | - | - | - | - | 13 | Cornell Dubilier | - | - | - | - | - | - | - | N | - | - | - | verSI | - | - | - | Bulk | CDV30 | - | - | - | - | - | - | 750 pF | Capacitors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Mica Capacitors | - | - | - | - | - | Mica Capacitors | - | - | - | - | ||
![]() VSM-10-30-080-50-03-N AirBorn | In Stock | - | - | - | - | Welwyn Components / TT Electronics | - | - | - | 1206 | 3216 | - | - | - | 3000 | TT Electronics | - | - | - | - | PCB Mount | - | - | Details | - | - | - | verSI | 0.000571 oz | - | - | Reel | HVC | 5 % | - | 100 PPM / C | - | 147 MOhms | - | - | Resistors | - | Thick Film | - | - | - | - | - | - | - | - | - | - | - | - | - | Thick Film Resistors | - | - | - | - | - | Thick Film Resistors - SMD | - | - | - | - | ||
![]() VSM-08-40-200-50-03-L AirBorn | In Stock | - | - | 3.2 mm x 2.5 mm | - | CTS Electronic Components | - | - | - | - | - | - | - | - | 3000 | CTS | - | - | + 85 C | - 40 C | SMD/SMT | - | - | Details | - | - | - | verSI | 0.000564 oz | - | - | Reel | 403 | 30 PPM | - | - | SMD Quartz | - | - | - | Crystals | - | - | - | - | 19.6608 MHz | 50 PPM | SMD/SMT | - | - | - | - | - | - | 20 pF | 100 uW | Crystals | - | 80 Ohms | - | - | - | Crystals | - | 0.8 mm | 3.2 mm | 2.5 mm | ||
![]() VSF-04-50-50-03-N AirBorn | In Stock | - | - | 1206 (3216 metric) | - | Vishay / Vitramon | 2.2 nF | - | 0.0022 uF | 1206 | 3216 | Class 1 | - | - | 10000 | Vishay | - | - | + 150 C | - 55 C | - | - | - | Details | - | - | - | verSI | 0.000952 oz | 50 VDC | - | Reel | VJ COMM | 5 % | Standard | - | Commercial SMD MLCCs | - | - | 2200 pF | Capacitors | - | - | - | - | - | - | SMD/SMT | C0G (NP0) | - | - | - | - | - | - | - | Ceramic Capacitors | - | - | - | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | 1.7 mm | 3.2 mm | 1.6 mm | ||
![]() VSM-05-50-080-50-04-L1 AirBorn | In Stock | - | - | - | - | Cornell Dubilier - CDE | - | - | - | - | - | - | 0.12 | - | 1000 | Cornell Dubilier | - | - | + 105 C | - 55 C | - | - | - | Details | - | - | - | verSI | - | 50 VDC | - | Reel | AVEZ | 20 % | - | - | SMT Aluminum Electrolytic Capacitors | - | - | 22 uF | Capacitors | - | - | - | - | - | - | SMD/SMT | - | 2 mm | - | - | 3 uA | 70 mA | - | - | Electrolytic Capacitors | - | - | - | Low Impedance Electrolytic Capacitors | - | Aluminum Electrolytic Capacitors - SMD | 6.3 mm | 6.6 mm | 5.3 mm | - | ||
![]() VRRAF-08-10-50-03-N AirBorn | In Stock | - | - | - | - | Cornell Dubilier - CDE | 0.33 nF | - | - | - | - | - | - | - | 100 | Cornell Dubilier | - | - | + 125 C | - 55 C | - | CD15FD331F03F | - | Details | - | - | 0 PPM / C, 70 PPM / C | verSI | - | - | 500 V | Bulk | CD15 | 1 % | - | - | - | - | - | 330 pF | Capacitors | - | - | - | - | - | - | Radial | - | 5.9 mm | - | - | - | - | - | - | Mica Capacitors | - 55 C to + 125 C | - | - | Mica Standard Dipped Capacitors | - | Mica Capacitors | - | 9.9 mm | 11.9 mm | 5.3 mm | ||
![]() VSM-08-40-080-50-04-N1 AirBorn | In Stock | - | - | - | 2 Pin | Cornell Dubilier - CDE | - | - | - | - | - | - | - | - | 12 | Cornell Dubilier | - | - | + 85 C | - 40 C | - | - | - | Details | - | - | - | verSI | - | 1.2 kVDC | - | - | 947D | 10 % | - | - | Polypropylene, High Energy Density, DC Link Capacitors | - | - | 310 uF | Capacitors | - | - | - | - | - | - | Insert Threaded | Polypropylene (PP) | 50 mm | M6 | - | - | - | - | - | Film Capacitors | - | 1.1 mOhms | - | DC Link Film Capacitors | - | Film Capacitors | 116 mm | - | 75 mm | - | ||
![]() VRRAF-10-50-50-04-N AirBorn | In Stock | - | - | - | - | CTS Electronic Components | - | - | - | - | - | - | - | - | 3000 | CTS | - | - | + 85 C | - 30 C | SMD/SMT | - | - | Details | 6 V | - 0.5 V | - | verSI | 0.000459 oz | - | - | Reel | 520 | - | - | - | - | - | - | - | Oscillators | - | - | - | 2 mA | 20 MHz | 1.5 PPM | SMD/SMT | - | - | - | - | - | - | 10 pF | - | VCTCXO | - | - | Clipped Sine Wave | - | - | TCXO Oscillators | - | 0.8 mm | 2.5 mm | 2 mm | ||
![]() VSM-10-50-080-50-03-L AirBorn | In Stock | - | - | 3216 metric | - | Cornell Dubilier - CDE | 18 nF | 18000 pF | - | - | - | - | - | - | 3000 | Cornell Dubilier | - | - | + 125 C | - 55 C | - | - | - | Details | - | - | - | verSI | - | 16 VDC | - | Reel | FCP | 2 % | - | - | Stable Stacked Metallized Film (PPS) Chips for Reflow Soldering | - | - | 0.018 uF | Capacitors | - | - | - | - | - | - | SMD/SMT | Polyphenylene Sulfide (PPS) | - | - | - | - | - | - | - | Film Capacitors | - | - | - | Stacked Film Capacitors | - | Film Capacitors | - | 0.9 mm | 3.2 mm | 1.6 mm | ||
![]() VRRAM-04-50-50-06-N AirBorn | In Stock | - | - | - | - | Welwyn Components / TT Electronics | - | - | - | 0805 | 2012 | - | - | - | 1000 | TT Electronics | - | - | - | - | PCB Mount | - | AEC-Q200 | Details | - | - | - | verSI | 0.000194 oz | - | - | Reel | PCF | - | - | - | - | 5.23 kOhms | - | - | Resistors | - | Thin Film | - | - | - | - | - | - | - | - | - | - | - | - | - | Thin Film Resistors | - | - | - | - | - | Thin Film Resistors - SMD | - | - | - | - | ||
![]() VSRAF-08-50-50-00-N AirBorn | In Stock | - | - | 1.6 mm x 1.2 mm | - | CTS Electronic Components | - | - | - | - | - | - | - | - | 3000 | CTS | - | - | + 85 C | - 40 C | - | - | - | Details | - | - | - | verSI | - | - | - | Reel | 416 | 20 PPM | - | - | - | - | - | - | Crystals | - | - | - | - | 40.61 MHz | 50 PPM | SMD/SMT | - | - | - | - | - | - | 10 pF | - | Crystals | - | 100 Ohms | - | - | - | Crystals | - | - | 1.6 mm | 1.2 mm | ||
![]() VSRAM-08-20-50-06-N AirBorn | In Stock | - | - | - | - | Welwyn Components / TT Electronics | - | - | - | 0805 | 2012 | - | - | - | 1000 | TT Electronics | - | - | - | - | PCB Mount | - | AEC-Q200 | Details | - | - | - | verSI | 0.000194 oz | - | - | MouseReel | PCF | - | - | - | - | 165 Ohms | - | - | Resistors | - | Thin Film | - | - | - | - | - | - | - | - | - | - | - | - | - | Thin Film Resistors | - | - | - | - | - | Thin Film Resistors - SMD | - | - | - | - | ||
![]() VRRAF-10-50-50-03-N AirBorn | In Stock | - | - | - | - | J.W. Miller | - | - | - | - | - | - | - | - | 800 | Bourns | 1.61 A | 150 mOhms | - | - | PCB Mount | - | - | Details | - | - | - | verSI | - | - | - | MouseReel | PM1355 | 10 % | Standard | - | - | - | Power | - | Inductors, Chokes & Coils | - | - | Unshielded | - | - | - | SMD/SMT | - | - | - | 22 uH | - | - | - | - | Fixed Inductors | - | - | - | Power Inductors | - | Power Inductors - SMD | - | 5.5 mm | 12.7 mm | 6.1 mm | ||
![]() VSM-10-50-100-50-03-L AirBorn | In Stock | - | - | - | - | Welwyn Components / TT Electronics | - | - | - | 2010 | 5125 | - | - | - | 1000 | TT Electronics | - | - | + 155 C | - 55 C | PCB Mount | - | - | Details | - | - | - | verSI | 0.001236 oz | - | 400 V | Reel | HPWC | 5 % | - | 100 PPM / C | High Pulse Withstanding Chip Resistor | 11.8 kOhms | - | - | Resistors | 1 W | Thick Film | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | Thick Film Resistors | - | - | - | Thick Film Resistors SMD | Anti-Pulse Resistors | Thick Film Resistors - SMD | - | 0.8 mm | 5.1 mm | 2.5 mm | ||
![]() VSM-08-20-100-50-00-N AirBorn | In Stock | - | - | - | - | Welwyn Components / TT Electronics | - | - | - | - | - | - | - | - | 4000 | TT Electronics | - | - | - | - | PCB Mount | - | AEC-Q200 | Details | - | - | - | verSI | - | - | - | Reel | PCF | - | - | - | - | - | - | - | Resistors | - | Thin Film | - | - | - | - | - | - | - | - | - | - | - | - | - | Thin Film Resistors | - | - | - | - | - | Thin Film Resistors - SMD | - | - | - | - | ||
![]() VSM-08-40-080-50-04-L1 AirBorn | In Stock | - | - | 11.7 mm x 5 mm | - | CTS Electronic Components | - | - | - | - | - | - | - | - | 1000 | CTS | - | - | + 85 C | - 40 C | SMD/SMT | - | - | Details | - | - | - | verSI | - | - | - | Cut Tape | ATSSMGL | 30 PPM | - | - | Quartz Crystal | - | - | - | Crystals | - | - | - | - | 19.6608 MHz | 30 PPM | SMD/SMT | - | - | - | - | - | - | 20 pF | 100 uW | Crystals | - | 40 Ohms | - | Crystals | - | Crystals | - | 4.3 mm | 11.7 mm | 5 mm | ||
![]() VSM-10-50-200-50-00-N AirBorn | In Stock | - | - | - | - | Welwyn Components / TT Electronics | - | - | - | 1812 | 4532 | - | - | - | 4000 | TT Electronics | - | - | + 155 C | - 55 C | PCB Mount | - | - | Details | - | - | - | verSI | 0.000952 oz | - | 200 V | Reel | GWCR | 1 % | - | 100 PPM / C | - | 430 kOhms | - | - | Resistors | 750 mW (3/4 W) | Thick Film | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | Thick Film Resistors | - | - | - | Thick Film Resistors SMD | - | Thick Film Resistors - SMD | - | 0.55 mm | 4.5 mm | 3.2 mm |