- Manufacturer
- Number of Rows
- Part Status
- RoHS Status
- Factory Lead Time
- Connector Type
- DIN Conformance
- Filter Feature
- IEC Conformance
- MIL Conformance
- Mixed Contacts
- Moisture Sensitivity Level (MSL)
- Option
Attribute column
Categories
Rectangular Connectors - Board Spacers, Stackers (Board to Board)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Number of Pins | Housing Material | Contact Finish Mating | Contact Materials | Mounting Styles | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Number of Conductors | Reliability | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Lead Length | Contact Finish - Post (Mating) | Contact Style | Row Spacing | Body/Shell Style | Termination Type | Max Current Rating | Contact Finish Termination | Contact Pattern | Mating Contact Row Spacing | Length | Plating Thickness | Length - Stack Height | Length - Overall Pin | Length - Post (Mating) | Contact Finish Thickness - Post (Mating) | Length - Tail | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EW-10-12-S-D-545 Samtec Inc. | In Stock | - | Datasheet | 3 Weeks | - | Through Hole | Through Hole | - | - | - | PHOSPHOR BRONZE | - | Bulk | 2016 | Flex Stack, EW | e3 | yes | Active | Not Applicable | Solder | - | BOARD STACKING CONNECTOR | 20 | - | - | Black | 2 | Male | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.100 2.54mm | 20 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | 0.100 (2.54mm) | - | - | - | - | - | - | - | - | 0.545 13.843mm | 1.030 26.162mm | 0.155 3.937mm | 30.0μin 0.76μm | 0.330 8.382mm | - | ROHS3 Compliant | ||
![]() DW-15-13-L-D-885 Samtec Inc. | 20 |
| Datasheet | 3 Weeks | - | Through Hole | Through Hole | - | - | - | PHOSPHOR BRONZE | - | Bulk | - | Flex Stack, DW | e3 | yes | Active | Not Applicable | Solder | - | BOARD STACKING CONNECTOR | 30 | - | - | Black | 2 | Male | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.100 2.54mm | 30 | - | - | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | - | - | - | Gold | - | 0.100 (2.54mm) | - | - | - | - | - | - | - | - | 0.885 22.479mm | 1.230 31.242mm | 0.235 5.969mm | 10.0μin 0.25μm | 0.110 2.794mm | - | ROHS3 Compliant | ||
![]() DW-07-12-T-D-500 Samtec Inc. | 8 |
| Datasheet | 3 Weeks | - | - | Through Hole | - | Polyester | - | Bronze | - | Bulk | - | Flex Stack, DW | e3 | yes | Active | Not Applicable | Solder | - | BOARD STACKING CONNECTOR | 14 | 105°C | -55°C | Black | 2 | Male | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.100 2.54mm | 14 | Straight | - | 5.08mm | - | - | - | - | - | - | - | - | - | - | - | Tin | - | 0.100 (2.54mm) | - | - | - | - | - | - | 17.78mm | - | 0.500 12.700mm | 1.030 26.162mm | 0.420 10.668mm | - | 0.110 2.794mm | No | ROHS3 Compliant | ||
![]() TW-08-12-S-D-800-080 Samtec Inc. | In Stock | - | Datasheet | 2 Weeks | - | - | BOARD | - | - | GOLD OVER NICKEL | PHOSPHOR BRONZE | STRAIGHT | - | - | - | e3 | yes | Active | 1 (Unlimited) | - | - | BOARD STACKING CONNECTOR | - | - | - | - | 2 | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 16 | - | 2mm | - | - | - | - | - | - | - | - | MALE | - | - | - | - | - | - | - | SOLDER | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() TW-12-10-G-D-384-110 Samtec Inc. | In Stock | - | Datasheet | 2 Weeks | Gold | Through Hole | - | - | - | - | - | - | - | - | - | e4 | - | Active | 1 (Unlimited) | Solder | - | BOARD STACKING CONNECTOR | - | - | - | - | 2 | Male | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2mm | - | - | - | - | - | - | - | 24 | - | - | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() HW-21-11-G-D-600-110 Samtec Inc. | 50 |
| Datasheet | 3 Weeks | - | Through Hole | Through Hole | - | - | - | PHOSPHOR BRONZE | - | Bulk | - | Flex Stack, HW | e4 | yes | Active | Not Applicable | Solder | - | BOARD STACKING CONNECTOR | 42 | - | - | Black | 2 | Male | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.100 2.54mm | 42 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | 0.100 (2.54mm) | - | - | - | - | - | - | - | - | 0.600 15.240mm | 0.930 23.622mm | 0.220 5.588mm | 10.0μin 0.25μm | 0.110 2.800mm | - | ROHS3 Compliant | ||
![]() DW-07-16-G-D-235 Samtec Inc. | 29 |
| Datasheet | 3 Weeks | - | - | Through Hole | - | Polyester | - | Bronze | - | Bulk | - | Flex Stack, DW | e4 | yes | Active | Not Applicable | Solder | EAR99 | BOARD STACKING CONNECTOR | 14 | 125°C | -55°C | Black | 2 | - | - | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.100 2.54mm | 14 | Straight | - | 5.08mm | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | MALE | - | - | - | Gold | - | 0.100 (2.54mm) | - | - | - | - | - | - | 17.78mm | - | 0.235 5.969mm | 0.445 11.303mm | 0.100 2.540mm | 10.0μin 0.25μm | 0.110 2.794mm | - | ROHS3 Compliant | ||
![]() TW-08-09-L-D-208-100 Samtec Inc. | 22 |
| Datasheet | 2 Weeks | Gold | Through Hole | - | 8 | - | - | Bronze | - | Bulk | - | - | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | BOARD STACKING CONNECTOR | - | - | - | - | 2 | Male | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2mm | - | - | - | - | - | - | - | 16 | - | - | - | - | - | - | 11.6mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() DW-02-15-T-S-407 Samtec Inc. | 28 |
| Datasheet | 3 Weeks | - | Through Hole | Through Hole | - | - | - | PHOSPHOR BRONZE | - | Bulk | 2016 | Flex Stack, DW | e3 | yes | Active | Not Applicable | Solder | - | BOARD STACKING CONNECTOR | 2 | - | - | Black | 1 | Male | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.100 2.54mm | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | 0.407 10.338mm | 0.630 16.002mm | 0.113 2.870mm | - | 0.110 2.794mm | No | ROHS3 Compliant | ||
![]() DW-12-15-F-D-323 Samtec Inc. | 9 |
| Datasheet | 1 Weeks | - | - | Through Hole | - | Polyester | - | Bronze | - | Bulk | 2012 | Flex Stack, DW | e3 | yes | Active | Not Applicable | Solder | - | BOARD STACKING CONNECTOR | 24 | 125°C | -55°C | Black | 2 | Male | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.100 2.54mm | 24 | Straight | - | 5.08mm | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | - | - | - | Gold | - | 0.100 (2.54mm) | - | - | - | - | - | - | 30.48mm | - | 0.323 8.204mm | 0.630 16.002mm | 0.197 5.004mm | 3.00μin 0.076μm | 0.110 2.794mm | No | ROHS3 Compliant | ||
![]() HW-08-08-T-D-355-SM Samtec Inc. | 38 |
| Datasheet | 3 Weeks | - | - | Surface Mount | - | - | - | PHOSPHOR BRONZE | - | Tube | - | Flex Stack, HW | e3 | yes | Active | Not Applicable | Solder | - | BOARD STACKING CONNECTOR | 16 | - | - | Black | 2 | Male | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.100 2.54mm | 16 | Vertical | - | - | - | - | - | - | - | - | - | - | - | - | - | Tin | - | 0.100 (2.54mm) | - | - | - | - | - | - | - | - | 0.355 9.017mm | 0.465 11.811mm | 0.110 2.794mm | - | - | No | ROHS3 Compliant | ||
![]() ZW-05-14-L-D-1104-101-LL Samtec Inc. | 25 |
| Datasheet | 2 Weeks | - | - | BOARD | - | - | GOLD (10) OVER NICKEL (50) | PHOSPHOR BRONZE | STRAIGHT | - | - | - | e3 | yes | Active | 1 (Unlimited) | - | - | BOARD STACKING CONNECTOR | - | - | - | - | 2 | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 10 | - | 2.54mm | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | MALE | - | - | - | - | - | - | - | SOLDER | - | MATTE TIN OVER NICKEL (50) | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() TW-10-03-S-D-210-130 Samtec Inc. | In Stock | - | Datasheet | 2 Weeks | Gold | - | BOARD | - | Polymer | - | Bronze | - | - | - | - | e3 | - | Active | 1 (Unlimited) | Solder | - | BOARD STACKING CONNECTOR | - | 125°C | -55°C | - | 2 | Male | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2mm | - | Straight | - | 4mm | ONE | COMMERCIAL | 2 | 20 | RECTANGULAR | - | 0.155 inch | - | 94V-0 | Black | - | - | SQ PIN-SKT | - | - | - | 3A | - | RECTANGULAR | 0.079 inch | 20mm | 30μin | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() DW-20-12-T-D-665 Samtec Inc. | 22 |
| Datasheet | 3 Weeks | - | Through Hole | Through Hole | - | - | - | PHOSPHOR BRONZE | - | Bulk | - | Flex Stack, DW | e3 | yes | Active | Not Applicable | Solder | - | BOARD STACKING CONNECTOR | 40 | - | - | Black | 2 | Male | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.100 2.54mm | 40 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tin | - | 0.100 (2.54mm) | - | - | - | - | - | - | - | - | 0.665 16.891mm | 1.030 26.162mm | 0.255 6.477mm | - | 0.110 2.794mm | - | ROHS3 Compliant | ||
![]() TW-50-12-L-D-840-090 Samtec Inc. | In Stock | - | Datasheet | 2 Weeks | Gold | - | BOARD | 50 | Polymer | - | Bronze | - | Bulk | 2009 | - | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | BOARD STACKING CONNECTOR | - | 125°C | -55°C | - | 2 | Male | - | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2mm | - | Straight | - | 4mm | ONE | COMMERCIAL | 2 | 100 | RECTANGULAR | - | 0.155 inch | - | 94V-0 | Black | 28.2mm | - | SQ PIN-SKT | - | RECEPTACLE | - | 3A | - | RECTANGULAR | 0.079 inch | 100mm | 15μin | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() FW-05-03-L-D-257-140 Samtec Inc. | 9 |
| Datasheet | 3 Weeks | - | - | Surface Mount | - | Polymer | - | Bronze | - | Tube | 2011 | Flex Stack, FW | e3 | - | Active | 1 (Unlimited) | Solder | - | BOARD STACKING CONNECTOR | 10 | 125°C | -55°C | Black | 2 | Male | LOW PROFILE | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.050 1.27mm | 10 | Straight | - | 3.42mm | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | - | - | Gold | - | 0.050 (1.27mm) | - | - | 1.75A | - | - | - | 6.35mm | - | 0.257 6.528mm | 0.397 10.084mm | 0.140 3.556mm | 10.0μin 0.25μm | - | No | ROHS3 Compliant | ||
![]() 59132-F34-03-060LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Gold | Through Hole | Through Hole | - | Thermoplastic | - | - | - | Bulk | 2014 | Minitek® 2.00mm | - | - | Active | 1 (Unlimited) | Solder | - | - | 6 | 125°C | -55°C | Black | 2 | - | - | - | - | - | - | - | - | - | 0.079 2.00mm | - | Straight | - | 4mm | - | - | - | 6 | - | - | - | - | - | Black | 3mm | Gold | - | 0.079 (2.00mm) | - | - | - | - | - | - | 15.5956mm | - | 0.236 6.000mm | 0.614 15.600mm | 0.260 6.600mm | 8.00μin 0.203μm | 0.118 3.000mm | - | RoHS Compliant | ||
![]() FW-10-04-G-D-250-250 Samtec Inc. | 27 |
| Datasheet | 3 Weeks | - | Through Hole | Through Hole | - | - | - | PHOSPHOR BRONZE | - | Bulk | - | Flex Stack, FW | e4 | yes | Active | Not Applicable | Solder | - | BOARD STACKING CONNECTOR | 20 | - | - | Black | 2 | Male | LOW PROFILE | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.050 1.27mm | 20 | - | - | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | - | - | - | Gold | - | 0.050 (1.27mm) | - | - | - | - | - | - | - | - | 0.250 6.350mm | 0.590 14.986mm | 0.250 6.350mm | 10.0μin 0.25μm | 0.090 2.286mm | - | ROHS3 Compliant | ||
![]() TW-15-09-T-S-250-100 Samtec Inc. | 38 |
| Datasheet | 2 Weeks | Tin | Through Hole | - | 15 | - | - | Bronze | - | Bulk | 2016 | - | e3 | yes | Active | 1 (Unlimited) | Solder | - | BOARD STACKING CONNECTOR | - | - | - | - | 1 | Male | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2mm | 15 | - | - | - | - | - | - | - | - | - | - | - | - | - | 11.6mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | ROHS3 Compliant | ||
![]() TW-15-02-L-D-135-090 Samtec Inc. | In Stock | - | Datasheet | 2 Weeks | - | - | BOARD | 15 | - | - | - | STRAIGHT | - | - | - | - | - | Active | 1 (Unlimited) | - | EAR99 | BOARD STACKING CONNECTOR | - | - | - | - | 2 | - | - | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 30 | - | - | - | - | - | - | - | - | - | - | MALE | 94V-0 | - | 9.5758mm | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant |