- Manufacturer
- Number of Rows
- Part Status
- RoHS Status
- Factory Lead Time
- Connector Type
- DIN Conformance
- Filter Feature
- IEC Conformance
- MIL Conformance
- Mixed Contacts
- Moisture Sensitivity Level (MSL)
- Option
Attribute column
Categories
Rectangular Connectors - Board Spacers, Stackers (Board to Board)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Package / Case | Supplier Device Package | Housing Material | Base Product Number | Brand | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Overall Height (mm) | Package | Product Status | RoHS | Tradename | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Type | Number of Positions | Number of Rows | Subcategory | Pitch | Current Rating | Frequency | Frequency Stability | Output | Termination Style | ESR (Equivalent Series Resistance) | Load Capacitance | Operating Mode | Frequency Tolerance | Reset | Voltage - Threshold | Number of Voltages Monitored | Reset Timeout | Product Type | Product | Mounting Angle | Product Category | Height Seated (Max) | Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | Samtec | - | 175 | Samtec | - | - | - | - | - | - | - | - | - | - | - | Reel | - | - | - | - | - | Board to Board & Mezzanine Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board to Board & Mezzanine Connectors | - | - | Board to Board & Mezzanine Connectors | - | - | - | ||
![]() SSW-120-06-L-D-N Samtec | In Stock | - | - | Gold | - | - | - | Liquid Crystal Polymer (LCP) | - | Samtec | Phosphor Bronze | 1 | Samtec | + 125 C | - | - 55 C | - | - | - | - | Details | - | 465 VAC, 655 VDC | - | Bulk | - | - | - | 40 Position | 2 Row | Board to Board & Mezzanine Connectors | 2.54 mm | 4.7 A | - | - | - | Solder Pin | - | - | - | - | - | - | - | - | Board to Board & Mezzanine Connectors | Sockets | Straight | Board to Board & Mezzanine Connectors | - | - | - | ||
![]() FLE-106-01-GF-DV-P-TR Samtec | 47 |
| - | - | - | - | - | - | - | Samtec | - | 775 | Samtec | - | - | - | - | - | - | - | Details | - | - | - | Reel | - | - | - | - | - | Board to Board & Mezzanine Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board to Board & Mezzanine Connectors | - | - | Board to Board & Mezzanine Connectors | - | - | - | ||
Tiny WHSL | 47 |
| - | - | - | - | - | - | - | Samtec | - | 175 | Samtec | - | - | - | - | - | - | - | - | - | - | - | Cut Tape | - | - | - | - | - | Board to Board & Mezzanine Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board to Board & Mezzanine Connectors | - | - | Board to Board & Mezzanine Connectors | - | - | - | ||
![]() 61083-023506LF Amphenol | 5 |
| - | - | - | - | - | - | - | Amphenol FCI | - | 450 | Amphenol | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board to Board & Mezzanine Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board to Board & Mezzanine Connectors | - | - | Board to Board & Mezzanine Connectors | - | - | - | ||
![]() RZ250-725-115-1000 AirBorn | In Stock | - | - | Gold | - | - | - | Polyphenylene Sulfide (PPS) | - | AirBorn | Beryllium Copper | 1 | AirBorn | + 125 C | - | - 65 C | Mounting Flange | - | - | - | Details | RZ Series | 250 V | - | - | RZ | - | - | 175 Position | 7 Row | Board to Board & Mezzanine Connectors | 1.27 mm | 500 mA | - | - | - | Compression | - | - | - | - | - | - | - | - | Board to Board & Mezzanine Connectors | Connectors | Straight | Board to Board & Mezzanine Connectors | - | UL 94 V-0 | - | ||
![]() RZ100-625-115-2000 AirBorn | In Stock | - | - | Gold | - | - | - | Polyphenylene Sulfide (PPS) | - | AirBorn | Beryllium Copper | 1 | AirBorn | + 125 C | - | - 65 C | Mounting Flange | - | - | - | Details | RZ Series | 250 V | - | - | RZ | - | - | 150 Position | 6 Row | Board to Board & Mezzanine Connectors | 1.27 mm | 500 mA | - | - | - | Compression | - | - | - | - | - | - | - | - | Board to Board & Mezzanine Connectors | Connectors | Straight | Board to Board & Mezzanine Connectors | - | UL 94 V-0 | - | ||
![]() RZ100-625-115-1000 AirBorn | In Stock | - | - | Gold | - | - | - | Polyphenylene Sulfide (PPS) | - | AirBorn | Beryllium Copper | 1 | AirBorn | + 125 C | - | - 65 C | Mounting Flange | - | - | - | Details | RZ Series | 250 V | - | - | RZ | - | - | 150 Position | 7 Row | Board to Board & Mezzanine Connectors | 1.27 mm | 500 mA | - | - | - | Compression | - | - | - | - | - | - | - | - | Board to Board & Mezzanine Connectors | Connectors | Straight | Board to Board & Mezzanine Connectors | - | UL 94 V-0 | - | ||
![]() RZ200-210-115-2000 AirBorn | In Stock | - | - | Gold | - | - | - | Polyphenylene Sulfide (PPS) | - | AirBorn | Beryllium Copper | 1 | AirBorn | + 125 C | - | - 65 C | Mounting Flange | - | - | - | Details | RZ Series | 250 V | - | - | RZ | - | - | 20 Position | 2 Row | Board to Board & Mezzanine Connectors | 1.27 mm | 500 mA | - | - | - | Compression | - | - | - | - | - | - | - | - | Board to Board & Mezzanine Connectors | Connectors | Straight | Board to Board & Mezzanine Connectors | - | UL 94 V-0 | - | ||
![]() RZ350-625-115-1000 AirBorn | In Stock | - | - | Gold | - | - | - | Polyphenylene Sulfide (PPS) | - | AirBorn | Beryllium Copper | 1 | AirBorn | + 125 C | - | - 65 C | Mounting Flange | - | - | - | Details | RZ Series | 250 V | - | - | RZ | - | - | 150 Position | 6 Row | Board to Board & Mezzanine Connectors | 1.27 mm | 500 mA | - | - | - | Compression | - | - | - | - | - | - | - | - | Board to Board & Mezzanine Connectors | Connectors | Straight | Board to Board & Mezzanine Connectors | - | UL 94 V-0 | - | ||
![]() RZ200-425-115-2000 AirBorn | In Stock | - | - | Gold | - | - | - | Polyphenylene Sulfide (PPS) | - | AirBorn | Beryllium Copper | 1 | AirBorn | + 125 C | - | - 65 C | Mounting Flange | - | - | - | Details | RZ Series | 250 V | - | - | RZ | - | - | 100 Position | 4 Row | Board to Board & Mezzanine Connectors | 1.27 mm | 500 mA | - | - | - | Compression | - | - | - | - | - | - | - | - | Board to Board & Mezzanine Connectors | Connectors | Straight | Board to Board & Mezzanine Connectors | - | UL 94 V-0 | - | ||
![]() RZ350-315-115-1000 AirBorn | In Stock | - | - | Gold | - | - | - | Polyphenylene Sulfide (PPS) | - | AirBorn | Beryllium Copper | 1 | AirBorn | + 125 C | - | - 65 C | Mounting Flange | - | - | - | Details | RZ Series | 250 V | - | - | RZ | - | - | 45 Position | 3 Row | Board to Board & Mezzanine Connectors | 1.27 mm | 500 mA | - | - | - | Compression | - | - | - | - | - | - | - | - | Board to Board & Mezzanine Connectors | Connectors | Straight | Board to Board & Mezzanine Connectors | - | UL 94 V-0 | - | ||
![]() RZ150-425-115-2000 AirBorn | In Stock | - | - | Gold | - | - | - | Polyphenylene Sulfide (PPS) | - | AirBorn | Beryllium Copper | 1 | AirBorn | + 125 C | - | - 65 C | Mounting Flange | - | - | - | Details | RZ Series | 250 V | - | - | RZ | - | - | 100 Position | 4 Row | Board to Board & Mezzanine Connectors | 1.27 mm | 500 mA | - | - | - | Compression | - | - | - | - | - | - | - | - | Board to Board & Mezzanine Connectors | Connectors | Straight | Board to Board & Mezzanine Connectors | - | UL 94 V-0 | - | ||
![]() RZ200-620-115-1000 AirBorn | In Stock | - | - | Gold | - | - | - | Polyphenylene Sulfide (PPS) | - | AirBorn | Beryllium Copper | 1 | AirBorn | + 125 C | - | - 65 C | Mounting Flange | 16.8 | - | - | Details | RZ Series | 250 V | - | - | RZ | - | - | 120 Position | 6 Row | Board to Board & Mezzanine Connectors | 1.27 mm | 500 mA | - | - | - | Compression | - | - | - | - | - | - | - | - | Board to Board & Mezzanine Connectors | Connectors | Straight | Board to Board & Mezzanine Connectors | - | UL 94 V-0 | - | ||
![]() RZ100-520-115-2000 AirBorn | In Stock | - | - | Gold | - | - | - | Polyphenylene Sulfide (PPS) | - | AirBorn | Beryllium Copper | 1 | AirBorn | + 125 C | - | - 65 C | Mounting Flange | - | - | - | Details | RZ Series | - | - | - | RZ | - | - | 100 Position | 5 Row | Board to Board & Mezzanine Connectors | 1.27 mm | 500 mA | - | - | - | Compression | - | - | - | - | - | - | - | - | Board to Board & Mezzanine Connectors | Connectors | Vertical | Board to Board & Mezzanine Connectors | - | UL 94 V-0 | - | ||
![]() RZ300-225-115-2000 AirBorn | In Stock | - | - | Gold | - | - | - | Polyphenylene Sulfide (PPS) | - | AirBorn | Beryllium Copper | 1 | AirBorn | + 125 C | - | - 65 C | Mounting Flange | - | - | - | Details | RZ Series | 250 V | - | - | RZ | - | - | 50 Position | 2 Row | Board to Board & Mezzanine Connectors | 1.27 mm | 500 mA | - | - | - | Compression | - | - | - | - | - | - | - | - | Board to Board & Mezzanine Connectors | Connectors | Straight | Board to Board & Mezzanine Connectors | - | UL 94 V-0 | - | ||
![]() RZ300-620-115-1000 AirBorn | In Stock | - | - | Gold | - | - | - | Polyphenylene Sulfide (PPS) | - | AirBorn | Beryllium Copper | 1 | AirBorn | + 125 C | - | - 65 C | Mounting Flange | - | - | - | Details | RZ Series | 250 V | - | - | RZ | - | - | 120 Position | 6 Row | Board to Board & Mezzanine Connectors | 1.27 mm | 500 mA | - | - | - | Compression | - | - | - | - | - | - | - | - | Board to Board & Mezzanine Connectors | Connectors | Straight | Board to Board & Mezzanine Connectors | - | UL 94 V-0 | - | ||
![]() RZ250-225-115-1000 AirBorn | In Stock | - | - | Gold | - | - | - | Polyphenylene Sulfide (PPS) | - | AirBorn | Beryllium Copper | 1 | AirBorn | + 125 C | - | - 65 C | Mounting Flange | - | - | - | Details | RZ Series | 250 V | - | - | RZ | - | - | 50 Position | 2 Row | Board to Board & Mezzanine Connectors | 1.27 mm | 500 mA | - | - | - | Compression | - | - | - | - | - | - | - | - | Board to Board & Mezzanine Connectors | Connectors | Straight | Board to Board & Mezzanine Connectors | - | UL 94 V-0 | - | ||
![]() 1464651 RS Pro | In Stock | - | - | - | Surface Mount | 6-SMD, Flat Leads | SNT-6A | - | S-1003 | - | - | - | - | - | ABLIC Inc. | - | - | - | Tape & Reel (TR) | Active | - | - | - | -40°C ~ 85°C (TA) | - | S-1003 | - | Voltage Detector | - | - | - | - | - | - | - | Open Drain or Open Collector | - | - | - | - | - | Active Low | 3.8V | 1 | - | - | - | - | - | - | - | - | ||
![]() 1464873 RS Pro | In Stock | - | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | Suntsu Electronics, Inc. | - | - | - | Bulk | Active | - | - | - | -30°C ~ 85°C | - | SXT324 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | MHz Crystal | - | - | - | - | - | 11.0592 MHz | ±50ppm | - | - | 250 Ohms | 16pF | Fundamental | ±30ppm | - | - | - | - | - | - | - | - | 0.031 (0.80mm) | - | - |