- Manufacturer
- Number of Rows
- Part Status
- RoHS Status
- Factory Lead Time
- Connector Type
- DIN Conformance
- Filter Feature
- IEC Conformance
- MIL Conformance
- Mixed Contacts
- Moisture Sensitivity Level (MSL)
- Option
Attribute column
Categories
Rectangular Connectors - Board Spacers, Stackers (Board to Board)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Housing Material | Brand | Case Code - in | Case Code - mm | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Qualification | RoHS | Tradename | Unit Weight | Voltage, Rating | Packaging | Series | Tolerance | Termination | Temperature Coefficient | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Number of Rows | Gender | Subcategory | Power Rating | Pitch | Technology | Orientation | Current Rating | Termination Style | Number of Contacts | Product Type | Product | Mounting Angle | Features | Product Category | Height | Length | Width | Radiation Hardening | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RZ150-210-115-2000 AirBorn | In Stock | - | - | Gold | - | Polyphenylene Sulfide (PPS) | Welwyn Components / TT Electronics | 0805 | 2012 | Beryllium Copper | 3000 | TT Electronics | + 125 C | - 65 C | PCB Mount | - | Details | RZ Series | 0.000194 oz | 250 V | Reel | PWC | - | - | - | - | 20 Position | - | - | - | 2 Row | - | Resistors | - | 1.27 mm | Thick Film | - | 500 mA | Compression | - | Thick Film Resistors | Connectors | Straight | - | Thick Film Resistors - SMD | - | - | - | - | UL 94 V-0 | ||
![]() RZ300-625-115-2000 AirBorn | In Stock | - | - | Gold | - | Polyphenylene Sulfide (PPS) | Welwyn Components / TT Electronics | 2512 | 6432 | Beryllium Copper | 4000 | TT Electronics | + 125 C | - 55 C | PCB Mount | AEC-Q200 | Details | RZ Series | 0.001340 oz | 150 V | Reel | PCF | 0.1 % | - | 25 PPM / C | 2.1 MOhms | 150 Position | - | - | - | 6 Row | - | Resistors | 500 mW (1/2 W) | 1.27 mm | Thin Film | - | 500 mA | Compression | - | Thin Film Resistors | Connectors | Straight | - | Thin Film Resistors - SMD | 0.65 mm | 6.3 mm | 3.1 mm | - | UL 94 V-0 | ||
![]() RZ350-425-115-2000 AirBorn | In Stock | - | - | Gold | - | Polyphenylene Sulfide (PPS) | Welwyn Components / TT Electronics | 0805 | 2012 | Beryllium Copper | 3000 | TT Electronics | + 125 C | - 65 C | PCB Mount | - | Details | RZ Series | 0.000194 oz | 250 V | Reel | PWC | - | - | - | - | 100 Position | - | - | - | 4 Row | - | Resistors | - | 1.27 mm | Thick Film | - | 500 mA | Compression | - | Thick Film Resistors | Connectors | Straight | - | Thick Film Resistors - SMD | - | - | - | - | UL 94 V-0 | ||
![]() RZ300-325-115-2000 AirBorn | In Stock | - | - | Gold | - | Polyphenylene Sulfide (PPS) | Welwyn Components / TT Electronics | 0805 | 2012 | Beryllium Copper | 3000 | TT Electronics | + 125 C | - 65 C | PCB Mount | - | Details | RZ Series | 0.000194 oz | 250 V | Reel | PWC | - | - | - | - | 75 Position | - | - | - | 3 Row | - | Resistors | - | 1.27 mm | Thick Film | - | 500 mA | Compression | - | Thick Film Resistors | Connectors | Straight | - | Thick Film Resistors - SMD | - | - | - | - | UL 94 V-0 | ||
![]() RZ200-725-115-2000 AirBorn | In Stock | - | - | Gold | - | Polyphenylene Sulfide (PPS) | Welwyn Components / TT Electronics | 0805 | 2012 | Beryllium Copper | 3000 | TT Electronics | + 125 C | - 65 C | PCB Mount | - | Details | RZ Series | 0.000194 oz | 250 V | Reel | PWC | - | - | - | - | 175 Position | - | - | - | 7 Row | - | Resistors | - | 1.27 mm | Thick Film | - | 500 mA | Compression | - | Thick Film Resistors | Connectors | Straight | - | Thick Film Resistors - SMD | - | - | - | - | UL 94 V-0 | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Box | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | Bulk | - | - | Crimp | - | - | - | - | - | - | - | Female | - | - | - | - | Straight | - | - | 39 | - | - | - | - | - | - | - | - | No | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150 V | - | - | 1 % | - | 100 ppm/°C | 25.8 Ω | - | 155 °C | -55 °C | Thin Film | - | - | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150 V | - | - | 0.1 % | - | 25 ppm/°C | 22.9 Ω | - | 155 °C | -55 °C | Thin Film | - | - | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150 V | - | - | 0.5 % | - | 50 ppm/°C | 143 kΩ | - | 155 °C | -55 °C | Thin Film | - | - | - | 125 mW | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 V | - | - | 0.5 % | - | 25 ppm/°C | 102 Ω | - | 155 °C | -55 °C | Thin Film | - | - | - | 100 mW | - | - | - | - | - | - | - | - | - | - | - | 550 µm | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150 V | - | - | 0.5 % | - | 25 ppm/°C | 287 Ω | - | 155 °C | -55 °C | Thin Film | - | - | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | - | - |