- Manufacturer
- Number of Rows
- Part Status
- RoHS Status
- Factory Lead Time
- Connector Type
- DIN Conformance
- Filter Feature
- IEC Conformance
- MIL Conformance
- Mixed Contacts
- Moisture Sensitivity Level (MSL)
- Option
Attribute column
Categories
Rectangular Connectors - Board Spacers, Stackers (Board to Board)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Bend radius protection/trumpet flare | Circuit integrity | Colour outer sheath | Conductor category | Conductor surface | Construction type | Core colour | Core identification | Degree of protection (IP) | Diameter conductor | Explosion-tested version | Flame retardant | For Ex-Zone dust | For Ex-zone gas | Glass-fibre reinforced | Low smoke (according to EN 61034-2) | Material core insulation | Material outer sheath | Material quality | Min. permitted bending radius, moving application/free movement | Min. permitted bending radius, stationary application/permanent installation | Model | Nominal cross section conductor | Nominal thread size metric/PG | Nominal voltage U | Nominal voltage U0 | Number of stranding elements | Outer diameter approx. | Permitted cable outer temperature after assembling without vibration | Permitted cable outer temperature during assembling/handling | Pitch thread | Screen over stranding | Screen over stranding element | Shock resistant | Stranding element | Suitable for cable diameter | Surface protection | Thread length | Thread type | Transparent | Type of fastening | With locknut | With strain relief | Wrench width | Depth | Stranding | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | Metal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15 | - | 30 | - | 15 | ||
Tiny WHSL | In Stock | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Untreated | - | - | No | Mounting with screw | - | No | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Plastic | - | - | - | - | - | - | - | - | IP20 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Plastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Other | - | - | Moulded hood | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Wet varnished | - | - | - | - | - | - | - | 67 | - | - | - | 110 | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2000 | 250 | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | Black | Class 1 = solid | - | - | - | Rings | - | 0.6 | - | No | - | - | - | No | - | - | - | - | - | - | - | - | - | - | 30 | 17.5 | -40 - 70 | -20 - 50 | - | - | None | - | Quad | - | - | - | - | - | - | - | - | - | - | Bundles and layers | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | External thread | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Straight | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12 | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Plastic | No | - | - | - | - | - | - | - | IP54 | - | No | - | None | None | No | - | - | - | Polyamide (PA) | - | - | Straight | - | 32 | - | - | - | - | - | - | 1.5 | - | - | Yes | - | 18 - 26 | Other | 11 | Metric | - | - | No | No | 42 | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | Class 5 = flexible | Bare | - | Several | Colour | - | - | - | No | - | - | - | No | Polyvinyl chloride (PVC) | - | - | - | - | - | - | - | 24 | - | - | 2.3 | -25 - 90 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | Grey | Class 5 = flexible | - | - | - | Numbers | - | - | - | According to IEC/EN 60332-1-2 | - | - | - | No | - | Polyurethane (PUR) | - | 199 | 100 | - | 1.5 | - | 600 | - | - | 19.9 | -40 - 80 | -5 - 80 | - | Braiding | None | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | None | - | Class 5 = flexible | Bare | - | - | Colour | - | - | - | According to IEC/EN 60332-1-2 | - | - | - | No | Polyvinyl chloride (PVC) | - | - | - | - | - | 0.5 | - | 500 | 300 | - | - | -40 - 90 | 5 - 90 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | Grey | Class 5 = flexible | - | - | - | Numbers | - | - | - | - | - | - | - | No | Polyvinyl chloride (PVC) | Polyurethane (PUR) | - | 190 | 95 | - | 10 | - | 500 | 300 | - | 19 | -40 - 80 | -10 - 80 | - | Braiding | None | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | None | - | Class 5 = flexible | Bare | - | - | Colour | - | - | - | According to IEC/EN 60332-1-2 | - | - | - | No | Polyvinyl chloride (PVC) | - | - | - | - | - | 1 | - | 500 | 300 | - | - | -40 - 90 | 5 - 90 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Metal | No | - | - | - | - | - | - | - | IP54 | - | No | - | None | None | No | - | - | - | Brass | - | - | Straight | - | 42 | - | - | - | - | - | - | - | - | - | Yes | - | 29 - 40 | Nickel-plated | 10 | PG | - | - | No | No | 57 | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Plastic | No | - | - | - | - | - | - | - | IP54 | - | No | - | None | None | No | - | - | - | Polyamide (PA) | - | - | Straight | - | 36 | - | - | - | - | - | - | - | - | - | Yes | - | 23 - 34 | Untreated | 13 | PG | - | - | No | No | 50 | - | - | - | - | - |