- Manufacturer
- Number of Rows
- Part Status
- RoHS Status
- Factory Lead Time
- Connector Type
- DIN Conformance
- Filter Feature
- IEC Conformance
- MIL Conformance
- Mixed Contacts
- Moisture Sensitivity Level (MSL)
- Option
Attribute column
Categories
Rectangular Connectors - Board Spacers, Stackers (Board to Board)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Appendant operation agent (Ex ia) | Appendant operation agent (Ex ib) | Bend radius protection/trumpet flare | Construction type | Degree of protection (IP) | Explosion safety category for dust | Explosion safety category for gas | Explosion-tested version | Fieldbus connection over separate bus coupler possible | For cables resistant to short circuit | For Ex-Zone dust | For Ex-zone gas | Front built-in possible | Glass-fibre reinforced | IO link master | Material quality | Model | Nominal cross section | Nominal thread size metric/PG | Number of HW-interfaces industrial Ethernet | Number of HW-interfaces other | Pitch thread | Radio standard Bluetooth | Radio standard GPRS | Radio standard GSM | Radio standard UMTS | Radio standard Wi-Fi 802.11 | Reel/roll packaging | Shock resistant | Sleeve length | Suitable for | Suitable for cable diameter | Suitable for safety functions | Supporting protocol for AS-Interface Safety at Work | Supporting protocol for ASI | Supporting protocol for CAN | Supporting protocol for Data-Highway | Supporting protocol for DeviceNet | Supporting protocol for DeviceNet Safety | Supporting protocol for EtherNet/IP | Supporting protocol for Foundation Fieldbus | Supporting protocol for INTERBUS | Supporting protocol for INTERBUS-Safety | Supporting protocol for KNX | Supporting protocol for LON | Supporting protocol for MODBUS | Supporting protocol for other bus systems | Supporting protocol for PROFIBUS | Supporting protocol for PROFINET CBA | Supporting protocol for PROFINET IO | Supporting protocol for PROFIsafe | Supporting protocol for SafetyBUS p | Supporting protocol for SERCOS | Supporting protocol for SUCONET | Supporting protocol for TCP/IP | Surface protection | System accessory | Thread length | Thread type | Voltage type of supply voltage | With identification flag | With locknut | With optical interface | With strain relief | Wrench width | Packaging | Applications | Insulation | Insulated | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | Metal | - | - | No | - | IP68 | - | - | Yes | - | - | 20, 21, 22 | 1, 2 | - | No | - | Brass | Straight | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Nickel-plated | - | 13 | NPT | - | - | No | - | No | 22 | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Plastic | - | - | No | - | IP68 | - | - | No | - | - | None | None | - | No | - | Polyamide (PA) | Straight | - | 32 | - | - | 1.5 | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Untreated | - | 11 | Metric | - | - | No | - | No | 42 | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Plastic | - | - | No | - | IP68 | - | - | No | - | - | None | None | - | No | - | Polyamide (PA) | Straight | - | 16 | - | - | - | - | - | - | - | - | - | No | - | - | 10 - 14 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Untreated | - | 15 | PG | - | - | No | - | No | 27 | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Metal | - | - | No | - | IP68 | - | - | Yes | - | - | 20, 21, 22 | 1, 2 | - | No | - | Brass | Straight | - | 21 | - | - | - | - | - | - | - | - | - | Yes | - | - | 13 - 18 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Nickel-plated | - | 7 | PG | - | - | No | - | No | 30 | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Plastic | - | - | No | - | IP68 | - | - | No | - | - | None | None | - | No | - | Polyamide (PA) | Straight | - | 9 | - | - | - | - | - | - | - | - | - | No | - | - | 3 - 6.5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Untreated | - | 8 | PG | - | - | No | - | No | 19 | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Plastic | - | - | No | - | IP65 | - | - | No | - | - | None | None | - | No | - | Polyamide (PA) | Straight | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Untreated | - | 13 | NPT | - | - | No | - | No | 27 | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tinned | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Copper | - | - | - | Standard | - | - | - | - | - | No | - | - | - | - | - | - | - | 150 | - | - | - | - | - | - | - | - | - | No | - | 38 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Silver-plated | - | - | - | - | No | - | - | - | - | - | - | - | No | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Carton (box) | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Copper | - | - | - | Standard | - | - | - | - | - | No | - | - | - | - | - | - | - | 95 | - | - | - | - | - | - | - | - | - | No | - | 30 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tinned | - | - | - | - | No | - | - | - | - | - | - | - | No | - | ||
Tiny WHSL | In Stock | - | - | Copper | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DIN-version | 1.5 - 1.5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tinned | - | - | - | - | - | - | - | - | - | - | - | None | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pipe cable lug and connectors | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 185 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Galvanic tinned | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Aluminium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cutting insert | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pipe cable lug and connectors | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable lugs and connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 600 | ||
Tiny WHSL | In Stock | - | - | - | No | No | - | - | - | None | None | - | No | - | - | - | No | - | No | - | - | - | - | 0 | 1 | - | No | No | No | No | No | - | - | - | - | - | No | No | No | No | No | No | No | No | No | No | No | No | No | No | Yes | No | No | No | No | No | No | No | No | - | No | - | - | DC | - | - | No | - | - | - | - | - | - | - |