- Manufacturer
- Number of Rows
- Part Status
- RoHS Status
- Factory Lead Time
- Connector Type
- DIN Conformance
- Filter Feature
- IEC Conformance
- MIL Conformance
- Mixed Contacts
- Moisture Sensitivity Level (MSL)
- Option
Attribute column
Categories
Rectangular Connectors - Board Spacers, Stackers (Board to Board)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Contact Plating | Mount | Contact Shape | Housing Material | PCB Mounting Orientation | PCB Mount Retention | Approvals | Brand | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Manufacturer Lifecycle Status | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | RoHS | Tail Length | Tradename | Voltage, Rating | Packaging | Series | Termination | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Subcategory | Pitch | Orientation | Current Rating | Termination Style | Number of Contacts | Housing Color | Lead Length | Contact Style | Insulation Resistance | Row Spacing | ELV | Plating | Contact Current Rating | Mating Post Length | Product Type | Termination Post Length | Stackable | Product | Mounting Angle | Product Category | Length | Stack Height | Radiation Hardening | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 7-146505-8 TE Connectivity | In Stock | - | - | Production (Last Updated: 2 days ago) | Tin | Through Hole | Square | Thermoplastic | Vertical | Without | CSA | TE Connectivity | Brass | 90 | TE Connectivity | - | + 125 C | - 65 C | - | Compliant | 3.05 mm | AMPMODU | - | Bulk | AMPMODU MOD II | Through Hole | Header, Pin, Plug | Unshrouded | 56 | 125 °C | -65 °C | Black | 2 | Headers & Wire Housings | 2.54 mm | Vertical | 3 A | Solder Pin | 56 | Black | 33.78 mm | Pin | 5 GΩ | 2.54 mm | Compliant | Tin | 3 A | 2.7686 mm | Headers & Wire Housings | - | Yes | Headers | - | Headers & Wire Housings | 33.782 mm | 27.94 mm | No | UL94 V-0 | ||
![]() 589120003000008 KYOCERA | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TW-05-02-L-D-120-105 Samtec | In Stock | - | - | - | Gold | - | - | Liquid Crystal Polymer (LCP) | - | - | - | Samtec | Phosphor Bronze | 1 | Samtec | - | + 125 C | - 55 C | - | - | - | Flex Stack | - | - | TW | - | - | Stacking Header | 10 Position | - | - | - | 2 Row | Headers & Wire Housings | 2 mm | - | 5.2 A | Solder Pin | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | Headers | Vertical | Headers & Wire Housings | - | 0.12 in | - | - | ||
![]() FW-13-02-L-D-543-085 Samtec | 9 |
| - | - | - | - | - | - | - | - | - | Samtec | - | 35 | Samtec | - | - | - | - | Details | - | - | - | Tube | - | - | - | - | - | - | - | - | - | Board to Board & Mezzanine Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board to Board & Mezzanine Connectors | - | - | - | - | Board to Board & Mezzanine Connectors | - | - | - | - | ||
![]() 354308 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 354315 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MA-141-004-261-A51DD AirBorn | In Stock | - | - | - | - | - | - | - | - | - | - | AirBorn | - | 1 | AirBorn | - | - | - | - | Details | - | M Series | - | - | MA | - | - | - | - | - | - | - | - | Board to Board & Mezzanine Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board to Board & Mezzanine Connectors | - | - | - | - | Board to Board & Mezzanine Connectors | - | - | - | - | ||
![]() HLE-125-02-F-DV-BE-A-TR Samtec | In Stock | - | - | - | Gold | - | - | Liquid Crystal Polymer (LCP) | - | - | - | - | Beryllium Copper | - | - | - | + 125 C | - 55 C | - | - | - | - | 400 V | - | HLE | - | - | - | 50 Position | - | - | - | 2 Row | - | 2.54 mm | - | 4.1 A | Solder | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers | Straight | - | - | - | - | - | ||
![]() QTH-030-10-F-D-LC-K-TR Samtec | 37 |
| - | Production (Last Updated: 1 year ago) | Gold | - | - | Liquid Crystal Polymer (LCP) | - | - | - | - | Phosphor Bronze | - | - | PRODUCTION (Last Updated: 1 year ago) | + 125 C | - 55 C | - | - | - | - | 175 VAC | - | QTH | - | - | - | 60 Position | - | - | - | 2 Row | - | 0.5 mm | - | 2 A | Solder | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers | Straight | - | - | 15 mm | - | - | ||
![]() QFS-026-02-SL-D-RA-K-TR Samtec | In Stock | - | - | - | Gold | - | - | Liquid Crystal Polymer (LCP) | - | - | - | - | Phosphor Bronze | - | - | - | + 125 C | - 55 C | - | - | - | - | 300 VAC | - | QFS | - | - | - | 52 Position | - | - | - | 2 Row | - | 0.635 mm | - | 2.6 A | Solder | - | - | - | - | - | - | - | - | - | - | - | - | - | Sockets | Straight | - | - | - | - | - | ||
![]() QTS-048-02-F-D-DP-A Samtec | 37 |
| - | - | Gold | - | - | Liquid Crystal Polymer (LCP) | - | - | - | - | Phosphor Bronze | - | - | - | + 125 C | - 55 C | - | - | - | - | 285 V | - | QTS | - | - | - | 96 Position | - | - | - | 2 Row | - | 0.635 mm | - | 1.8 A, 23.1 A | Solder | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers | Straight | - | - | - | - | - | ||
![]() HLE-125-02-F-DV-P Samtec | 37 |
| - | - | Gold | - | - | Liquid Crystal Polymer (LCP) | - | - | - | Samtec | Beryllium Copper | 9 | Samtec | - | + 125 C | - 55 C | - | Details | - | Tiger Beam | 400 V | Tube | HLE | - | - | - | 50 Position | - | - | - | 2 Row | Board to Board & Mezzanine Connectors | 2.54 mm | - | 4.1 A | - | - | - | - | - | - | - | - | - | - | - | Board to Board & Mezzanine Connectors | - | - | Sockets | Straight | Board to Board & Mezzanine Connectors | - | - | - | UL 94 V-0 | ||
![]() TW-10-03-L-D-197-143 Samtec | In Stock | - | - | - | - | - | - | - | - | - | - | Samtec | - | 1 | Samtec | - | - | - | - | - | - | Flex Stack | - | - | TW | - | - | Stacking Header | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | Headers & Wire Housings | - | - | - | - | ||
![]() TW-10-08-S-D-505-098 Samtec | 37 |
| - | - | - | - | - | - | - | - | - | Samtec | - | 1 | Samtec | - | - | - | - | - | - | Flex Stack | - | - | TW | - | - | Stacking Header | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | Headers & Wire Housings | - | - | - | - | ||
![]() TW-28-05-L-D-350-100 Samtec | 37 |
| - | - | - | - | - | - | - | - | - | Samtec | - | 1 | Samtec | - | - | - | - | - | - | Flex Stack | - | - | TW | - | - | Stacking Header | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | Headers & Wire Housings | - | - | - | - | ||
![]() TW-03-12-H-D-700-090 Samtec | 37 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TW-12-09-L-D-120-110 Samtec | In Stock | - | - | - | - | - | - | - | - | - | - | Samtec | - | 1 | Samtec | - | - | - | - | - | - | Flex Stack | - | - | TW | - | - | Stacking Header | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | Headers & Wire Housings | - | - | - | - | ||
![]() DW-07-10-T-S-550 Samtec | 37 |
| - | - | Tin | - | - | Polyester | - | - | - | Samtec | Phosphor Bronze | 1 | Samtec | - | + 105 C | - 55 C | Through Hole | Details | - | Flex Stack | - | Bulk | DW | - | - | - | 7 Position | - | - | - | 1 Row | Board to Board & Mezzanine Connectors | 2.54 mm | - | - | Solder Pin | - | - | - | - | - | - | - | - | - | - | Board to Board & Mezzanine Connectors | 2.79 mm | - | Headers | Straight | Board to Board & Mezzanine Connectors | - | 0.55 in | - | UL 94 V-0 | ||
![]() TW-04-04-L-D-280-155 Samtec | 37 |
| - | - | - | - | - | - | - | - | - | Samtec | - | 1 | Samtec | - | - | - | - | - | - | Flex Stack | - | - | TW | - | - | Stacking Header | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | Headers & Wire Housings | - | - | - | - | ||
![]() TW-03-12-T-D-600-155 Samtec | 37 |
| - | - | - | - | - | - | - | - | - | Samtec | - | 1 | Samtec | - | - | - | - | - | - | Flex Stack | - | - | TW | - | - | Stacking Header | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | Headers & Wire Housings | - | - | - | - |