- Manufacturer
- Number of Rows
- Part Status
- RoHS Status
- Factory Lead Time
- Connector Type
- DIN Conformance
- Filter Feature
- IEC Conformance
- MIL Conformance
- Mixed Contacts
- Moisture Sensitivity Level (MSL)
- Option
Attribute column
Categories
Rectangular Connectors - Board Spacers, Stackers (Board to Board)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Brand | Cache Memory | Code Name | CPU Configuration - Max | Current Limit | Embedded Options | Factory Pack QuantityFactory Pack Quantity | Id - Continuous Drain Current | If - Forward Current | Ifsm - Forward Surge Current | Ir - Maximum Reverse Leakage Current | Ir - Reverse Current | Manufacturer | Maximum Clock Frequency | Maximum Operating Temperature | Memory Types | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Number of Displays Supported | Number of Memory Channels | Off Time - Max | On Resistance - Max | On Time - Max | Part # Aliases | PCIe Configurations | PCIe Revision | Pd - Power Dissipation | Processor Series | Qualification | RoHS | Supply Voltage-Max | Supply Voltage-Min | TDP - Max | Tradename | Transistor Polarity | Unit Weight | Vds - Drain-Source Breakdown Voltage | Vgs - Gate-Source Voltage | Voltage Temperature Coefficient | Vr - Reverse Voltage | Vrrm - Repetitive Reverse Voltage | Vz - Zener Voltage | Zz - Zener Impedance | Packaging | Series | Type | Subcategory | Technology | Termination Style | Number of Outputs | Operating Frequency | Operating Supply Voltage | Configuration | Memory Size | Output Current | Family | Data Bus Width | Max Surge Current | Test Current | Resolution | Product Type | Gain | Voltage Tolerance | Recovery Time | Zener Current | Number of Cores | Product | Vf - Forward Voltage | Product Category | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VSM-04-40-200-50-06-L1 AirBorn | In Stock | - | - | R-1 | Rectron | - | - | - | - | - | 1000 | - | 500 mA | - | - | 5 uA | Rectron | - | + 150 C | - | - 55 C | - | Through Hole | - | - | - | - | - | 1F10 | - | - | - | - | - | Details | - | - | - | verSI | - | - | - | - | - | 1 kV | - | - | - | Bulk | 1F | Fast Recovery Rectifiers | Diodes & Rectifiers | - | Through Hole | - | - | - | Single | - | - | - | - | 25 A | - | - | Rectifiers | - | - | 300 ns | - | - | Rectifiers | 1.8 V | Rectifiers | - | 2.6 mm | 3.2 mm | 2.6 mm | ||
![]() VSM-05-30-080-50-06-L1 AirBorn | In Stock | - | - | - | Rectron | - | - | - | - | - | 5000 | - | - | - | - | - | Rectron | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | verSI | - | 0.007408 oz | - | - | - | - | - | - | - | Reel | FM400 | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | Rectifiers | - | - | - | - | - | Rectifiers | - | Rectifiers | - | - | - | - | ||
![]() VSM-06-30-080-50-03-N AirBorn | In Stock | - | - | - | MACOM | - | - | - | - | - | 10 | - | - | - | - | - | MACOM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | N | - | - | - | verSI | - | - | - | - | - | - | - | - | - | - | VSM | - | Wireless & RF Integrated Circuits | Si | - | - | - | - | - | - | - | - | - | - | - | - | RF Mixer | - | - | - | - | - | - | - | RF Mixer | - | - | - | - | ||
![]() VSM-08-40-200-50-03-N AirBorn | In Stock | - | - | TO-220-2 | Taiwan Semiconductor | - | - | - | - | - | 50 | - | 16 A | 275 A | - | 500 uA | Taiwan Semiconductor | - | + 125 C | - | - 65 C | - | Through Hole | - | - | - | - | - | SRAF1630 | - | - | - | - | - | Details | - | - | - | verSI | - | 0.211644 oz | - | - | - | - | 30 V | - | - | Tube | VSM | Schottky Diode | Diodes & Rectifiers | Si | - | - | - | - | Single | - | - | - | - | - | - | - | Schottky Diodes & Rectifiers | - | - | - | - | - | Schottky Diodes | 550 mV | Schottky Diodes & Rectifiers | - | 8.6 mm | 10.3 mm | 4.7 mm | ||
![]() VSM-05-20-080-50-00-N AirBorn | In Stock | - | - | ITO-220AC-2 | Taiwan Semiconductor | - | - | - | - | - | 2000 | - | 16 A | - | - | 10 uA | Taiwan Semiconductor | - | + 150 C | - | - 55 C | - | Through Hole | - | - | - | - | - | - | - | - | - | - | AEC-Q101 | Details | - | - | - | verSI | - | 0.059966 oz | - | - | - | 150 V | - | - | - | Reel | VSM | Fast Recovery Rectifiers | Diodes & Rectifiers | - | - | - | - | - | Single | - | - | - | - | 200 A | - | - | Rectifiers | - | - | 35 ns | - | - | Rectifiers | 975 mV | Rectifiers | - | - | - | - | ||
![]() VSM-10-50-100-50-00-N AirBorn | In Stock | - | - | - | MACOM | - | - | - | - | - | 10 | - | - | - | - | - | MACOM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | verSI | - | - | - | - | - | - | - | - | - | - | VSM | - | Wireless & RF Integrated Circuits | Si | - | - | - | - | - | - | - | - | - | - | - | - | RF Amplifier | - | - | - | - | - | - | - | RF Amplifier | - | - | - | - | ||
![]() VSM-10-20-200-50-00-N AirBorn | In Stock | - | - | - | Tempo Semiconductor | - | - | - | - | - | 250 | - | - | - | - | - | Tempo Semiconductor | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | verSI | - | - | - | - | - | - | - | - | - | Tray | 92HD68F | Audio CODEC, Multi Channel | Interface ICs | - | - | - | - | - | - | - | - | - | - | - | - | 24 bit | CODECs | - | - | - | - | - | Audio CODECs | - | Interface - CODECs | - | - | - | - | ||
![]() VSM-05-10-100-50-03-L AirBorn | In Stock | - | - | FCLGA-1356 | Intel | 10 MB | Sandy Bridge-EN | 1 Configuration | - | Non-Embedded | 1 | - | - | - | - | - | Intel | 2.8 GHz | - | DDR3-800/1066/1333 | - | - | SMD/SMT | - | 3 Channel | - | - | - | 930095 | - | Revision 3.0 | - | E5-1410 | - | Details | - | - | 80 W | Xeon | - | - | - | - | - | - | - | - | - | Tray | E5-1410 | - | Embedded Processors & Controllers | - | - | - | - | 1.35 V | - | 375 GB | - | Intel Xeon | 64 bit | - | - | - | CPU - Central Processing Units | - | - | - | - | 4 Core | Server Processors | - | CPU - Central Processing Units | - | - | - | - | ||
![]() VSM-10-50-200-50-03-L AirBorn | In Stock | - | - | - | Shindengen | - | - | - | - | - | 1200 | - | - | - | - | - | Shindengen | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | verSI | - | - | - | - | - | - | - | - | - | Ammo Pack | VSM | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | Rectifiers | - | - | - | - | - | Rectifiers | - | Rectifiers | - | - | - | - | ||
![]() VSM-05-30-200-50-03-N AirBorn | In Stock | - | - | SMA | Vishay Semiconductors | - | - | - | - | - | 7500 | - | - | - | 10 uA | 10 uA | Vishay | - | + 150 C | - | - 65 C | - | SMD/SMT | - | - | - | - | - | - | - | - | 1 W | - | - | No -RoHS Version Available | - | - | - | verSI | - | 0.002258 oz | - | - | - | - | - | 10 V | 7 Ohms | Reel | SML47 | - | Diodes & Rectifiers | - | SMD/SMT | - | - | - | Single | - | - | - | - | - | 25 mA | - | Zener Diodes | - | 5 % | - | - | - | - | - | Zener Diodes | - | 2.1 mm | 4.5 mm | 2.79 mm | ||
![]() VSM-05-20-080-50-06-N1 AirBorn | In Stock | - | - | SOT-363 | Infineon Technologies | - | - | - | - | - | 3000 | 25 mA | - | - | - | - | Infineon | - | + 150 C | - | - | - | SMD/SMT | - | - | - | - | - | SP000753494 BG313H6327XT BG3130H6327XTSA1 | - | - | 200 mW | - | - | Details | - | - | - | verSI | N-Channel | 0.000212 oz | 12 V | 6 V | - | - | - | - | - | MouseReel | BG3130 | RF Small Signal MOSFET | MOSFETs | Si | - | - | 800 MHz | - | Dual | - | - | - | - | - | - | - | RF MOSFET Transistors | 24 dB | - | - | - | - | - | - | RF MOSFET Transistors | - | - | - | - | ||
![]() VSM-08-20-080-50-06-N1 AirBorn | In Stock | - | - | - | MACOM | - | - | - | - | - | 10 | - | - | - | - | - | MACOM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | N | - | - | - | verSI | - | - | - | - | - | - | - | - | - | - | VSM | - | Wireless & RF Integrated Circuits | Si | - | - | - | - | - | - | - | - | - | - | - | - | RF Amplifier | - | - | - | - | - | - | - | RF Amplifier | - | - | - | - | ||
![]() VSM-08-40-100-50-00-N AirBorn | In Stock | - | - | DO-5 | Vishay Semiconductors | - | - | - | - | - | 100 | - | 95 A | - | - | 9 mA | Vishay | - | + 180 C | - | - 55 C | - | Stud Mount | - | - | - | - | - | 95PFR120W | - | - | - | - | - | Details | - | - | - | verSI | - | 1.005308 oz | - | - | - | 1.2 kV | - | - | - | Bulk | VSM | Standard Recovery Rectifiers | Diodes & Rectifiers | - | - | - | - | - | Single | - | - | - | - | 2.09 kA | - | - | Rectifiers | - | - | - | - | - | Rectifiers | 1.4 V | Rectifiers | - | 22.85 mm | 18.9 mm | 17.25 mm | ||
![]() VRM-10-30-200-50-00-L AirBorn | In Stock | - | - | - | Panasonic | - | - | - | - | - | 500 | - | - | - | - | - | Panasonic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | verSI | - | - | - | - | - | - | - | - | - | - | VRM | - | Microcontrollers - MCU | - | - | - | - | - | - | - | - | - | - | - | - | - | 8-bit Microcontrollers - MCU | - | - | - | - | - | - | - | 8-bit Microcontrollers - MCU | - | - | - | - | ||
![]() VSM-06-10-080-50-03-N AirBorn | In Stock | - | - | SOD-323F-2 | Taiwan Semiconductor | - | - | - | - | - | 3000 | - | - | - | 45 uA | 45 uA | Taiwan Semiconductor | - | + 150 C | - | - 65 C | - | SMD/SMT | - | - | - | - | - | - | - | - | 200 mW | - | - | Details | - | - | - | verSI | - | 0.000353 oz | - | - | - | - | - | 2.4 V | 100 Ohms | MouseReel | BZT52C-S | - | Diodes & Rectifiers | - | - | - | - | - | Single | - | - | - | - | - | 5 mA | - | Zener Diodes | - | 5 % | - | 45 uA | - | - | 1 V | Zener Diodes | - | 1 mm | 1.8 mm | 1.35 mm | ||
![]() VSM-05-40-080-50-00-L AirBorn | In Stock | - | - | - | Rectron | - | - | - | - | - | 3000 | - | - | - | - | - | Rectron | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | verSI | - | - | - | - | - | - | - | - | - | Reel | FFM20 | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | Rectifiers | - | - | - | - | - | Rectifiers | - | Rectifiers | - | - | - | - | ||
![]() VSM-04-10-200-50-06-N1 AirBorn | In Stock | - | - | DO-35-2 | Taiwan Semiconductor | - | - | - | - | - | 10000 | - | - | - | 0.1 uA | - | Taiwan Semiconductor | - | + 175 C | - | - 55 C | - | Through Hole | - | - | - | - | - | BZX55C5V1 | - | - | 500 mW | - | - | Details | - | - | - | verSI | - | 0.005291 oz | - | - | - | - | - | 5.1 V | 35 Ohms | Cut Tape | VSM | - | Diodes & Rectifiers | - | - | - | - | - | Single | - | - | - | - | - | 5 mA | - | Zener Diodes | - | 5 % | - | 0.1 uA | - | - | 1 V | Zener Diodes | 2.28 mm | - | 5.08 mm | - | ||
![]() VSM-05-30-200-50-03-L AirBorn | In Stock | - | - | - | TE Connectivity / AMP | - | - | - | - | - | 1 | - | - | - | - | - | TE Connectivity | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | verSI | - | - | - | - | - | - | - | - | - | Bulk | VSM | - | Wireless & RF Integrated Circuits | Si | - | - | - | - | - | - | - | - | - | - | - | - | RF Wireless Misc | - | - | - | - | - | - | - | RF Wireless Misc | - | - | - | - | ||
![]() VRRAM-05-50-50-06-N AirBorn | In Stock | - | - | FCLGA-1151 | Intel | 8 MB | Kaby Lake | 1 Configuration | - | Embedded | 1 | - | - | - | - | - | Intel | 3.8 GHz | - | DDR3L-1866, DDR4-2400 | - | Yes | SMD/SMT | 3 Display | 2 Channel | - | - | - | 952791 | 1x16, 2x8, 1x8 + 2x4 | Revision 3.0 | - | E3-1275V6 | - | Details | - | - | 73 W | verSI | - | - | - | - | - | - | - | - | - | Tray | VRRAM | - | Embedded Processors & Controllers | - | - | - | - | 0.55 V to 1.52 V | - | 64 GB | - | Intel Xeon | 64 bit | - | - | - | CPU - Central Processing Units | - | - | - | - | 4 Core | Server Processors | - | CPU - Central Processing Units | - | - | - | - | ||
![]() VSM-04-40-080-50-03-L AirBorn | In Stock | - | - | TO-252-3 | Infineon Technologies | - | - | - | 45 A | - | 2500 | - | - | - | - | - | Infineon | - | + 150 C | - | - 40 C | - | SMD/SMT | - | - | 120 us | 28 mOhms | 120 us | BTS3142DXT SP000506218 BTS3142DATMA1 | - | - | 59 W | - | AEC-Q100 | Details | 2.2 V | 1.3 V | - | HITFET | - | 0.139332 oz | - | - | - | - | - | - | - | MouseReel | HITFET | Low Side | Switch ICs | - | - | 1 Output | - | 1.3 V to 2.2 V | - | - | 4.6 A | - | - | - | - | - | Power Switch ICs - Power Distribution | - | - | - | - | - | Power Switches | - | Power Switch ICs - Power Distribution | - | - | - | - |