- Manufacturer
- Number of Rows
- Part Status
- RoHS Status
- Factory Lead Time
- Connector Type
- DIN Conformance
- Filter Feature
- IEC Conformance
- MIL Conformance
- Mixed Contacts
- Moisture Sensitivity Level (MSL)
- Option
Attribute column
Categories
Rectangular Connectors - Board Spacers, Stackers (Board to Board)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Number of Pins | Brand | Capacitance - nF | Capacitance - uF | Case Code - in | Case Code - mm | Case Style | Channel Mode | Class | Current Limit | Data RAM Size | Data ROM Size | Data ROM Type | Factory Pack QuantityFactory Pack Quantity | Id - Continuous Drain Current | Manufacturer | Maximum Clock Frequency | Maximum Operating Temperature | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Number of ADCs | Number of DAC's | Number of I/Os | Off Time - Max | On Resistance - Max | On Time - Max | Part # Aliases | Pd - Power Dissipation | Processor Series | Qg - Gate Charge | Qualification | Rds On - Drain-Source Resistance | Resistor Values | RoHS | SNR - Signal to Noise Ratio | Supply Voltage-Max | Supply Voltage-Min | Temperature Coefficient / Code | THD plus Noise | Tradename | Transistor Polarity | Typical Turn-Off Delay Time | Typical Turn-On Delay Time | Unit Weight | Vds - Drain-Source Breakdown Voltage | Vgs - Gate-Source Voltage | Vgs th - Gate-Source Threshold Voltage | Voltage Rating DC | Voltage, Rating | Packaging | Series | Tolerance | Termination | Temperature Coefficient | Type | Resistance | Applications | Capacitance | Subcategory | Power Rating | Technology | Current Rating | Frequency | Frequency Stability | Termination Style | Number of Outputs | Operating Supply Voltage | Dielectric | Lead Spacing | Configuration | Number of Channels | Load Capacitance | Output Current | Number of Resistors | Program Memory Type | Program Memory Size | Data Bus Width | Circuit Type | Number of Timers/Counters | Rise Time | Resolution | Product Type | Transistor Type | Operating Temperature Range | ESR | Conversion Rate | Output Format | Product | Features | Product Category | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VSM-05-10-100-50-00-L AirBorn | In Stock | - | - | QFN-48 | - | Tempo Semiconductor | - | - | - | - | - | - | - | - | - | - | - | 2000 | - | Tempo Semiconductor | - | + 85 C | - 40 C | Yes | SMD/SMT | 2 ADC | 2 DAC | - | - | - | - | - | - | - | - | - | - | - | Details | 98 dB DAC | 5.25 V | 3.135 V | - | 83 dB ADC/89 dB DAC | verSI | - | - | - | 0.005309 oz | - | - | - | - | - | Reel | 92HD91B | - | - | - | Audio CODEC, Low Power | - | - | - | Interface ICs | - | - | - | - | - | - | - | 3.3 V, 5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 bit | CODECs | - | - | - | 192 kHz | - | Audio CODECs | - | Interface - CODECs | - | - | - | - | ||
![]() VSM-06-30-100-50-03-L AirBorn | In Stock | - | - | - | - | Rectron | - | - | - | - | - | - | - | - | - | - | - | 3000 | - | Rectron | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | verSI | NPN | - | - | - | - | - | - | - | - | Reel | CMBT | - | - | - | - | - | - | - | Transistors | - | Si | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | BJTs - Bipolar Transistors | - | - | - | - | - | - | - | Bipolar Transistors - BJT | - | - | - | - | ||
![]() VSM-08-10-080-50-06-N1 AirBorn | In Stock | - | - | SOIC-8 | - | Infineon Technologies | - | - | - | - | - | - | - | 400 mA | - | - | - | 2500 | - | Infineon | - | + 150 C | - 40 C | Yes | SMD/SMT | - | - | - | 170 us | 600 mOhms | 140 us | SP000360280 BTS43SGAXT BTS4300SGAXUMA1 | 800 mW | - | - | AEC-Q100 | - | - | Details | - | 34 V | 5 V | - | - | PROFET | - | - | - | 0.002928 oz | - | - | - | - | - | MouseReel | Classic PROFET | - | - | - | High Side | - | - | - | Switch ICs | - | - | - | - | - | - | 1 Output | 5 V to 34 V | - | - | - | - | - | 400 mA | - | - | - | - | - | - | - | - | Power Switch ICs - Power Distribution | - | - | - | - | - | Power Switches | - | Power Switch ICs - Power Distribution | - | - | - | - | ||
![]() VSM-10-20-100-50-00-N AirBorn | In Stock | - | - | SSOP-20 | - | ZiLOG | - | - | - | - | - | - | - | - | 125 B | 2 kB | OTP | 67 | - | ZiLOG | 12 MHz | + 70 C | 0 C | - | SMD/SMT | - | - | 14 I/O | - | - | - | - | - | Z86E08x | - | - | - | - | Details | - | 5.5 V | 4.5 V | - | - | verSI | - | - | - | 0.016000 oz | - | - | - | - | - | Tube | Z86E0812H | - | - | - | - | - | - | - | Microcontrollers - MCU | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | OTP | 2 kB | 8 bit | - | 2 Timer | - | - | 8-bit Microcontrollers - MCU | - | - | - | - | - | - | - | 8-bit Microcontrollers - MCU | - | 1.73 mm | 7.2 mm | 5.3 mm | ||
![]() VSM-06-20-100-50-06-N1 AirBorn | In Stock | - | - | VSON-4 | - | Infineon Technologies | - | - | - | - | - | Enhancement | - | - | - | - | - | 3000 | 7 A | Infineon | - | + 150 C | - 40 C | Yes | SMD/SMT | - | - | - | - | - | - | SP000895212 IPL65R660E6AUMA1 | 63 W | - | 23 nC | - | 594 mOhms | - | Details | - | - | - | - | - | CoolMOS | N-Channel | 64 ns | 10 ns | 0.006619 oz | 650 V | - 20 V, + 20 V | 2.5 V | - | - | MouseReel | CoolMOS E6 | - | - | - | - | - | - | - | MOSFETs | - | Si | - | - | - | - | - | - | - | - | Single | 1 Channel | - | - | - | - | - | - | - | - | 8 ns | - | MOSFET | 1 N-Channel | - | - | - | - | - | - | MOSFET | - | 1.1 mm | 8 mm | 8 mm | ||
![]() VSM-05-40-080-50-03-L AirBorn | In Stock | - | - | SIP-8 | 8 | CTS Electronic Components | - | - | - | - | - | - | - | - | - | - | - | 250 | - | CTS | - | + 125 C | - 55 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 18 Ohms | N | - | - | - | - | - | verSI | - | - | - | - | - | - | - | - | - | Bulk | 770 | 2 % | - | 200 PPM / C | - | - | - | - | Resistors | - | - | - | - | - | SIP | - | - | - | 2.54 mm | - | - | - | - | 12 | - | - | - | Terminator, Dual | - | - | - | Resistor Networks & Arrays | - | - 55 C to + 125 C | - | - | - | Networks | - | Resistor Networks & Arrays | - | 4.95 mm | 20.52 mm | 2.41 mm | ||
![]() VSF-04-50-50-03-L AirBorn | In Stock | - | - | - | - | Vishay / Dale | - | - | - | - | - | - | - | - | - | - | - | 28 | - | Vishay | - | - | - | - | - | - | - | - | - | - | - | MSP08A011800F | - | - | - | - | - | - | N | - | - | - | - | - | verSI | - | - | - | 0.017637 oz | - | - | - | - | - | - | MSP | - | - | - | - | - | - | - | Resistors | - | - | - | - | - | SIP | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | Resistor Networks & Arrays | - | - | - | - | - | Networks | - | Resistor Networks & Arrays | - | - | - | - | ||
![]() VSM-06-10-080-50-04-N1 AirBorn | In Stock | - | - | 1206 (3216 metric) | - | Vishay / Vitramon | - | - | 1206 | 3216 | - | - | Class 1 | - | - | - | - | 4000 | - | Vishay | - | + 125 C | - 55 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | verSI | - | - | - | 0.000952 oz | - | - | - | 10 VDC | - | MouseReel | VJ W1BC Basic Comm | 2 % | Flexible (Soft) | - | - | - | - | 47 pF | Capacitors | - | - | - | - | - | SMD/SMT | - | - | C0G (NP0) | - | - | - | - | - | - | - | - | - | - | - | - | - | Ceramic Capacitors | - | - | - | - | - | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | 0.8 mm | 3.2 mm | 1.6 mm | ||
![]() VSRAF-10-10-50-03-N AirBorn | In Stock | - | - | - | - | TE Connectivity / Holsworthy | - | - | - | - | - | - | - | - | - | - | - | 250 | - | TE Connectivity | - | + 155 C | - 55 C | - | PCB Mount | - | - | - | - | - | - | 2-1879690-0 | - | - | - | - | - | - | Details | - | - | - | - | - | verSI | - | - | - | 0.014110 oz | - | - | - | - | - | Bulk | H4 | 0.1 % | - | 100 PPM / C | - | 19.6 kOhms | - | - | Resistors | 500 mW (1/2 W) | Metal Film | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Metal Film Resistors | - | - | - | - | - | - | - | Metal Film Resistors - Through Hole | 3.7 mm | - | 10 mm | - | ||
![]() VSM-04-30-080-50-04-N1 AirBorn | In Stock | - | - | - | - | Cornell Dubilier - CDE | 5.1 nF | 0.0051 uF | - | - | - | - | - | - | - | - | - | 50 | - | Cornell Dubilier | - | + 125 C | - 55 C | - | - | - | - | - | - | - | - | CD30FD512J03 | - | - | - | - | - | - | N | - | - | - | 0 PPM / C, 70 PPM / C | - | verSI | - | - | - | - | - | - | - | - | 500 V | Bulk | CD30 | 5 % | - | - | - | - | - | 5100 pF | Capacitors | - | - | - | - | - | Radial | - | - | - | 11.1 mm | - | - | - | - | - | - | - | - | - | - | - | - | Mica Capacitors | - | - 55 C to + 125 C | - | - | - | Mica Standard Dipped Capacitors | - | Mica Capacitors | - | 21.8 mm | 19.8 mm | 7.1 mm | ||
![]() VRM-10-10-200-50-03-L AirBorn | In Stock | - | - | - | - | Welwyn Components / TT Electronics | - | - | 1206 | 3216 | - | - | - | - | - | - | - | 1000 | - | TT Electronics | - | + 125 C | - 55 C | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | AEC-Q200 | - | - | Details | - | - | - | - | - | verSI | - | - | - | 0.000571 oz | - | - | - | - | 150 V | Reel | PCF | 0.1 % | - | 25 PPM / C | - | 33 kOhms | - | - | Resistors | 125 mW (1/8 W) | Thin Film | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thin Film Resistors | - | - | - | - | - | - | - | Thin Film Resistors - SMD | - | 0.65 mm | 3.05 mm | 1.55 mm | ||
![]() VSM-05-10-080-50-00-N AirBorn | In Stock | - | - | 1206 (3216 metric) | - | Vishay / Vitramon | 1 nF | 0.001 uF | 1206 | 3216 | - | - | Class 2 | - | - | - | - | 15000 | - | Vishay | - | + 125 C | - 55 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | verSI | - | - | - | 0.000952 oz | - | - | - | 100 VDC | - | Reel | VJ W1BC Basic Comm | 5 % | Flexible (Soft) | - | - | - | - | 1000 pF | Capacitors | - | - | - | - | - | SMD/SMT | - | - | X7R | - | - | - | - | - | - | - | - | - | - | - | - | - | Ceramic Capacitors | - | - | - | - | - | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | 0.8 mm | 3.2 mm | 1.6 mm | ||
![]() VSM-05-30-080-50-04-L1 AirBorn | In Stock | - | - | 0402 (1005 metric) | - | Vishay / Vitramon | - | - | 0402 | 1005 | - | - | Class 1 | - | - | - | - | 1000 | - | Vishay | - | + 125 C | - 55 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | verSI | - | - | - | 0.000053 oz | - | - | - | 200 VDC | - | MouseReel | VJ HIFREQ | 0.5 pF | Standard | - | High Frequency MLCC | - | - | 7.5 pF | Capacitors | - | - | - | - | - | SMD/SMT | - | - | C0G (NP0) | - | - | - | - | - | - | - | - | - | - | - | - | - | Ceramic Capacitors | - | - | - | - | - | RF Microwave / High Q | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | 0.61 mm | 1.02 mm | 0.51 mm | ||
![]() VSM-10-10-080-50-03-N AirBorn | In Stock | - | - | - | - | TE Connectivity / Holsworthy | - | - | - | - | - | - | - | - | - | - | - | 1000 | - | TE Connectivity | - | - | - | - | PCB Mount | - | - | - | - | - | - | 9-2176268-0 | - | - | - | - | - | - | Details | - | - | - | - | - | verSI | - | - | - | - | - | - | - | - | - | Reel | VSM | - | - | - | - | - | - | - | Resistors | - | Thin Film | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thin Film Resistors | - | - | - | - | - | - | - | Thin Film Resistors - SMD | - | - | - | - | ||
![]() VSM-10-30-200-50-03-N AirBorn | In Stock | - | - | 1.6 mm x 1.2 mm | - | CTS Electronic Components | - | - | - | - | - | - | - | - | - | - | - | 3000 | - | CTS | - | + 60 C | - 10 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | verSI | - | - | - | - | - | - | - | - | - | Reel | 416 | 15 PPM | - | - | - | - | - | - | Crystals | - | - | - | 37 MHz | 20 PPM | SMD/SMT | - | - | - | - | - | - | 10 pF | - | - | - | - | - | - | - | - | - | Crystals | - | - | 200 Ohms | - | - | - | - | Crystals | - | - | 1.6 mm | 1.2 mm | ||
![]() VSM-06-20-080-50-00-N AirBorn | In Stock | - | - | - | - | CTS Electronic Components | - | - | - | - | - | - | - | - | - | - | - | 3000 | - | CTS | - | + 85 C | - 40 C | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | 6 V | - 0.5 V | - | - | verSI | - | - | - | 0.000459 oz | - | - | - | - | - | Reel | 520 | - | - | - | - | - | - | - | Oscillators | - | - | 2 mA | 20 MHz | 2.5 PPM | SMD/SMT | - | - | - | - | - | - | 10 pF | - | - | - | - | - | - | - | - | - | VCTCXO | - | - | - | - | Clipped Sine Wave | - | - | TCXO Oscillators | - | 0.8 mm | 2.5 mm | 2 mm | ||
![]() VSM-05-10-100-50-00-N AirBorn | In Stock | - | - | - | - | Panasonic | - | - | - | - | - | - | - | - | - | - | - | 10000 | - | Panasonic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AEC-Q200 | - | - | Details | - | - | - | - | - | verSI | - | - | - | - | - | - | - | - | - | - | EXB-U | - | - | - | - | - | - | - | Resistors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Resistor Networks & Arrays | - | - | - | - | - | - | - | Resistor Networks & Arrays | - | - | - | - | ||
![]() VSM-10-30-100-50-03-L AirBorn | In Stock | - | - | 0402 (1005 metric) | 4 | CTS Electronic Components | - | - | - | - | - | - | - | - | - | - | - | 10000 | - | CTS | - | + 125 C | - 55 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 680 Ohms | Details | - | - | - | - | - | verSI | - | - | - | 0.000023 oz | - | - | - | - | - | MouseReel | 74x | 5 % | - | 200 PPM / C | - | - | - | - | Resistors | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | 2 | - | - | - | Isolated | - | - | - | Resistor Networks & Arrays | - | - 55 C to + 125 C | - | - | - | Arrays | - | Resistor Networks & Arrays | - | 0.35 mm | 1 mm | 1 mm | ||
![]() VSM-05-30-200-50-00-L AirBorn | In Stock | - | - | - | - | Vishay / BC Components | 2.2 nF | 0.0022 uF | - | - | Dipped | - | - | - | - | - | - | 7000 | - | Vishay | - | + 125 C | - 55 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | Mono-Axial | - | - | - | 0.005488 oz | - | - | - | 100 VDC | 100 V | Cut Tape | A | 10 % | - | - | - | - | - | 2200 pF | Capacitors | - | - | - | - | - | Axial | - | - | X7R | - | - | - | - | - | - | - | - | - | - | - | - | - | Ceramic Capacitors | - | - 55 C to + 125 C | - | - | - | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - Leaded | 2.6 mm | - | 3.8 mm | - | ||
![]() VSM-06-50-080-50-04-L1 AirBorn | In Stock | - | - | - | - | Welwyn Components / TT Electronics | - | - | 1206 | 3216 | - | - | - | - | - | - | - | 800 | - | TT Electronics | - | + 155 C | - 55 C | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | verSI | - | - | - | 0.000550 oz | - | - | - | - | 200 V | Reel | CR | 0.1 % | - | 100 PPM / C | - | 11 kOhms | High Reliability | - | Resistors | 250 mW (1/4 W) | Thick Film | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thick Film Resistors | - | - | - | - | - | Thick Film Resistors High Reliability | - | Thick Film Resistors - SMD | - | 0.7 mm | 3.2 mm | 1.6 mm |