- Manufacturer
- Number of Rows
- Part Status
- RoHS Status
- Factory Lead Time
- Connector Type
- DIN Conformance
- Filter Feature
- IEC Conformance
- MIL Conformance
- Mixed Contacts
- Moisture Sensitivity Level (MSL)
- Option
Attribute column
Categories
Rectangular Connectors - Board Spacers, Stackers (Board to Board)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Contact Shape | Housing Material | Base Product Number | Contact Finish Mating | Contact Length-Mating | Contact Materials | Insulation Materials | Mated Stacking Heights | Maximum Data Rate | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Product Status | RoHS | Voltage, Rating | Operating Temperature | Series | Termination | Connector Type | Number of Positions | Color | Applications | Number of Rows | Fastening Type | Contact Type | Current Rating (Amps) | Pitch | Ingress Protection | Insulation Height | Style | Number of Positions Loaded | Current Rating | Pitch - Mating | Insulation Color | Contact Finish | Termination Style | Row Spacing - Mating | Contact Length - Post | Shrouding | Contact Finish - Post | Overall Contact Length | Contact Finish - Post (Mating) | Wire Gauge | Row Spacing | Cable Termination | Cable Pitch | Board-Side Pitch | Product | Mounting Angle | Features | Contact Finish Thickness | Length - Stack Height | Contact Finish Thickness - Mating | Length - Overall Pin | Length - Post (Mating) | Contact Finish Thickness - Post | Contact Finish Thickness - Post (Mating) | Length - Tail | Height Above Board | Stack Height | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 244630 TE Connectivity | In Stock | - | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | TE Connectivity Erni | - | Tape & Reel (TR);Cut Tape (CT);Digi-ReelĀ®; | Active | - | - | - | SMC | - | Ribbon Cable, DIP Header | 50 | Black | - | 2 | - | - | - | - | - | - | - | All | - | - | - | Gold | - | - | - | - | - | - | - | 30 AWG | 0.085 (2.15mm) | IDC | 0.050 (1.27mm) | 0.050 (1.27mm) | - | - | Solder Retention | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 154740 TE Connectivity | In Stock | - | - | Gold | Surface Mount, Right Angle | Square | Liquid Crystal Polymer (LCP) | - | Gold | - | Copper Alloy | Liquid Crystal Polymer (LCP) | - | 3 Gbps | + 125 C | TE Connectivity Erni | - 55 C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | -55°C ~ 125°C | SMC | Solder | Receptacle | 12 | - | - | 2 | Push-Pull | Female Socket | 1.7A per Contact | 1.27 mm | - | 0.152 (3.85mm) | Board to Board | All | 1.6 A | 0.050 (1.27mm) | Black | - | Solder | 0.050 (1.27mm) | - | - | Tin | - | - | - | - | - | - | - | Connectors | Right Angle | Board Guide, Solder Retention | - | - | - | - | - | 157.5µin (4.00µm) | - | - | - | - | UL94 V-0 | ||
![]() 354282 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 224514 TE Connectivity | In Stock | - | - | Gold | Surface Mount | - | Liquid Crystal Polymer (LCP) | - | - | - | Copper Alloy | - | - | 25 Gbps | + 125 C | TE Connectivity Erni | - 55 C | Tape & Reel (TR);Cut Tape (CT);Digi-ReelĀ®; | Active | - | - | - | MICROSPEED | - | Array, Female Sockets | 50 | - | - | 2 | - | - | - | 0.039 (1.00mm) | - | - | - | - | 1 A | - | - | Gold | Solder | - | - | - | - | - | - | - | - | - | - | - | Connectors | Vertical | Board Guide, Ground Bus (Plane), Pick and Place | - | - | - | - | - | - | - | - | 0.307 (7.80mm) | 8 mm | - | ||
![]() 364710 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 244837 TE Connectivity | In Stock | - | - | Gold | Surface Mount | Square | Liquid Crystal Polymer (LCP) | - | Gold | 0.157 (4.00mm) | Copper Alloy | Liquid Crystal Polymer (LCP) | - | 3 Gbps | + 125 C | TE Connectivity Erni | - 55 C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | -55°C ~ 125°C | SMC | Solder | Header | 26 | - | - | 2 | Push-Pull | Male Pin | 1.7A per Contact | 1.27 mm | - | 0.266 (6.76mm) | Board to Board | All | 1.3 A | 0.050 (1.27mm) | Black | - | Solder | 0.050 (1.27mm) | - | Shrouded - 4 Wall | Tin | - | - | - | - | - | - | - | Connectors | Vertical | Board Guide, Pick and Place, Solder Retention | - | - | - | - | - | 157.5µin (4.00µm) | - | - | - | 1.75 mm | UL94 V-0 | ||
![]() 214356 TE Connectivity | In Stock | - | - | Gold | Surface Mount | - | Liquid Crystal Polymer (LCP) | - | - | - | Copper Alloy | - | - | 25 Gbps | + 125 C | TE Connectivity Erni | - 55 C | Tape & Reel (TR);Cut Tape (CT);Digi-ReelĀ®; | Active | - | - | - | MICROSPEED | - | Receptacle | 5 | - | - | 1 | - | - | - | 0.039 (1.00mm) | - | - | - | - | 18 A | - | - | - | Solder | - | - | - | - | - | - | - | - | - | - | - | Connectors | Vertical | Board Guide, Pick and Place | - | - | - | - | - | - | - | - | 0.150 (3.80mm) | 4 mm | - | ||
![]() 254537 TE Connectivity | In Stock | - | - | Gold | Surface Mount | Square | Liquid Crystal Polymer (LCP) | - | Gold | 0.157 (4.00mm) | Copper Alloy | Liquid Crystal Polymer (LCP) | - | 3 Gbps | + 125 C | TE Connectivity Erni | - 55 C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | -55°C ~ 125°C | SMC | Solder | Header | 20 | - | - | 2 | Push-Pull | Male Pin | 1.7A per Contact | 1.27 mm | - | 0.325 (8.25mm) | Board to Board | All | 1.7 A | 0.050 (1.27mm) | Black | - | Solder | 0.050 (1.27mm) | - | Shrouded - 4 Wall | Tin | - | - | - | - | - | - | - | Connectors | Vertical | Board Guide, Pick and Place, Solder Retention | - | - | - | - | - | 157.5µin (4.00µm) | - | - | - | 3.25 mm | UL94 V-0 | ||
![]() 254538 TE Connectivity | In Stock | - | - | - | Surface Mount | Square | - | - | Gold | 0.157 (4.00mm) | Copper Alloy | Liquid Crystal Polymer (LCP) | - | - | - | TE Connectivity Erni | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | -55°C ~ 125°C | SMC | Solder | Header | 32 | - | - | 2 | Latch Holder | Male Pin | 1.7A per Contact | - | - | 0.325 (8.25mm) | Board to Cable/Wire | All | - | 0.050 (1.27mm) | Black | - | - | 0.050 (1.27mm) | - | Shrouded - 4 Wall | Tin | - | - | - | - | - | - | - | - | - | Board Guide, Pick and Place | - | - | - | - | - | 157.5µin (4.00µm) | - | - | - | - | UL94 V-0 | ||
![]() 354863 TE Connectivity | In Stock | - | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | TE Connectivity Erni | - | Tape & Reel (TR);Cut Tape (CT);Digi-ReelĀ®; | Active | - | - | - | MICROSTAC | - | Plug, Non-Gendered | 10 | - | - | 1 | - | - | - | 0.031 (0.80mm) | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide | - | - | - | - | - | - | - | - | 0.171 (4.35mm) | - | - | ||
![]() 154809 TE Connectivity | 9231 | - | - | Gold | Surface Mount | Square | Liquid Crystal Polymer (LCP) | - | Gold | - | Copper Alloy | Liquid Crystal Polymer (LCP) | - | 3 Gbps | + 125 C | TE Connectivity Erni | - 55 C | Tape & Reel (TR);Cut Tape (CT); | Active | - | - | -55°C ~ 125°C | SMC | Solder | Receptacle | 80 | - | - | 2 | Push-Pull | Female Socket | 1.7A per Contact | 1.27 mm | - | 0.246 (6.25mm) | Board to Board | All | 1 A | 0.050 (1.27mm) | Black | - | Solder | 0.050 (1.27mm) | - | - | Tin | - | - | - | - | - | - | - | Connectors | Vertical | Board Guide, Pick and Place, Solder Retention | - | - | - | - | - | 157.5µin (4.00µm) | - | - | - | 6.25 mm | UL94 V-0 | ||
![]() 114711 TE Connectivity | In Stock | - | - | Gold | Surface Mount | - | Polyamide (PA) | - | - | - | Copper Alloy | - | 5mm | - | + 125 C | TE Connectivity Erni | - 55 C | Tape & Reel (TR);Cut Tape (CT);Digi-ReelĀ®; | Active | - | - | - | MICROSTAC | - | Plug, Non-Gendered | 6 | - | - | 1 | - | - | - | 0.031 (0.80mm) | - | - | - | - | 2.6 A | - | - | Gold | Solder | - | - | - | - | - | - | - | - | - | - | - | Hermaphroditic Connectors | Vertical | Board Guide | - | - | - | - | - | - | - | - | 0.171 (4.34mm) | 5 mm | - | ||
![]() 154764 TE Connectivity | In Stock | - | - | Gold | Surface Mount, Right Angle | Square | Liquid Crystal Polymer (LCP) | - | Gold | 0.157 (4.00mm) | Copper Alloy | Liquid Crystal Polymer (LCP) | - | 3 Gbps | + 125 C | TE Connectivity Erni | - 55 C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | -55°C ~ 125°C | SMC | Solder | Header | 26 | - | - | 2 | Push-Pull | Male Pin | 1.7A per Contact | 1.27 mm | - | 0.167 (4.25mm) | Board to Cable/Wire | All | 1.3 A | 0.050 (1.27mm) | Black | - | Solder | 0.050 (1.27mm) | - | Shrouded - 4 Wall | Tin | - | - | - | - | - | - | - | Headers | Right Angle | Board Guide, Solder Retention | - | - | - | - | - | 157.5µin (4.00µm) | - | - | - | - | UL94 V-0 | ||
![]() 354057 TE Connectivity | In Stock | - | - | - | Surface Mount | Square | - | - | Gold | - | Copper Alloy | Liquid Crystal Polymer (LCP) | - | - | - | TE Connectivity Erni | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | -55°C ~ 125°C | SMC | Solder | Receptacle | 32 | - | - | 2 | Push-Pull | Female Socket | 1.7A per Contact | - | - | 0.246 (6.25mm) | Board to Board | All | - | 0.050 (1.27mm) | Black | - | - | 0.050 (1.27mm) | - | - | Tin | - | - | - | - | - | - | - | - | - | Board Guide, Pick and Place, Solder Retention | - | - | - | - | - | 157.5µin (4.00µm) | - | - | - | - | UL94 V-0 | ||
![]() 364096 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2012-2X10G00S/030/060/T Oupiin | In Stock | - | - | - | Through Hole | - | - | 2012-2 | - | - | - | - | - | - | - | Oupiin | - | Bulk | Active | - | - | - | 2012 | Solder | - | 20 | Black | - | 2 | - | - | - | 0.100 (2.54mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | 0.100 (2.54mm) | - | - | - | - | - | - | - | - | - | - | 0.236 (6.000mm) | - | Flash | 0.118 (3.000mm) | - | - | - | ||
![]() 2012-2X10G00S/031/066/P Oupiin | 565 |
| - | - | Through Hole | - | - | 2012-2 | - | - | - | - | - | - | - | Oupiin | - | Bulk | Active | - | - | - | 2012 | Solder | - | 20 | Black | - | 2 | - | - | - | 0.100 (2.54mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | 0.100 (2.54mm) | - | - | - | - | - | - | - | - | - | - | 0.260 (6.600mm) | - | Flash | 0.122 (3.100mm) | - | - | - | ||
![]() 2012-1X01G00S/028/031/K Oupiin | 120 |
| - | - | Through Hole | - | - | 2012-1X | - | - | - | - | - | - | - | Oupiin | - | Bulk | Active | - | - | - | 2012 | Solder | - | 1 | Black | - | 1 | - | - | - | 0.100 (2.54mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | 0.122 (3.100mm) | - | Flash | 0.110 (2.800mm) | - | - | - | ||
![]() 2012-1X03G00S-2.5-7.4-L Oupiin | 70 |
| - | - | Through Hole | - | - | 2012-1X | - | - | - | - | - | - | - | Oupiin | - | Bulk | Active | - | - | - | 2012 | Solder | - | 3 | Black | - | 1 | - | - | - | 0.100 (2.54mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | 0.291 (7.400mm) | - | Flash | 0.098 (2.500mm) | - | - | - | ||
![]() 2012-1X07G00S3-3-12.95B Oupiin | In Stock | - | - | - | Through Hole | - | - | 2012 | - | - | - | - | - | - | - | Oupiin | - | Bulk | Active | - | - | - | 2012 | Solder | - | 7 | Black | - | 1 | - | - | - | 0.100 (2.54mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | 0.274 (6.950mm) | - | 0.510 (12.950mm) | 0.118 (3.000mm) | - | Flash | 0.118 (3.000mm) | - | - | - |