- Manufacturer
- Packaging
- RoHS Status
- Factory Lead Time
- Part Status
- Assembly Item Name
- Contact Termination
- DIN Conformance
- IEC Conformance
- MIL Conformance
- Moisture Sensitivity Level (MSL)
- Pin or Socket
- Contact Finish
Attribute column
Categories
Rectangular Connectors - Contacts
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Body Material | Cable Entry Locationu2009 | Circuit Applicationu2009 | Connector & Housing Typeu2009 | Connector Product Typeu2009 | Connector Systemu2009 | Contact Mating Area Plating Materialu2009 | Contact Sizeu2009 | Contact Typeu2009 | Continuous Drain Current Id | Hood & Base Connector Product Typeu2009 | Hood & Base Locking Device Typeu2009 | Mating Alignment Typeu2009 | Mating Alignmentu2009 | Mating Retention Typeu2009 | Mating Retentionu2009 | Mil-Spec | Number of Positionsu2009 | Pole Configurationu2009 | Rectangular Connector Insert Typeu2009 | Sealableu2009 | TE Internal # | TE Internal Description | Termination Method to Wire & Cableu2009 | Wire Contact Termination Area Plating Materialu2009 | Wire Size | Wire Sizeu2009(AWG) | Plating | Power Dissipation | Channel Type | Stud Size | Product Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 6762-203-22233 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | Gold | Size 22 | Socket | - | - | - | - | - | - | - | - | - | - | - | - | 6762-203-22233 | CONT SOC ASSY | - | Gold | - | 22 | - | - | - | - | - | ||
![]() ABC06P-20S-4048 TE Connectivity | In Stock | - | - | - | - | - | Plug | - | Wire-to-Wire | - | - | - | - | - | - | Keyed | With | Latch | - | - | - | - | - | - | ABC06P-20S-4048 | IN-LINE PLUG | - | - | - | - | - | - | - | - | - | ||
![]() T2040245201-000 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | Socket | - | - | - | - | - | - | - | - | 24 | 24+PE | Socket | - | T2040245201-000 | HE-024-FSS | Crimp Terminal | - | - | - | - | - | - | - | - | ||
![]() T2040245101-000 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | Pin | - | - | - | - | - | - | - | - | 24 | 24+PE | Pin | - | T2040245101-000 | HE-024-MSS | Crimp Terminal | - | - | - | - | - | - | - | - | ||
![]() 12333-16 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | Gold Flash | Size 16 | Socket | - | - | - | - | - | - | - | M39029/106-616 | - | - | - | - | 12333-16 | CONT SOC ASSY | - | Gold Flash | - | 20 – 16 | - | - | - | - | - | ||
![]() 2178661-4 TE Connectivity | In Stock | - | - | Copper | - | - | Receptacle | Connector Assembly | - | - | - | - | - | - | - | Keyed | With | - | With | - | - | - | - | - | 2178661-4 | MULTIFIT MK2 ASSY4P,AR | - | - | 22 to 16, 22 AWG | - | Tin | - | - | 3.5 mm | 18.72 mm | ||
![]() T2080052101-001 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | Pin | - | - | - | - | - | - | - | - | 5 | 5 | - | No | T2080052101-001 | HQ-005-M | Crimp Terminal | - | - | - | - | - | - | - | - | ||
![]() 2178661-2 TE Connectivity | In Stock | - | - | - | - | - | Receptacle | Connector Assembly | - | - | - | - | - | - | - | Keyed | With | - | With | - | - | - | - | - | 2178661-2 | MULTIFIT MK2 ASSY2P | - | - | - | - | - | - | - | - | - | ||
![]() 732-8294-22 TE Connectivity | In Stock | - | - | - | - | - | - | - | Wire-to-Board | - | - | Socket | - | - | - | - | - | - | - | - | 20 | 20 | Socket | - | ZPF000000000146485 | 732-8294-22 | - | - | - | - | - | - | - | - | - | ||
![]() T1910240121-009 TE Connectivity | In Stock | - | - | - | Side | - | - | - | - | - | - | - | - | Hood | Screwlock | - | - | - | - | - | - | - | - | - | T1910240121-009 | H24BPR-TSH-PG21-EMC-C | - | - | - | - | - | - | - | - | - | ||
![]() T1920240136-009 TE Connectivity | In Stock | - | - | - | Top & Side | - | - | - | - | - | - | - | - | Hood | Screwlock | - | - | - | - | - | - | - | - | - | T1920240136-009 | H24BPR-TGH-PG36-EMC-C | - | - | - | - | - | - | - | - | - | ||
![]() 2825272-8 TE Connectivity | In Stock | - | - | - | - | - | Plug | Connector Assembly | - | - | - | - | 100 | - | - | Keyed | With | - | With | - | - | - | - | - | 2825272-8 | 8P VERT HDR VAL-U-LOK HCS GW | - | - | - | - | - | 107 | N | - | - | ||
![]() D369-P33-DS1 TE Connectivity | In Stock | - | - | - | - | - | Plug | Connector Assembly | - | - | - | - | - | - | - | Keyed | With | - | With | - | - | - | - | - | D369-P33-DS1 | 369 3 WAY PLUG, CRIMP, SKT | - | - | - | - | - | - | - | - | - | ||
![]() T1920160132-009 TE Connectivity | In Stock | - | - | - | Top & Side | - | - | - | - | - | - | - | - | Hood | Screwlock | - | - | - | - | - | - | - | - | - | T1920160132-009 | H16BPR-TGH-M32-EMC-C | - | - | - | - | - | - | - | - | - | ||
![]() T1910060120-009 TE Connectivity | In Stock | - | - | - | Side | - | - | - | - | - | - | - | - | Hood | Screwlock | - | - | - | - | - | - | - | - | - | T1910060120-009 | H6BPR-TSH-M20-EMC-C | - | - | - | - | - | - | - | - | - | ||
![]() T1920060125-009 TE Connectivity | In Stock | - | - | - | Top & Side | - | - | - | - | - | - | - | - | Hood | Screwlock | - | - | - | - | - | - | - | - | - | T1920060125-009 | H6BPR-TGH-M25-EMC-C | - | - | - | - | - | - | - | - | - | ||
![]() T1610163225-000 TE Connectivity | In Stock | - | - | - | Side | Power & Signal | - | - | - | - | - | - | - | Base Housing | Locking Clip | - | - | - | - | - | - | - | - | Yes | T1610163225-000 | H16B-SGR-LB-2M25 | - | - | - | - | - | - | - | - | - | ||
![]() T1440162125-000 TE Connectivity | In Stock | - | - | - | Side | Power & Signal | - | - | - | - | - | - | - | Base Housing | Locking Clip | - | - | - | - | - | - | - | - | Yes | T1440162125-000 | H16B-SGR-M25 | - | - | - | - | - | - | - | - | - | ||
![]() T1440162609-000 TE Connectivity | In Stock | - | - | - | - | Power & Signal | - | - | - | - | - | - | - | Base Housing | Locking Clip | - | - | - | - | - | - | - | - | Yes | T1440162609-000 | H16B-SGR-6PG9 | - | - | - | - | - | - | - | - | - | ||
![]() T1340160121-000 TE Connectivity | In Stock | - | - | - | Top & Side | Power & Signal | - | - | - | - | - | - | - | Hood | Locking Clip | - | - | - | - | - | - | - | - | Yes | T1340160121-000 | H16B-TGH-RO-PG21 | - | - | - | - | - | - | - | - | - |