- Manufacturer
- Packaging
- RoHS Status
- Factory Lead Time
- Part Status
- Assembly Item Name
- Contact Termination
- DIN Conformance
- IEC Conformance
- MIL Conformance
- Moisture Sensitivity Level (MSL)
- Pin or Socket
- Contact Finish
Attribute column
Categories
Rectangular Connectors - Contacts
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Cable Entry Locationu2009 | Circuit Applicationu2009 | Connector Seal Typeu2009 | Contact Mating Area Plating Materialu2009 | Contact Retention Within Housingu2009 | Contact Sizeu2009 | Contact Typeu2009 | Hood & Base Connector Product Typeu2009 | Hood & Base Locking Device Typeu2009 | Mil-Spec | Number of Positionsu2009 | Operating Temperature Rangeu2009 | Operating Voltageu2009(VAC) | Pole Configurationu2009 | Qualification | Sealableu2009 | TE Internal # | TE Internal Description | Termination Method to Wire & Cableu2009 | Wire Contact Termination Area Plating Materialu2009 | Wire Sizeu2009(AWG) | Temperature Coefficient | Type | Resistance | Power Rating | Resistor Type | Diode Configuration | Resistance Tolerance | Repetitive Peak Reverse Voltage | Product Length | Product Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() T1270162129-000 TE Connectivity | In Stock | - | - | Side | Power & Signal | - | - | - | - | - | Hood | Locking | - | - | - | - | - | - | Yes | T1270162129-000 | H16B-TSBH-PG29 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T1240240221-000 TE Connectivity | 39 | - | - | Bottom | Power & Signal | - | - | - | - | - | Hood | Locking | - | - | - | - | - | - | Yes | T1240240221-000 | H24B-TGH-2PG21 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T1220240129-000 TE Connectivity | In Stock | - | - | Side | Power & Signal | - | - | - | - | - | Hood | Locking | - | - | - | - | - | - | Yes | T1220240129-000 | H24B-TG-PG29 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T1329320125-000 TE Connectivity | In Stock | - | - | Top & Side | - | - | - | - | - | - | Hood | - | - | - | - | - | - | - | - | T1329320125-000 | H32A-TG-M25 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T1449320232-000 TE Connectivity | In Stock | - | - | Side | - | - | - | - | - | - | Hood | - | - | - | - | - | - | - | - | T1449320232-000 | H32A-SGR-2M32 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2029442-1 TE Connectivity | 20 |
| - | - | - | Spacer | - | - | - | - | - | - | - | - | -55 – 105u2009°Cu2009[u2009-67 – 221u2009°Fu2009] | - | - | - | - | 2029442-1 | 06P UMNL-II TPA FOAM SPACER | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2371403-1 TE Connectivity | 1947 |
| - | - | - | - | Tin | With | - | Receptacle | - | - | - | - | - | 50 | - | - | - | 2371403-1 | SGI 1.25 RCPT Contact, 26-30AWG | - | Tin | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2562-213-2031 TE Connectivity | In Stock | - | - | - | - | - | Gold | - | Size 20 | Socket | - | - | M39029/84-509 | - | - | - | - | - | - | 2562-213-2031 | CONT SOC ASSY | - | Gold | 20 | - | - | - | - | - | - | - | - | - | - | ||
![]() 105978-31 TE Connectivity | In Stock | - | - | - | - | - | Gold | - | - | Pin | - | - | - | - | - | - | - | - | - | 105978-31 | CONT PIN | - | Gold | - | - | - | - | - | - | Dual Common Cathod | - | 100 | - | - | ||
![]() 4260-209-1678 TE Connectivity | In Stock | - | - | - | - | - | Gold | - | - | Pin | - | - | - | - | - | - | - | - | - | 4260-209-1678 | CONT PIN | - | Gold | - | - | Cover | - | - | - | - | - | - | 57 mm | - | ||
![]() T2093362201-000 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | Socket | - | - | - | 12 | - | - | 12 | - | No | T2093362201-000 | HWK3/3/6-012-F | Screw Terminal | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T1710322140-000 TE Connectivity | In Stock | - | - | Top & Side | Power & Signal | - | - | - | - | - | Base Housing | Locking Clip | - | - | - | - | - | - | Yes | T1710322140-000 | H32B-TBF-M40 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T1500322000-000 TE Connectivity | In Stock | - | - | - | Power & Signal | - | - | - | - | - | Base Housing | Locking Clip | - | - | - | - | - | - | Yes | T1500322000-000 | H32B-AG-LB | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T1610322140-000 TE Connectivity | In Stock | - | - | Side | Power & Signal | - | - | - | - | - | Base Housing | Locking Clip | - | - | - | - | - | - | Yes | T1610322140-000 | H32B-SGR-LB-M40 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T1200320240-000 TE Connectivity | In Stock | - | - | - | Power & Signal | - | - | - | - | - | Hood | Locking Clip | - | - | - | - | - | - | Yes | T1200320240-000 | H32B-TG/S-2M40 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T1650243229-000 TE Connectivity | In Stock | - | - | Side | Power & Signal | - | - | - | - | - | Base Housing | Locking Clip | - | - | - | - | - | - | Yes | T1650243229-000 | H24B-SGRH-LB-2PG29 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T1390240129-000 TE Connectivity | In Stock | - | - | Side | Power & Signal | - | - | - | - | - | Hood | Locking Clip | - | - | - | - | - | AEC-Q200 | Yes | T1390240129-000 | H24B-TSH-RC-PG29 | - | - | - | 100 ppm/°C | - | 383 Ohm | 0.0625 W | Automotive | - | 1 | - | 1 mm | 0.5 mm | ||
![]() T1280242225-000 TE Connectivity | In Stock | - | - | Top & Side | Power & Signal | - | - | - | - | - | Hood | Locking Clip | - | - | - | - | - | - | Yes | T1280242225-000 | H24B-TGBH-2M25 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T1270162140-000 TE Connectivity | In Stock | - | - | Side | Power & Signal | - | - | - | - | - | Hood | Locking Clip | - | - | - | - | - | - | Yes | T1270162140-000 | H16B-TSBH-M40 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T1340160132-000 TE Connectivity | In Stock | - | - | Top & Side | Power & Signal | - | - | - | - | - | Hood | Locking Clip | - | - | - | - | - | - | Yes | T1340160132-000 | H16B-TGH-RO-M32 | - | - | - | - | - | - | - | - | - | - | - | - | - |