- Manufacturer
- Packaging
- RoHS Status
- Factory Lead Time
- Part Status
- Assembly Item Name
- Contact Termination
- DIN Conformance
- IEC Conformance
- MIL Conformance
- Moisture Sensitivity Level (MSL)
- Pin or Socket
- Contact Finish
Attribute column
Categories
Rectangular Connectors - Contacts
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Centerline (Pitch)u2009 | Connector & Housing Typeu2009 | Connector Product Typeu2009 | Connector Systemu2009 | Contact Mating Area Plating Materialu2009 | Contact Retention Within Housingu2009 | Contact Typeu2009 | Housing Materialu2009 | Mating Alignment Typeu2009 | Mating Alignmentu2009 | Mating Retention Typeu2009 | Mating Retentionu2009 | Number of Positionsu2009 | Number of Rowsu2009 | Operating Temperature Rangeu2009 | Operating Voltageu2009(VAC) | Operating Voltageu2009(VDC) | Protection & Strain Relief Accessory Typeu2009 | Sealableu2009 | TE Internal # | TE Internal Description | UL Flammability Ratingu2009 | Wire Contact Termination Area Plating Materialu2009 | Type |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1SNG601141R0000 TE Connectivity | 43 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20 – 100u2009°Cu2009[u2009-4 – 212u2009°Fu2009] | - | - | Cable Gland | Yes | 1SNG601141R0000 | EP-SG-M50-BL-B | UL 94V-2 | - | - | ||
![]() ZPF000000000000799 TE Connectivity | In Stock | - | - | - | - | - | - | Gold | - | Pin | - | - | - | - | - | - | - | - | 115 | 115 | - | - | ZPF000000000000799 | 047-1022-16 | - | Gold | - | ||
![]() 1SNG620025R0000 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20 – 100u2009°Cu2009[u2009-4 – 212u2009°Fu2009] | - | - | Cable Gland | Yes | 1SNG620025R0000 | EP-ROP-M25-LGR-C | UL 94V-2 | - | - | ||
![]() 1SNG620085R0000 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20 – 100u2009°Cu2009[u2009-4 – 212u2009°Fu2009] | - | - | Cable Gland | Yes | 1SNG620085R0000 | EP-ROP-PG36-LGR-A | UL 94V-2 | - | - | ||
![]() 1SNG621006R0000 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30 – 100u2009°Cu2009[u2009-22 – 212u2009°Fu2009] | - | - | Cable Gland | Yes | 1SNG621006R0000 | EM-ROP-M40-MET-A | - | - | - | ||
![]() 1SNG620079R0000 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20 – 100u2009°Cu2009[u2009-4 – 212u2009°Fu2009] | - | - | Cable Gland | Yes | 1SNG620079R0000 | EP-ROP-PG29-LGR-A | UL 94V-2 | - | - | ||
![]() 1SNG605060R0000 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20 – 100u2009°Cu2009[u2009-4 – 212u2009°Fu2009] | - | - | Cable Gland | Yes | 1SNG605060R0000 | EP-VEP-M16-BL-A | - | - | - | ||
![]() 1SNG605040R0000 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20 – 100u2009°Cu2009[u2009-4 – 212u2009°Fu2009] | - | - | Cable Gland | Yes | 1SNG605040R0000 | EP-VEP-M12-LGR-H | - | - | - | ||
![]() 1SNG605057R0000 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20 – 100u2009°Cu2009[u2009-4 – 212u2009°Fu2009] | - | - | Cable Gland | Yes | 1SNG605057R0000 | EP-VEP-M12-BL-M | - | - | - | ||
![]() 1SNG602081R0000 TE Connectivity | 66 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20 – 100u2009°Cu2009[u2009-4 – 212u2009°Fu2009] | - | - | Cable Gland | Yes | 1SNG602081R0000 | EM-SG-NPT112-MET-A | UL 94V-2 | - | - | ||
![]() 4-644463-0 TE Connectivity | In Stock | - | - | - | Receptacle | Connector Assembly | - | - | - | - | - | Polarization | With | - | Without | - | - | - | - | - | - | - | 4-644463-0 | 10P MTA156 CONN ASSY 22AWG RED | - | - | - | ||
![]() T1918121800-000 TE Connectivity | 45 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable Clamp | - | T1918121800-000 | BK18,14-18 | - | - | - | ||
![]() 1SNG609023R0000 TE Connectivity | 45 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable Gland | No | 1SNG609023R0000 | ECR-WG-NPT1-BL-A | - | - | Adaptive Compute Acc | ||
![]() 1SNG615003R0000 TE Connectivity | 264 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20 – 100u2009°Cu2009[u2009-4 – 212u2009°Fu2009] | - | - | Cable Gland | Yes | 1SNG615003R0000 | EM-HG-M20-MET-A | - | - | - | ||
![]() 3-640471-5 TE Connectivity | In Stock | - | - | - | Receptacle | Connector Assembly | - | - | - | - | - | - | Without | Locking Ramp | With | - | - | - | - | - | - | - | 3-640471-5 | 05P MTA100 CONN ASSY TAPE LF | - | - | - | ||
![]() 4-644083-4 TE Connectivity | In Stock | - | - | - | Receptacle | Connector Assembly | - | - | - | - | - | Polarization | With | - | With | - | - | - | - | - | - | - | 4-644083-4 | 14P MTA100 CONN ASSY POL TAB | - | - | - | ||
![]() 4-641313-8 TE Connectivity | In Stock | - | - | - | Receptacle | Connector Assembly | - | - | - | - | - | - | Without | Locking Ramp | With | - | - | - | - | - | - | - | 4-641313-8 | 18 CIR MTA-100 ASSY TAPE LF | - | - | - | ||
![]() 5-640623-4 TE Connectivity | In Stock | - | - | - | Receptacle | Connector Assembly | - | - | - | - | - | - | Without | Locking Ramp | With | - | - | - | - | - | - | - | 5-640623-4 | 24P MTA100 CONN ASSY GRN LF | - | - | - | ||
![]() 163301-3 TE Connectivity | In Stock | - | - | - | - | - | - | Unplated | With | Pin | - | - | - | - | - | - | - | - | 250 | - | - | - | 163301-3 | MATE-N-LOK PIN | - | None | - | ||
![]() 5-917692-1 TE Connectivity | 45 |
| - | 2.5u2009mmu2009[u2009.098u2009inu2009] | - | - | Wire-to-Board | - | - | - | Nylon 66 | - | - | - | - | 8 | 1 | - | - | - | - | - | 5-917692-1 | 2.5 SIGNAL D/LOCK PLUG HSG 8P(GWT) | - | - | - |