- Manufacturer
- Packaging
- RoHS Status
- Factory Lead Time
- Part Status
- Assembly Item Name
- Contact Termination
- DIN Conformance
- IEC Conformance
- MIL Conformance
- Moisture Sensitivity Level (MSL)
- Pin or Socket
- Contact Finish
Attribute column
Categories
Rectangular Connectors - Contacts
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Body Orientation | Cable Entry Locationu2009 | Centerline (Pitch)u2009 | Connector & Housing Typeu2009 | Connector Product Typeu2009 | Connector Systemu2009 | Contact Materials | Contact Mating Area Plating Materialu2009 | Contact Retention Within Housingu2009 | Contact Typeu2009 | Hood & Base Connector Product Typeu2009 | Hood & Base Locking Device Typeu2009 | Housing Materialu2009 | Insert Arrangement | Mating Alignment Typeu2009 | Mating Alignmentu2009 | Mating Retention Typeu2009 | Mating Retentionu2009 | Mounting | Number of Positionsu2009 | Number of Rowsu2009 | Operating Temperature Rangeu2009 | Operating Voltageu2009(VAC) | Primary Product Coloru2009 | Primary Product Materialu2009 | Protection & Strain Relief Accessory Typeu2009 | Sealableu2009 | TE Internal # | TE Internal Description | Termination Method | Termination Method to Wire & Cableu2009 | Wire Contact Termination Area Plating Materialu2009 | Operating Temperature | Gender | Contact Gender | Strain Relief | Product Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 163301-3 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | Unplated | With | Pin | - | - | - | - | - | - | - | - | - | - | - | - | 250 | - | - | - | - | 163301-3 | MATE-N-LOK PIN | - | - | None | - | - | - | - | - | ||
![]() 5-917692-1 TE Connectivity | 45 |
| - | - | - | - | 2.5u2009mmu2009[u2009.098u2009inu2009] | - | - | Wire-to-Board | - | - | - | - | - | - | Nylon 66 | - | - | - | - | - | - | 8 | 1 | - | - | - | - | - | - | 5-917692-1 | 2.5 SIGNAL D/LOCK PLUG HSG 8P(GWT) | - | - | - | - | - | - | - | - | ||
![]() 4-640608-4 TE Connectivity | In Stock | - | - | - | - | - | - | Receptacle | Connector Assembly | - | - | - | - | - | - | - | - | - | - | Without | - | Without | - | - | - | - | - | - | - | - | - | 4-640608-4 | 14P MTA156 CONN ASSY 26AWG LF | - | Insulation Displacement (IDC) | - | - | - | - | - | - | ||
![]() 4-640608-7 TE Connectivity | In Stock | - | - | - | - | - | - | Receptacle | Connector Assembly | - | - | - | - | - | - | - | - | - | - | Without | - | Without | - | - | - | - | - | - | - | - | - | 4-640608-7 | 17P MTA156 CONN ASSY 26AWG LF | - | Insulation Displacement (IDC) | - | - | - | - | - | - | ||
![]() 3-641219-5 TE Connectivity | In Stock | - | - | - | - | - | - | Receptacle | Connector Assembly | - | - | - | - | - | - | - | - | - | - | Without | Locking Ramp | With | - | - | - | - | - | - | - | - | - | 3-641219-5 | 05P MTA156 CONN ASSY 22AWG LF | - | - | - | - | - | - | - | - | ||
![]() T1730063113-000 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Base Housing | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | T1730063113-000 | H6B-TBF-PG13.5 | - | - | - | - | - | - | - | - | ||
![]() T1246240140-000 TE Connectivity | In Stock | - | - | - | - | Top | - | - | - | - | - | - | - | - | Hood | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | T1246240140-000 | H24B-XWTGH-M40 | - | - | - | - | - | - | - | - | ||
![]() T1950160125-000 TE Connectivity | In Stock | - | - | - | - | Side | - | - | - | - | - | - | - | - | Base Housing | Screwlock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | T1950160125-000 | H16BPR-SGRH-M25 | - | - | - | - | - | - | - | - | ||
![]() T1920240425-002 TE Connectivity | In Stock | - | - | Gold | Straight | Bottom | - | - | - | - | Copper Alloy | - | - | - | Hood | Screwlock | - | 8-33 | - | - | - | - | Box Mount | - | - | - | - | - | - | - | Yes | T1920240425-002 | H24BPR-TGH-XL-4M25 | Solder | - | - | -55 to 125 °C | Receptacle | PIN | No | 12.14 mm | ||
![]() T3135090101-000 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40 – 100u2009°Cu2009[u2009-40 – 212u2009°Fu2009] | - | - | Brass | Cable Clamp | Yes | T3135090101-000 | ZSM-9 | - | - | - | - | - | - | - | - | ||
![]() 4-641220-8 TE Connectivity | In Stock | - | - | - | - | - | - | Receptacle | Connector Assembly | - | - | - | - | - | - | - | - | - | - | Without | Locking Ramp | With | - | - | - | - | - | - | - | - | - | 4-641220-8 | 18P MTA156 CONN ASSY 24AWG LF | - | - | - | - | - | - | - | - | ||
![]() T3166630111-000 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40 – 100u2009°Cu2009[u2009-40 – 212u2009°Fu2009] | - | Gray | PA66 | Cable Gland | Yes | T3166630111-000 | BLIND-63-PM | - | - | - | - | - | - | - | - | ||
![]() T3513290101-000 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40 – 115u2009°Cu2009[u2009-40 – 239u2009°Fu2009] | - | Gray | Plastic | Cable Gland | - | T3513290101-000 | WY-PA6-V0-AD28.5G | - | - | - | - | - | - | - | - | ||
![]() T3161270051-000 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40 – 100u2009°Cu2009[u2009-40 – 212u2009°Fu2009] | - | - | Brass | Cable Gland | - | T3161270051-000 | LN-27-M | - | - | - | - | - | - | - | - | ||
![]() T3033322950-000 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40 – 100u2009°Cu2009[u2009-40 – 212u2009°Fu2009] | - | - | Brass | Cable Gland | - | T3033322950-000 | INCR-M32-PG29 | - | - | - | - | - | - | - | - | ||
![]() T3071201650-000 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40 – 100u2009°Cu2009[u2009-40 – 212u2009°Fu2009] | - | - | Brass | Cable Gland | - | T3071201650-000 | REDU-20/16-M | - | - | - | - | - | - | - | - | ||
![]() 5-640474-0 TE Connectivity | In Stock | - | - | - | - | - | - | Receptacle | Connector Assembly | - | - | - | - | - | - | - | - | - | - | Without | Locking Ramp | With | - | - | - | - | - | - | - | - | - | 5-640474-0 | 20P MTA156 ASSY ON TAPE LF | - | - | - | - | - | - | - | - | ||
![]() 647000-8 TE Connectivity | 1000 | - | - | - | - | - | - | Plug | Connector Assembly | - | - | - | - | - | - | - | - | - | Polarization | With | - | With | - | - | - | - | - | - | - | - | - | 647000-8 | 08P MTA100 PSTD CONN ASSY SN | - | - | - | - | - | - | - | - | ||
![]() 4-641151-9 TE Connectivity | In Stock | - | - | - | - | - | - | Receptacle | Connector Assembly | - | - | - | - | - | - | - | - | - | - | Without | Locking Ramp | With | - | - | - | - | - | - | - | - | - | 4-641151-9 | 19P MTA156 ASSY 24AWG WHT LF | - | - | - | - | - | - | - | - | ||
![]() T1349160000-000 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Hood | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | T1349160000-000 | H16A-TNH | - | - | - | - | - | - | - | - |