- Manufacturer
- Packaging
- RoHS Status
- Factory Lead Time
- Part Status
- Assembly Item Name
- Contact Termination
- DIN Conformance
- IEC Conformance
- MIL Conformance
- Moisture Sensitivity Level (MSL)
- Pin or Socket
- Contact Finish
Attribute column
Categories
Rectangular Connectors - Contacts
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Alias # | Body Orientation | Cable Entry Locationu2009 | Centerline (Pitch)u2009 | Circuit Applicationu2009 | Compatible With Wire & Cable Typeu2009 | Connector & Housing Typeu2009 | Connector Product Typeu2009 | Connector Systemu2009 | Contact Mating Area Plating Materialu2009 | Contact Retention Within Housingu2009 | Contact Sizeu2009 | Contact Typeu2009 | Hardware Typeu2009 | Hood & Base Connector Product Typeu2009 | Hood & Base Locking Device Typeu2009 | Housing Materialu2009 | Insert Arrangement | Mating Alignment Typeu2009 | Mating Alignmentu2009 | Mating Retention Typeu2009 | Mating Retentionu2009 | Mil-Spec | Mounting | Number of Positionsu2009 | Number of Rowsu2009 | Operating Temperature Rangeu2009 | Operating Voltageu2009(VAC) | Sealableu2009 | TE Internal # | TE Internal Description | Termination Method | Termination Method to Wire & Cableu2009 | Wire Contact Termination Area Plating Materialu2009 | Wire Sizeu2009(AWG) | Operating Temperature | Gender | Contact Gender | Diode Configuration | Repetitive Peak Reverse Voltage | Strain Relief | Product Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MTC100-JH2-P12 TE Connectivity | In Stock | - | - | - | 5-1195491-4 | - | - | - | - | - | Plug | Housing Kit | - | - | - | - | - | - | - | - | - | - | Keyed | With | - | With | - | - | - | - | - | - | - | 699688-000 | MTC100-JH2-P12 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1192239-2 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Mounting Hardware | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | 295519-000 | 118-09-005-02 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MTC100-BF2-P21 TE Connectivity | In Stock | - | - | - | 3-1200865-2 | - | - | - | - | - | Receptacle | Connector Assembly | - | - | - | - | - | - | - | - | - | - | Keyed | With | - | With | - | - | - | - | - | - | - | D83509-000 | MTC100-BF2-P21 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1586840-2 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Gold | With | - | Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 600 | - | 1586840-2 | VAL-U-LOK PIN 16AWG BR AU LP | - | - | Gold | - | - | - | - | - | - | - | - | ||
![]() 2560-212-2231 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | Size 22 | Pin | - | - | - | - | - | - | - | - | - | M39029/11-144 | - | - | - | - | - | - | 2560-212-2231 | CONT PIN | - | - | Gold | 22 | - | - | - | - | - | - | - | ||
![]() 3-1971030-8 TE Connectivity | In Stock | - | - | - | - | - | - | 2u2009mmu2009[u2009.079u2009inu2009] | - | - | - | - | Wire-to-Board | - | - | - | - | - | - | - | Nylon 66 GF | - | - | - | - | - | - | - | 8 | 1 | - | - | - | 3-1971030-8 | 8POS Plug Housing for GIC 2.0 Series | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D369-P66-DP0 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | Plug | Connector Assembly | - | - | - | - | - | - | - | - | - | - | Keyed | With | - | With | - | - | - | - | - | - | - | D369-P66-DP0 | 369 6 WAY PLUG, NO CONTACTS, PIN | - | - | - | - | - | - | - | Single | 150 | - | - | ||
![]() 3-644464-3 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | Receptacle | Connector Assembly | - | - | - | - | - | - | - | - | - | - | Polarization | With | - | Without | - | - | - | - | - | - | - | 3-644464-3 | 03P MTA156 CONN ASSY 24AWG LF | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T1990240001-001 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Mounting Bracket | - | - | - | - | - | - | - | - | - | - | - | - | -40 – 125u2009°Cu2009[u2009-40 – 257u2009°Fu2009] | - | - | T1990240001-001 | H24BPR-FRAME | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T2020021008-000 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | Discrete Wire | - | - | - | Gold | - | - | Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | T2020021008-000 | DDM-T-0.75 | - | - | Gold | 18 | - | - | - | - | - | - | - | ||
![]() T1170061120-009 TE Connectivity | In Stock | - | - | - | - | - | - | - | Power & Signal | - | - | - | - | - | - | - | - | - | Hood | Screwlock | - | - | - | - | - | - | - | - | - | - | - | - | Yes | T1170061120-009 | H6BPR-TGMA-SW-M20-EMC-C | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T1170161121-009 TE Connectivity | In Stock | - | - | - | - | - | - | - | Power & Signal | - | - | - | - | - | - | - | - | - | Hood | Screwlock | - | - | - | - | - | - | - | - | - | - | - | - | Yes | T1170161121-009 | H16BPR-TGMA-SW-PG21-EMC-C | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D369-B99-AP0 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | Receptacle | Connector Assembly | - | - | - | - | - | - | - | - | - | - | Keyed | With | - | With | - | - | - | - | - | - | - | YD369-B99-AP000000 | 369 9 WAY PANEL MNT REC, NO CONTACTS,PIN | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3-643248-5 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | Receptacle | Connector Assembly | - | - | - | - | - | - | - | - | - | - | - | Without | - | Without | - | - | - | - | - | - | - | 3-643248-5 | 05P MTA156 CONN ASSY SPCL/MRK | - | Insulation Displacement (IDC) | - | - | - | - | - | - | - | - | - | ||
![]() 3-644482-9 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | Receptacle | Connector Assembly | - | - | - | - | - | - | - | - | - | - | - | Without | Locking Ramp | With | - | - | - | - | - | - | - | 3-644482-9 | 09P MTA100 CONN ASSY ON TAPE | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3-647080-3 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | Receptacle | Connector Assembly | - | - | - | - | - | - | - | - | - | - | - | Without | Locking Ramp | With | - | - | - | - | - | - | - | 3-647080-3 | 03P MTA100 CONN ASSY ON TAPE | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 200532-2 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Shield Kit | - | - | - | - | - | - | - | - | - | - | 42, 50 | - | -55 – 150u2009°Cu2009[u2009-67 – 302u2009°Fu2009] | - | - | 200532-2 | 50 PL. SHIELD ASSY. | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T1240105140-000 TE Connectivity | In Stock | - | - | - | - | - | Top & Side | - | Power & Signal | - | - | - | - | - | - | - | - | - | Hood | Locking Clip | - | - | - | - | - | - | - | - | - | - | - | - | Yes | T1240105140-000 | H10B-TGH-EMC-M40 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1-293491-2 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | Receptacle | Connector Assembly | - | - | - | - | - | - | - | - | - | - | Polarization | With | - | With | - | - | - | - | - | - | - | 1-293491-2 | AMP MONO-SHAPE TAB CONN assy 2 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T2020002008-000 TE Connectivity | In Stock | - | - | Gold | - | Straight | - | - | - | Discrete Wire | - | - | - | Silver | - | - | Socket | - | - | - | - | 25-35 | - | - | - | - | - | Jam Nut | - | - | - | - | - | T2020002008-000 | CDF-0.75 | Crimp | - | Silver | 18 | -65 to 200 °C | Receptacle | PIN | - | - | No | 31.9 mm |