- Manufacturer
- Packaging
- RoHS Status
- Factory Lead Time
- Part Status
- Assembly Item Name
- Contact Termination
- DIN Conformance
- IEC Conformance
- MIL Conformance
- Moisture Sensitivity Level (MSL)
- Pin or Socket
- Contact Finish
Attribute column
Categories
Rectangular Connectors - Contacts
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Cable Entry Locationu2009 | Circuit Applicationu2009 | Connector & Housing Typeu2009 | Connector Product Typeu2009 | Contact Mating Area Plating Materialu2009 | Contact Typeu2009 | Hood & Base Connector Product Typeu2009 | Hood & Base Locking Device Typeu2009 | Mating Alignment Typeu2009 | Mating Alignmentu2009 | Mating Retentionu2009 | Number of Positionsu2009 | Pole Configurationu2009 | Qualification | Sealableu2009 | TE Internal # | TE Internal Description | Termination Method to Wire & Cableu2009 | Wire Contact Termination Area Plating Materialu2009 | Wire Sizeu2009(AWG) | Wire Sizeu2009(mm²) | Temperature Coefficient | Resistance | Power Rating | Resistor Type | Resistance Tolerance | Product Length | Product Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2343045-1 TE Connectivity | In Stock | - | - | - | - | Receptacle | Connector Assembly | - | - | - | - | Blindmate | With | With | - | - | - | - | 2343045-1 | RIGHT ANGLE ASSEMBLY, MULTI-BEAM XLE | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D369-HP99-NP1 TE Connectivity | In Stock | - | - | - | - | Plug | Connector Assembly | - | - | - | - | Keyed | With | With | - | - | - | - | YD369-HP99-NP10000 | 369 HARSH 9 WAY PLUG, CRIMP, PIN | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D369-P33-AS3 TE Connectivity | In Stock | - | - | - | - | Plug | Connector Assembly | - | - | - | - | Keyed | With | With | - | - | - | - | YD369-P33-AS300000 | 369 3 WAY PLUG, 20/22 CONTACTS, SKT | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5353173-1 TE Connectivity | In Stock | - | - | - | - | Plug | Connector Assembly | - | - | - | - | Guide Hole | With | With | - | - | - | - | 5353173-1 | M-ZIF156P SHORT/SOLDER. PLUG ASSY | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5316717-1 TE Connectivity | In Stock | - | - | - | - | Plug | Connector Assembly | - | - | - | - | Guide Hole | With | With | - | - | - | - | 5316717-1 | M-ZIF PLUG ASSY 260P S/SOLDER | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1554809-8 TE Connectivity | In Stock | - | - | - | - | Plug | Connector Assembly | - | - | - | - | Polarization | With | With | - | - | - | - | 1554809-8 | RITS CONN. PLUG ASSY 8P YELLOW COVER | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4-1554809-6 TE Connectivity | In Stock | - | - | - | - | Plug | Connector Assembly | - | - | - | - | Polarization | With | With | - | - | - | - | 4-1554809-6 | RITS CONN. PLUG ASSY 6P GREEN COVER | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T2040012010-000 TE Connectivity | In Stock | - | - | - | - | - | - | Gold | Socket | - | - | - | - | - | - | - | - | - | T2040012010-000 | DMF-1.0 | - | Gold | 18 | .75 | - | - | - | - | - | - | - | ||
![]() T2111172101-000 TE Connectivity | 108 | - | - | - | - | - | - | - | Pin | - | - | - | - | - | 17 | 17 | - | No | T2111172101-000 | HMN-017-M | Crimp Terminal | - | - | - | - | - | - | - | - | - | - | ||
![]() T2111063201-000 TE Connectivity | 10 | - | - | - | - | - | - | - | Socket | - | - | - | - | - | 6 | 6 | - | No | T2111063201-000 | HMN-006-PF | Crimp Terminal | - | - | - | - | - | - | - | - | - | - | ||
![]() T2093362201-000 TE Connectivity | In Stock | - | - | - | - | - | - | - | Socket | - | - | - | - | - | 12 | 12 | - | No | T2093362201-000 | HWK3/3/6-012-F | Screw Terminal | - | - | - | - | - | - | - | - | - | - | ||
![]() T1710322140-000 TE Connectivity | In Stock | - | - | Top & Side | Power & Signal | - | - | - | - | Base Housing | Locking Clip | - | - | - | - | - | - | Yes | T1710322140-000 | H32B-TBF-M40 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T1500322000-000 TE Connectivity | In Stock | - | - | - | Power & Signal | - | - | - | - | Base Housing | Locking Clip | - | - | - | - | - | - | Yes | T1500322000-000 | H32B-AG-LB | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T1610322140-000 TE Connectivity | In Stock | - | - | Side | Power & Signal | - | - | - | - | Base Housing | Locking Clip | - | - | - | - | - | - | Yes | T1610322140-000 | H32B-SGR-LB-M40 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T1200320240-000 TE Connectivity | In Stock | - | - | - | Power & Signal | - | - | - | - | Hood | Locking Clip | - | - | - | - | - | - | Yes | T1200320240-000 | H32B-TG/S-2M40 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T1650243229-000 TE Connectivity | In Stock | - | - | Side | Power & Signal | - | - | - | - | Base Housing | Locking Clip | - | - | - | - | - | - | Yes | T1650243229-000 | H24B-SGRH-LB-2PG29 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T1390240129-000 TE Connectivity | In Stock | - | - | Side | Power & Signal | - | - | - | - | Hood | Locking Clip | - | - | - | - | - | AEC-Q200 | Yes | T1390240129-000 | H24B-TSH-RC-PG29 | - | - | - | - | 100 ppm/°C | 383 Ohm | 0.0625 W | Automotive | 1 | 1 mm | 0.5 mm | ||
![]() T1280242225-000 TE Connectivity | In Stock | - | - | Top & Side | Power & Signal | - | - | - | - | Hood | Locking Clip | - | - | - | - | - | - | Yes | T1280242225-000 | H24B-TGBH-2M25 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T1270162140-000 TE Connectivity | In Stock | - | - | Side | Power & Signal | - | - | - | - | Hood | Locking Clip | - | - | - | - | - | - | Yes | T1270162140-000 | H16B-TSBH-M40 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T1340160132-000 TE Connectivity | In Stock | - | - | Top & Side | Power & Signal | - | - | - | - | Hood | Locking Clip | - | - | - | - | - | - | Yes | T1340160132-000 | H16B-TGH-RO-M32 | - | - | - | - | - | - | - | - | - | - | - |