- Manufacturer
- Packaging
- RoHS Status
- Factory Lead Time
- Part Status
- Assembly Item Name
- Contact Termination
- DIN Conformance
- IEC Conformance
- MIL Conformance
- Moisture Sensitivity Level (MSL)
- Pin or Socket
- Contact Finish
Attribute column
Categories
Rectangular Connectors - Contacts
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Body Orientation | Cable Entry Locationu2009 | Circuit Applicationu2009 | Connector & Housing Typeu2009 | Connector Product Typeu2009 | Connector Seal Typeu2009 | Contact Materials | Hood & Base Connector Product Typeu2009 | Hood & Base Locking Device Typeu2009 | Mating Alignment Typeu2009 | Mating Alignmentu2009 | Mating Retentionu2009 | Sealableu2009 | TE Internal # | TE Internal Description | Termination Method | Termination Method to Wire & Cableu2009 | Operating Temperature | Type | Number of Rows | Gender | Pitch | Number of Contacts |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() T1329320132-000 TE Connectivity | 90 | - | - | - | - | Top & Side | - | - | - | - | - | Hood | - | - | - | - | - | T1329320132-000 | H32A-TG-M32 | - | - | - | - | - | - | - | - | ||
![]() T1629163220-000 TE Connectivity | In Stock | - | - | Gold | Straight | Side | - | - | - | - | Brass | Base Housing | - | - | - | - | - | T1629163220-000 | H16A-SDRS-2M20 | Solder | - | - | Partial Shrouded | 2 | Header | 2 mm | 10 | ||
![]() T1739101120-000 TE Connectivity | In Stock | - | - | - | - | Bottom | Power & Signal | - | - | - | - | Base Housing | Locking | - | - | - | Yes | T1739101120-000 | H10A-TBFS-M20 | - | - | - | - | - | - | - | - | ||
![]() T1779161120-000 TE Connectivity | In Stock | - | - | - | - | Top & Side | - | - | - | - | - | Hood | - | - | - | - | - | T1779161120-000 | H16A-TBFHS-M20 | - | - | - | - | - | - | - | - | ||
![]() 4-647008-1 TE Connectivity | In Stock | - | - | - | - | - | - | Plug | Connector Assembly | - | - | - | - | Polarization | With | With | - | 4-647008-1 | 11P MTA100 PSTD CONN ASSY LF | - | - | - | - | - | - | - | - | ||
![]() 3-644512-4 TE Connectivity | 65 |
| - | - | - | - | - | Receptacle | Connector Assembly | - | - | - | - | Polarization | With | With | - | 3-644512-4 | 04P MTA100 CONN ASSY TAPE LF | - | - | - | - | - | - | - | - | ||
![]() 3-647008-4 TE Connectivity | In Stock | - | - | - | Straight | - | - | Plug | Connector Assembly | - | Copper Alloy | - | - | Polarization | With | With | - | 3-647008-4 | 04P MTA100 PSTD CONN ASSY LF | - | - | -40 to 105 °C | Bus Bar Connector | - | Receptacle | - | 1 | ||
![]() 3-647003-2 TE Connectivity | In Stock | - | - | - | - | - | - | Plug | Connector Assembly | - | - | - | - | Polarization | With | With | - | 3-647003-2 | 02P MTA100 PSTD CONN ASSY LF | - | - | - | - | - | - | - | - | ||
![]() 3-647003-6 TE Connectivity | In Stock | - | - | - | - | - | - | Plug | Connector Assembly | - | - | - | - | Polarization | With | With | - | 3-647003-6 | 06P MTA100 PSTD CONN ASSY LF | - | - | - | - | - | - | - | - | ||
![]() 2295897-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | Flange Sealing | - | - | - | - | - | - | - | 2295897-1 | FLANGE SEALING | - | - | - | - | - | - | - | - | ||
![]() 4-647003-4 TE Connectivity | In Stock | - | - | - | - | - | - | Plug | Connector Assembly | - | - | - | - | Polarization | With | With | - | 4-647003-4 | 14P MTA100 PSTD CONN ASSY LF | - | - | - | - | - | - | - | - | ||
![]() 5-644878-3 TE Connectivity | In Stock | - | - | - | - | - | - | Receptacle | Connector Assembly | - | - | - | - | Polarization | With | With | - | 5-644878-3 | 23P MTA156 ASSY ON TAPE LF | - | - | - | - | - | - | - | - | ||
![]() 4-644878-5 TE Connectivity | In Stock | - | - | - | - | - | - | Receptacle | Connector Assembly | - | - | - | - | Polarization | With | With | - | 4-644878-5 | 15P MTA156 ASSY ON TAPE LF | - | - | - | - | - | - | - | - | ||
![]() 4-644878-2 TE Connectivity | In Stock | - | - | - | - | - | - | Receptacle | Connector Assembly | - | - | - | - | Polarization | With | With | - | 4-644878-2 | 12P MTA156 ASSY ON TAPE LF | - | - | - | - | - | - | - | - | ||
![]() 3-640608-6 TE Connectivity | In Stock | - | - | - | - | - | - | Receptacle | Connector Assembly | - | - | - | - | - | Without | Without | - | 3-640608-6 | 06P MTA156 CONN ASSY 26AWG LF | - | Insulation Displacement (IDC) | - | - | - | - | - | - | ||
![]() 4-644878-3 TE Connectivity | In Stock | - | - | - | - | - | - | Receptacle | Connector Assembly | - | - | - | - | Polarization | With | With | - | 4-644878-3 | 13P MTA156 ASSY ON TAPE LF | - | - | - | - | - | - | - | - | ||
![]() 3-640607-8 TE Connectivity | In Stock | - | - | - | - | - | - | Receptacle | Connector Assembly | - | - | - | - | - | Without | Without | - | 3-640607-8 | 08P MTA156 CONN ASSY 24AWG LF | - | Insulation Displacement (IDC) | - | - | - | - | - | - | ||
![]() 3-640607-9 TE Connectivity | In Stock | - | - | - | - | - | - | Receptacle | Connector Assembly | - | - | - | - | - | Without | Without | - | 3-640607-9 | 09P MTA156 CONN ASSY 24AWG LF | - | Insulation Displacement (IDC) | - | - | - | - | - | - | ||
![]() 3-640607-6 TE Connectivity | In Stock | - | - | - | - | - | - | Receptacle | Connector Assembly | - | - | - | - | - | Without | Without | - | 3-640607-6 | 06P MTA156 CONN ASSY 24AWG LF | - | Insulation Displacement (IDC) | - | - | - | - | - | - | ||
![]() D369-MP99-NP0 TE Connectivity | In Stock | - | - | - | - | - | - | Plug | Connector Assembly | - | - | - | - | Keyed | With | With | - | YD369-MP99-NP00000 | 369 9 WAY SHIELDED PLUG, NO CONTACTS,PIN | - | - | - | - | - | - | - | - |