- Manufacturer
- Packaging
- RoHS Status
- Factory Lead Time
- Part Status
- Assembly Item Name
- Contact Termination
- DIN Conformance
- IEC Conformance
- MIL Conformance
- Moisture Sensitivity Level (MSL)
- Pin or Socket
- Contact Finish
Attribute column
Categories
Rectangular Connectors - Contacts
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Body Orientation | CoilResistance | Connector & Contact Terminates Tou2009 | Connector & Housing Typeu2009 | Connector Product Typeu2009 | Contact Typeu2009 | Insert Arrangement | Mating Alignment Typeu2009 | Mating Alignmentu2009 | Mating Retention Typeu2009 | Mating Retentionu2009 | Maximum Pick-Up Voltage | Minimum Dropout Voltage | Mounting | Number of Positionsu2009 | Pole Configurationu2009 | Relay Construction | Supplier Package | TE Internal # | TE Internal Description | Termination Method | Termination Method to Wire & Cableu2009 | Operating Temperature | Type | Gender | Contact Gender | Operate Time | Coil Current | Contact Arrangement | Strain Relief | Product Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 5-643816-4 TE Connectivity | In Stock | - | - | - | - | - | - | Receptacle | Connector Assembly | - | - | Polarization | With | - | With | - | - | - | - | - | - | - | 5-643816-4 | 24P MTA100 CONN ASSY POL RIB | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5-640622-7 TE Connectivity | In Stock | - | - | - | - | - | - | Receptacle | Connector Assembly | - | - | - | Without | Locking Ramp | With | - | - | - | - | - | - | - | 5-640622-7 | 27P MTA100 FD THR ASSY BLUE | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5-640622-1 TE Connectivity | In Stock | - | - | - | - | - | - | Receptacle | Connector Assembly | - | - | - | Without | Locking Ramp | With | - | - | - | - | - | - | - | 5-640622-1 | 21P MTA100 FD THRU ASSY BLUE | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5-640622-5 TE Connectivity | In Stock | - | - | - | - | - | - | Receptacle | Connector Assembly | - | - | - | Without | Locking Ramp | With | - | - | - | - | - | - | - | 5-640622-5 | 25P MTA100 FD THRU ASSY BLUE | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3-641198-4 TE Connectivity | In Stock | - | - | - | - | - | - | Receptacle | Connector Assembly | - | - | - | Without | Locking Ramp | With | - | - | - | - | - | - | - | 3-641198-4 | 04P MTA100 CONN ASSY RED LF | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4-641190-7 TE Connectivity | In Stock | - | - | - | - | - | - | Receptacle | Connector Assembly | - | - | - | Without | Locking Ramp | With | - | - | - | - | - | - | - | 4-641190-7 | 17P MTA100 CONN ASSY RED LF | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4-641190-2 TE Connectivity | 490 | - | - | - | - | 39 Ohm | - | Receptacle | Connector Assembly | - | - | - | Without | Locking Ramp | With | 3.2 | 0.6 Vdc | Through Hole | - | - | Non-Latching | TO-5 | 4-641190-2 | 12P MTA100 CONN ASSY RED LF | - | - | -65 to 125 °C | Military Relay | - | - | 2 ms | 128.21 mA | DPDT | - | 9.4 mm | ||
![]() 4-641198-8 TE Connectivity | In Stock | - | - | - | - | - | - | Receptacle | Connector Assembly | - | - | - | Without | Locking Ramp | With | - | - | - | - | - | - | - | 4-641198-8 | 18P MTA100 CONN ASSY RED LF | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4-641198-9 TE Connectivity | In Stock | - | - | - | - | - | - | Receptacle | Connector Assembly | - | - | - | Without | Locking Ramp | With | - | - | - | - | - | - | - | 4-641198-9 | 19P MTA100 CONN ASSY RED LF | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4-641200-1 TE Connectivity | In Stock | - | - | - | - | - | - | Receptacle | Connector Assembly | - | - | - | Without | Locking Ramp | With | - | - | - | - | - | - | - | 4-641200-1 | 11P MTA100 CONN ASSY BLU LF | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5-641190-8 TE Connectivity | In Stock | - | - | - | - | - | - | Receptacle | Connector Assembly | - | - | - | Without | Locking Ramp | With | - | - | - | - | - | - | - | 5-641190-8 | 28P MTA100 CONN ASSY RED LF | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5-641200-8 TE Connectivity | In Stock | - | - | - | - | - | - | Receptacle | Connector Assembly | - | - | - | Without | Locking Ramp | With | - | - | - | - | - | - | - | 5-641200-8 | 28P MTA100 CONN ASSY BLU LF | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4-641201-9 TE Connectivity | In Stock | - | - | - | - | - | - | Receptacle | Connector Assembly | - | - | - | Without | Locking Ramp | With | - | - | - | - | - | - | - | 4-641201-9 | 19P MTA100 CONN ASSY GRN LF | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3-644040-5 TE Connectivity | In Stock | - | - | - | - | - | - | Receptacle | Connector Assembly | - | - | Polarization | With | - | With | - | - | - | - | - | - | - | 3-644040-5 | 05P MTA100 CONN ASSY POL LF | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D369-R66-AP0 TE Connectivity | In Stock | - | - | - | - | - | - | Receptacle | Connector Assembly | - | - | Keyed | With | - | With | - | - | - | - | - | - | - | YD369-R66-AP000000 | 369 6 WAY REC, NO CONTACTS, PIN | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T2040242201-004 TE Connectivity | In Stock | - | - | - | - | - | Wire & Cable | - | - | Socket | - | - | - | - | - | - | - | - | 24 | 24+PE | - | - | T2040242201-004 | HE-024-F | - | Screw Terminal | - | - | - | - | - | - | - | - | - | ||
![]() 4-640608-6 TE Connectivity | In Stock | - | - | - | - | - | - | Receptacle | Connector Assembly | - | - | - | Without | - | Without | - | - | - | - | - | - | - | 4-640608-6 | 16P MTA156 CONN ASSY 26AWG LF | - | Insulation Displacement (IDC) | - | - | - | - | - | - | - | - | - | ||
![]() 4-641302-2 TE Connectivity | In Stock | - | - | - | - | - | - | Receptacle | Connector Assembly | - | - | - | Without | Locking Ramp | With | - | - | - | - | - | - | - | 4-641302-2 | 12 CIR MTA-156 ASSY ON TAPE LF | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5-641302-0 TE Connectivity | In Stock | - | - | Gold | Straight | - | - | Receptacle | Connector Assembly | - | 19-35 | - | Without | Locking Ramp | With | - | - | Jam Nut | - | - | - | - | 5-641302-0 | 20 CIR MTA-156 ASSY ON TAPE LF | Solder | - | -65 to 175 °C | - | Receptacle | SKT | - | - | - | No | 31.9 mm | ||
![]() 5-641302-1 TE Connectivity | In Stock | - | - | - | - | - | - | Receptacle | Connector Assembly | - | - | - | Without | Locking Ramp | With | - | - | - | - | - | - | - | 5-641302-1 | 21 CIR MTA-156 ASSY ON TAPE LF | - | - | - | - | - | - | - | - | - | - | - |