- Manufacturer
- Packaging
- RoHS Status
- Factory Lead Time
- Part Status
- Assembly Item Name
- Contact Termination
- DIN Conformance
- IEC Conformance
- MIL Conformance
- Moisture Sensitivity Level (MSL)
- Pin or Socket
- Contact Finish
Attribute column
Categories
Rectangular Connectors - Contacts
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Body Orientation | Cable Entry Locationu2009 | Cable Types | Centerline (Pitch)u2009 | Circuit Applicationu2009 | Connector & Housing Typeu2009 | Connector Product Typeu2009 | Connector Systemu2009 | Contact Mating Area Plating Materialu2009 | Contact Typeu2009 | Hood & Base Connector Product Typeu2009 | Hood & Base Locking Device Typeu2009 | Housing Materialu2009 | Insert Arrangement | Mating Alignment Typeu2009 | Mating Alignmentu2009 | Mating Retention Typeu2009 | Mating Retentionu2009 | Mounting | Number of Positionsu2009 | Number of Rowsu2009 | Operating Temperature Rangeu2009 | Operating Voltageu2009(VAC) | Operating Voltageu2009(VDC) | Pole Configurationu2009 | Rectangular Connector Insert Typeu2009 | Sealableu2009 | TE Internal # | TE Internal Description | Termination Method | Termination Method to Wire & Cableu2009 | Wire Contact Termination Area Plating Materialu2009 | Operating Temperature | Connector Type | Color | Gender | Contact Gender | Strain Relief | Product Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 192039-5 TE Connectivity | In Stock | - | - | - | - | - | - | - | Power | - | - | - | - | Pin | - | - | - | - | - | - | - | - | - | 1 | - | -196 – 200u2009°Cu2009[u2009-320 – 392u2009°Fu2009] | - | - | - | - | No | 192039-5 | LA3 .006,SILVER PL | - | - | - | - | - | - | - | - | - | - | ||
![]() T121E061140-000 TE Connectivity | In Stock | - | - | - | - | Side | - | - | Power & Signal | - | - | - | - | - | Hood | 2 Lever Locking | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | T121E061140-000 | H6BEP-TS-M40 | - | - | - | - | - | - | - | - | - | - | ||
![]() 182-0701-06 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | Gold | Socket | - | - | - | - | - | - | - | - | - | - | - | - | 115 | 115 | - | - | - | ZPF000000000002027 | 182-0701-06 | - | - | Gold | - | - | - | - | - | - | - | ||
![]() 2040974-2 TE Connectivity | 5 |
| - | - | - | - | - | 1u2009mmu2009[u2009.039u2009inu2009] | - | - | - | Wire-to-Board | - | - | - | - | Polyamide | - | - | - | - | - | - | 8 | 1 | - | - | - | - | - | - | 2040974-2 | PLUG HSG, 1.0VP REMODEL | - | - | - | - | - | - | - | - | - | - | ||
![]() 097-0014-16 TRA TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | Gold | Pin | - | - | - | - | - | - | - | - | - | - | - | - | 115 | 115 | - | - | - | ZPF000000000001200 | 097-0014-16 TRA | - | - | Gold | - | - | - | - | - | - | - | ||
![]() DMC-M 04-12 ANE TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | Wire-to-Wire | - | Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | Pin | - | ZPF000000000015186 | DMC-M 04-12 ANE | - | Crimp | - | - | - | - | - | - | - | - | ||
![]() ABC03P-20P-4048 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | Receptacle | - | Wire-to-Wire | - | - | - | - | - | - | Keyed | With | Latch | - | - | - | - | - | - | - | - | - | - | ABC03P-20P-4048 | IN-LINE RECP | - | - | - | - | - | - | - | - | - | - | ||
![]() 6-644511-4 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | Receptacle | Connector Assembly | - | - | - | - | - | - | - | Polarization | With | - | With | - | - | - | - | - | - | - | - | - | 6-644511-4 | 24P MTA100 CONN ASSY ON TAPE | - | - | - | - | - | - | - | - | - | - | ||
![]() 3-644502-3 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | Receptacle | Connector Assembly | - | - | - | - | - | - | - | - | Without | - | Without | - | - | - | - | - | - | - | - | - | 3-644502-3 | 03P MTA156 CONN ASSY 18AWG LF | - | Insulation Displacement (IDC) | - | - | - | - | - | - | - | - | ||
![]() 4-641230-2 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | Receptacle | Connector Assembly | - | - | - | - | - | - | - | - | Without | Locking Ramp | With | - | - | - | - | - | - | - | - | - | 4-641230-2 | 12P MTA156 CONN ASSY 24AWG LF | - | - | - | - | - | - | - | - | - | - | ||
![]() 5-641230-3 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | Receptacle | Connector Assembly | - | - | - | - | - | - | - | - | Without | Locking Ramp | With | - | - | - | - | - | - | - | - | - | 5-641230-3 | 23P MTA156 CONN ASSY 24AWG LF | - | - | - | - | - | - | - | - | - | - | ||
![]() 4-647481-2 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | Plug | Connector Assembly | - | - | - | - | - | - | - | Polarization | With | - | With | - | - | - | - | - | - | - | - | - | 4-647481-2 | 12P MTA156 PSTD CONN 18AWG LF | - | - | - | - | - | - | - | - | - | - | ||
![]() 3-647478-8 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | Receptacle | Connector Assembly | - | - | - | - | - | - | - | Polarization | With | - | With | - | - | - | - | - | - | - | - | - | 3-647478-8 | 08P MTA156 ASSY 22AWG RED LF | - | - | - | - | - | - | - | - | - | - | ||
![]() 3-644566-3 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | Receptacle | Connector Assembly | - | - | - | - | - | - | - | Polarization | With | - | With | - | - | - | - | - | - | - | - | - | 3-644566-3 | 03P MTA156 CONN ASSY 22AWG LF | - | - | - | - | - | - | - | - | - | - | ||
![]() 4-644502-0 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | Receptacle | Connector Assembly | - | - | - | - | - | - | - | - | Without | - | Without | - | - | - | - | - | - | - | - | - | 4-644502-0 | 10P MTA156 CONN ASSY 18AWG LF | - | Insulation Displacement (IDC) | - | - | - | - | - | - | - | - | ||
![]() 5-640601-0 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | Receptacle | Connector Assembly | - | - | - | - | - | - | - | - | Without | Locking Ramp | With | - | - | - | - | - | - | - | - | - | 5-640601-0 | 20P MTA156 CONN ASSY 22AWG LF | - | - | - | - | - | - | - | - | - | - | ||
![]() 4-640602-7 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | Receptacle | Connector Assembly | - | - | - | - | - | - | - | - | Without | Locking Ramp | With | - | - | - | - | - | - | - | - | - | 4-640602-7 | 17P MTA156 CONN ASSY 24AWG LF | - | - | - | - | - | - | - | - | - | - | ||
![]() 5-640602-4 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | Receptacle | Connector Assembly | - | - | - | - | - | - | - | - | Without | Locking Ramp | With | - | - | - | - | - | - | - | - | - | 5-640602-4 | 24P MTA156 CONN ASSY 24AWG LF | - | - | - | - | - | - | - | - | - | - | ||
![]() 4-640602-3 TE Connectivity | In Stock | - | - | - | - | - | Fiber Optic | - | - | Receptacle | Connector Assembly | - | - | - | - | - | - | - | - | Without | Locking Ramp | With | - | - | - | - | - | - | - | - | - | 4-640602-3 | 13P MTA156 CONN ASSY 24AWG LF | - | - | - | - | LC Duplex to LC Duplex | Black | - | - | - | - | ||
![]() 3-641235-5 TE Connectivity | In Stock | - | - | Gold | Straight | - | - | - | - | Receptacle | Connector Assembly | - | - | - | - | - | - | 21-35 | - | Without | - | Without | Cable Mount | - | - | - | - | - | - | - | - | 3-641235-5 | 05P MTA156 CONN ASSY 24AWG LF | Crimp | Insulation Displacement (IDC) | - | -65 to 200 °C | - | - | Plug | PIN | No | 31.34 mm |