- Manufacturer
- Packaging
- RoHS Status
- Factory Lead Time
- Part Status
- Assembly Item Name
- Contact Termination
- DIN Conformance
- IEC Conformance
- MIL Conformance
- Moisture Sensitivity Level (MSL)
- Pin or Socket
- Contact Finish
Attribute column
Categories
Rectangular Connectors - Contacts
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Alias # | Centerline (Pitch)u2009 | Circuit Applicationu2009 | Connector & Housing Typeu2009 | Connector Systemu2009 | Contact Current Rating (Max)u2009(A) | Contact Mating Area Plating Materialu2009 | Contact Retention Within Housingu2009 | Contact Typeu2009 | Hardware Typeu2009 | Housing Materialu2009 | Mating Alignment Typeu2009 | Mating Alignmentu2009 | Mating Retention Typeu2009 | Mil-Spec | Number of Positionsu2009 | Number of Rowsu2009 | Operating Temperature Rangeu2009 | Operating Voltageu2009(VAC) | Operating Voltageu2009(VDC) | Pole Configurationu2009 | Primary Product Coloru2009 | Primary Product Materialu2009 | Protection & Strain Relief Accessory Typeu2009 | Rectangular Connector Insert Typeu2009 | Sealableu2009 | TE Internal # | TE Internal Description | Termination Method to Wire & Cableu2009 | Wire Contact Termination Area Plating Materialu2009 |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() T3229250402-000 TE Connectivity | 49 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | Natural | Nylon | Grip | - | Yes | T3229250402-000 | DLX-25-4KPM | - | - | ||
![]() T2040105201-000 TE Connectivity | 49 |
| - | - | - | - | - | - | - | - | - | Socket | - | - | - | - | - | - | 10 | - | - | - | - | 10+PE | - | - | - | Socket | - | T2040105201-000 | HE-010-FSS | Crimp Terminal | - | ||
![]() T2040485201-000 TE Connectivity | 49 |
| - | - | - | - | - | - | - | - | - | Socket | - | - | - | - | - | - | 24 | - | - | - | - | 24+PE | - | - | - | Socket | - | T2040485201-000 | HE-024-FSS 25-48 | Crimp Terminal | - | ||
![]() ABC06N-22S TE Connectivity | 156 | - | - | - | - | - | Plug | Wire-to-Wire | - | - | - | - | - | - | Keyed | With | Latch | - | - | - | - | - | - | - | - | - | - | - | - | ABC06N-22S | IN-LINE PLUG | - | - | ||
![]() ABC06N-22P TE Connectivity | In Stock | - | - | ZPF000000000146827 | - | - | Plug | Wire-to-Wire | - | - | - | - | - | - | Keyed | With | Latch | - | - | - | - | - | - | - | - | - | - | - | - | ABC06N-22P | IN-LINE PLUG | - | - | ||
![]() ABC03N-16S-4048 TE Connectivity | In Stock | - | - | - | - | - | Receptacle | Wire-to-Wire | - | - | - | - | - | - | Keyed | With | Latch | - | - | - | - | - | - | - | - | - | - | - | - | ABC03N-16S-4048 | IN-LINE RECP | - | - | ||
![]() ABC06N-16S-4048 TE Connectivity | In Stock | - | - | - | - | - | Plug | Wire-to-Wire | - | - | - | - | - | - | Keyed | With | Latch | - | - | - | - | - | - | - | - | - | - | - | - | ABC06N-16S-4048 | IN-LINE PLUG | - | - | ||
![]() ABC06B-20S-4048 TE Connectivity | In Stock | - | - | - | - | - | Plug | Wire-to-Wire | - | - | - | - | - | - | Keyed | With | Latch | - | - | - | - | - | - | - | - | - | - | - | - | ABC06B-20S-4048 | IN-LINE PLUG | - | - | ||
![]() 006-1216-20 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | With | Pin | - | - | - | - | - | - | - | - | - | 115 | 115 | - | - | - | - | - | - | ZPF000000000000440 | 006-1216-20 | - | - | ||
![]() 1600000-1 TE Connectivity | 3 |
| - | - | - | - | - | - | - | - | - | - | Screw Kit | - | - | - | - | - | - | - | -55 – 105u2009°Cu2009[u2009-67 – 221u2009°Fu2009] | - | - | - | - | - | - | - | - | 1600000-1 | HARDWARE KIT MBXL, PANEL MOUNT | - | - | ||
![]() 097-0234-16 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | Gold | - | Socket | - | - | - | - | - | ESC34 | - | - | - | 115 | 115 | - | - | - | - | - | - | ZPF000000000001249 | 097-0234-16 | - | Gold | ||
![]() 097-0015-20 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | Gold | - | Pin | - | - | - | - | - | EN3155-004M2020 | - | - | - | 115 | 115 | - | - | - | - | - | - | ZPF000000000001201 | 097-0015-20 | - | Gold | ||
![]() 2040974-1 TE Connectivity | 49 |
| - | - | 1u2009mmu2009[u2009.039u2009inu2009] | - | - | Wire-to-Board | - | - | - | - | - | Polyamide | - | - | - | - | 6 | 1 | - | - | - | - | - | - | - | - | - | 2040974-1 | PLUG HSG, MINI VP 1.0MM W TO B CONN. | - | - | ||
![]() 182-0673-06 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | Gold | - | Socket | - | - | - | - | - | - | - | - | - | 115 | 115 | - | - | - | - | - | - | ZPF000000000002022 | 182-0673-06 | - | Gold | ||
![]() 047-0894-16 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | Gold | - | Pin | - | - | - | - | - | - | - | - | - | 115 | 115 | - | - | - | - | - | - | ZPF000000000000744 | 047-0894-16 | - | Gold | ||
![]() 724-1063-12 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | Gold | - | Pin | - | - | - | - | - | - | - | - | - | 115 | 115 | - | - | - | - | - | - | ZPF000000000003624 | 724-1063-12 | - | Gold | ||
![]() 025-0402-20 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | Gold | - | Pin | - | - | - | - | - | - | - | - | - | 115 | 115 | - | - | - | - | - | - | ZPF000000000000595 | 025-0402-20 | - | Gold | ||
![]() 724-0003-08 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | Gold | - | Socket | - | - | - | - | - | - | - | - | - | 115 | 115 | - | - | - | - | - | - | ZPF000000000003595 | 724-0003-08 | - | Gold | ||
![]() 6-192013-7 TE Connectivity | 3744 |
| - | - | - | Power | - | - | 375 | - | - | Socket | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | No | 6-192013-7 | LA1A,.472,.006,SIL PL | - | - | ||
![]() 7-192013-1 TE Connectivity | In Stock | - | - | - | - | Power | - | - | 400 | - | - | Socket | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | No | 7-192013-1 | LA1A(.006)SIL | - | - |