- Manufacturer
- Packaging
- RoHS Status
- Factory Lead Time
- Part Status
- Assembly Item Name
- Contact Termination
- DIN Conformance
- IEC Conformance
- MIL Conformance
- Moisture Sensitivity Level (MSL)
- Pin or Socket
- Contact Finish
Attribute column
Categories
Rectangular Connectors - Contacts
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Alias # | Cable Entry Locationu2009 | Centerline (Pitch)u2009 | Circuit Applicationu2009 | Compatible With Wire & Cable Typeu2009 | Connector & Housing Typeu2009 | Connector Product Typeu2009 | Connector Systemu2009 | Contact Current Rating (Max)u2009(A) | Contact Mating Area Plating Materialu2009 | Contact Retention Within Housingu2009 | Contact Typeu2009 | Hood & Base Connector Product Typeu2009 | Hood & Base Locking Device Typeu2009 | Housing Materialu2009 | Mating Alignment Typeu2009 | Mating Alignmentu2009 | Mating Retentionu2009 | Mil-Spec | Number of Positionsu2009 | Number of Rowsu2009 | Sealableu2009 | TE Internal # | TE Internal Description | Wire Contact Termination Area Plating Materialu2009 |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 9-192043-6 TE Connectivity | In Stock | - | - | - | - | - | Power | - | - | - | - | 350 | - | - | Socket | - | - | - | - | - | - | - | 1 | - | No | 9-192043-6 | LA4(.725)SIL | - | ||
![]() DMC-MD 24 N-K-S-T TE Connectivity | In Stock | - | - | - | - | - | - | - | Receptacle | Housing Kit | - | - | - | - | - | - | - | - | Keyed | With | With | EN4165M7AN1G1 | - | - | - | ZPF000000000107612 | DMC-MD 24 N-K-S-T | - | ||
![]() DMC-MD 24 B-K-T TE Connectivity | In Stock | - | - | - | - | - | - | - | Receptacle | Housing Kit | - | - | - | - | - | - | - | - | Keyed | With | With | EN4165M7AB1U1 | - | - | - | ZPF000000000104658 | DMC-MD 24 B-K-T | - | ||
![]() ABC13H-7000 TE Connectivity | In Stock | - | - | - | - | - | - | - | Receptacle | Housing Assembly | - | - | - | - | - | - | - | - | Keyed | With | With | - | - | - | - | ABC13H-7000 | RECP ASSY | - | ||
![]() 5-1437720-7 TE Connectivity | 30 |
| - | T01-CRIMP-S05 | - | - | - | Discrete Wire | - | - | - | - | Tribor | Without | Socket | - | - | - | - | - | - | - | - | - | - | 5-1437720-7 | T01-CRIMP-S05=TRIAD | Gold | ||
![]() ABC16C-7065B TE Connectivity | In Stock | - | - | - | - | - | - | - | Plug | Housing Assembly | - | - | - | - | - | - | - | - | Keyed | With | With | - | - | - | - | ABC16C-7065B | PLUG ASSY | - | ||
![]() 2365070-1 TE Connectivity | In Stock | - | - | - | - | 2.5u2009mmu2009[u2009.098u2009inu2009] | - | - | - | - | Wire-to-Wire | - | - | - | - | - | - | 66 Nylon | - | - | - | - | 4 | 1 | - | 2365070-1 | 2.5mm SIGNAL DOUBLE LOCK PLUG HSG 4P | - | ||
![]() 2295162-5 TE Connectivity | In Stock | - | - | - | - | - | - | - | Plug | Connector Assembly | - | - | - | - | - | - | - | - | Polarization | With | With | - | - | - | - | 2295162-5 | MULTIFIT MK2ASSY 5P,IR V0+GW | - | ||
![]() T1629161220-000 TE Connectivity | 32 | - | - | - | Side | - | - | - | - | - | - | - | - | - | - | Base Housing | - | - | - | - | - | - | - | - | - | T1629161220-000 | H16A-SDRMS-2M20 | - | ||
![]() T1339160125-000 TE Connectivity | 16 | - | - | - | Side | - | Power & Signal | - | - | - | - | - | - | - | - | Hood | Locking | - | - | - | - | - | - | - | Yes | T1339160125-000 | H16A-TSH-M25 | - | ||
![]() T1329100121-000 TE Connectivity | In Stock | - | - | - | Bottom | - | Power & Signal | - | - | - | - | - | - | - | - | Hood | Locking | - | - | - | - | - | - | - | Yes | T1329100121-000 | H10A-TG-PG21 | - | ||
![]() T1470242232-000 TE Connectivity | 42 |
| - | - | Side | - | Power & Signal | - | - | - | - | - | - | - | - | Base Housing | Locking | - | - | - | - | - | - | - | Yes | T1470242232-000 | H24B-SGRH-2M32 | - | ||
![]() T1230160140-100 TE Connectivity | In Stock |
| - | - | Side | - | Power & Signal | - | - | - | - | - | - | - | - | Hood | Locking | - | - | - | - | - | - | - | Yes | T1230160140-100 | H16B-TSH-M40 | - | ||
![]() T1510103001-000 TE Connectivity | In Stock | - | - | - | Bottom | - | Power & Signal | - | - | - | - | - | - | - | - | Base Housing | Locking | - | - | - | - | - | - | - | Yes | T1510103001-000 | H10B-ADM-LB | - | ||
![]() T1500103000-000 TE Connectivity | In Stock | - | - | - | Bottom | - | Power & Signal | - | - | - | - | - | - | - | - | Base Housing | Locking | - | - | - | - | - | - | - | Yes | T1500103000-000 | H10B-AG-LB | - | ||
![]() T1500063000-000 TE Connectivity | 6 | - | - | - | Bottom | - | Power & Signal | - | - | - | - | - | - | - | - | Base Housing | Locking | - | - | - | - | - | - | - | Yes | T1500063000-000 | H6B-AG | - | ||
![]() T1310160121-000 TE Connectivity | 8 |
| - | - | Side | - | Power & Signal | - | - | - | - | - | - | - | - | Hood | Locking | - | - | - | - | - | - | - | Yes | T1310160121-000 | H16B-TS-RO-PG21 | - | ||
![]() T1340100121-000 TE Connectivity | 96 |
| - | - | Bottom | - | Power & Signal | - | - | - | - | - | - | - | - | Hood | Locking | - | - | - | - | - | - | - | Yes | T1340100121-000 | H10B-TGH-RO-PG21 | - | ||
![]() T1619031120-000 TE Connectivity | In Stock | - | - | - | Bottom | - | Power & Signal | - | - | - | - | - | - | - | - | Base Housing | Locking | - | - | - | - | - | - | - | Yes | T1619031120-000 | H3A-AGSV-M20 | - | ||
![]() T1619161225-000 TE Connectivity | In Stock | - | - | - | Side | - | Power & Signal | - | - | - | - | - | - | - | - | Base Housing | Locking | - | - | - | - | - | - | - | Yes | T1619161225-000 | H16A-SGRS-2M25 | - |