- Manufacturer
- Packaging
- RoHS Status
- Factory Lead Time
- Part Status
- Assembly Item Name
- Contact Termination
- DIN Conformance
- IEC Conformance
- MIL Conformance
- Moisture Sensitivity Level (MSL)
- Pin or Socket
- Contact Finish
Attribute column
Categories
Rectangular Connectors - Contacts
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Centerline (Pitch)u2009 | Connector & Contact Retention Accessory Typeu2009 | Connector & Housing Typeu2009 | Connector Product Typeu2009 | Connector Systemu2009 | Contact Typeu2009 | Housing Materialu2009 | Mating Alignment Typeu2009 | Mating Alignmentu2009 | Mating Retention Typeu2009 | Mating Retentionu2009 | Number of Positionsu2009 | Number of Rowsu2009 | Operating Temperature Rangeu2009 | Pole Configurationu2009 | Protection & Strain Relief Accessory Typeu2009 | Rectangular Connector Insert Typeu2009 | Sealableu2009 | TE Internal # | TE Internal Description | Termination Method to Wire & Cableu2009 | UL Flammability Ratingu2009 |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1SNG626125R0000 TE Connectivity | 193 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20 – 100u2009°Cu2009[u2009-4 – 212u2009°Fu2009] | - | Cable Gland | - | Yes | 1SNG626125R0000 | EP-SGL-NPT12-GR-C | - | UL 94V-2 | ||
![]() 1SNG626129R0000 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20 – 100u2009°Cu2009[u2009-4 – 212u2009°Fu2009] | - | Cable Gland | - | Yes | 1SNG626129R0000 | EP-SGL-NPT12-BL-D | - | UL 94V-2 | ||
![]() 1SNG626154R0000 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20 – 100u2009°Cu2009[u2009-4 – 212u2009°Fu2009] | - | Cable Gland | - | Yes | 1SNG626154R0000 | EP-SGL-PG135-LGR-A | - | UL 94V-2 | ||
![]() 1SNG619004R0000 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20 – 100u2009°Cu2009[u2009-4 – 212u2009°Fu2009] | - | Cable Gland | - | Yes | 1SNG619004R0000 | EM-RJG-M20-MET-D | - | UL 94V-2 | ||
![]() 1SNG619002R0000 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20 – 100u2009°Cu2009[u2009-4 – 212u2009°Fu2009] | - | Cable Gland | - | Yes | 1SNG619002R0000 | EM-RJG-M20-MET-B | - | UL 94V-2 | ||
![]() 1SNG609014R0000 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable Gland | - | No | 1SNG609014R0000 | ENBR-WG-M32-BL-A | - | - | ||
![]() 1SNG609027R0000 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable Gland | - | No | 1SNG609027R0000 | ENBR-WG-NPT14-BL-A | - | - | ||
![]() 1SNG609033R0000 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable Gland | - | No | 1SNG609033R0000 | ENBR-WG-NPT112-BL-A | - | - | ||
![]() 1SNG604002R0000 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40 – 80u2009°Cu2009[u2009-40 – 176u2009°Fu2009] | - | Cable Gland | - | Yes | 1SNG604002R0000 | EP-BPA-SZ4-BL-A | - | UL 94V-2 | ||
![]() DMC-MR 30-23 BC TE Connectivity | In Stock | - | - | - | - | - | - | Wire-to-Wire | Socket | - | - | - | - | - | - | - | - | 30 | - | Socket | - | ZPF000000000202892 | DMC-MR 30-23 BC | Crimp | - | ||
![]() 5-640443-4 TE Connectivity | In Stock | - | - | - | - | Receptacle | Connector Assembly | - | - | - | - | Without | Locking Ramp | With | - | - | - | - | - | - | - | 5-640443-4 | 24P MTA100 CONN ASSY GRN | - | - | ||
![]() 3-643815-7 TE Connectivity | 37 |
| - | - | - | Receptacle | Connector Assembly | - | - | - | Polarization | With | - | With | - | - | - | - | - | - | - | 3-643815-7 | 07P MTA100 CONN ASSY POL RIB | - | - | ||
![]() T3609250102-000 TE Connectivity | 9 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable Gland | - | Yes | T3609250102-000 | DLX-25-M | - | - | ||
![]() 5-643816-5 TE Connectivity | In Stock | - | - | - | - | Receptacle | Connector Assembly | - | - | - | Polarization | With | - | With | - | - | - | - | - | - | - | 5-643816-5 | 25P MTA100 CONN ASSY POL RIB | - | - | ||
![]() 5-643813-6 TE Connectivity | In Stock | - | - | - | - | Receptacle | Connector Assembly | - | - | - | Polarization | With | - | With | - | - | - | - | - | - | - | 5-643813-6 | 26P MTA100 CONN ASSY POL RIB | - | - | ||
![]() 2-1971904-4 TE Connectivity | 190838 |
| - | - | TPA (Terminal Position Assurance) | - | - | - | - | - | - | - | - | - | - | - | -30 – 105u2009°Cu2009[u2009-22 – 221u2009°Fu2009] | - | - | - | - | 2-1971904-4 | TPA 8POS,NEW GIC3.3 | - | - | ||
![]() 2-2360442-0 TE Connectivity | In Stock | - | - | - | Double Lock Plate | - | - | - | - | - | - | - | - | - | 2 | - | -30 – 105u2009°Cu2009[u2009-22 – 221u2009°Fu2009] | - | - | - | - | 2-2360442-0 | FOAMING PROOF UPPER TPA 2POS 20AWG | - | UL 94V-0 | ||
![]() DMC-M 43-01 TE Connectivity | In Stock | - | - | - | - | Receptacle | Housing | - | - | - | Keyed | With | - | With | - | - | - | - | - | - | - | ZPF000000000015341 | DMC-M 43-01 | - | - | ||
![]() FAST-E 02 M-X TE Connectivity | In Stock | - | - | - | - | Plug, Receptacle | Housing | - | - | - | Blindmate | With | - | Without | - | - | - | - | - | - | - | ZPF000000000017877 | FAST-E 02 M-X | - | - | ||
![]() 2029029-4 TE Connectivity | In Stock | - | - | 4.2u2009mmu2009[u2009.165u2009inu2009] | - | - | - | Wire-to-Wire | - | Nylon | - | - | - | - | 12 | 2 | - | - | - | - | - | 2029029-4 | 4P RCPT VAL-U-LOK V0 BLK | - | - |